Beginning AutoCAD 2010: Exercise Workbook

Model and Layout options

Very Important

Before I discuss Model and Layout I need you to make a change to the options. The default AutoCAD screen does not display the Model and Layout tabs. AutoCAD gives you the option to displayed them or not. 1 prefer to have the tabs displayed. I think it will make it easier for you to understand.

This Will Just Take a Minute.
  1. Type options < enter>

  2. Select the Display tab.

  3. Check and un-check boxes as shown.

  4. Select the OK button

  5. The lower left corner of the drawing area should now display the 3 tabs Model, Layout1 and Layout2 and a few new tools should be displayed in the lower right corner above the command line.
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
Category: Digital Panel Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.