Cyanoacrylate Industrial Adhesives
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA4 Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, rubber, and plastics. It offers low bonding pressures, fast setting, and high strength bonds. 1 oz Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 150
from RS Components, Ltd.
Two part professional instant bonding system comprising an adhesive and aerosol activator. It is simple to use and bonds in 10 seconds. Ideal for use on all cornice and profile mitres, trims, picture frames, skirting and architrave joints, worktop end strips, PVCu trims and much more. Suitable for... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive. Depending upon... [See More]
- Chemical System: Cyanoacrylate
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA40 Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, aluminum, EPDM rubber, flexible vinyl, and plastics. It offers low bonding pressure, fast setting, and high strength bonds. 1 oz Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 20
from RS Components, Ltd.
Instant adhesive for wire tacking and component mounting. Package Size = 20 g, 25 ml. Trade Name = Loctite 382 Tak Pak. Product Form = Gel. Colour = Transparent. Package Type = Bottle, Kit, Pump Spray. Maximum Operating Temperature = +80 °C. Minimum Operating Temperature = -40 °C [See More]
- Chemical System: Cyanoacrylate
- Use Temperature: -40 to 176
- Type / Form: Gel; Liquid
from Master Bond, Inc.
Low viscosity MB250NT is a single component ethyl cyanoacrylate that cures exceptionally fast at room temperature. This high strength, non-toxic system meets ISO 10993-5 standard for cytotoxicity. It is often used in high speed production of disposable medical devices and also has first rate... [See More]
- Chemical System: Cyanoacrylate
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA40H Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, aluminum, EPDM rubber, flexible vinyl, and plastics. It offers slower setting times, high strength bonds, higher viscosity, and resistance to isopropyl... [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 400 to 600
from RS Components, Ltd.
Cyanoacrylates from Loctite ® have a number of additional benefits when compared with other cyanoacrylates: Has an increased resistance to heat and humidity. Bonds without blooming. Increased resistance to solvents . Greater gap filling ability. Emits no odour during use . General purpose... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond MB297Med cyanoacrylate adhesive is a high strength, rapid curing, one component system which offers ultra-fast bonding at room temperature with no mixing or heating required. Only contact pressure is needed after application of the adhesive. MB297Med generally bonds from within a few... [See More]
- Chemical System: Cyanoacrylate
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA40H Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, aluminum, EPDM rubber, flexible vinyl, and plastics. It offers slower setting times, high strength bonds, higher viscosity, and resistance to isopropyl... [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 400 to 600
from RS Components, Ltd.
For ultra fast curing instant adhesive. Low viscosity for surface and fabric wicking and coating. General purpose bonding of difficult to bond rubbers and plastics as well as metal, fabric, wood, etc. Package Size = 20 g. Trade Name = Loctite 4062. Product Form = Liquid. Colour = Transparent. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA8 Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, rubber, and plastics. It offers very fast setting times, high strength bonds, and resistance to impact and shock. 1 oz Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 70 to 130
from RS Components, Ltd.
Loctite super glue precision has been designed as a general purpose adhesive for indoor use. The precision glue gives a strong bond when parts are brought together. Package Size = 3 g. Trade Name = Super Glue Liquid. Product Form = Liquid. Colour = Transparent. Package Type = Tube [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
3M Scotch-Weld Plastic and Rubber Instant Adhesive PR Gel Clear, formerly known as PR54, is a one component, fast curing, cyanoacrylate adhesive that is used for gap filling and bonding porous substrates. It offers high viscosity and non-slumping properties. 20 g Tube. [See More]
- Chemical System: Elastomeric; Cyanoacrylate
- Substrate Compatibility: Porous Surfaces
- Cure / Technology: Single Component
- Viscosity: 100000 to 150000
from RS Components, Ltd.
Loctite super glue precision has been designed as a general purpose adhesive for indoor use. The precision glue gives a strong bond when parts are brought together. Package Size = 5 g. Trade Name = Super Glue Precision. Product Form = Liquid. Colour = Transparent. Package Type = Bottle [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
3M Scotch-Weld Plastic and Rubber Instant Adhesive PR Gel Clear, formerly known as PR54, is a one component, fast curing, cyanoacrylate adhesive that is used for gap filling and bonding porous substrates. It offers high viscosity and non-slumping properties. 300 g Cartridge. [See More]
- Chemical System: Elastomeric; Cyanoacrylate
- Substrate Compatibility: Porous Surfaces
- Cure / Technology: Single Component
- Viscosity: 100000 to 150000
from RS Components, Ltd.
General purpose fast setting adhesive. Gap filling gel for use on porous substrates and uneven surfaces. Forms a strong bond in seconds. Package Size = 3 g. Trade Name = Ultra Gel. Product Form = Gel. Colour = Transparent. Package Type = Tube [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Gel
from Ellsworth Adhesives
3M Scotch-Weld Plastic and Rubber Instant Adhesive PR600 Clear is a one component, fast curing, liquid cyanoacrylate that is used for bonding plastics and rubber. It is medium viscosity and offers some gap-filling capability. 1 lb Bottle. [See More]
- Chemical System: Elastomeric; Cyanoacrylate
- Substrate Compatibility: Plastic; Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 500 to 700
from RS Components, Ltd.
Loctite Super Glue Liquid has proven superior performance over standard super glues. It works faster and holds stronger on more surfaces than other instant adhesives thanks to a patented additive. This particular super glue is resistant to moisture, most chemicals and freezing temperatures, making... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
3M Scotch-Weld Super Fast Instant Adhesive SF100 Clear is a one component, fast curing cyanoacrylate adhesive that is used for high speed production applications. It bonds well to wood, plastics, leather, rubber, and oily surfaces. It has a low viscosity and good solvent and oil resistance. 1 lb... [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Plastic; Rubber or Elastomer; Wood
- Cure / Technology: Single Component
- Viscosity: 71 to 95
from RS Components, Ltd.
Cyanoacrylates from Loctite ® have a number of additional benefits when compared with other cyanoacrylates: Increased resistance to heat and humidity. More consistent dispensing. Increased resistance to solvents . Greater gap filling ability. Improved shelf life . General purpose instant... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
HB Fuller Cyberbond 2075 M Clear is a one component, general purpose, medium to high viscosity cyanoacrylate adhesive. Ideal for bonding various substrates where gap filling is required as well as medical device applications. 1 oz Bottle [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 400 to 700
- Cure / Technology: Anaerobic; Single Component
from RS Components, Ltd.
Can be used where a very flexible instant bond is required. Clear in colour, fast curing. Bonds a wide range of materials. 4850 (low viscosity): ideal for non-porous substrates. 4860 (high viscosity): ideal for porous substrates. Package Size = 20 g. Trade Name = Loctite 4850. Product Form = Liquid. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
HB Fuller Cyberbond 6020 Cyanoacrylate Adhesive Clear is used in the removal from metal, plastic, and rubber surfaces. It quickly softens and dissolves adhesive from unwanted areas. 2 oz Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 1
from RS Components, Ltd.
Can be used where a very flexible instant bond is required. Clear in colour, fast curing. Bonds a wide range of materials. 4850 (low viscosity): ideal for non-porous substrates. 4860 (high viscosity): ideal for porous substrates. Package Size = 20 g. Trade Name = Loctite 4860. Product Form = Liquid. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
HB Fuller Cyberbond Apollo 2028 Cyanoacrylate Adhesive Clear is a one component adhesive used for rubber and plastic bonding applications. It is fast setting and certified to ISO biocompatibility standards 10993-5, 10993-10, and 10993-11. 1 lb Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Plastic; Rubber or Elastomer
- Cure / Technology: Single Component
from RS Components, Ltd.
The RS Pro gel superglues are excellent quality products designed not to drip making them ideal for your vertical applications. The superglue is a fast acting, convenient and versatile adhesive for your small repairs. Package Size = 20 ml. Product Form = Gel. Colour = Transparent. Package Type =... [See More]
- Chemical System: Cyanoacrylate
- Use Temperature: -58 to 176
- Type / Form: Gel
from Ellsworth Adhesives
Henkel Loctite 380 is a one component, medium viscosity, rubber toughened ethyl cyanoacrylate adhesive with increased flexibility, peel strength, and enhanced resistance to shock. 1 lb Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 100 to 800
from RS Components, Ltd.
Forms a strong, clear bond in seconds. Can be used straight from the container without special preparation.A cyanoacrylate activator can be used to increase speed of bonding. Package Size = 50 g. Product Form = Liquid. Colour = Transparent. Package Type = Bottle. Minimum Operating Temperature = -50... [See More]
- Chemical System: Cyanoacrylate
- Use Temperature: -58 to 176
- Type / Form: Liquid
from Ellsworth Adhesives
Henkel Loctite 380 is a one component, medium viscosity, rubber toughened ethyl cyanoacrylate adhesive with increased flexibility, peel strength, and enhanced resistance to shock. 1 oz Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 100 to 800
from RS Components, Ltd.
General-purpose superglue in accurate single drop dispensing pen. Easy to use. Fast curing . Easily applied. Achieves 90% of bond strength in 25s on most materials. Package Size = 5 g. Product Form = Liquid. Colour = Transparent. Package Type = Pen. Maximum Operating Temperature = +80 °C. [See More]
- Chemical System: Cyanoacrylate
- Use Temperature: -58 to 176
- Type / Form: Liquid
from Ellsworth Adhesives
Henkel Loctite 380 is a one component, medium viscosity, rubber toughened ethyl cyanoacrylate adhesive with increased flexibility, peel strength, and enhanced resistance to shock. 3 g Tube. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Cure / Technology: Single Component
- Viscosity: 100 to 800
from RS Components, Ltd.
Medium viscosity superglue that produces a joint in half the time of a general purpose equivalent on similar substances. Areas of use extend to production assembly of small components and joining dissimilar materials. Package Size = 20 g. Product Form = Liquid. Colour = Transparent. Package Type =... [See More]
- Chemical System: Cyanoacrylate
- Use Temperature: -58 to 176
- Type / Form: Liquid
from Ellsworth Adhesives
Henkel Loctite 382 is a high viscosity, room temperature curing cyanoacrylate adhesive formulated for electronic applications including wire tacking to coil forms; tamper proofing adjustable components; mounting standoffs, edge guides and stiffeners to circuit boards. Use with Tak Pak Accelerators... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 4000 to 8000
- Cure / Technology: Single Component
- Thermal Conductivity: 0.1000
from RS Components, Ltd.
Forms a strong, clear bond in seconds. Can be used straight from the container without special preparation.A cyanoacrylate activator can be used to increase speed of bonding. Package Size = 3 g. Product Form = Liquid. Colour = Transparent. Package Type = Tube. Minimum Operating Temperature = -50... [See More]
- Chemical System: Cyanoacrylate
- Use Temperature: -58 to 176
- Type / Form: Liquid
from Ellsworth Adhesives
Henkel Loctite 382 is a two component, fast curing high viscosity cyanoacrylate adhesive system that is formulated for electronics applications. It cures when exposed to humidity, and is used for bonding metals, plastics, and rubbers that require larger gap fill of up to 0.008 inches. Includes... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 4000 to 8000
- Cure / Technology: Two Component
- Thermal Conductivity: 0.1000
from RS Components, Ltd.
Forms a strong, clear bond in seconds. Can be used straight from the container without special preparation.A cyanoacrylate activator can be used to increase speed of bonding. Package Size = 20 g. Product Form = Liquid. Colour = Transparent. Package Type = Bottle. Maximum Operating Temperature = +80... [See More]
- Chemical System: Cyanoacrylate
- Use Temperature: -58 to 176
- Type / Form: Liquid
from Ellsworth Adhesives
Henkel Loctite 401 is a low to medium viscosity, fast curing cyanoacrylate adhesive formulated for difficult to bond materials that require uniform stress distribution and strong shear strength. 1 lb Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood
- Cure / Technology: Single Component
- Viscosity: 70 to 120
from RS Components, Ltd.
Cyanoacrylates from Loctite ® have a number of additional benefits when compared with other cyanoacrylates: Increased resistance to heat and humidity. More consistent dispensing. Increased resistance to solvents . Greater gap filling ability. Improved shelf life . General purpose instant... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
Henkel Loctite 401 is a one component, humidity curing cyanoacrylate adhesive. It is designed for the assembly of difficult-to-bond materials which require uniform stress distribution and strong tension and/or shear strength. The product provides rapid bonding of a wide range of materials, including... [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Paper or Paperboard; Porous Surfaces; Textiles or Fabrics; Wood
- Cure / Technology: Single Component
- Viscosity: 70 to 120
from RS Components, Ltd.
Low odour/no fumes. Absence of vapour elimantes blooming of surfaces adjacent to the bond line and the possibility of contaminations to delicate electrical and electronic assemblies . High strength. Fast cure time. Package Size = 50 g. Trade Name = Loctite 460. Product Form = Liquid. Colour =... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
Henkel Loctite 401 is a low to medium viscosity, fast curing cyanoacrylate adhesive formulated for difficult to bond materials that require uniform stress distribution and strong shear strength. 20 g Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood
- Cure / Technology: Single Component
- Viscosity: 70 to 120
from RS Components, Ltd.
Cyanoacrylates from Loctite ® have a number of additional benefits when compared with other cyanoacrylates: Increased resistance to heat and humidity. More consistent dispensing. Increased resistance to solvents . Greater gap filling ability. Improved shelf life . General purpose instant... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
Henkel Loctite 401 is a low to medium viscosity, fast curing cyanoacrylate adhesive formulated for difficult to bond materials that require uniform stress distribution and strong shear strength. 3 g Tube. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood
- Cure / Technology: Single Component
- Viscosity: 70 to 120
from RS Components, Ltd.
Black rubber toughened ethyl cyanoacrylate. Increased resistance to peel and shock loads. Medium viscosity. Rapid bonding with rubbers, metals, plastics and for use in difficult environments. Package Size = 20 g. Trade Name = Loctite 480. Product Form = Liquid. Colour = Black. Package Type = Tube [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Ellsworth Adhesives
Henkel Loctite 4011 is a low viscosity, fast curing, one component cyanoacrylate adhesive. It is designed for the assembly of difficult-to-bond materials which require uniform stress distribution and strong shear strength. 1 lb Bottle. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood
- Cure / Technology: Single Component
- Industry: Sanitary
from RS Components, Ltd.
Loctite adhesives are designed for bonding of plastics and elastomeric materials where fast bonding is required. Thin bond lines result in high cure speeds, increasing the bond gap decreases the rate of cure, making the 406 perfect for your application when needed. All models are highly reliable and... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Titebond
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products,... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 60000
- Type / Form: Liquid
from Techsil Limited
This LOCTITE ® kit contains a 20gm 382 cyanoacrylate and a 25ml bottle of 7455 accelerator. LOCTITE SF 7455 is a colorless, amine-based accelerator. It is used where increased cure of speed cyanoacrylate adhesives is required. It is used for securing wires or coils to PCB's, mounting... [See More]
- Chemical System: Cyanoacrylate
from ACCRAbond, Inc.
INSTAbond ® IR-300. General purpose, close fitting parts. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Viscosity: 300
from Phelps Industrial Products
Pheps Style 9740 is an RP 1000 Adhesive. This Cyanoacrylate adhesive needs only drops to develop a very strong bond between metals, ceramics, plastics and rubber. Water does not affect this adhesive's bond. Care should be taken to ensure surfaces are clean, and dry; use solvent if necessary. Apply... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Air Setting / Film Drying
- Features: Solvent Based
from ThreeBond International, Inc.
Our Cyanoacrylates are excellent fast acting all-purpose low viscosity adhesives. These instant adhesives cure in seconds for use on a wide range of materials including metals, plastics, rubber, wood, and inorganic materials. ThreeBond offers several types of instant adhesives: gel, low-odor, low... [See More]
- Chemical System: Cyanoacrylate
- Industry: Automotive
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Viscosity: 100
from Total Plastics, Inc.
Total Plastics offers an extensive range of Permabond ® cyanoacrylate (instant) adhesives. Permabond ® ’s adhesives are approved for use in a wide variety of industries including aerospace, automotive, medical device manufacture, defense (Mil-Spec), plumbing & sprinkler systems, oil &... [See More]
- Chemical System: Cyanoacrylate
- Cure / Technology: Room Temperature Vulcanizing or Curing
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. This item is a bulk pack of the individual 2 gm tube. No capsule, just loose pack of the 2 gm tubes (500 per... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from OMEGA Engineering, Inc.
OMEGA's TT300 cement is a heat-cured, 2-part epoxy adhesive that can be used to bond polyimide-backed strain gages for strain measurement up to 200C (392F). Each TT300 kit includes 2 bottles of resin and hardener that are pre-measured to ensure proper mixing proportions. To use, simply pour one... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Air Setting / Film Drying; Single Component
- Use Temperature: -65 to 180
from Emerson Bearing Co.
SOLUTION 1 is formulated to be a fast cure, general purpose, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 1 allows up to .004" gap fill capability and works great on metal, glass, rubber, ceramics and most plastics. Temperature range: -65... [See More]
- Chemical System: Cyanoacrylate
- Gap Fill: 0.0040
- Viscosity: 30 to 70
- Elongation: 2.0
from R. S. Hughes Company, Inc.
3M 08155 clear cyanoacrylate adhesive is compatible with glass, metal, rubber and vinyl materials. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 400 to 600
- Type / Form: Liquid
from DME Company
Superglue. Instantly bonds glass, metals, plastics, & rubber. Bonds close-fitting parts in seconds. Works on clean surfaces of aluminum, copper, brass, steel, vinyl, PVC, polyester, nylon, fiberglass & wood. #49403 Super Glue. Instant Bond. 3 gram bottle. Ethyl grade. Bonds close fitting... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Air Setting / Film Drying
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates
from Henkel Corporation - Industrial
Black, low viscosity, rubber-toughened, 1-part, room temperature cure, instant adhesive. LOCTITE ® 380 is a black, low viscosity, rubber-toughened, 1-part, room temperature cure, instant adhesive designed for close fitting parts and bonding metal, rubber and selected plastics. It has excellent... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 300
- Type / Form: Liquid
- Gap Fill: 0.0040
from Sigma-Aldrich
Methyl-type, fast setting, chemically resistant, high strength [See More]
- Chemical System: Cyanoacrylate
from Fiber Instrument Sales, Inc./FIS
Quick provided for terminating fis bottail connectors [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
from Chemence Inc.
Krylex KB014 is a low viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and elastomers as well as acidic surfaces such as wood, leather and paper. Krylex KB014 provides high strength bonds within seconds and achieves full cure within 24... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Two Component (optional feature); Single Component; Reactive or Moisture Cured (optional feature)
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics
from Epoxies Etc...
10-3013 is a medium viscosity, high molecular weight, instant setting cyanoacrylate adhesive. This newly engineered adhesive is low in odor, water clear, and bonds all major industrial substrates. 10-3013 is one component and therefore does not require any weighing or mixing of a curing agent. [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Industry: OEM or Industrial
from Allied Electronics, Inc.
Trace Technologies ™ Conductive Pen, Filler Silver. Pronto ™ Instant Adhesives are one component, high strength cyanoacrylate adhesives. Fast setting adhesive. Bonds well to difficult substrates, such as aluminum, EPDM rubber, and flexible vinyl. Meets MIL-A-46050C Type II Class 3. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 400 to 600
- Type / Form: Liquid
from Hi-Tech Seals, Inc.
Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Features: Sealant
from Titebond
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products,... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 120
- Type / Form: Liquid
from Techsil Limited
LOCTITE ® 401 is an instant adhesive for general purpose. Its low viscosity which is ideal for use on porous substrates. It is designed for the assembly of difficult to bond materials. It's key substrates are metals, plastics and Elastomers. It is also suited for bonding porous materials such... [See More]
- Chemical System: Cyanoacrylate
from ThreeBond International, Inc.
Our "Gold Label" series contains our highest performing instant adhesives with superior adhesion strength. These cyanoacrylate adhesives possess extremely fast curing properties and offer special functionality to address specific needs. Cyanoacrylates come from a family of strong, fast-acting... [See More]
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Rubber or Elastomer
- Type / Form: Gel
- Industry: Automotive
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M 18003 clear super glue liquid is compatible with ceramic, leather, metal and wood materials with a 15 sec cure time. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 100
- Type / Form: Liquid
from Henkel Corporation - Industrial
Cyanoacrylate liquid adhesive designed to provide fast room temperature fixturing. LOCTITE ® 4013 is a colorless to transparent, slightly yellow, cyanoacrylate liquid adhesive designed to provide fast room temperature fixturing. It is suitable for use in the assembly of disposable medical... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Plastic
from Chemence Inc.
Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of exposed surface areas while the moisture curing... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Anaerobic; UV or Radiation Cured; Single Component; Reactive or Moisture Cured
- Features: Encapsulant, Potting Compound
from Allied Electronics, Inc.
Trace Technologies ™ Conductive Pen, Filler Silver. Pronto ™ Instant Adhesives are one component, high strength cyanoacrylate adhesives. Surface insensitive, gel cyanoacrylate adhesive. Very slow cure rate allows maximum time to reposition parts. Provides a gel consistency that doesn... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 45000 to 85000
from Hi-Tech Seals, Inc.
The Quantum ® group of HERNON ® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive, toughened, and low odor-low blooming. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Features: Sealant
from Titebond
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products,... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 2400
- Type / Form: Liquid
from Techsil Limited
LOCTITE ® 406 ™ has been designed for bonding of plastics and elastomeric materials where very fast fixturing is required. This product is a clear, one part, cyanoacrylate with a low viscosity that is not recommended for use in pure oxygen and/or oxygen rich systems. [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M 18004 clear super glue liquid is compatible with ceramic, leather, metal and wood materials with a 15 sec cure time. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 100
- Type / Form: Liquid
from Henkel Corporation - Industrial
Low viscosity, liquid ethyl cyanoacrylate adhesive designed for bonding of plastics and elastomeric materials where very fast fixturing is required. LOCTITE ® 404 is a transparent, colorless to straw colored, low viscosity, liquid ethyl cyanoacrylate adhesive designed for bonding of plastics and... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: ? to 110
- Cure / Technology: Single Component
- Gap Fill: 0.0050
from Allied Electronics, Inc.
Trace Technologies ™ Conductive Pen, Filler Silver. Pronto ™ Instant Adhesives are one component, high strength cyanoacrylate adhesives. Rapid setting adhesive. Excellent for metals, plastics, and rubber. Produces bonds with more shock resistance than most cyanoacrylate adhesives. Meets... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 70 to 130
from Titebond
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products,... [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 5
- Type / Form: Liquid
from Techsil Limited
LOCTITE 416 is a transparent, colorless high viscosity, general purpose ethyl-based instant adhesive. Suitable for metals, rubbers and plastic, it is also suitable for polyolefins in combination with primer. It has a fixture time of 20 - 40 secs. Product Benefits. Cures very quickly when confined... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M 18007 clear super glue gel is compatible with leather, metal, rubber, wood and ceramic materials with a 15 sec cure time. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 100
- Type / Form: Gel
from Henkel Corporation - Industrial
Ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking metal and plastics fasteners. LOCTITE ® 425 is a dark blue ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking metal and plastics... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Features: Threadlocker or Retainer
from Techsil Limited
LOCTITE 416 is a transparent, colorless high viscosity, general purpose ethyl-based instant adhesive. Suitable for metals, rubbers and plastic, it is also suitable for polyolefins in combination with primer. It has a fixture time of 20 - 40 secs. Product Benefits. Cures very quickly when confined... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M 18008 clear super glue gel is compatible with glass and metal materials with a 15 sec cure time. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 100
- Type / Form: Gel; Liquid
from Henkel Corporation - Industrial
Ethyl cyanoacrylate adhesive gel toughened with elastomers for impact and peel strength along with improved resistance to heat and humidity. LOCTITE ® 426 is a black, ethyl cyanoacrylate adhesive gel toughened with elastomers for impact and peel strength along with improved resistance to heat... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Techsil Limited
LOCTITE ® 460 ™ has low odor and low blooming properties and is suitable for use in applications where vapor control is difficult. This product provides rapid bonding of a wide range of materials, but is particularly suited for bonding porous or absorbent materials like wood, paper,... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M 18015 clear super glue liquid is compatible with leather, metal, rubber and porcelain materials. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 100
- Type / Form: Liquid
from Henkel Corporation - Industrial
Ethyl/butyl cyanoacrylate adhesive liquid for the assembly of difficult-to-bond materials. Specifically formulated to provide flexible bondlines. LOCTITE ® 4851 is a clear, colorless, ethyl/butyl cyanoacrylate adhesive liquid designed for the assembly of difficult-to-bond materials and is... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic
from Techsil Limited
LOCTITE ® 495 is a general purpose cyanoacrylate instant adhesive. This product is a one part, low viscosity adhesive that is transparent when uncured and used for bonding substrates such as plastics, rubbers and metals. [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC113 amber accelerator is compatible with metal, plastic and rubber materials. Delivers great performance with a shear strength of 1000 psi. For use with acrylic, cyanoacrylate, epoxy, urethane. [See More]
- Chemical System: Cyanoacrylate; Epoxy; Acrylic
- Type / Form: Liquid
from Henkel Corporation - Industrial
Highly flexible ethyl and octyl cyanoacrylate instant adhesive designed for the assembly of flexible medical devices. LOCTITE ® 4902 is a colorless, clear, highly flexible ethyl and octyl cyanoacrylate instant adhesive designed for the assembly of flexible medical devices. It offers significant... [See More]
- Chemical System: Cyanoacrylate
- Industry: Sanitary
- Type / Form: Liquid
- Gap Fill: 0.0790
from Techsil Limited
LOCTITE SF 7455 is a colorless, amine-based accelerator. It is used where increased cure of speed cyanoacrylate adhesives is required. It is used for securing wires or coils to PCB's, mounting stand-offs, edge guides etc. Product benefits. General purpose. For all substrates. Suitable for post... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC113 clear accelerator is compatible with metal, plastic and rubber materials. Delivers great performance with a shear strength of 1000 psi. For use with acrylic, cyanoacrylate, epoxy, urethane. [See More]
- Chemical System: Cyanoacrylate; Epoxy; Acrylic
- Type / Form: Liquid
from Henkel Corporation - Industrial
Highly flexible, ethyl and octyl cyanoacrylate adhesive liquid for the assembly of flexible medical devices. LOCTITE ® 4903 is a clear, colorless, highly flexible, ethyl and octyl cyanoacrylate adhesive liquid for the assembly of flexible medical devices. It allows the use of dissimilar and... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Techsil Limited
Cyanolit ® 200 is a very low viscosity, fast curing cyanoacrylate adhesive specifically designed for bonding plastics and rubbers such as APTK, EPDM and Vitron. This grade is transparent in color and offers good capillary behavior for filling very small gaps. Product Benefits. Operating Temp... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC113 clear accelerator is compatible with metal, plastic and rubber materials. Delivers great performance with a shear strength of 1000 psi. For use with acrylic, cyanoacrylate, epoxy, urethane. [See More]
- Chemical System: Cyanoacrylate; Epoxy; Acrylic
- Type / Form: Liquid
from Henkel Corporation - Industrial
Fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. LOCTITE ® 4311 is a light yellow-green to dark blue-green, transparent, fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. The UV-cure properties facilitate rapid curing of exposed... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Techsil Limited
Cyanolit ® 202 is a low viscosity cyanoacrylate with good wetting properties. The delayed curing allows for subsequent positioning of the joined parts and low-stress bonding. This is a classic one-component material which cures once reacted with moisture, no heat, pressure or additional... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200F Series is fast setting formula for bonding elastomers, metal and plastic. This series has a improved fixture speed over the 200 Series and has ability to bridge small gaps between substrates. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC113 clear accelerator is compatible with metal, plastic and rubber materials. Delivers great performance with a shear strength of 1000 psi. For use with acrylic, cyanoacrylate, epoxy, urethane. [See More]
- Chemical System: Cyanoacrylate; Epoxy; Acrylic
- Type / Form: Liquid
from Techsil Limited
Cyanolit ® 203 TX is a transparent cyanoacrylate with a high viscosity, good gap filling ability and meets USP Class VI specifications. This grade is designed for clean, fast, and automated assembly applications. Suitable for use in the assembly of disposable medical devices. Cyanolit ®... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200F Series is fast setting formula for bonding elastomers, metal and plastic. This series has a improved fixture speed over the 200 Series and has ability to bridge small gaps between substrates. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC12 clear accelerator is compatible with metal, plastic and rubber materials. Delivers great performance with a shear strength of 1000 psi. For use with acrylic, cyanoacrylate, epoxy, urethane. [See More]
- Chemical System: Cyanoacrylate; Epoxy; Acrylic
- Type / Form: Liquid
from Techsil Limited
Cyanolit ® 241 F is a low viscosity, one part instant adhesive with good bonding on a range of materials including plastics, metals and elastomers. This grade offers rapid curing when exposed to atmospheric moisture and its low viscosity makes it an ideal choice for applications where wicking... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200F Series is fast setting formula for bonding elastomers, metal and plastic. This series has a improved fixture speed over the 200 Series and has ability to bridge small gaps between substrates. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC452 amber accelerator is compatible with metal, plastic and rubber materials. Delivers great performance with a shear strength of 1000 psi. For use with acrylic, cyanoacrylate, epoxy, urethane. [See More]
- Chemical System: Cyanoacrylate; Epoxy; Acrylic
- Type / Form: Liquid
from Techsil Limited
Cyanolit ® 732 F is a medium viscosity, one part fast curing adhesive with good bonding to plastics and metals; the viscosity element of this grade makes it especially suited for bonding porous materials. 732F meets the requirements for USP Class VI specifications and is suitable for use in the... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC452 clear accelerator is compatible with metal, plastic and rubber materials. Delivers great performance with a shear strength of 1000 psi. For use with acrylic, cyanoacrylate, epoxy, urethane. [See More]
- Chemical System: Cyanoacrylate; Epoxy; Acrylic
- Type / Form: Liquid
from Techsil Limited
Cyanolit ® Gel 10 is a transparent, thixotropic ethyl-cyanoacrylate adhesive with a high viscosity. This grade is designed for bonding polymers, rubbers and porous materials. In addition to the relatively fast curing time, Gel 10 offers gap filling properties of up to 3mm and due to its... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC452 clear accelerator is compatible with metal, plastic and rubber materials. Delivers great performance with a shear strength of 1000 psi. For use with acrylic, cyanoacrylate, epoxy, urethane. [See More]
- Chemical System: Cyanoacrylate; Epoxy; Acrylic
- Type / Form: Liquid
from Techsil Limited
Techsil ® SI1500 is a surface insensitive cyanoacrylate specially formulated for the bonding of plastics, rubbers, wood, paper, cardboard, leather, metals and other common substrates. SI1500 relies less on surface moisture for cure speed than standard cyanoacrylates and has excellent... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC452 clear accelerator is compatible with metal, plastic and rubber materials. Delivers great performance with a shear strength of 1000 psi. For use with acrylic, cyanoacrylate, epoxy, urethane. [See More]
- Chemical System: Cyanoacrylate; Epoxy; Acrylic
- Type / Form: Liquid
from Techsil Limited
Techsil ® Cyanoacrylate 80 is a black toughened rubber ethyl cyanoacrylate with an exceptional peel strength and shock resistance. Techsil ® 80 has a longer setting time than regular cyanoacrylates allowing the user more time to assemble the material together after application. This grade... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC68 clear cyanoacrylate adhesive. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 5
- Type / Form: Liquid
from Techsil Limited
Techsil ® CA03 is an impressive low-odor/low-bloom instant adhesive that has been specially formulated for use in areas with poor or limited ventilation and on cosmetically critical applications to eliminate whitening and chlorosis. CA03 is clear in appearance and has a high viscosity of... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha Type 203MTX-1R is a one componet (requires no mixing), humidity cure, thixotropic, high viscosity instant adhesive with gap filling ability. It has a redish-pink appearance making it easy to detect on the bonding substrates. Type 203MTX-1R is designed specifically for the Dental... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC68 clear cyanoacrylate adhesive. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 5
- Type / Form: Liquid
from Techsil Limited
Techsil ® CA03 is an impressive low-odor/low-bloom instant adhesive that has been specially formulated for use in areas with poor or limited ventilation and on cosmetically critical applications to eliminate whitening and chlorosis. CA03 is clear in appearance and has a high viscosity of... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200TX Series. Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC77 clear AC77 cyanoacrylate adhesive is compatible with abs, acrylic, cardboard, cork, fabric, flexible foam, metal, nylon, paper, polyolefin, pvc, rigid foam, thermoplastic, urethane and vinyl materials. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 3
- Type / Form: Liquid
from Techsil Limited
Techsil ® Cyanoacrylate Primer 77 is a single component primer for use in conjunction with Techsil ® Cyanoacrylates. Techsil ® 77 enables the adhesion of difficult to bond plastics such as polypropylene, polyethylene and silicone rubber by increasing the surface energy. [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200TX Series. Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC77 clear AC77 cyanoacrylate adhesive primer is compatible with abs, acrylic, cardboard, cork, fabric, flexible foam, metal, nylon, paper, polyolefin, pvc, rigid foam, thermoplastic, urethane and vinyl materials. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 3
- Type / Form: Liquid
from Techsil Limited
Techsil ® Cyanoacrylate Gel is a fast curing, very high viscosity Ethyl Cyanoacrylate based adhesive. The new formulation shows greater surface insensitivity thus allowing faster bonding of all substrates and improved performance on wood, card and metals. The new gel formulation exhibits... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200TX Series. Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC77 clear AC77 cyanoacrylate adhesive primer is compatible with abs, acrylic, cardboard, cork, fabric, flexible foam, metal, nylon, paper, polyolefin, pvc, rigid foam, thermoplastic, urethane and vinyl materials. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 3
- Type / Form: Liquid
from Techsil Limited
Techsil ® E100 is a medium viscosity general purpose grade cyanoacrylate designed for the bonding of plastics, rubbers, wood, paper, leather, metals and other common substrates. E100 relies less on surface moisture for cure speed than most standard cyanoacrylates, and is recommended for use on... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200TX Series. Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability. [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC78 clear AC78 cyanoacrylate adhesive is compatible with abs, acrylic, cardboard, cork, fabric, flexible foam, glass, leather, metal, nylon, paper, polyolefin, pvc, rigid foam, rubber, thermoplastic, urethane and vinyl materials. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 5
- Type / Form: Liquid
from Techsil Limited
Techsil ® Fast Cyanoacrylate 95 is specially formulated for the bonding of plastics, rubbers, woods, metals and other common substrates. It is recommended for use on close-fitting parts and smooth, even surfaces. Techsil ® 95 is a low viscosity (40cPs) modified Ethyl Cyanoacrylate adhesive... [See More]
- Chemical System: Cyanoacrylate
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Toagosei offers the industry ’s widest selection of high-performance, application-specific, instant adhesives. Aron Alpha ® brand cyanoacrylate (instant) adhesives are available in a variety of viscosities, cure speeds, gap-filling capabilities and substrate compatibilities. The ultra... [See More]
- Chemical System: Cyanoacrylate
- Type / Form: Liquid
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from R. S. Hughes Company, Inc.
3M Scotch-Weld AC78 clear AC78 cyanoacrylate adhesive is compatible with abs, acrylic, cardboard, cork, fabric, flexible foam, glass, leather, metal, nylon, paper, polyolefin, pvc, rigid foam, rubber, thermoplastic, urethane and vinyl materials. [See More]
- Chemical System: Cyanoacrylate
- Viscosity: 5
- Type / Form: Liquid