Spherical Washer Washers
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Washer Type: Spherical
- Outside Diameter: 0.984
- Inside Diameter: 0.335
- Material: Steel
from NBK America LLC
Use a concave and convex set. Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2 °. [See More]
- Washer Type: Spherical
- Outside Diameter: 0.866
- Metric Size: M10
- Finish: BlackOxide
from Imao-Fixtureworks
Features. Cap that keeps corrosion and dirt out of the hex socket of socket-head cap screws.Can be used repeatedly.Designed for installation and removal with a screwdriver or the like. [See More]
- Washer Type: Spherical
- Outside Diameter: 0.512 to 1.732
- Inside Diameter: 0.252 to 0.984
- Thickness: 0.098 to 0.591
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Washer Type: Spherical
- Outside Diameter: 0.472
- Inside Diameter: 0.252
- Material: Steel
from NBK America LLC
Use a concave and convex set. Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2 °. [See More]
- Washer Type: Spherical
- Outside Diameter: 0.906
- Metric Size: M10
- Material: StainlessSteel
from Imao-Fixtureworks
Body. Stainless steel (SUS303) [See More]
- Washer Type: Spherical
- Outside Diameter: 0.472 to 1.181
- Inside Diameter: 0.252 to 0.669
- Thickness: 0.110 to 0.244
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Washer Type: Spherical
- Outside Diameter: 0.472
- Inside Diameter: 0.280
- Material: Steel
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Washer Type: Spherical
- Outside Diameter: 0.625
- Inside Diameter: 0.281
- Material: Case-Hardened Cold Finished Steel
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Washer Type: Spherical
- Outside Diameter: 0.625
- Inside Diameter: 0.281
- Material: Case-Hardened Cold Finished Steel
from Reid Supply
C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven... [See More]
- Washer Type: Spherical
- Outside Diameter: 0.625
- Inside Diameter: 0.281
- Material: Case-Hardened Cold Finished Steel
from Te-Co, Inc.
Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]
- Washer Type: Spherical
- Inside Diameter: 0.188 to 0.250
- Number Size: 1/4"
- Material: StainlessSteel
from Carr Lane Manufacturing Co.
Two-piece washer that compensates whenever a stud and clamping surface are not exactly perpendicular. The top washer has a convex spherical radius, while the bottom washer has a matching concave spherical radius. Available in steel or stainless steel. [See More]
- Washer Type: Spherical
- Metric Size: M5 (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature)
- Number Size: No. 10 (optional feature); 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1-1/8" (optional feature); 1-14" (optional feature); 1-1/2" (optional feature)
- Inside Diameter: 0.219 to 1.562
from DME Company
Belleville Washer [See More]
- Washer Type: Belleville; Spherical
- Inside Diameter: 0.323 to 1.000
- Metric Size: M14
- Outside Diameter: 0.630 to 1.969
from J.Lanfranco Fastener Systems Inc.
CONICAL SPRING WASHER. NFE 25510 [See More]
- Washer Type: Spherical
- Outside Diameter: 0.433
- Inside Diameter: 0.209 to 0.220
- Thickness: 0.047
from Te-Co, Inc.
Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]
- Washer Type: Spherical
- Inside Diameter: 0.188 to 0.250
- Number Size: 1/4"
- Material: StainlessSteel
from J.Lanfranco Fastener Systems Inc.
CONICAL STRIATED WASHER. NFE 25511 [See More]
- Washer Type: Spherical
- Outside Diameter: 0.236
- Inside Diameter: 0.122 to 0.132
- Thickness: 0.020
from Te-Co, Inc.
Product Information. Material: 303 Stainless Steel. Reduces stress on threads. Bottom Washer can be used with Spherical Flange Nuts. Compensates for slight misalignment between the workpiece and strap clamp. Many sizes conform to TCMAI standards. Special sizes quoted upon request [See More]
- Washer Type: Spherical
- Inside Diameter: 0.188 to 0.250
- Number Size: 1/4"
- Material: StainlessSteel