Phase Change Industrial Sealants

5 Results
Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability -- MasterSil 157
from Master Bond, Inc.

MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Flexible; Leveling Filling; Non-corrosive; Phase Change; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cure
Dual Curing, Thixotropic Adhesive -- UV22DC80-10F
from Master Bond, Inc.

One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Glob Top, Daub, Doming or Overfill; Leveling Filling; Non-corrosive; Phase Change; Thermally Conductive
  • Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
  • Composition: Filled
  • Type / Form: Liquid
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Features: Electrically Conductive; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Leveling Filling; Non-corrosive; Phase Change; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Filled
  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Addition Cure
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Non-corrosive; Phase Change; Thermal Insulation
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Extremely Soft MasterSil 170 Gel Encapsulant Offers Removability and Optical Clarity -- MasterSil 170 Gel
from Master Bond, Inc.

MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Flexible; Leveling Filling; Non-corrosive; Phase Change; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing