Solvent Based (Volatile Organic) Industrial Sealants

6 Results
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Unfilled
  • Type / Form: Liquid
CoroBond™ Conductive Vinyl Ester Primer
from Sherwin-Williams Protective & Marine Coatings

CoroBond ™ CONDUCTIVE VINYL ESTER PRIMER is a conductive, elastomer modified epoxy vinyl ester. It is designed to provide superior adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, abrasion, tensile and flexural stress. Excellent chemical resistance. [See More]

  • Chemical System: Epoxy; Alkyd; Vinyl
  • Cure / Technology: Air Setting / Film Drying; Thermoset; Single Component
  • Composition: Unfilled
  • Type / Form: Liquid
Sealer -- McLube Mold
from McGee Industries, Inc. / McLube Division

McLube mold sealer is effective on new and seasoned molds of all types. Our sealer will reduce or effectively eliminate porosity on the surface of your mold and leave a high-gloss finish. [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Features: Leveling Filling; Solvent Based
  • Type / Form: Liquid
  • Industry: Tooling
Contact Cement -- 9750
from Phelps Industrial Products

Phelps Style 9750 is a Contact Cement that provides a long bonding range and excellent initial strength. Ideal for plastic laminates, paper honeycomb, rubber, cloth, metal and wood. Meets requirements of Mil-A-1154C, Mil-A-21366 and MMM-A-121. Ensure both surfaces are clean and dry. Apply coating to... [See More]

  • Cure / Technology: Air Setting / Film Drying
  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Paper
  • Type / Form: Liquid
  • Features: Solvent Based
H2OPRUF -- No. F-190
from Sauereisen, Inc.

Sauereisen H2OPruf No. F-190 is a two component material for use on concrete or masonry structures to prevent water seepage through the substrate. Application of the waterproofing kit is by. masonry brush or mechanical spray equipment. No. F-190 withstands both positive and negative side pressure. [See More]

  • Chemical System: Ceramic
  • Cure / Technology: Air Setting / Film Drying; Two Component  
  • Composition: Unfilled
  • Type / Form: Liquid; Powder
Roofing Adhesive -- EverGuard® Caulk
from GAF

EverGuard ® Caulk. Description. Elastomeric sealant. Benefit/Application. Suitable for sealing upper lip of exposed termination bars. Suitable for sealing around upper edge of penetration clamping rings. Meets ASTM C-920-87, Type S, Grade NS, Class 25 [See More]

  • Chemical System: Elastomeric
  • Substrate Compatibility: Plastic
  • Cure / Technology: Single Component
  • Features: Caulk, Grout; Solvent Based