Room Temp. Cure / Vulcanizing Industrial Sealants
Description
Room temperature cure or vulcanizing industrial sealants are polymer resins or compounds that cure or vulcanize at ambient room conditions. These sealants are designed to harden and form a durable bond without the need for additional heat or specialized curing equipment.
Working Principle
Room temperature curing sealants work by utilizing the moisture present in the air to initiate a chemical reaction that leads to curing. This process allows the sealant to harden and form a strong, elastic bond. The ability to cure at room temperature makes these sealants particularly useful in situations where heat application is impractical or could damage the materials being sealed. The vulcanization process, which can be enhanced with heat and special agents, increases the sealant's strength, stability, and elasticity, making it suitable for a wide range of industrial applications.
Applications
Room temperature cure sealants are widely used in various industries due to their versatility. For example, silicone-based sealants are commonly used in the construction industry for sealing high-rise buildings and bridge joints. They are also employed in the automotive industry for sealing electric sockets and wires, as well as in the electronics industry for sealing hybrid circuits and PCBs. Additionally, these sealants are used in household applications, such as sealing sanitary joints and window frames.
Advantages over other Industrial Sealants
One of the primary advantages of room temperature cure sealants is their ease of use, as they do not require additional heat or specialized equipment for curing. This makes them more convenient and cost-effective compared to thermally cured sealants. Silicone-based sealants, in particular, offer high strength and elasticity after curing, making them suitable for structural glazing applications where they can act as load-bearing structures. Their water resistance and ability to adhere to a wide range of surfaces, including metals, plastics, and glass, further enhance their utility.
Limitations
Despite their advantages, room temperature cure sealants have some limitations. They require exposure to air moisture to cure properly, which means they cannot be used in enclosed spaces without adequate ventilation. Additionally, the curing process can take several hours, which may not be suitable for applications requiring immediate bonding. The performance of these sealants can also be affected by environmental conditions, such as humidity and temperature, which can impact the curing time and final bond strength.
Considerations
When selecting room temperature cure sealants, it is important to consider factors such as initial costs, operating expenses, and durability. While these sealants are generally cost-effective due to their ease of application, the curing time and environmental conditions can affect their overall performance and maintenance requirements. Durability is another key consideration, as the sealant must withstand the specific conditions of the application, such as exposure to chemicals, temperature fluctuations, and mechanical stress. Proper material compatibility should also be ensured to prevent degradation and ensure a reliable seal.
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76040 is a single component, U.V curable anaerobic sealant. 76040 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Sets at R.T. with E 810-1 Accelerator
- Composition: Filled
- Chemical System: Epoxy
- Type / Form: Liquid
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Addition Cure
- Composition: Unfilled
- Chemical System: Silicone
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76041 is a single component U.V. anaerobic sealant. 76041 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76060 is a single component U.V. anaerobic sealant. 76060 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76061 is a single component U.V. anaerobic sealant. 76061 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76081 is a single component U.V. anaerobic sealant. 76081 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Silicone
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76082 is a single component U.V. anaerobic sealant. 76082 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76083 is a single component U.V. anaerobic sealant. 76083 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
External Ammunition Sealant 76084 is a single component U.V. anaerobic sealant. 76084 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
Grenade Igniter Case Sealant 40995 is a single component anaerobic thread locking and sealing adhesive. Grenade Igniter Case Sealant 40995 is a low viscosity penetrating material that works by capillary action between mating surfaces. The cured adhesive is a high-performance thermoset plastic... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
Formulated to have special optical transmission properties, EP30-2LB is an optically clear epoxy that does not permit UV light transmission, but transmits well from 450-900 nm and above. It is a user friendly compound that has a non-critical ten to one mix ratio by weight. This system cures readily... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
Grenade Igniter Case Sealant 47422 is a single component UV and anaerobic curing adhesive. Grenade Igniter Case Sealant 47422 is a low viscosity penetrating material that works by capillary action between mating surfaces. The cured adhesive is a high performance thermoset plastic suitable for... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
Formulated for thermal management applications, EP30TC is a two component epoxy that contains robust thermally conductive fillers with very fine particle sizes. It has thermal conductivity of 18-20 BTU •in/ft2 •hr • °F [2.60-2.88 W/(m •K)] and can be applied in sections as... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
Bullet Proof 650 is an environmentally friendly, single component, room temperature cure sealant and coating material. Bullet Proof 650 is formulated to waterproof and seal the interface between a bullet and cartridge. Bullet Proof 650 coats the inside of large shells to prevent the corrosive attack... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
EP41S-5 is chemically resistant and withstands acids, bases, alcohols, fuels and many solvents. This two part epoxy is widely used for bonding, sealing, coating, and encapsulating. It provides high physical strength properties and electrical insulation values. EP41S-5 offers convenient handling with... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Hernon Manufacturing, Inc.
UV Curable Cylinlock ® 820 is a fast curing, high-strength anaerobic adhesive designed to retain and seal cylindrical assemblies. Curing occurs when adhesive is confined between mating surfaces. The cured adhesive is a thermoset plastic suitable for exposure to most solvents. Augments or... [See More]
- Cure / Technology: Thermoset; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Threadlocker or Retainer
from Master Bond, Inc.
Master Bond EP42HT-3AO is thermally conductive, electrically insulating epoxy for bonding, sealing, coating and encapsulation applications. Among its many favorable attributes, this system has a high glass transition temperature and a low coefficient of thermal expansion. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
Dripstop ® 943 is an adhesive/sealant specifically formulated for the sealing and mild locking of Hydraulic and Pneumatic threaded parts. Dripstop ® 943 will positively seal pipe threads, standard nuts and bolts, fittings for hydraulic and pneumatic systems, air conditioners, fittings for... [See More]
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
Dripstop ® 945 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop ® 945 will seal pipe threads, standard nuts and bolts, fittings for hydraulic and... [See More]
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness. Optically clear in thin sections. Addition cured. Convenient processing. MasterSil 981-LO is a two-component silicone designed for high performance... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Chemical System: Silicone
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
from Henkel Corporation - Industrial
LOCTITE 596, Silicone, Gasketing & sealing LOCTITE ® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking. This product is... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Viscosity: 73500
- Chemical System: Silicone
from Epoxies Etc...
10-3022 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3022 is widely used as a stencil and screen adhesive due to its bonding strength and toughness. It has been used extensively to bond polyester mesh to aluminum frames and... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Epoxy
- Type / Form: Liquid
from R. S. Hughes Company, Inc.
Loctite SI 5011 CL clear adhesive/sealant with a 7 day cure time. Delivers great performance with tensile strength of 174 psi. Maximum operating temperature is +500 F. Formerly known as Loctite Superflex. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Use Temperature: 500
- Type / Form: Grease, Paste
from Hi-Tech Seals, Inc.
Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics
from DME Company
RTV Silicone Adhesive Sealant. Bonds Most Plastics Many Assembly Uses. Cures at Room Temperature To A Tough Flexible Rubber. Resists Shrinkage. Perfect For Caulking, Sealing, Waterproofing & Bonding. Bonds & Seals Terminals, Connectors, Mounting Fixtures, Mechanical Gaskets, Glass, Metal,... [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Silicone
- Substrate Compatibility: Plastic; Dissimilar Substrates
from Phelps Industrial Products
Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up to 310 °C. Phelps Style 9815 high temperature silicone... [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Silicone
- Type / Form: Gel
from Acoustiblok, Inc.
Acoustiblok Sound Sealant is a fire-rated caulk with superior acoustical isolation properties, formulated to bond to Acoustiblok material. All joints and penetrations in Acoustiblok material must be sealed, to obtain rated sound reduction values. Available in 10 oz & 29 oz tubes, and 20 oz... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Dissimilar Substrates; Acoustiblok
- Type / Form: Gel
- Features: Caulk, Grout
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Elastomeric; Polyurethane
- Type / Form: Liquid
from Owens Corning® FOAMGLAS® Insulation
A one-part, neutral cure, sealant formulated for use with FOAMGLAS ® insulation systems. PITTSEAL ® HI-TEMP LV RTV sealant is a one-part, neutral cure, sealant formulated for use with FOAMGLAS ® insulation systems. The lower viscosity of PITTSEAL ® HI-TEMP LV RTV sealant enables the... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: FOAMGLAS®
- Chemical System: Silicone
- Industry: Insulation Systems
from Henkel Corporation - Electronics
LOCTITE 5210 is an ultra fast curing, non-corrosive RTV silicone designed for potting, wire tracking, selective sealing, vibration dampening and repair/rework applications on PCB's. [See More]
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Electronics
- Chemical System: Silicone
- Elongation: 230.0
from Emerson Bearing Co.
SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450 is intended for a variety of general-purpose and industrial applications and retains its elastomeric properties... [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Tensile (Break): 245
- Chemical System: Silicone
from Shiu Li Technology Co., Ltd
LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste; Liquid
- Chemical System: Silicone
- Features: Encapsulant, Potting Compound; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
from Epoxy Technology
EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Edge Sealer ES2000 is a two-part edge sealer. It is a clear, non-yellowing and UV stable, durable sealer system having excellent resistance to environmental and ultra-violet (UV) exposure. [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Paints, Primers, and Films
- Type / Form: Grease, Paste
- Industry: Aerospace; OEM or Industrial
from Princess Auto Limited
Black RTV Silicone Adhesive/ Sealant [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Use Temperature: -80 to 500
- Chemical System: Silicone
from Wacker Chemical Corp.
ELASTOSIL ® N199 is a non-slump RTV-1 silicone sealant that cures at room temperature on contact with moisture in the air. Special features. ready-to-use, one-part system. non-slump. translucent. medium hardness. high flexibility. Excellent adhesion. Application. general-purpose adhesive for the... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Silicone; Elastomeric
- Features: Flexible
from ThreeBond International, Inc.
Room-Temperature-Vulcanizing Silicone, or Silicone RTV's are used for sealing inner fluids via application to the joint surfaces of various flanges, screws, etc. ThreeBond silicones form a rubber elastic bond that have excellent vibration absorption, as well as chemical, shock and heat resistance. [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Rubber or Elastomer
- Chemical System: Silicone
- Industry: Automotive
from Henkel Corporation - Industrial
Oxime silicone paste sealant used for sealing and bonding electrical/electronic components which offers resistance to moisture, chemicals and UV. LOCTITE ® SI 5011CL is a clear, oxime silicone paste sealant used for sealing and bonding electrical/electronic components which offers resistance to... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Rubber or Elastomer; Wood
- Chemical System: Silicone
- Use Temperature: 75 to 500
from Epoxies Etc...
20-2100 FR is a two component, room temperature curing, low viscosity polyurethane system for potting, casting, encapsulating and sealing electronic components and assemblies. 20-2100 FR is a flame retardant self extinguishing system. It meets the stringent requirements of UL 94-VO. Designed for... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Elastomeric; Polyurethane
- Type / Form: Liquid
from R. S. Hughes Company, Inc.
Loctite SI 5011 CL clear adhesive/sealant with a 7 day cure time. Delivers great performance with tensile strength of 174 psi. Maximum operating temperature is +500 F. Formerly known as Loctite Superflex Non-Corrosive RTV. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Use Temperature: 500
- Type / Form: Grease, Paste
from Hi-Tech Seals, Inc.
The Quantum ® group of HERNON ® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive, toughened, and low odor-low blooming. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Textiles or Fabrics
from Phelps Industrial Products
Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high degree of flexibility without... [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Silicone
- Type / Form: Gel
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Elastomeric; Polyurethane
- Type / Form: Liquid
from 3M Aerospace and Aircraft Maintenance Division
Two-Part, 30/70 Mix Ratio of Base to Hardener. Designed to cure at room temperature of 70-80F [21-27C]. Cured material exhibits excellent flexibility and adhesion. Low flow, soft paste viscosity permits application on vertical or overhead surfaces with a minimum of run-off. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Epoxy
- Features: Flexible
from Princess Auto Limited
Clear RTV Silicone Adhesive/ Sealant [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Use Temperature: -76 to 399
- Chemical System: Silicone
from Henkel Corporation - Industrial
Silicone black form-in-place or cure-in-place gasket/sealant for engine applications. Excellent bead height and profile. Easy to dispense. LOCTITE ® SI 5905 is a black, 2-part, thixotropic, oxime silicone, form-in-place gasket/sealant paste. The product can also be used for selected... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Gap Fill: 0.2400
- Chemical System: Silicone
- Use Temperature: 65 to 500
from R. S. Hughes Company, Inc.
Loctite SI 5015 BL blue gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Minimum to maximum operating temperatures are -65 F to +500 F. Formerly known as Loctite Superflex Blue RTV. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Features: Leveling Filling
- Type / Form: Grease, Paste
- Use Temperature: -65 to 500
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Elastomeric; Polyurethane
- Type / Form: Liquid
from 3M Aerospace and Aircraft Maintenance Division
A two part, room temperature curing, low density void filling compound. It is designed for reinforcement of honeycomb sandwich constructions typically found in aircraft interior structures, honeycomb joining and bonding (interior furnishing, ceiling panels), edge panel sealing, inserts bonding,... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Epoxy
- Substrate Compatibility: Honeycomb Core
from Princess Auto Limited
Red High Temp RTV Adhesive Sealant [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Use Temperature: -76 to 644
from R. S. Hughes Company, Inc.
Loctite SI 5015 blue gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 1.6 psi. Minimum to maximum operating temperatures are -65 F to +500 F. Formerly known as Loctite Superflex Blue RTV. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Features: Leveling Filling
- Type / Form: Grease, Paste
- Use Temperature: -65 to 500
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Elastomeric; Polyurethane
- Type / Form: Liquid
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Void Filling and Edge Sealing Compound EC-3524 B/A Off-White is a two-part flame retardant epoxy. Scotch-Weld EC-3524 B/A Off-White can be used for void filling, edge sealing and as an abradable compound in aircraft engines. [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Epoxy
- Substrate Compatibility: Honeycomb Core
from R. S. Hughes Company, Inc.
Loctite SI 5019 blue gasket adhesive/sealant is compatible with pvc materials with a 24 hr cure time. Minimum to maximum operating temperatures are -65 F to +500 F. Formerly known as Loctite Superflex Blue RTV Silicone. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Silicone
- Features: Leveling Filling
from Hapco, Inc.
Hapsil 360 ™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360 ™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Chemical System: Silicone; Elastomeric
- Type / Form: Liquid
from R. S. Hughes Company, Inc.
Loctite SI 5105 blue gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 1.6 psi. Minimum to maximum operating temperatures are -65 F to +500 F. Formerly known as Loctite Superflex Blue RTV. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Features: Leveling Filling
- Type / Form: Grease, Paste
- Use Temperature: -65 to 500
from R. S. Hughes Company, Inc.
Loctite SI 587 blue gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 232 psi. Minimum to maximum operating temperatures are -74.2 F to +500 F. Formerly known as Loctite 587 Blue High Performance RTV Silicone Gasket... [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Silicone
- Features: Leveling Filling
from R. S. Hughes Company, Inc.
Loctite SI 593 BK black adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 220 psi. Minimum to maximum operating temperatures are -80 F to +450 F. Formerly known as Loctite Superflex Black RTV Silicone. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Silicone
- Use Temperature: -80 to 450
from R. S. Hughes Company, Inc.
Loctite SI 593 BK black adhesive/sealant with a 24 hr cure time. Minimum to maximum operating temperatures are -65 F to +450 F. Formerly known as Loctite Superflex Black RTV. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Use Temperature: -65 to 450
- Type / Form: Grease, Paste
from R. S. Hughes Company, Inc.
Loctite SI 594 white adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 116 psi. Minimum to maximum operating temperatures are -65 F to +450 F. Formerly known as Loctite Superflex White RTV. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Use Temperature: -65 to 450
- Type / Form: Grease, Paste
from R. S. Hughes Company, Inc.
Loctite SI 594 WH white adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 116 psi. Maximum operating temperature is +450 F. Formerly known as Loctite Superflex White RTV Silicone. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Silicone
- Use Temperature: 450
from R. S. Hughes Company, Inc.
Loctite SI 595 clear adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 120 psi. Minimum to maximum operating temperatures are -65 F to +500 F. Formerly known as Loctite Superflex Clear RTV Silicone. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Silicone
- Use Temperature: -65 to 500
from R. S. Hughes Company, Inc.
Loctite SI 595 clear adhesive/sealant with a 24 hr cure time. Minimum to maximum operating temperatures are -65 F to +450 F. Formerly known as Loctite Superflex Clear RTV. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Use Temperature: -65 to 450
- Type / Form: Grease, Paste
from R. S. Hughes Company, Inc.
Loctite SI 595 CL clear adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 116 psi. Minimum to maximum operating temperatures are -65 F to +450 F. Formerly known as Loctite Superflex Clear RTV Silicone Adhesive Sealant. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Type / Form: Grease, Paste
- Chemical System: Silicone
- Use Temperature: -65 to 450