Filled / Reinforced Industrial Sealants
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Grease, Paste
from Master Bond, Inc.
Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Grease, Paste
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Composition: Filled
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Addition Cure
- Composition: Filled
- Type / Form: Grease, Paste
from Master Bond, Inc.
EP5TC-80 is a one part, NASA low outgassing rated epoxy that achieves a thermal conductivity of 3.3-3.7 W/(m·K), while also retaining its electrical non-conductivity. [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
- Composition: Filled
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost effective than... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]
- Chemical System: Epoxy; Polyurethane
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Grease, Paste
from Master Bond, Inc.
Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by weight. It... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Chemical System: Epoxy; Polyurethane
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond EP3HTS-TC is a fast curing, silver filled, one part epoxy with unparalleled electrical and thermal conductivity. [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
- Composition: Filled
- Type / Form: Grease, Paste
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Grease, Paste
from Master Bond, Inc.
Formulated for thermal management applications, EP30TC is a two component epoxy that contains robust thermally conductive fillers with very fine particle sizes. It has thermal conductivity of 18-20 BTU •in/ft2 •hr • °F [2.60-2.88 W/(m •K)] and can be applied in sections as... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500 °F. [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP77M-1 is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. It readily develops a high bonding strength of more than 2000 psi tensile... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Grease, Paste
from Master Bond, Inc.
Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Grease, Paste
from Master Bond, Inc.
Featuring a low volume resistivity of 5-10 ohm-cm, EP21TDCN-LO is a nickel conductive system for high performance bonding and sealing applications. This smooth paste formulation is easy to handle and has a one to one mix ratio by weight or volume. It is a toughened system, formulated to withstand... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Type / Form: Grease, Paste
from Aremco Products, Inc.
High fired strength, dense ceramics [See More]
- Chemical System: Ceramic
- Cure / Technology: Thermoset
- Composition: Filled
- Type / Form: Liquid
from Epoxies Etc...
10-3508 is a steel filled repair and filling epoxy compound. This non-sag formulation will not drip on vertical surfaces and provides outstanding adhesion to metals, wood, concrete, glass and plastics. [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Type / Form: Grease, Paste
from Protavic America, Inc.
PNE-47207 ™ is an adhesive/sealant and potting compound. PNE-47207 ™ is designed to provide air free potting and casting of electronic devices. PNE-47207 ™ will bond difficult substrates such as glass, ceramics, and metals. It passes UL 94V0 for fire retardant properties,and has a... [See More]
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
- Composition: Filled
- Type / Form: Liquid
from Aremco Products, Inc.
Used for repairing metal components, pinholes, cracks, and filling seams. [See More]
- Chemical System: Ceramic
- Cure / Technology: Air Setting / Film Drying; Thermoset
- Composition: Filled
- Type / Form: Grease, Paste