Air Setting / Film Drying Industrial Sealants
from Aremco Products, Inc.
Glass coating for producing hermetic seals [See More]
- Cure / Technology: Air Setting / Film Drying
- Composition: Filled
- Chemical System: Ceramic
- Type / Form: Liquid
from GAF
Description. Matrix ™ 201 Premium SBS Flashing Cement is a premium, asbestos-free formulation for use as a cold-applied bonding agent in SBS modified asphalt roof systems. The high level of modifiers ensures high bonding strength. Heavy, “trowel-grade ” consistency makes this... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: Flexible; UL Rating
- Substrate Compatibility: Metal; SBS Modified Bitumen
- Industry: Construction
from OMEGA Engineering, Inc.
Air Set Cements set or cure through loss of moisture by evaporation. Atmospheric conditions therefore affect the drying rate. Air Set Cements are used mainly in thin film applications (applied in thicknesses less than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing,... [See More]
- Cure / Technology: Air Setting / Film Drying; Two Component (optional feature); Single Component (optional feature)
- Type / Form: Liquid (optional feature); Powder (optional feature)
- Chemical System: Ceramic
- Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Thermally Conductive
from Phelps Industrial Products
Phelps Style 9750 is a Contact Cement that provides a long bonding range and excellent initial strength. Ideal for plastic laminates, paper honeycomb, rubber, cloth, metal and wood. Meets requirements of Mil-A-1154C, Mil-A-21366 and MMM-A-121. Ensure both surfaces are clean and dry. Apply coating to... [See More]
- Cure / Technology: Air Setting / Film Drying
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Paper
- Type / Form: Liquid
- Features: Solvent Based
from Sauereisen, Inc.
Sauereisen Aluseal Adhesive Cement No. 2 is a ceramic cement paste offering good bond strength and thermal shock. resistant properties for assembling, sealing and cementing porcelain, glass, metal and other materials. Its fine particle size. and excellent flow characteristics make No. 2 a good... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Chemical System: Ceramic
- Type / Form: Grease, Paste
from 3M Aerospace and Aircraft Maintenance Division
Fast-Drying, Fire Retardant. Apply Over Movable Part. Tampering with Part can be Detected by Break in Sealant. [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Type / Form: Liquid
- Chemical System: Phenolic
- Substrate Compatibility: Metal
from Sherwin-Williams Protective & Marine Coatings
CoroBond ™ CONDUCTIVE VINYL ESTER PRIMER is a conductive, elastomer modified epoxy vinyl ester. It is designed to provide superior adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, abrasion, tensile and flexural stress. Excellent chemical resistance. [See More]
- Cure / Technology: Air Setting / Film Drying; Thermoset; Single Component
- Composition: Unfilled
- Chemical System: Epoxy; Alkyd; Vinyl
- Type / Form: Liquid
from Wacker Chemical Corp.
ELASTOSIL ® A316 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure it splits off an organic amine. Special features. ready-to-use, one-component material. [See More]
- Cure / Technology: Air Setting / Film Drying; Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Chemical System: Silicone
- Industry: Automotive
from McGee Industries, Inc. / McLube Division
McLube mold sealer is effective on new and seasoned molds of all types. Our sealer will reduce or effectively eliminate porosity on the surface of your mold and leave a high-gloss finish. [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: Leveling Filling; Solvent Based
- Type / Form: Liquid
- Industry: Tooling
from Aremco Products, Inc.
Used for repairing metal components, pinholes, cracks, and filling seams. [See More]
- Cure / Technology: Air Setting / Film Drying; Thermoset
- Composition: Filled
- Chemical System: Ceramic
- Type / Form: Grease, Paste
from GAF
Description. MATRIX ™ 202 SBS Flashing Cement is a high quality, asbestos free formulation for use as a cold-applied bonding agent for SBS modified bitumen roof systems. Heavy, “trowel-grade ” consistency makes this product ideal for flashing details, attachment of membrane to... [See More]
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: Flexible; UL Rating
- Substrate Compatibility: Metal; SBS Modified Bitumen
- Industry: Construction
from OMEGA Engineering, Inc.
Chemical Set Cements set or cure by an internal chemical action which does not require exposure to air. Chemical Set Cements can be used in thick applications (applied in thicknesses greater than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing, encapsulating,... [See More]
- Cure / Technology: Air Setting / Film Drying; Two Component (optional feature); Single Component (optional feature)
- Type / Form: Liquid (optional feature); Powder (optional feature)
- Chemical System: Ceramic
- Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Thermally Conductive
from Sauereisen, Inc.
Sauereisen Electrical Cement No. DW-30 is an inorganic, chemically-setting, magnesium oxide base material which develops a slight expansion while hardening into a porcelain-like body. Since Sauereisen No. DW-30 is dimensionally stable from -100oF to +900oF and will not corrode resistance wires at... [See More]
- Cure / Technology: Air Setting / Film Drying; Chemically Set
- Composition: Unfilled
- Chemical System: Ceramic
- Type / Form: Powder
from Sherwin-Williams Protective & Marine Coatings
DURA-PLATE 2300 is a three component, epoxy modified cementitious resurfacer containing Portland Cement, hydrophobic thixotropes, fiber reinforcement, graded silica sand and other abrasion resistant aggregates. It is used for resurfacing, patching and filling voids (bugholes) in concrete and masonry... [See More]
- Cure / Technology: Air Setting / Film Drying
- Substrate Compatibility: Concrete, Masonry
- Chemical System: Epoxy
- Features: Leveling Filling