UL Approved Industrial Sealants

49 Results
Thermally Conductive Flame Retardant Silicone -- MasterSil 156
from Master Bond, Inc.

Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9 BTU... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Flame Retardant; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating
  • Composition: Unfilled
  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  
UL 1203 Certified Epoxy for Explosion-Proof & Dust-Ignition-Proof Electrical Equipment -- EP41S-6
from Master Bond, Inc.

Master Bond EP41S-6 is a two part epoxy system that meets UL 1203. Meeting this standard allows EP41S-6 to be used in conjunction with electrical equipment that needs to be labeled as explosion proof and or dust ignition proof. [See More]

  • Features: High Dielectric; Encapsulant or Conformal Coating; Flame Retardant; Non-corrosive; Thermally Conductive; UL Rating
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Roofing Adhesive -- Matrix™ 201 Premium SBS Flashing Cement
from GAF

Description. Matrix ™ 201 Premium SBS Flashing Cement is a premium, asbestos-free formulation for use as a cold-applied bonding agent in SBS modified asphalt roof systems. The high level of modifiers ensures high bonding strength. Heavy, “trowel-grade ” consistency makes this... [See More]

  • Features: Flexible; UL Rating
  • Substrate Compatibility: Metal; SBS Modified Bitumen
  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Industry: Construction
Encapsulants -- LOCTITE STYCAST US 0138
from Henkel Corporation - Industrial

LOCTITE STYCAST US 0138, Urethane, Potting and Encapsulating, Extended polybutadiene/MDI base Sealant. LOCTITE ® STYCAST US 0138 is an extended polybutadiene/MDI base encapsulant/sealant formulated for potting electronics or devices for protection against environmental hazards. It exhibits very... [See More]

  • Features: UL Rating
  • Cure / Technology: Two Component  
  • Chemical System: Polyurethane
  • Type / Form: Liquid
Sealant -- 1000D
from L.H. Dottie Company

CAULKING COMPOUND TYPE. RED COLOR. UL APPLICABLE STANDARD. CARTRIDGE CONTAINER TYPE. 10.3 OZ CONTAINER CAPACITY. 1 TO 4 HR SETTING TIME [See More]

  • Features: Caulk, Grout; UL Rating
Flexible, Flame Retardant Urethane -- 20-2100FR
from Epoxies Etc...

20-2100 FR is a two component, room temperature curing, low viscosity polyurethane system for potting, casting, encapsulating and sealing electronic components and assemblies. 20-2100 FR is a flame retardant self extinguishing system. It meets the stringent requirements of UL 94-VO. Designed for... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Flexible; Flame Retardant; Gap Filler, Foam in Place Gasket; UL Rating
  • Composition: Unfilled
  • Chemical System: Elastomeric; Polyurethane
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Acoustical Caulk
from Acoustical Solutions, Inc.

Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building materials. Acoustical... [See More]

  • Features: Caulk, Grout; Flexible; UL Rating; Water Based 
  • Cure / Technology: Thermoset; Single Component
  • Chemical System: Elastomeric
  • Type / Form: Grease, Paste
Sealant -- 14300
from Minerallac Company

GRAY COLOR. UL APPLICABLE STANDARD. CONDUIT OPENINGS AND JUNCTION BOXES APPLICATION. 25 TO 125 DEG F TEMPERATURE RATING. 1 LB CONTAINER CAPACITY. PACKAGING QUANTITY 50 PER PACK [See More]

  • Features: UL Rating
  • Use Temperature: 25 to 125
3M 1000 NS Firestop Sealant - Gray Paste 10.1 fl oz Cartridge - 11535 -- 051115-11535 [98040052767 from 3M]
from R. S. Hughes Company, Inc.

3M 1000 NS gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 300
  • Type / Form: Grease, Paste
5G mmWave Thermal Conductive Gel Pad -- DTT44-s
from Shiu Li Technology Co., Ltd

LiPOLY DTT44 is a soft thermally conductive gel pad specifically designed for networking applications. DTT44 is designed to focus on Dk and Df to reduce interference in RF modules. DTT44 has a thermal conductivity of 3.0 W/m*K. This product can be supplied as standard sheets, custom die-cuts or... [See More]

  • Features: Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Electronics
Silicone Sealant -- RTV 400-100
from Novagard Solutions

Non-corrosive, single component oxime silicon sealant and/or adhesive [See More]

  • Features: High Dielectric; Non-corrosive; Gap Filler, Foam in Place Gasket; UL Rating
  • Composition: Unfilled
  • Chemical System: Silicone; Elastomeric
  • Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Roofing Adhesive -- Matrix™ 202 SBS Flashing Cement
from GAF

Description. MATRIX ™ 202 SBS Flashing Cement is a high quality, asbestos free formulation for use as a cold-applied bonding agent for SBS modified bitumen roof systems. Heavy, “trowel-grade ” consistency makes this product ideal for flashing details, attachment of membrane to... [See More]

  • Features: Flexible; UL Rating
  • Substrate Compatibility: Metal; SBS Modified Bitumen
  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Industry: Construction
Industrial Sealants -- LOCTITE SI 5600 BLACK
from Henkel Corporation - Industrial

Two part, fast cure silicone system with 5-minute fixture time. LOCTITE ® SI 5600 Silicone Adhesive Sealant is a two part, non-corrosive adhesive / sealant. Itisflexible andfast, with 5-minute fixture time andhigh adhesion. Ideal for potting encapsulating applications. 2-part. Fast cure. [See More]

  • Features: UL Rating
  • Tensile (Break): 250
  • Use Temperature: 40 to 450
Sealant -- LHD1
from L.H. Dottie Company

NON-TOXIC/ASBESTOS FREE TYPE. UL APPLICABLE STANDARD. FLASHING, JUNCTION BOX, SERVICE MAST APPLICATION. BAG CONTAINER TYPE. 1 POUND CONTAINER CAPACITY. PC 6130 MODEL [See More]

  • Features: UL Rating
  • Industry: Construction
Firestop Putty Pad -- PuttyPad
from Acoustical Solutions, Inc.

FireStop Putty Pads provide acoustical protection for wall penetrations in the form of a release lined pad for easy application to electrical boxes or other penetrates. The pad is conveniently sized to fit a typical 1 ½" deep 4S box with no cutting or piercing required. Faced on both sides with a... [See More]

  • Features: Flexible; Flame Retardant; Gap Filler, Foam in Place Gasket; UL Rating
  • Type / Form: Grease, Paste
  • Cure / Technology: Single Component
  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
Sealant -- 96234
from Minerallac Company

WHITE COLOR. ASTM E84, UL 723 APPLICABLE STANDARD. ELECTRICAL BOX APPLICATION. PLASTIC CONTAINER TYPE. WORK LIFE 2 HR. SIZE 3-11/16 INCH X 3-3/4 INCH X 1/4 INCH. SPECIFIC GRAVITY 1.63 [See More]

  • Features: UL Rating
3M 1000 NS Firestop Sealant - Gray Paste 20 fl oz Sausage Pack - 18790 -- 051115-18790 [98040055554 from 3M]
from R. S. Hughes Company, Inc.

3M 1000 NS gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 300
  • Type / Form: Grease, Paste
5G mmWave Thermal Conductive Gel Pad -- DTT65-s
from Shiu Li Technology Co., Ltd

LiPOLY DTT65 is a soft thermally conductive gel pad specifically designed for networking applications. DTT65 is designed to focus on Dk and Df to reduce interference in RF modules. DTT65 has a thermal conductivity of 5.0 W/m*K. This product can be supplied as standard sheets, custom die-cuts or... [See More]

  • Features: Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Electronics
Roofing Adhesive -- Matrix™ 203 Plastic Roof Cement
from GAF

Description. MATRIX ™ 203 Plastic Roof Cement is a general purpose, asbestos free formulation for use as a cold-applied sealant and repair material in all types of roof systems. This product is scientifically compounded with premium materials to enhance resistance to flow and increase... [See More]

  • Features: Flexible; UL Rating
  • Substrate Compatibility: Concrete, Masonry
  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Industry: Construction
Thread Sealants -- LOCTITE 565
from Henkel Corporation - Industrial

White to off-white, 1-part, low strength, high viscosity, anaerobically-cured, methacrylate ester, acrylic thread sealant LOCTITE ® 565 is a white to off-white, 1-part, low strength, high viscosity, anaerobically-cured, methacrylate ester, acrylic thread sealant designed for the locking and... [See More]

  • Features: UL Rating
  • Viscosity: 300000
  • Cure / Technology: Anaerobic
  • Use Temperature: 65 to 300
Sealant -- RKM1
from L.H. Dottie Company

ASBESTOS FREE TYPE. ASTM 4586, ASTM D2822, SS-C-153C, UL APPLICABLE STANDARD. BREAK ROOFING SURFACES, CHIMNEYS, FLASHINGS, FIREWALLS, GUTTERS, PATCH CRACKS APPLICATION. CAN CONTAINER TYPE. 1 QUART CONTAINER CAPACITY. SERIES RKM MODEL [See More]

  • Features: UL Rating
  • Industry: Construction
Firestop Putty Tube -- SSP100
from Acoustical Solutions, Inc.

SSP Firestop Putty is perfect for metallic conduits, telephone, data or electrical power cable penetrations. A variety of sleeved and non-sleeved applications have been tested and proven providing the ultimate in installation versatility. Non-hardening and reusable, SSP Firestop Putty addresses the... [See More]

  • Features: Flexible; Flame Retardant; Gap Filler, Foam in Place Gasket; UL Rating
  • Type / Form: Grease, Paste
  • Cure / Technology: Single Component
  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
3M 1000 NS Firestop Sealant - Gray Paste 4.5 gal Pail - 11537 -- 051115-11537 [98040052783 from 3M]
from R. S. Hughes Company, Inc.

3M 1000 NS gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 300
  • Type / Form: Grease, Paste
Exceptionally Soft Thermal Conductive Gel Pad -- BS75K
from Shiu Li Technology Co., Ltd

LiPOLY BS75K is a soft thermally conductive gap filler. With a thermal conductivity of 3.0 W/m*K and a low thermal impedance, BS75K is suitable for a wide range of applications. This product can be supplied as standard sheets, custom die-cuts or custom molded parts making it suitable for a wide... [See More]

  • Features: Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Electronics
Roofing Adhesive -- Matrix™ 204 Wet/Dry Roof Cement
from GAF

Description. MATRIX ™ 204 Wet/Dry Roof Cement is a general purpose, asbestos free formulation for wet weather repair of roof leaks. This product has unique water displacing characteristics, which ensure superior bonding to both wet and dry substrates and surfaces. Heavy, “trowel-grade... [See More]

  • Features: Flexible; UL Rating
  • Substrate Compatibility: Concrete, Masonry
  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Industry: Construction
Sealant -- RKM10
from L.H. Dottie Company

ASBESTOS FREE TYPE. ASTM 4586, ASTM D2822, SS-C-153C, UL APPLICABLE STANDARD. BREAK ROOFING SURFACES, CHIMNEYS, FLASHINGS, FIREWALLS, GUTTERS, PATCH CRACKS APPLICATION. CAN CONTAINER TYPE. 10.3 OZ CONTAINER CAPACITY. SERIES RKM MODEL [See More]

  • Features: UL Rating
  • Industry: Construction
SpecSeal Elastomeric Sealant -- ES105
from Acoustical Solutions, Inc.

The Professional's Choice For Spray-Applied Protection of Joints & Penetrations of all types. SpecSeal Sealant has been UL tested and classified for a wide variety of common construction joint applications including floor-to-floor, floor-to-wall, wall-to-floor, wall-to-wall, and head-of-wall... [See More]

  • Features: Caulk, Grout; Flexible; Flame Retardant; Gap Filler, Foam in Place Gasket; UL Rating
  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Type / Form: Grease, Paste
3M 1003 SL Firestop Sealant - Gray Paste 10.1 fl oz Cartridge - 11538 -- 051115-11538 [98040052791 from 3M]
from R. S. Hughes Company, Inc.

3M 1003 SL gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 300
  • Type / Form: Grease, Paste
Exceptionally Soft Thermal Conductive Gel Pad -- BS87
from Shiu Li Technology Co., Ltd

LiPOLY BS87 is an ultra-soft thermally conductive gel pad with a thermal conductivity of 3.0 W/m*K. BS87 offers excellent compression under minimal force with high recovery characteristics. This product can be supplied as standard sheets, custom die-cuts or custom molded parts making it suitable for... [See More]

  • Features: Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Electronics
Sealant -- RKM4
from L.H. Dottie Company

FIBERED MASTIC TYPE. BLACK COLOR. UL, ASTM 4586, ASTM D2822, SS-C-153 APPLICABLE STANDARD. ROOFING, WATERPROOFING APPLICATION. CAN CONTAINER TYPE. 1 GALLON CONTAINER CAPACITY. PHYSICAL STATE LIQUID. BOILING POINT 300 DEG F. FLASH POINT 106 DEG F. PACKAGING QUANTITY 4 PER CARTON. RKM MODEL [See More]

  • Features: UL Rating
  • Industry: Construction
3M 1003 SL Firestop Sealant - Gray Paste 20 fl oz Sausage Pack - 18789 -- 051115-18789 [98040055547 from 3M]
from R. S. Hughes Company, Inc.

3M 1003 SL gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 300
  • Type / Form: Grease, Paste
Exceptionally Soft Thermal Conductive Gel Pad -- S282-s
from Shiu Li Technology Co., Ltd

LiPOLY ’s S282 is a thermally conductive pad designed for gap filling. The thermal conductivity is 1.7 W/m*K. It uses fiberglass cloth as the reinforcement material with great self-adhesive that can fit closely with non-flat heat sinks to increase the contact area. The low stress damped... [See More]

  • Features: Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Electronics
Sealant -- RTV10
from L.H. Dottie Company

SILICONE TYPE. CLEAR COLOR. UL APPLICABLE STANDARD. 450 DEG F TEMPERATURE RATING. CARTRIDGE CONTAINER TYPE. 10.3 OZ CONTAINER CAPACITY. SERIES RTV MODEL [See More]

  • Features: UL Rating
  • Use Temperature: 450
3M 1003 SL Firestop Sealant - Gray Paste 4.5 gal Pail - 11540 -- 051115-11540 [98040052817 from 3M]
from R. S. Hughes Company, Inc.

3M 1003 SL gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 300
  • Type / Form: Grease, Paste
High Ductile Thermal Conductive Pad -- S393
from Shiu Li Technology Co., Ltd

LiPOLY S393 is a product with high ductile thermal conductivity. Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material. It won't easy to break and deformwhether stamped, punched, strip type, or custom cutting. Your best choice... [See More]

  • Features: High Dielectric; Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Laminaes; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
Sealant -- RTV10W
from L.H. Dottie Company

SILICONE TYPE. WHITE COLOR. UL APPLICABLE STANDARD. 450 DEG F TEMPERATURE RATING. CARTRIDGE CONTAINER TYPE. 10 OZ CONTAINER CAPACITY. PHYSICAL STATE PASTE. PACKAGING QUANTITY 12 PER CARTON. RTV MODEL [See More]

  • Features: UL Rating
  • Use Temperature: 450
3M 2000+ Firestop Sealant - Gray Paste 10.3 fl oz Cartridge - 11558 -- 051115-11558 [98040052999 from 3M]
from R. S. Hughes Company, Inc.

3M 2000+ gray firestop sealant. Has a 4 hr fire rating. Delivers great performance with tensile strength of 350 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 300
  • Type / Form: Grease, Paste
High Ductile Thermal Conductive Pad -- S818
from Shiu Li Technology Co., Ltd

LiPOLY S818 is a product with high ductile thermal conductivity.Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material.It won't easy to break and deform whether stamped, punched, strip type, or custom cutting. Your best choice... [See More]

  • Features: High Dielectric; Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Laminaes; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
Sealant -- RTV3
from L.H. Dottie Company

SILICONE TYPE. CLEAR COLOR. UL APPLICABLE STANDARD. 450 DEG F TEMPERATURE RATING. TUBE CONTAINER TYPE. 3 OZ CONTAINER CAPACITY. PHYSICAL STATE PASTE. PACKAGING QUANTITY 12 PER CARTON. RTV MODEL [See More]

  • Features: UL Rating
  • Use Temperature: 450
3M 2000+ Firestop Sealant - Gray Paste 4.5 gal Pail - 11559 -- 051115-11559 [98040053005 from 3M]
from R. S. Hughes Company, Inc.

3M 2000+ gray firestop sealant. Has a 4 hr fire rating. Delivers great performance with tensile strength of 350 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 300
  • Type / Form: Grease, Paste
High Insulated Thermal Conductive Pad -- DCTP140-s
from Shiu Li Technology Co., Ltd

LiPOLY DCTP140-s is a thermal insulator uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 4.5 W/m*K, the thickness is 0.25~0.45mm. Its high insulation and... [See More]

  • Features: High Dielectric; Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Laminaes; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
Sealant -- RTV8
from L.H. Dottie Company

SILICONE TYPE. CLEAR COLOR. UL APPLICABLE STANDARD. 450 DEG F TEMPERATURE RATING. CARTRIDGE CONTAINER TYPE. 8 OZ CONTAINER CAPACITY. RTV MODEL [See More]

  • Features: UL Rating
  • Use Temperature: 450
3M 3000 WT Firestop Sealant - Gray Paste 10.1 fl oz Cartridge - 16593 -- 051115-16593 [98040055034 from 3M]
from R. S. Hughes Company, Inc.

3M 3000 WT gray firestop sealant. Has a 4 hr fire rating. Maximum operating temperature is +230 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 230
  • Type / Form: Grease, Paste
High Insulating Thermal Conductive Film -- PR27
from Shiu Li Technology Co., Ltd

LiPOLY PR27 is a very thin high insulator with a thickness of 0.15mm. It uses Polyimide Film as the reinforcement material, which can increase the tensile strength. It has great dielectric strength and can withstand 12K voltages. It ’s suitable for high power transistors, electrical equipment,... [See More]

  • Features: Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Electronics
Sealant -- RTV8W
from L.H. Dottie Company

SILICONE TYPE. WHITE COLOR. UL APPLICABLE STANDARD. 450 DEG F TEMPERATURE RATING. CARTRIDGE CONTAINER TYPE. 7.25 OZ CONTAINER CAPACITY. RTV MODEL [See More]

  • Features: UL Rating
  • Use Temperature: 450
3M 3000 WT Firestop Sealant - Gray Paste 20 fl oz Sausage Pack - 18788 -- 051115-18788 [98040055539 from 3M]
from R. S. Hughes Company, Inc.

3M 3000 WT gray firestop sealant. Has a 4 hr fire rating. Maximum operating temperature is +230 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 230
  • Type / Form: Grease, Paste
High Insulating Thermal Conductive Film -- SH1500/2000/3000
from Shiu Li Technology Co., Ltd

LiPOLY ’s thermal insulator SH1500/2000/3000 uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 1.5/2.0/3.0 W/m*K, the thickness is 0.23~0.35mm. Its high... [See More]

  • Features: Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Electronics
3M 3000 WT Firestop Sealant - Gray Paste 4.5 gal Pail - 16594 -- 051115-16594 [98040055042 from 3M]
from R. S. Hughes Company, Inc.

3M 3000 WT gray firestop sealant. Has a 4 hr fire rating. Maximum operating temperature is +230 F. [See More]

  • Features: Leveling Filling; UL Rating
  • Use Temperature: 230
  • Type / Form: Grease, Paste
High Thermal Conductive Gap Filler -- T-top81
from Shiu Li Technology Co., Ltd

LiPOLY T-top81 is an ultra-soft, highly conformable, non-flammable interface material. T-top81 is a high deflection material, designed to allow minimal stress on components while offering excellent thermal conductivity and low thermal resistance. With a thermal conductivity of 8.0 W/m*K, T-top81... [See More]

  • Features: Thermally Conductive; UL Rating
  • Type / Form: Sheet or Film
  • Chemical System: Silicone
  • Industry: Electronics