Conformal Coating Industrial Sealants

55 Results
Dow DOWSIL™ 3140 RTV Silicone Conformal Coating Clear 17.6 kg Pail -- 3140 17.6KG MIL-A-46146 [1665367 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame... [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Viscosity: 30000
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Flame Retardant; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
Dow DOWSIL™ 3140 RTV Silicone Conformal Coating Clear 493 g Can -- 3140 493G MIL-A-46146 [2298139 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame... [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Viscosity: 30000
Dual Curing, Thixotropic Adhesive -- UV22DC80-10F
from Master Bond, Inc.

One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Glob Top, Daub, Doming or Overfill; Leveling Filling; Non-corrosive; Phase Change; Thermally Conductive
  • Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
  • Composition: Filled
  • Type / Form: Liquid
Dow DOWSIL™ 3140 RTV Silicone Conformal Coating Clear 90 mL Tube -- 3140 90 ML MIL-A-46146 [1665341 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame... [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Viscosity: 35950
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Features: Electrically Conductive; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Leveling Filling; Non-corrosive; Phase Change; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Filled
  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Addition Cure
HumiSeal 1122 Polyurethane Conformal Coating Clear 20 L Pail -- 1122 20LT PL [51427 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal ® solvent based urethanes but contains no free isocyanates and is nonflammable. The cured coating fluoresces under UV light to aid... [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 1500 to 3500
Epoxy Features Exceptional Chemical and Heat Resistance -- EP35SP
from Master Bond, Inc.

EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]

  • Features: High Dielectric; Encapsulant or Conformal Coating; Non-corrosive; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
HumiSeal 1122 Polyurethane Conformal Coating Clear 5 L Jug -- 1122 5LT [51428 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal solvent based urethanes but contains no free isocyanates and is nonflammable. The cured coating fluoresces under UV light to aid... [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 1500 to 3500
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Non-corrosive; Phase Change; Thermal Insulation
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
HumiSeal 1A20 Polyurethane Conformal Coating Clear 1 L Can -- 1A20 LITER [51371 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A20 Urethane Conformal Coating is a one component, fast curing polyurethane coating that fluoresces under UV light to aid inspection and is chemically resistant. It can be applied by spraying, brushing, or dipping methods. 1 L Can. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 30 to 100
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flame Retardant; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
HumiSeal 1A20 Polyurethane Conformal Coating Clear 20 L Pail -- 1A20 20 LITER PAIL [51372 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A20 Urethane Conformal Coating is a one component, fast curing polyurethane coating that fluoresces under UV light to aid inspection and is chemically resistant. It can be applied by spraying, brushing, or dipping methods. 20 L Pail. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 30 to 100
Epoxy with High Elongation Passes ISO 10993-5 Certification for Cytotoxicity -- EP40Med
from Master Bond, Inc.

EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
HumiSeal 1A20 Polyurethane Conformal Coating Clear 5 L Can -- 1A20 5 LITER [51373 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A20 Urethane Conformal Coating is a one component, fast curing polyurethane coating that fluoresces under UV light to aid inspection and is chemically resistant. It can be applied by spraying, brushing, or dipping methods. 5 L Pail. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 30 to 100
Fast Curing, Optically Clear, Two Part Epoxy -- EP39-2
from Master Bond, Inc.

Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]

  • Features: Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
HumiSeal 1A20R Urethane Conformal Coating 1 L Can -- 1A20R LITER [52148 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 1 L Can. [See More]

  • Features: Encapsulant or Conformal Coating
  • Chemical System: Polyurethane
High Glass Transition Temperature Epoxy System -- EP62-1
from Master Bond, Inc.

Master Bond EP62-1 is a two component heat cured and chemically resistant epoxy resin system featuring a long pot life at ambient temperatures and efficient cures at moderately elevated temperatures. The recommended mix ratio is 100 parts of component A to 10 parts of component B. The pot life of... [See More]

  • Features: Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Porous Surfaces
HumiSeal 1A20R Urethane Conformal Coating 5 L Can -- 1A20R 5 LITER [52150 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 5 L Can. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
High Temperature Resistant Epoxy Compound -- EP45HT
from Master Bond, Inc.

Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]

  • Features: Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
HumiSeal 1A27 Polyurethane Conformal Coating Clear 300 g Aerosol -- 1A27 AEROSOL 300 GRAM [70661 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A27 Aerosol Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can also be applied by brushing or dipping methods. 300 g Aerosol. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 1000 to 3000
High Temperature Resistant, One Component Epoxy System -- EP13
from Master Bond, Inc.

Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]

  • Features: High Dielectric; Encapsulant or Conformal Coating; Non-corrosive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
HumiSeal 1A27 Polyurethane Conformal Coating Clear 5 L Can -- 1A27 5 LITER [51376 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A27 Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can be applied by spraying, brushing, or dipping methods. 5 L Can. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 1000 to 3000
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Encapsulant or Conformal Coating; Flexible; Gap Filler, Foam in Place Gasket; Anti-static, ESD
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
HumiSeal 1A27LU Polyurethane Conformal Coating 5 L Can -- 1A27LU 5 LITER [51382 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A27LU Polyurethane Conformal Coating is a one component, fast air curing coating that is widely used for circuit board applications. It provides good resistance to chemicals, fungus, moisture, insulation, and weather. It can be applied by spraying, brushing, or dipping methods. 5 L... [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 300 to 3500
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Solvent Based; Thermal Insulation
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
HumiSeal 1A33 Polyurethane Conformal Coating Clear 1 L Can -- 1A33 LITER [51383 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid inspection. It can be applied by spraying, brushing, or dipping methods. 1 L Can. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 30 to 200
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity -- EP30LP-2
from Master Bond, Inc.

Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
HumiSeal 1A33 Polyurethane Conformal Coating Clear 20 L Pail -- 1A33 20 LITER PAIL [51384 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for print board applications. It contains no free isocyanates and fluoresces under UV light to aid inspection. It can be applied by spraying, brushing, or dipping methods. 20 L Pail. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 30 to 200
Low Viscosity, Fast Curing, Two Component Epoxy -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Features: High Dielectric; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
HumiSeal 1A33 Polyurethane Conformal Coating Clear 5 L Can -- 1A33 5 LITER [51386 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid inspection. It can be applied by spraying, brushing, or dipping methods. 5 L Pail. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 30 to 200
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance -- EP30NS
from Master Bond, Inc.

Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
HumiSeal 1A33-521 PB25 Urethane Conformal Coating 5 L Pail -- 1A33/521 PB25 5 LITER [51388 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A33/521 PB25 Urethane Conformal Coating is a one component, fast curing polyurethane coating that is designed to be used with spray equipment without additional thinning. It is flexible, easy to repair, and fluoresces under UV light to aid inspection. 5 L Pail. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
  • Viscosity: 65
NASA Low Outgassing Rated Epoxy Features Enhanced Chemical Resistance -- EP42-2LV Black
from Master Bond, Inc.

EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
HumiSeal 1A33GEL Polyurethane Conformal Coating 1 L Can -- 1A33 GEL LITER [51405 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1A33 GEL is a one component thixotropic polyurethane paste that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid inspection. 1 L Can. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Polyurethane
Nickel Filled Electrically Conductive Epoxy System -- EP76M
from Master Bond, Inc.

Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket; Thermally Conductive; Anti-static, ESD
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
HumiSeal 1B12 Acrylic Conformal Coating Clear 5 L Can -- 1B12 5 LITER [51423 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B12 Acrylic Conformal Coating is a one component, low viscosity, fast curing acrylic coating that is used for circuit board assemblies, coating ferrite cores, impregnating coil, and can be easily soldered or chemically removed. 5 L Jug. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Viscosity: 5 to 30
One Component, Higher Viscosity Uv Curable System For Bonding, Sealing And Coating -- UV10TK40M
from Master Bond, Inc.

Master Bond UV10TK40M is a higher viscosity, one part UV system for bonding, sealing and coating with good optical clarity, excellent physical properties and a high glass transition temperature. [See More]

  • Features: High Dielectric; Encapsulant or Conformal Coating; Non-corrosive; Thermally Conductive
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; UV curing system
  • Composition: Unfilled
  • Type / Form: Liquid
HumiSeal 1B15 Acrylic Conformal Coating Clear 1 L Can -- 1B15 LITER [51481 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B15 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It can be applied by spraying, brushing, or dipping methods. 1 L Can. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Viscosity: 20 to 470
One Component, Storage Stable Epoxy -- EP19HT
from Master Bond, Inc.

Master Bond Polymer System EP19HT is a storage stable one component liquid epoxy resin system for durable, high performance adhesive/sealants, impregnates and liners. It features remarkably long shelf life and excellent storage characteristics at ambient temperatures yet cures readily at elevated... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
HumiSeal 1B15 Acrylic Conformal Coating Clear 5 L Can -- 1B15 5 LITER [51503 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B15 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It can be applied by spraying, brushing, or dipping methods. 5 L Can. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Viscosity: 20 to 470
One Component, UV Curable Adhesive System -- UV10
from Master Bond, Inc.

Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
HumiSeal 1B18 Acrylic Conformal Coating 1 L Can -- 1B18 LITER [51514 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B18 Acrylic Conformal Coating is a single component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent electrical properties, flexibility, and fluoresces under UV light to aid inspection. It can be applied by spraying,... [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Viscosity: 20 to 250
Optically Clear, Low Viscosity, Two Component Epoxy -- EP30
from Master Bond, Inc.

Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive... [See More]

  • Features: Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
  • Cure / Technology: Thermoset; Two Component  
  • Chemical System: Epoxy
  • Type / Form: Liquid
HumiSeal 1B31 Acrylic Conformal Coating Clear 1 L Can -- 1B31 LITER [51525 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and environmental protection, and fluoresces under UV light to aid inspection. It can be applied by... [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Viscosity: 15 to 200
Optically Clear, Room Temperature Curing Epoxy Blocks UV Light Transmission -- EP30-2LB
from Master Bond, Inc.

Formulated to have special optical transmission properties, EP30-2LB is an optically clear epoxy that does not permit UV light transmission, but transmits well from 450-900 nm and above. It is a user friendly compound that has a non-critical ten to one mix ratio by weight. This system cures readily... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
HumiSeal 1B31 Acrylic Conformal Coating Clear 20 L Pail -- 1B31 20 LITER PAIL [51536 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and environmental protection, and fluoresces under UV light to aid inspection. It can be applied by... [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Viscosity: 15 to 200
Room Temperature Curing Epoxy Features Low Thermal Resistance -- EP30TC
from Master Bond, Inc.

Formulated for thermal management applications, EP30TC is a two component epoxy that contains robust thermally conductive fillers with very fine particle sizes. It has thermal conductivity of 18-20 BTU •in/ft2 •hr • °F [2.60-2.88 W/(m •K)] and can be applied in sections as... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
HumiSeal 1B31 Acrylic Conformal Coating Clear 300 g Aerosol -- 1B31 AEROSOL 300 GRAM [70663 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and dispensed from an aerosol can. It is environmentally safe and fluoresces under UV light to aid inspection. 300 g Aerosol. [See More]

  • Features: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Viscosity: 15 to 200
Solvent Resistant Adhesive Withstands Methylene Cholride, Alcohols and Fuels -- EP41S-5
from Master Bond, Inc.

EP41S-5 is chemically resistant and withstands acids, bases, alcohols, fuels and many solvents. This two part epoxy is widely used for bonding, sealing, coating, and encapsulating. It provides high physical strength properties and electrical insulation values. EP41S-5 offers convenient handling with... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Non-corrosive; Thermally Conductive
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Chemical System: Epoxy
  • Type / Form: Liquid
Aremco-Seal -- 613
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Features: Encapsulant or Conformal Coating; Thermally Conductive
  • Substrate Compatibility: Ceramic, Glass; Textiles or Fabrics; Dissimilar Substrates
  • Type / Form: Liquid
  • Industry: Electronics
High Temperature Cement -- OMEGABOND® Air Set Series
from OMEGA Engineering, Inc.

Air Set Cements set or cure through loss of moisture by evaporation. Atmospheric conditions therefore affect the drying rate. Air Set Cements are used mainly in thin film applications (applied in thicknesses less than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing,... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Thermally Conductive
  • Cure / Technology: Air Setting / Film Drying; Two Component   (optional feature); Single Component (optional feature)
  • Chemical System: Ceramic
  • Type / Form: Liquid (optional feature); Powder (optional feature)
Electric Refractory Cement -- No. 350
from Sauereisen, Inc.

Sauereisen Electric Refractory Cement No. 350 is a chemically-setting inorganic cement specified for high temperature bonding applications. The product is supplied as a two-component sodium silicate cement consisting of a Powder and Liquid which are mixed together as used. The excellent coating... [See More]

  • Features: High Dielectric; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket; Thermally Conductive
  • Composition: Unfilled
  • Chemical System: Ceramic
  • Cure / Technology: Two Component  ; Chemically Set
Aremco-Seal™ -- 529
from Aremco Products, Inc.

Exceptional electrical, moisture & chemical resistance [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Composition: Filled
  • Chemical System: Silicone
  • Cure / Technology: Thermoset
High Temperature Cement -- OMEGABOND® Chemical Set Series
from OMEGA Engineering, Inc.

Chemical Set Cements set or cure by an internal chemical action which does not require exposure to air. Chemical Set Cements can be used in thick applications (applied in thicknesses greater than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing, encapsulating,... [See More]

  • Features: High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Thermally Conductive
  • Cure / Technology: Air Setting / Film Drying; Two Component   (optional feature); Single Component (optional feature)
  • Chemical System: Ceramic
  • Type / Form: Liquid (optional feature); Powder (optional feature)