Paper / Paperboard Industrial Sealants

10 Results
Elemelt SEALPAK HMS940 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick 11 lb Case -- ELEMELT SEALPAK HMS940-5-10A
from Ellsworth Adhesives

Elemelt SEALPAK HMS940 Amber is a high output hot melt adhesive designed for use on most board and paper substrates. It has a low viscosity to improve glue gun output, prevent stringing, and ensure bonds have minimal gaps between surfaces. Ideal for small, delicate assemblies or production lines... [See More]

  • Substrate Compatibility: Paper or Paperboard
  • Cure / Technology: Thermoplastic / Hot Melt; Single Component
  • Chemical System: Gum
  • Viscosity: 2000
Henkel Loctite 567 Thread Sealant Off-White 250 mL Tube -- 2087069 [2087069 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 567 Thread Sealant is a high viscosity, low strength acrylic instant sealant for tapered and straight fittings. Its high lubricating properties prevent galling on stainless steel, aluminum and all other metal pipe threads and fittings. 250 mL Tube. [See More]

  • Substrate Compatibility: Paper or Paperboard; Textiles or Fabrics
  • Industry: Automotive; Marine
  • Cure / Technology: Anaerobic; Single Component
  • Viscosity: 280000 to 800000
Henkel Loctite 567 Thread Sealant Off-White 50 mL Tube -- 2087067 [2087067 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 567 Thread Sealant is a high viscosity, low strength acrylic instant sealant for tapered and straight fittings. Its high lubricating properties prevent galling on stainless steel, aluminum and all other metal pipe threads and fittings. 50 mL Tube. [See More]

  • Substrate Compatibility: Paper or Paperboard; Textiles or Fabrics
  • Industry: Automotive; Marine
  • Cure / Technology: Anaerobic; Single Component
  • Viscosity: 280000 to 800000
Adhesive and encapsulating resin -- 60-7170R
from Epoxies Etc...

UV Cure 60-7170 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7170 is water clear and is designed to be used as an adhesive, coating, or encapsulant. This system is moisture and chemical resistant. UV Cure 60-7170 is a good choice for potting... [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
  • Cure / Technology: UV or Radiation Cured; Single Component
  • Chemical System: Epoxy
  • Type / Form: Liquid
Instantbond™ Adhesive -- Grade 110
from Hi-Tech Seals, Inc.

Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance. [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics
  • Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
  • Chemical System: Cyanoacrylate
  • Type / Form: Liquid
Adhesive -- GSP 1552-2
from GS Polymers, Inc.

Two part, 1:1, optically clear soft, water and UV resistant [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry (optional feature); Composites (optional feature); Metal; Paper or Paperboard; Porous Surfaces; Dissimilar Substrates
  • Composition: Unfilled
  • Chemical System: Elastomeric; Polyurethane
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Hydroactive Polyurethane Grout -- No. F-370
from Sauereisen, Inc.

Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Paper or Paperboard; Plastic; Porous Surfaces; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Practically any Substrate Wet or Dry
  • Composition: Unfilled
  • Chemical System: Polyurethane
  • Cure / Technology: Reactive or Moisture Cured
Acoustical Caulk
from Acoustical Solutions, Inc.

Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building materials. Acoustical... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Paper or Paperboard; Wood; Dissimilar Substrates; Gypsum Board
  • Cure / Technology: Thermoset; Single Component
  • Chemical System: Elastomeric
  • Type / Form: Grease, Paste
Quantum® Adhesive -- Grade 108
from Hi-Tech Seals, Inc.

The Quantum ® group of HERNON ® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive, toughened, and low odor-low blooming. [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Textiles or Fabrics
  • Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
  • Chemical System: Cyanoacrylate
  • Type / Form: Liquid
SpecSeal Elastomeric Sealant -- ES105
from Acoustical Solutions, Inc.

The Professional's Choice For Spray-Applied Protection of Joints & Penetrations of all types. SpecSeal Sealant has been UL tested and classified for a wide variety of common construction joint applications including floor-to-floor, floor-to-wall, wall-to-floor, wall-to-wall, and head-of-wall... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Paper or Paperboard; Dissimilar Substrates
  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Type / Form: Grease, Paste