Water Based / Latex Dispersion Industrial Sealants
from Sauereisen, Inc.
Sauereisen InstaPlug No. F-180 is a rapid setting, hydraulic water plug for sealing active water leaks, filling small voids and special anchoring applications. Typical industry applications are: eliminating water leakage in below grade concrete and masonry structures, manhole rehabilitation, and... [See More]
- Chemical System: Ceramic
- Cure / Technology: Air Setting / Film Drying; Single Component
- Composition: Unfilled
- Type / Form: Powder
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®EXPRESSPATCH is a 100% solids, low odor, waterbased urethane slurry floor patch kit, to be applied at 3/16" minimum thickness (smooth) and broadcast to yield a 1/4" finished system (textured). ExpressPatch can be applied with a flat trowel. It is designed to repair and protect... [See More]
- Chemical System: Polyurethane
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Type / Form: Pellets
from Aremco Products, Inc.
Hi-temp, low viscosity, easy to use, offered in alternative pigments [See More]
- Chemical System: Silicone
- Cure / Technology: Thermoset
- Composition: Unfilled
- Substrate Compatibility: Fiberoptics
from Hi-Tech Seals, Inc.
HERNON ® Self Sealer products are tough, pre-applied, non-hardening thread sealants. They provide instant seal on different pipe threads and can be used up to eight (8) times without re-coating. Self-Sealer products are water based, non-toxic, and safe and can be applied easily without special... [See More]
- Chemical System: Acrylic
- Substrate Compatibility: Metal; Plastic
- Type / Form: Liquid
- Features: Threadlocker or Retainer; Water Based
from Acoustical Solutions, Inc.
Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building materials. Acoustical... [See More]
- Chemical System: Elastomeric
- Type / Form: Grease, Paste
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Concrete, Masonry; Metal; Paper or Paperboard; Wood; Dissimilar Substrates; Gypsum Board
from ThreeBond International, Inc.
ThreeBond aftermarket automotive sealants are ideal for quick and easy flat repairs, as well as, for use on cracked and broken motorcycle fairings, tabs, and plastic parts. Our automotive sealants and coatings are excellent for improving the aesthetic appearance of, and protection of a vehicle... [See More]
- Substrate Compatibility: Plastic; Rubber or Elastomer
- Industry: Automotive
- Features: Water Based
from Sherwin-Williams Protective & Marine Coatings
Cement-Plexl ® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an excellent coating system for moderate service environments... [See More]
- Chemical System: Ceramic; Acrylic
- Cure / Technology: Thermoset; Two Component
- Composition: Unfilled
- Type / Form: Liquid
from Aremco Products, Inc.
Used for repairing metal components, pinholes, cracks, and filling seams. [See More]
- Chemical System: Ceramic
- Cure / Technology: Air Setting / Film Drying; Thermoset
- Composition: Filled
- Type / Form: Grease, Paste