Dissimilar Substrates Industrial Sealants

30 Results
Epoxylite® -- E 5302 Hi Temp Epoxy Kit
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Filled
  • Type / Form: Grease, Paste
Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability -- MasterSil 157
from Master Bond, Inc.

MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]

  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cure
  • Composition: Unfilled
  • Type / Form: Liquid
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Filled
  • Type / Form: Grease, Paste
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
  • Composition: Unfilled
  • Type / Form: Liquid
Dual Curing, Thixotropic Adhesive -- UV22DC80-10F
from Master Bond, Inc.

One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]

  • Composition: Filled
  • Type / Form: Liquid
  • Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Addition Cure
  • Composition: Filled
  • Type / Form: Grease, Paste
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity -- EP3HTSDA-1
from Master Bond, Inc.

EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
  • Composition: Unfilled
  • Type / Form: Liquid
Epoxy Features Exceptional Chemical and Heat Resistance -- EP35SP
from Master Bond, Inc.

EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Unfilled
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Composition: Unfilled
  • Type / Form: Liquid
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Composition: Unfilled
  • Type / Form: Liquid
Epoxy with High Elongation Passes ISO 10993-5 Certification for Cytotoxicity -- EP40Med
from Master Bond, Inc.

EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Composition: Unfilled
  • Type / Form: Liquid
Extremely Soft MasterSil 170 Gel Encapsulant Offers Removability and Optical Clarity -- MasterSil 170 Gel
from Master Bond, Inc.

MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]

  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Composition: Unfilled
  • Type / Form: Liquid
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Chemical System: Epoxy
  • Type / Form: Grease, Paste
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
High Temperature Resistant, Toughened Epoxy -- EP125
from Master Bond, Inc.

Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Unfilled
  • Type / Form: Grease, Paste; Powder
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Unfilled
  • Type / Form: Grease, Paste
High Tensile Strength, One Component Epoxy -- EP15
from Master Bond, Inc.

Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
  • Composition: Unfilled
  • Type / Form: Grease, Paste
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Unfilled
  • Type / Form: Liquid
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity -- EP30LP-2
from Master Bond, Inc.

Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Composition: Unfilled
  • Type / Form: Liquid
Low Viscosity, Fast Curing, Two Component Epoxy -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Unfilled
  • Type / Form: Grease, Paste
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance -- EP30NS
from Master Bond, Inc.

Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]

  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Composition: Filled
  • Type / Form: Liquid
Flowable, Two-part, Condensation Curing Silicone Rubber -- ELASTOSIL® RT772
from Wacker Chemical Corp.

ELASTOSIL ® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features. two-part, 1 : 1 mixing ratio. low viscosity. low hardness. low risk of inhibition. rapid heat cure. primerless adhesion. Application. encapsulation of electronic components. [See More]

  • Chemical System: Silicone; Elastomeric
  • Type / Form: Grease, Paste
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Condensation Cured
  • Substrate Compatibility: Ceramic, Glass; Metal; Dissimilar Substrates
Sound Sealant
from Acoustiblok, Inc.

Acoustiblok Sound Sealant is a fire-rated caulk with superior acoustical isolation properties, formulated to bond to Acoustiblok material. All joints and penetrations in Acoustiblok material must be sealed, to obtain rated sound reduction values. Available in 10 oz & 29 oz tubes, and 20 oz... [See More]

  • Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Dissimilar Substrates; Acoustiblok
  • Type / Form: Gel
  • Features: Caulk, Grout
Pipe Thread Sealant with PTFE
from DME Company

Resists Corrosion, Leakage and Loosening From Vibration and Moisture. Anaerobic Sealant Chemically Cures In The Absence of Air. Use From -65 ˚F To +350 ˚F. Allows Final Adjustments Up To 24 Hours After Application. Use For Hydraulics, Pneumatics, Process Piping or Steam. Locks And Seals... [See More]

  • Cure / Technology: Anaerobic
  • Substrate Compatibility: Metal; Dissimilar Substrates
  • Type / Form: Grease, Paste
  • Features: Threadlocker or Retainer
Acoustical Caulk
from Acoustical Solutions, Inc.

Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building materials. Acoustical... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Grease, Paste
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Concrete, Masonry; Metal; Paper or Paperboard; Wood; Dissimilar Substrates; Gypsum Board
Aremco-Seal -- 613
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Type / Form: Liquid
  • Features: Encapsulant or Conformal Coating; Thermally Conductive
  • Substrate Compatibility: Ceramic, Glass; Textiles or Fabrics; Dissimilar Substrates
  • Industry: Electronics
Contact Cement -- 9750
from Phelps Industrial Products

Phelps Style 9750 is a Contact Cement that provides a long bonding range and excellent initial strength. Ideal for plastic laminates, paper honeycomb, rubber, cloth, metal and wood. Meets requirements of Mil-A-1154C, Mil-A-21366 and MMM-A-121. Ensure both surfaces are clean and dry. Apply coating to... [See More]

  • Cure / Technology: Air Setting / Film Drying
  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Paper
  • Type / Form: Liquid
  • Features: Solvent Based
Flexible UV Curable Compound -- UV 60-7016
from Epoxies Etc...

UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]

  • Chemical System: Elastomeric; Polyurethane
  • Cure / Technology: UV or Radiation Cured; Single Component
  • Composition: Unfilled
  • Type / Form: Liquid
Hydroactive Polyurethane Grout -- No. F-370
from Sauereisen, Inc.

Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or honeycombed... [See More]

  • Chemical System: Polyurethane
  • Cure / Technology: Reactive or Moisture Cured
  • Composition: Unfilled
  • Type / Form: Liquid
RTV Silicone Adhesive Sealant
from DME Company

RTV Silicone Adhesive Sealant. Bonds Most Plastics Many Assembly Uses. Cures at Room Temperature To A Tough Flexible Rubber. Resists Shrinkage. Perfect For Caulking, Sealing, Waterproofing & Bonding. Bonds & Seals Terminals, Connectors, Mounting Fixtures, Mechanical Gaskets, Glass, Metal,... [See More]

  • Chemical System: Silicone
  • Type / Form: Grease, Paste
  • Cure / Technology: Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Plastic; Dissimilar Substrates
SpecSeal Elastomeric Sealant -- ES105
from Acoustical Solutions, Inc.

The Professional's Choice For Spray-Applied Protection of Joints & Penetrations of all types. SpecSeal Sealant has been UL tested and classified for a wide variety of common construction joint applications including floor-to-floor, floor-to-wall, wall-to-floor, wall-to-wall, and head-of-wall... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Grease, Paste
  • Cure / Technology: Single Component
  • Substrate Compatibility: Concrete, Masonry; Metal; Paper or Paperboard; Dissimilar Substrates