Specialty / Other Encapsulants and Potting Compounds
from Hernon Manufacturing, Inc.
Tuffbond ® 302 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond ® 302 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loud speakers. Tuffbond ® 302... [See More]
- Form / Function: 50 ml (two component)
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Chemical System: Ceramic; Epoxy
from RS Components, Ltd.
Silicone resin conformal coating,200ml [See More]
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
- Industry: Pcbs
- Chemical System: Silicone resin
from Master Bond, Inc.
Master Bond EP17HTND-CCM is a single part, heat cured epoxy system for bonding, sealing and glob top applications. [See More]
- Type: High Dielectric; Thermally Conductive
- Chemical System: Epoxy
- Form / Function: Flowable Paste; Die Bonding Adhesives
- Composition: Unfilled
from Hernon Manufacturing, Inc.
Tuffbond ® 304 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond ® 304 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loudy speakers. Tuffbond ® 304... [See More]
- Form / Function: 20 gm
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Chemical System: Ceramic; Epoxy
from RS Components, Ltd.
Protective conformal coating 400ml [See More]
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
- Industry: Electronics; Electronics, pcbs
- Chemical System: Acrylic; Acrylic resin
from Master Bond, Inc.
Master Bond EP36CLV is a unique one component, high performance epoxy for bonding, sealing, potting and coating featuring electrical insulation, high temperature resistance and exceptionally low viscosity. It varies appreciably from other heat resistant epoxies in that it has far more toughness and... [See More]
- Type: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding
- Chemical System: Epoxy
- Form / Function: Semi-Solid; Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Composition: Unfilled
from Hernon Manufacturing, Inc.
Tuffbond ® 305 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond ® 305 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loud speakers. Tuffbond ® 305... [See More]
- Form / Function: 50 ml (two component)
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Chemical System: Ceramic; Epoxy
from RS Components, Ltd.
MG Silicone Conformal coating 340g [See More]
- Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
- Chemical System: Silicone; Silicone
from Master Bond, Inc.
Master Bond Polymer System EP36AO is a truly unique one component high performance flexible epoxy system for electrical potting and encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]
- Type: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding
- Chemical System: Epoxy
- Form / Function: Solid; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Composition: Unfilled
from Hernon Manufacturing, Inc.
Tuffbond ® 313 adhesive/sealant is a two component, 100% solid system, one to one ratio, room temperature cure system. Tuffbond ® 313 is recommended for bonding metals, wood, ceramics, etc., and can be used for potting and encapsulation of electrical and electronic components. [See More]
- Form / Function: 50 ml (two component)
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Ceramic
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from RS Components, Ltd.
Urethane Clear 250ml [See More]
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
- Industry: Armature coils, boxes, bus bars, commutator ends, controls, electric motor windings, housings, solenoids, terminals, tools, transformer connectors
- Chemical System: Polyurethane; Urethane
from Hernon Manufacturing, Inc.
Tuffbond ® 315 is a modified epoxy adhesive that provides a fast room temperature cure. Tuffbond ® 315 exhibits very good moisture chemical and heat resistance. This fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loudy speakers. Tuffbond ® 315 is also... [See More]
- Form / Function: 50 ml (two component)
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Chemical System: Ceramic; Epoxy
from RS Components, Ltd.
MG Acrylic conformal coating 419D 340g [See More]
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
- Industry: Automobile, aviation, cell phones & computer tablets components, electric generators, led boards, motors, pcbs, relays, transformers
- Chemical System: Acrylic; Acrylic
from Hernon Manufacturing, Inc.
Tuffbond ® 316 is a two component, room temperature cure system. By changing the ratio of resin and hardener, the cured adhesive can change from a tough and flexible to a hard and rigid system. Tuffbond ® 316 is recommended for bonding metal, glass, wood, concrete, and rubber, and can be... [See More]
- Form / Function: 50 ml (two component)
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Elastomeric
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from RS Components, Ltd.
Silicone modified conformal coating [See More]
- Form / Function: Bottle; Encapsulant or Conformal Coating
- Industry: Electric generators, high temperature environments, led boards, motors, pcbs, relays, transformers
- Chemical System: Silicone; Silicone
from Hernon Manufacturing, Inc.
Tuffbond ® 317 is a two component, room temperature cure system. By changing the ratio of resin and hardener, the cured adhesive can change from a tough and flexible to a hard and rigid system. The resin offers a unique combination of hardness and flexibility with high chemical and solvent... [See More]
- Form / Function: 50 ml (two component)
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Elastomeric
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from RS Components, Ltd.
ESD Safe Coating Paint for Plastics [See More]
- Form / Function: Can; Liquid; Encapsulant or Conformal Coating
- Use Temperature: 248
- Industry: Multi Purpose, Electronic, Glazed Surface, Metal, Plastic
from Hernon Manufacturing, Inc.
Tuffbond ® 42121 is a thixotropic and modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond ® 42121 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loud-speakers. [See More]
- Form / Function: 50 ml (two component)
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Chemical System: Ceramic; Epoxy
from RS Components, Ltd.
408C Rubber Renue 945ML [See More]
- Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
- Use Temperature: 104
- Industry: Rubber
from Hernon Manufacturing, Inc.
Tuffbond ® 65891 is a two-component, room temperature cure system. Tuffbond ® 65891 is recommended for bonding metal, glass, wood, concrete, and rubber, and can be used for potting and encapsulation of electrical and electronic components. [See More]
- Form / Function: 50 ml (two component)
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Elastomeric
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from RS Components, Ltd.
408C Rubber Renue 125ML [See More]
- Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
- Use Temperature: 104
- Industry: Rubber
from RS Components, Ltd.
SUPER SHIELD Nickel Conductive Paint [See More]
- Form / Function: Can; Liquid; Encapsulant or Conformal Coating
- Use Temperature: -40 to 248
from RS Components, Ltd.
Prem Acrylic Confmal Coatg UL746E UL94V0 [See More]
- Form / Function: Can; Liquid; Encapsulant or Conformal Coating
- Use Temperature: -85 to 266
- Industry: Conformal Coating
from RS Components, Ltd.
Nickel Epoxy Conductive Coating Parts AB [See More]
- Form / Function: Can; Liquid; Encapsulant or Conformal Coating
- Use Temperature: 302
- Industry: Conformal Coating
from RS Components, Ltd.
Slvr Coated Copper Conductive Paint [See More]
- Form / Function: Can; Liquid; Encapsulant or Conformal Coating
- Use Temperature: -40 to 248
from RS Components, Ltd.
Acrylic conformal coating,5 litres [See More]
- Form / Function: Can; Liquid; Encapsulant or Conformal Coating
- Industry: Pcbs
- Chemical System: Acrylic; Acrylic resin
from RS Components, Ltd.
MG Chemicals 419D-P-BK Conformal Coating [See More]
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
- Industry: Pcbs
- Chemical System: Acrylic; Acrylic
from RS Components, Ltd.
MG Chemicals 419D-P-CL Conformal Coating [See More]
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
- Industry: Pcbs
- Chemical System: Acrylic; Acrylic
from RS Components, Ltd.
MG Chemicals 419D-P-GR Conformal Coating [See More]
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
- Industry: Pcbs
- Chemical System: Acrylic; Acrylic
from RS Components, Ltd.
MG Chemicals 419D-P-WH Conformal Coating [See More]
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
- Industry: Pcbs
- Chemical System: Acrylic; Acrylic
from RS Components, Ltd.
Conformal coating stripper liquid 850ml [See More]
- Form / Function: Pen; Encapsulant or Conformal Coating
- Use Temperature: 14 to 104
- Industry: Pcbs
from RS Components, Ltd.
MG Chemicals 8310A-55ML [See More]
- Form / Function: Bottle; Encapsulant or Conformal Coating; Gel
- Use Temperature: 104
- Industry: Pcbs
from RS Components, Ltd.
Conformal coating stripper gel 850ml [See More]
- Form / Function: Tin; Liquid; Encapsulant or Conformal Coating
- Industry: Pcbs
from RS Components, Ltd.
MG 419D Acrylic Conformal coating 55ml [See More]
- Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
- Industry: Pcbs
- Chemical System: Acrylic; Acrylic
from RS Components, Ltd.
Konform silicone coating 400ml [See More]
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
- Industry: Aerospace; Aerospace, data communications, instrumentation
- Chemical System: Silicone; Silicone
from RS Components, Ltd.
Black 4.9g Pen Conformal Coating for PCB [See More]
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
- Industry: Conformal coating, insulates and protects conductive pen traces, prevents shorting and arcing, repairs permanent solder mask
- Chemical System: Acrylic; Acrylic
from RS Components, Ltd.
419E Premium acrylic conformal coating [See More]
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
- Industry: Pcbs
- Chemical System: Acrylic; Acrylic
from Henkel Corporation - Electronics
LOCTITE 3900 is an air-dry coating designed for small production runs. It may be applied by spray, dip or brush procedures. Aerosol fast cure. Note: Not sold in Europe. [See More]
- Form / Function: Aerosol; Encapsulant or Conformal Coating
- Cure / Technology: Single Component
- Chemical System: Acrylic
- Industry: Electronics
from Epoxies Etc...
20-2028 is a light weight, two component, closed cell, liquid urethane foaming resin system designed for potting and encapsulating. [See More]
- Type: High Dielectric
- Chemical System: Polyurethane
- Form / Function: Foam
- Composition: Unfilled
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 2033SC, Proprietary Hybrid Chemistry, Die Attach. LOCTITE ® ABLESTIK 2033SC die attach adhesive is designed for high throughput smart card bonding applications. It is compatible with various encapsulant chemistries. Non-conductive. Single component. Low bleed. Long work life. [See More]
- Type: High Dielectric
- Cure / Technology: Single Component
- Form / Function: Paste
- CTE: 31
from Henkel Corporation - Industrial
LOCTITE ABLESTIK ABP 6892, BMI/Acrylate, Die Attach, Non-conductive Paste LOCTITE ® ABLESTIK ABP 6892 non-conductive die attach paste is designed for applications requiring low stress and robust mechanical properties. A package using this material will have a greater resistance to delamination... [See More]
- Type: High Dielectric
- Cure / Technology: Single Component
- Form / Function: Paste
- Thermal Conductivity: 0.3500
from Henkel Corporation - Industrial
Acrylated urethane acrylic structural adhesive primarily designed for bonding rigid and flexible PVC to polycarbonate. LOCTITE ® 3703 is a bone white to beige, translucent, acrylated urethane acrylic structural adhesive primarily designed for bonding rigid and flexible PVC to polycarbonate... [See More]
- Form / Function: Paste; Gap Filler, Foam in Place Gasket
- Cure / Technology: UV or Radiation Cured; Single Component
- Chemical System: Acrylic
- Viscosity: ? to 35000