Specialty / Other Encapsulants and Potting Compounds
from RS Components, Ltd.
Silicone resin conformal coating,200ml [See More]
- Chemical System: Silicone resin
- Industry: Pcbs
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
from ELANTAS North America LLC
The smart meter market, encompassing electric, water, and gas sectors, is pivotal in shaping a sustainable and connected future. As these meters become integral to our utilities, they face multifaceted challenges. From fluctuating environmental conditions to potential electronic interference, the... [See More]
- Chemical System: Urethane-Alkyd
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Form / Function: Liquid; Encapsulant or Conformal Coating
- Industry: Aerospace; Electronics; Military
from Arnold Magnetic Technologies
Arnold Magnetic Technologies offers composite and metallic encapsulation solutions for a wide range of permanent magnet systems and applications. While metallic sleeved magnet containment solutions are used extensively for magnet containment, Wraptite composite sleeves offer a superior design... [See More]
- Chemical System: Include Carbon Fiber, Zylon Fiber And Glass Fiber Composites
- Industry: Aerospace; Automotive; OEM or Industrial; Oil and Gas
- Cure / Technology: Wound in place or pressed on sleeve
- Use Temperature: 338
from TE Connectivity
Body Features. Primary Product Color : Transparent. Electrical Characteristics. Voltage Class (KV) : ≤ 1. Industry Standards. UL Flammability Rating : No. Operation/Application. Mechanical Resistance : Mechanical Protection & Insulation. Packaging Features. [See More]
- Chemical System: Two-Component Hydrocarbon Resin
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Chemical System: UV Curing
- Form / Function: Liquid; Encapsulant or Conformal Coating; Glob Top, Daub, Doming or Overfill
- Type: High Dielectric; Thermally Conductive
- Composition: Filled
from RS Components, Ltd.
Protective conformal coating 400ml [See More]
- Chemical System: Acrylic; Acrylic resin
- Industry: Electronics; Electronics, pcbs
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
from TE Connectivity
Body Features. Primary Product Color : Blue. Electrical Characteristics. Voltage Class (KV) : ≤ 7.2, ≤ 1. Industry Standards. Compatible With Approved Standards Products : EN 50393, HD 631.1 S2. UL Flammability Rating : No. Operation/Application. Mechanical... [See More]
- Chemical System: Polyurethane; Two-Part Polyurethane
from Master Bond, Inc.
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It is toughened and flexible, allowing it to withstand rigorous thermal cycling. [See More]
- Chemical System: Epoxy; UV curing
- Form / Function: Gap Filler, Foam in Place Gasket; Glob Top, Daub, Doming or Overfill
- Type: High Dielectric; Optical
- Composition: Unfilled
from RS Components, Ltd.
MG Silicone Conformal coating 340g [See More]
- Chemical System: Silicone; Silicone
- Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
from TE Connectivity
Body Features. Color : Black. Industry Standards. UL Rating : No. Operation/Application. Application : Potting. Halogen Free : Yes. Isocyanate-Free : No. Label-Free Acc REACH & CLP : No. Marine-Offshore-Shipbuilding Certified : No. [See More]
- Chemical System: Polyurethane; Two-Component Polyurethane
from Master Bond, Inc.
Master Bond EP3UF-1 is a one component, highly flowable epoxy for bonding and underfill applications. [See More]
- Chemical System: Epoxy
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: High Dielectric; Thermally Conductive
- Composition: Unfilled
from RS Components, Ltd.
Urethane Clear 250ml [See More]
- Chemical System: Polyurethane; Urethane
- Industry: Armature coils, boxes, bus bars, commutator ends, controls, electric motor windings, housings, solenoids, terminals, tools, transformer connectors
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
from TE Connectivity
Body Features. Color : Opaque. Flexibility : Elastic. Industry Standards. UL Rating : No. Operation/Application. Application : Potting. Halogen Free : Yes. Isocyanate-Free : No. Label-Free Acc REACH & CLP : No. Marine-Offshore-Shipbuilding... [See More]
- Chemical System: Polyurethane; Two-Component Polyurethane
from Master Bond, Inc.
Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]
- Chemical System: Polymer system
- Form / Function: Gap Filler, Foam in Place Gasket
- Type: High Dielectric; Optical
- Cure / Technology: UV or Radiation Cured; Single Component
from RS Components, Ltd.
MG Acrylic conformal coating 419D 340g [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Automobile, aviation, cell phones & computer tablets components, electric generators, led boards, motors, pcbs, relays, transformers
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
from TE Connectivity
Body Features. Primary Product Color : Brown. Electrical Characteristics. Voltage Class (KV) : ≤ 1. Industry Standards. UL Flammability Rating : No. Operation/Application. Mechanical Resistance : Mechanical Protection & Insulation. Packaging Features. Packaging... [See More]
- Chemical System: Polyurethane; Two-Part Polyurethane
from Master Bond, Inc.
Master Bond EP3HTSDA-2 is a fast curing, one part silver filled system offering exceptionally high thermal and electrical conductivity, along with remarkably low thermal resistance. [See More]
- Chemical System: Epoxy; Silver Filled
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: Electrically Conductive; Thermally Conductive
- Composition: Filled
from RS Components, Ltd.
Silicone modified conformal coating [See More]
- Chemical System: Silicone; Silicone
- Industry: Electric generators, high temperature environments, led boards, motors, pcbs, relays, transformers
- Form / Function: Bottle; Encapsulant or Conformal Coating
from TE Connectivity
Body Features. Primary Product Color : Beige. Electrical Characteristics. Voltage Class (KV) : ≤ 1. Industry Standards. Compatible With Approved Standards Products : HD 631.1 S2, EN 50393. UL Flammability Rating : No. Operation/Application. Mechanical Resistance... [See More]
- Chemical System: Polyurethane; Two-Part Polyurethane
from Master Bond, Inc.
Key Features. Low viscosity. Strong adhesive. Excellent physical properties, enhanced durability and toughness. Low shrinkage upon cure. Product Description. Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has... [See More]
- Chemical System: Polymer system
- Form / Function: Liquid
- Type: High Dielectric; Optical; Thermal Insulation
- Cure / Technology: UV or Radiation Cured; Single Component
from RS Components, Ltd.
Acrylic conformal coating,5 litres [See More]
- Chemical System: Acrylic; Acrylic resin
- Industry: Pcbs
- Form / Function: Can; Liquid; Encapsulant or Conformal Coating
from TE Connectivity
Body Features. Primary Product Color : Blue. Electrical Characteristics. Voltage Class (KV) : ≤ 24, ≤ 35, ≤ 17.5, ≤ 46, ≤ 25, ≤ 7.2, ≤ 36, ≤ 42, ≤ 15, ≤ 12. Industry Standards. Compatible With Approved Standards Products : HD 629.1. UL... [See More]
- Chemical System: Two-Part Hydrocarbon Resin
from Master Bond, Inc.
Master Bond UV15-7HP is a low viscosity, easy to apply, one-part, UV curable adhesive system with excellent strength properties. [See More]
- Chemical System: UV curing
- Form / Function: Gap Filler, Foam in Place Gasket
- Type: High Dielectric; Optical
- Composition: Unfilled
from RS Components, Ltd.
MG Chemicals 419D-P-BK Conformal Coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
from TE Connectivity
Body Features. Primary Product Color : Transparent. Electrical Characteristics. Voltage Class (KV) : ≤ 1. Industry Standards. UL Flammability Rating : No. Operation/Application. Mechanical Resistance : Mechanical Shock & Vibration, High Elongation. Potting... [See More]
- Chemical System: Two-Part Hydrocarbon Resin
from RS Components, Ltd.
MG Chemicals 419D-P-CL Conformal Coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
from TE Connectivity
Body Features. Primary Product Color : Green. Electrical Characteristics. Voltage Class (KV) : ≤ 1. Industry Standards. Compatible With Approved Standards Products : HD 631.1 S2, EN 50393. UL Flammability Rating : No. Operation/Application. Mechanical Resistance... [See More]
- Chemical System: Two-Part Hydrocarbon Resin
from RS Components, Ltd.
MG Chemicals 419D-P-GR Conformal Coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
from TE Connectivity
Body Features. Color : Milky-Translucent. Electrical Characteristics. Potting Resin Voltage Rating : ≤ 36. Industry Standards. CSA Certified : No. Standards : HD 629.1. UL Rating : No. Operation/Application. Application : Potting. Free of Lead,... [See More]
- Chemical System: Silicone; Fluid Silicone
- Form / Function: Liquid
from RS Components, Ltd.
MG Chemicals 419D-P-WH Conformal Coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
from RS Components, Ltd.
MG 419D Acrylic Conformal coating 55ml [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
from RS Components, Ltd.
Konform silicone coating 400ml [See More]
- Chemical System: Silicone; Silicone
- Industry: Aerospace; Aerospace, data communications, instrumentation
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
from RS Components, Ltd.
Black 4.9g Pen Conformal Coating for PCB [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Conformal coating, insulates and protects conductive pen traces, prevents shorting and arcing, repairs permanent solder mask
- Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
from RS Components, Ltd.
419E Premium acrylic conformal coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
from RS Components, Ltd.
419E Premium acrylic conformal coating [See More]
- Chemical System: Acrylic; Acrylic
- Industry: Pcbs
- Form / Function: Tin; Liquid; Encapsulant or Conformal Coating
from RS Components, Ltd.
Acrylic conformal coating,200ml aerosol [See More]
- Chemical System: Acrylic; Acrylic resin
- Industry: Pcbs
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
from Epoxies Etc...
20-2125 is formulated for electronic potting, encapsulating and casting applications. The 20-2125 is a two-component, low viscosity, room temperature curing system. This is an easy to use product that does not contain TDI, MbOCA or Mercury. 20-2125 will cushion and protect sensitive electronic... [See More]
- Chemical System: Polyol, Isocyanate
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Type: High Dielectric; Thermally Conductive
- Industry: Electronics
from Aremco Products, Inc.
Glass coating for producing hermetic seals [See More]
- Chemical System: Ceramic; Glass
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric
- Composition: Filled
from Sauereisen, Inc.
Sauereisen Insa-Lute Hi Temp Cement No. 7 is a sodium silicate adhesive cement used by leading electrical manufacturers. The cement exhibits outstanding resistance to heat and electricity. Typical applications include instrumentation assembly, coating and embedding of resistance wires, and... [See More]
- Chemical System: Ceramic; Sodium Silicate Adhesive Cement
- Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Type: High Dielectric; Thermally Conductive
- Composition: Unfilled
from DuPont Electronics & Imaging
DuPont ™ Pyralux ® HT bonding film can be used in conjunction with Pyralux ® AP to create a complete all-polyimide flex laminate system that includes a double-sided, copper-clad laminate and a unique all-polyimide coverfilm or bonding material that becomes a flexible coverlay after... [See More]
- Chemical System: Polyimide
- Industry: Electronics; OEM or Industrial
- Features: UL Rating
- Use Temperature: 437
from Protavic America, Inc.
ANA-97290 is a clear Ultraviolet/ Visible light curing adhesive. It has very low shrinkage during cure for alignment sensitive parts. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique combination of excellent wetting, flow, good thermal... [See More]
- Chemical System:
- Form / Function: Liquid; Encapsulant or Conformal Coating; Gel (optional feature); Die Bonding Adhesives
- Type: Electrically Conductive; Thermal Insulation
- Composition: Unfilled
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Chemical System: Polyolefin
- Cure / Technology: Thermoplastic / Hot Melt
- Form / Function: Pellets
- Features: UL Rating
from Dampney Company, Inc.
Hi-Temp Lab-metal is ready-to-use right from the can. Developed for difficult repairs subject to excessive heat, Hi-Temp Lab-metal withstands temperatures as high as 1000ºF. [See More]
- Chemical System: Aluminum-filled Compound
- Cure / Technology: Thermoset
- Composition: Filled
- Industry: Automotive; Construction; Welding
from Sauereisen, Inc.
Sauereisen Underlayment No. F-120 is a fast-setting, high early strength, Portland based resurfacing material available in. three formulations - Trowelable, Castable or Gunite. Selection of material is dependent upon concrete condition and whether application is on vertical, horizontal or overhead... [See More]
- Chemical System: Ceramic; Portland Based Cement
- Composition: Unfilled
- Form / Function: Powder
- Cure / Technology: Single Component
from Protavic America, Inc.
Fast flow, fast cure capillary reworkable underfill. The rheology of the PROTAVIC ANA 10199 R in combination with its fineness make the product perfectly adapted to high reliability small gap underfill applications. It presents a good pot life at room temperature 20-22C and a high reactivity at... [See More]
- Chemical System:
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
- Type: High Dielectric; Thermal Insulation
- Composition: Unfilled
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Chemical System: Polyolefin
- Form / Function: Pellets
- Type: High Dielectric; Thermally Conductive
- Cure / Technology: Thermoplastic / Hot Melt; Single Component
from Dampney Company, Inc.
Ready-to-use metal repair putty, dent filler and patching compound. Durable metal filler for fast, permanent repairs. A unique, quality problem-solver! Lab-metal ready-to-use repair compound spreads like paste and hardens quickly into metal. [See More]
- Chemical System: Aluminum-filled Compound
- Industry: Marine; Automotive; Construction; OEM or Industrial
- Composition: Filled
- Use Temperature: -40 to 350