Conformal / Encapsulating Coating Encapsulants and Potting Compounds

98 Results
Conformal Coating Solutions for PCBAs -- Electrolube ® 2K301P
from MacDermid Alpha Electronics Solutions

Product Overview. Electrolube ® 2K301P is a high-performance, two-component conformal coating specifically formulated for selective coating processes. It features increased coating thickness, enhanced edge coverage, and excellent flexibility, effectively minimizing stress on components during... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Cure / Technology: Two Component  
  • Type: Thermally Conductive
  • Industry: Automotive; Electronics; Semiconductors, IC's
Light-Curable Materials, Coatings, 984-LVUF
from Dymax

Dymax Multi-Cure ® 984-LVUF conformal coating is a fluorescing, single-component material formulated with no solvents added for rapid room-temperature cure when exposed to UV light. This coating has a secondary heat-cure capability which allows it to cure in areas shadowed from light. The... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: coating applications where chemical as well as abrasion resistance is critical.
  • Cure / Technology: UV or Radiation Cured
  • Viscosity: 160
ACL Staticide 8690 Acrylic Conformal Coating 12 oz Aerosol -- 8690 12OZ AEROSOL [8690 12OZ AEROSOL from ACL Staticide]
from Ellsworth Adhesives

ACL Staticide 8690 Acrylic Conformal Coating was created for insulation against high voltage arcing and electrical shorts. 8690 is RoHS compliant, UL recognized, and is easily repairable - self healing. 12 oz Aerosol. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Dielectric Strength: 8300
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric; Thermally Conductive
  • Composition: Unfilled
Conformal Coatings -- 1016343 [ERDCA200H from Electrolube]
from RS Components, Ltd.

Silicone resin conformal coating,200ml [See More]

  • Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
  • Industry: Pcbs
  • Chemical System: Silicone resin
Silicone Conformal Coating, UL Listed -- ACC15
from CHT USA Inc.

CHT's ACC15 is a low viscosity, 1-part, condensation curing silicone coating. The uncured product can be applied by pouring or brushing and is readily cured to a tough, transparent rubber. ACC15 can be used to coat printed circuit boards to prevent ingress of water an environmental contaminants. It... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Features: UL Rating
  • Cure / Technology: Alkoxy
  • Industry: Automotive; Electronics
ELAN-Tron® -- E 4141 White Resin / C 4141 Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric
  • Composition: Filled
Conformal Coating Solutions for PCBAs -- Electrolube ® AFA Aromatic Free Acrylic Conformal Coating
from MacDermid Alpha Electronics Solutions

Product Overview. Aromatic Free Acrylic (AFA) optically clear acrylic conformal coating is ideally suited for use as a Light Emitting Diode (LED) coating or in other commercial applications to protect the Printed Circuit Board (PCB) from the environment. AFA boasts superb properties, maintaining... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Chemical System: Acrylic
  • Type: Optical
  • Industry: Electronics; Semiconductors, IC's
actnano Titan Series ANG T0 Conformal Coating Clear 1 L Bottle -- ANG T0 1 LITER BOTTLE [ANG T0 1 LITER BOTTLE from ActNano]
from Ellsworth Adhesives

actnano Titan Series ANG T0 is a gel-state conformal coating used on a wide variety of surfaces for a one step manufacturing process. It offers protection from environmental conditions including humidity, salt, and water, and allows for electrical conductivity at the connection points after... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Acrylic
  • Viscosity: 4 to 6
Dual Curing, Thixotropic Adhesive -- UV22DC80-10F
from Master Bond, Inc.

One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating; Glob Top, Daub, Doming or Overfill
  • Chemical System: UV Curing
  • Type: High Dielectric; Thermally Conductive
  • Composition: Filled
Conformal Coatings -- 1115846
from RS Components, Ltd.

Protective conformal coating 400ml [See More]

  • Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
  • Industry: Electronics; Electronics, pcbs
  • Chemical System: Acrylic; Acrylic resin
Conformal Coating Solutions for PCBAs -- Electrolube ® UVCL UV Cure Conformal Coating
from MacDermid Alpha Electronics Solutions

Product Overview. UVCL Ultraviolet (UV) cure conformal coating is a single-part solution that cures in seconds when exposed to the correct dose of UV light. It is specifically designed to provide the highest level of protection for Printed Circuit Boards (PCBs), while its low viscosity allows for... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Industry: Electronics; Semiconductors, IC's
  • Cure / Technology: UV or Radiation Cured; Single Component; Reactive or Moisture Cured
  • Use Temperature: -85 to 275
actnano Titan Series ANG T0 Conformal Coating Clear 18 L Pail -- ANG T0 18 LITER PAIL [ANG T0 18 LITER PAIL from ActNano]
from Ellsworth Adhesives

actnano Titan Series ANG T0 is a gel-state conformal coating used on a wide variety of surfaces for a one step manufacturing process. It offers protection from environmental conditions including humidity, salt, and water, and allows for electrical conductivity at the connection points after... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Acrylic
  • Viscosity: 4 to 6
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating
  • Chemical System: Silicone
  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Filled
Conformal Coatings -- 1247695
from RS Components, Ltd.

MG Silicone Conformal coating 340g [See More]

  • Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Silicone; Silicone
Conformal Coating Solutions for PCBAs -- Electrolube ® UVFlex
from MacDermid Alpha Electronics Solutions

Product Overview. Electrolube ® UVFlex is a next-generation, solvent-free, UV-curable conformal coating engineered for demanding electronics applications. Its unique elasticity helps maintain coating integrity through extreme thermal cycling and harsh environmental conditions, delivering... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Industry: Electronics; Semiconductors, IC's
  • Type: High Dielectric; Thermally Conductive
  • Use Temperature: -85 to 302
Aculon NanoProof® 3-001X Acrylic Conformal Coating Clear 1 gal Bottle -- F805135 3-001X 1 GALLON [F805135.1GAL from Aculon, Inc.]
from Ellsworth Adhesives

Aculon NanoProof ® 3-001X Clear is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating is capable of imparting hydrophobicity and oleophobicity for... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Dielectric Strength: 3600
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric; Thermal Insulation
  • Composition: Unfilled
Conformal Coatings -- 1316354 [32669 from CRC Industries, Inc.]
from RS Components, Ltd.

Urethane Clear 250ml [See More]

  • Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
  • Industry: Armature coils, boxes, bus bars, commutator ends, controls, electric motor windings, housings, solenoids, terminals, tools, transformer connectors
  • Chemical System: Polyurethane; Urethane
Aculon NanoProof® 3-001X Acrylic Conformal Coating Clear 1 L Bottle -- F805135 3-001X 1 LITER [F805135.1000 from Aculon, Inc.]
from Ellsworth Adhesives

Aculon NanoProof ® 3-001X Clear is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating is capable of imparting hydrophobicity and oleophobicity for... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Dielectric Strength: 3600
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric; Thermally Conductive
  • Composition: Unfilled
Conformal Coatings -- 1462871
from RS Components, Ltd.

MG Acrylic conformal coating 419D 340g [See More]

  • Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
  • Industry: Automobile, aviation, cell phones & computer tablets components, electric generators, led boards, motors, pcbs, relays, transformers
  • Chemical System: Acrylic; Acrylic
Aculon NanoProof® 3-001X Acrylic Conformal Coating Clear 4 gal Pail -- F805135 3-001X PAIL [F805135.4GAL from Aculon, Inc.]
from Ellsworth Adhesives

Aculon NanoProof ® 3-001X Clear is a non-curing, anti-stiction, anti-wetting, conformal coating. It offers protection from corrosion, chemicals, and moisture for printed circuit boards and electronic components. The conformal coating is capable of imparting hydrophobicity and oleophobicity for... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Dielectric Strength: 3600
Epoxy with High Elongation Passes ISO 10993-5 Certification for Cytotoxicity -- EP40Med
from Master Bond, Inc.

EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric; Thermally Conductive
  • Composition: Unfilled
Conformal Coatings -- 1462878
from RS Components, Ltd.

Silicone modified conformal coating [See More]

  • Form / Function: Bottle; Encapsulant or Conformal Coating
  • Industry: Electric generators, high temperature environments, led boards, motors, pcbs, relays, transformers
  • Chemical System: Silicone; Silicone
Dow 3099 HVIC Compound Gray 22.6 kg Pail -- 3099 HVIC COMPOUND 22.6KG [1654926 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow 3099 HVIC Compound Opaque Gray is a one component, grease-like silicone that is used to provide long term resistance to water erosion, corona stress, contaminants, and UV light. It is non-tracking, easy to use, and is resistant to filming, arc, and flashover. 22.6 kg Pail. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Dielectric Strength: 285
  • Chemical System: Silicone
Fast Curing, Optically Clear, Two Part Epoxy -- EP39-2
from Master Bond, Inc.

Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Conformal Coatings -- 159270
from RS Components, Ltd.

ESD Safe Coating Paint for Plastics [See More]

  • Form / Function: Can; Liquid; Encapsulant or Conformal Coating
  • Use Temperature: 248
  • Industry: Multi Purpose, Electronic, Glazed Surface, Metal, Plastic
Dow DOWSIL™ 1-2577 Low VOC RTV Silicone Conformal Coating Clear 15 kg Pail -- 1-2577 LOW VOC CTG 15KG [4017645 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV elastoplastic, solvent based, low odor, cures at room temperature, and has reduced VOC. 15 kg... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 350
High Glass Transition Temperature Epoxy System -- EP62-1
from Master Bond, Inc.

Master Bond EP62-1 is a two component heat cured and chemically resistant epoxy resin system featuring a long pot life at ambient temperatures and efficient cures at moderately elevated temperatures. The recommended mix ratio is 100 parts of component A to 10 parts of component B. The pot life of... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
  • Cure / Technology: Thermoset; Two Component  
  • Use Temperature: -60 to 400
Conformal Coatings -- 159280
from RS Components, Ltd.

408C Rubber Renue 945ML [See More]

  • Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
  • Use Temperature: 104
  • Industry: Rubber
Dow DOWSIL™ 1-2577 RTV Silicone Conformal Coating Clear 18.1 kg Pail -- 1-2577 CONFORMAL CT 18.1KG [1693247 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV, solvent based, low odor, cures at room temperature, and has reduced VOC. 18.1 kg Pail. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 406
High Temperature Resistant Epoxy Compound -- EP45HT
from Master Bond, Inc.

Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Conformal Coatings -- 159287
from RS Components, Ltd.

408C Rubber Renue 125ML [See More]

  • Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
  • Use Temperature: 104
  • Industry: Rubber
Dow DOWSIL™ 1-2620 Low VOC RTV Silicone Conformal Coating Clear 3 kg Pail -- PF12620LVOCGL [PF12620LVOCGL from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 1-2620 Dispersion RTV Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is solvent based, low odor, cures at room temperature, and has reduced VOC. 3 kg Pail.This is... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 400
High Temperature Resistant, One Component Epoxy System -- EP13
from Master Bond, Inc.

Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]

  • Form / Function: Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Chemical System: Epoxy
  • Type: High Dielectric
  • Composition: Unfilled
Conformal Coatings -- 159308
from RS Components, Ltd.

SUPER SHIELD Nickel Conductive Paint [See More]

  • Form / Function: Can; Liquid; Encapsulant or Conformal Coating
  • Use Temperature: -40 to 248
Dow DOWSIL™ 3-1944 RTV Conformal Coating Clear 18.1 kg Pail -- 3-1944 RTV COATING 18.1KG [4001941 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3-1944 RTV Coating Clear is a one component, solvent free conformal coating that is used for protection, encapsulation, and bonding of common materials in the electronics industry. It flowable, self leveling, flame resistant, and cures at room temperature. 18.1 kg Pail. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 525
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding
  • Composition: Unfilled
Conformal Coatings -- 159318
from RS Components, Ltd.

Prem Acrylic Confmal Coatg UL746E UL94V0 [See More]

  • Form / Function: Can; Liquid; Encapsulant or Conformal Coating
  • Use Temperature: -85 to 266
  • Industry: Conformal Coating
Dow DOWSIL™ 3-1953 Silicone Conformal Coating 18.1 kg Pail -- 3-1953 CONF CTG 18.1KG PL [4001900 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 18.1 kg Pail. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 400
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Impregnating Resin
  • Chemical System: Epoxy
  • Type: High Dielectric; Optical; Thermal Insulation
  • Composition: Unfilled
Conformal Coatings -- 159320
from RS Components, Ltd.

Nickel Epoxy Conductive Coating Parts AB [See More]

  • Form / Function: Can; Liquid; Encapsulant or Conformal Coating
  • Use Temperature: 302
  • Industry: Conformal Coating
Dow DOWSIL™ 3-1953 Silicone Conformal Coating 3.6 kg Pail -- 3-1953 CONFORM CTG 3.6KG [4007531 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 3.6 kg Pail. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 400
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity -- EP30LP-2
from Master Bond, Inc.

Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric; Optical; Thermally Conductive
  • Composition: Unfilled
Conformal Coatings -- 159325
from RS Components, Ltd.

Slvr Coated Copper Conductive Paint [See More]

  • Form / Function: Can; Liquid; Encapsulant or Conformal Coating
  • Use Temperature: -40 to 248
Dow DOWSIL™ 3-1953 Silicone Conformal Coating 6 oz Cartridge -- PF3195306 [PF3195306 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has a fast RTV cure, offers stress relief, and is environmentally friendly. 6 oz Cartridge. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 400
Low Viscosity, Fast Curing, Two Component Epoxy -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Chemical System: Epoxy
  • Type: High Dielectric
  • Composition: Unfilled
Conformal Coatings -- 1755874 [ERAPL05L from Electrolube]
from RS Components, Ltd.

Acrylic conformal coating,5 litres [See More]

  • Form / Function: Can; Liquid; Encapsulant or Conformal Coating
  • Industry: Pcbs
  • Chemical System: Acrylic; Acrylic resin
Dow DOWSIL™ 3-1965 Silicone Conformal Coating Clear 18.1 kg Pail -- 3-1965 CONFORM CTG 18.1KG [4006079 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It cures at room temperature, offers stress relief, and is environmentally friendly. 18.1 kg Pail. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 450
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance -- EP30NS
from Master Bond, Inc.

Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric; Optical; Thermally Conductive
  • Composition: Filled
Conformal Coatings -- 1810377
from RS Components, Ltd.

MG Chemicals 419D-P-BK Conformal Coating [See More]

  • Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
  • Industry: Pcbs
  • Chemical System: Acrylic; Acrylic
Dow DOWSIL™ 3-1965 Silicone Conformal Coating Clear 3.6 kg Pail -- 3-1965 CONFORM CTG 3.6KG [4007474 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It cures at room temperature, offers stress relief, and is environmentally friendly. 3.6 kg Pail. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 450
NASA Low Outgassing Rated Epoxy Features Enhanced Chemical Resistance -- EP42-2LV Black
from Master Bond, Inc.

EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric; Thermally Conductive
  • Composition: Unfilled
Conformal Coatings -- 1810379
from RS Components, Ltd.

MG Chemicals 419D-P-CL Conformal Coating [See More]

  • Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
  • Industry: Pcbs
  • Chemical System: Acrylic; Acrylic
Dow DOWSIL™ 3140 RTV Silicone Conformal Coating Clear 17.6 kg Pail -- 3140 17.6KG MIL-A-46146 [1665367 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Tensile (Break): 495
Nickel Filled Electrically Conductive Epoxy System -- EP76M
from Master Bond, Inc.

Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Chemical System: Epoxy
  • Type: Anti-static, ESD; Electrically Conductive; EMI/RFI Shielding; Thermally Conductive
  • Composition: Filled
Conformal Coatings -- 1810380
from RS Components, Ltd.

MG Chemicals 419D-P-GR Conformal Coating [See More]

  • Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
  • Industry: Pcbs
  • Chemical System: Acrylic; Acrylic
Dow DOWSIL™ 3140 RTV Silicone Conformal Coating Clear 493 g Can -- 3140 493G MIL-A-46146 [2298139 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Tensile (Break): 495
One Component, Storage Stable Epoxy -- EP19HT
from Master Bond, Inc.

Master Bond Polymer System EP19HT is a storage stable one component liquid epoxy resin system for durable, high performance adhesive/sealants, impregnates and liners. It features remarkably long shelf life and excellent storage characteristics at ambient temperatures yet cures readily at elevated... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Impregnating Resin; Die Bonding Adhesives
  • Chemical System: Epoxy
  • Type: High Dielectric
  • Composition: Unfilled
Conformal Coatings -- 1810381
from RS Components, Ltd.

MG Chemicals 419D-P-WH Conformal Coating [See More]

  • Form / Function: Pen; Liquid; Encapsulant or Conformal Coating
  • Industry: Pcbs
  • Chemical System: Acrylic; Acrylic
Dow DOWSIL™ 3140 RTV Silicone Conformal Coating Clear 90 mL Tube -- 3140 90 ML MIL-A-46146 [1665341 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Tensile (Break): 495
One Component, UV Curable Adhesive System -- UV10
from Master Bond, Inc.

Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Impregnating Resin
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Type: High Dielectric; Optical; Thermal Insulation
  • Features: Non-corrosive; Dissimilar Substrates
Conformal Coatings -- 1810383
from RS Components, Ltd.

Conformal coating stripper liquid 850ml [See More]

  • Form / Function: Pen; Encapsulant or Conformal Coating
  • Use Temperature: 14 to 104
  • Industry: Pcbs
Dow DOWSIL™ Q1-4010 Silicone Conformal Coating 453 g Bottle -- PFQ14010PT [PFQ14010PT from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ Q1-4010 Conformal Coating Clear is a one component, heat curing, solvent free elastomer that is used as a protective coating for printed wiring boards, sensitive components, flexible and rigid circuit boards. It offers medium viscosity, UV indicators for inspection, mechanical and... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Dielectric Strength: 575
Optically Clear, Low Viscosity, Two Component Epoxy -- EP30
from Master Bond, Inc.

Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: Optical; Thermal Insulation
  • Cure / Technology: Thermoset; Two Component  
Conformal Coatings -- 1810384
from RS Components, Ltd.

MG Chemicals 8310A-55ML [See More]

  • Form / Function: Bottle; Encapsulant or Conformal Coating; Gel
  • Use Temperature: 104
  • Industry: Pcbs
Dow DOWSIL™ SE 9186 L Silicone Conformal Coating Clear 18 kg Pail -- SE 9186 L CLR 18KG [2741792 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ SE 9186L Conformal Coating is a one-part moisture cure RTV elastomeric coating. SE 9186L is flowable, has a fast tack free room temperature cure, and a controlled volatility. 18 kg Pail. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Tensile (Break): 215
Optically Clear, Room Temperature Curing Epoxy Blocks UV Light Transmission -- EP30-2LB
from Master Bond, Inc.

Formulated to have special optical transmission properties, EP30-2LB is an optically clear epoxy that does not permit UV light transmission, but transmits well from 450-900 nm and above. It is a user friendly compound that has a non-critical ten to one mix ratio by weight. This system cures readily... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric; Optical; Thermally Conductive
  • Composition: Unfilled
Conformal Coatings -- 1810385
from RS Components, Ltd.

Conformal coating stripper gel 850ml [See More]

  • Form / Function: Tin; Liquid; Encapsulant or Conformal Coating
  • Industry: Pcbs
Dow DOWSIL™ SE 9186 L Silicone Conformal Coating Clear 330 mL Cartridge -- SE 9186 L CLEAR 330ML [2565129 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ SE 9186L Coating Clear is a one component, room temperature curing, solvent free, elastomeric conformal coating that is used for high tolerance devices, spot protection, connectors, sensors, flexible and rigid circuit board applications. It is flowable, tack free, low stress, and... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Silicone
  • Tensile (Break): 215
Room Temperature Curing Epoxy Features Low Thermal Resistance -- EP30TC
from Master Bond, Inc.

Formulated for thermal management applications, EP30TC is a two component epoxy that contains robust thermally conductive fillers with very fine particle sizes. It has thermal conductivity of 18-20 BTU •in/ft2 •hr • °F [2.60-2.88 W/(m •K)] and can be applied in sections as... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: High Dielectric; Thermally Conductive
  • Composition: Filled
Conformal Coatings -- 1847999
from RS Components, Ltd.

MG 419D Acrylic Conformal coating 55ml [See More]

  • Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
  • Industry: Pcbs
  • Chemical System: Acrylic; Acrylic
Conap™ Conformal Coating -- CONATHANE® CE-1155
from ACCRAbond, Inc.

CONATHANE ® CE-1155 is a two-component, solvent-based polyurethane printed circuit board coating designed for use in adverse environments. CE-1155 provides outstanding resistance to moisture and good abrasion resistance. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Two Component  
  • Chemical System: Polyurethane
  • Features: Solvent Based
High Temperature Cement -- OMEGABOND® Air Set Series
from OMEGA Engineering, Inc.

Air Set Cements set or cure through loss of moisture by evaporation. Atmospheric conditions therefore affect the drying rate. Air Set Cements are used mainly in thin film applications (applied in thicknesses less than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing,... [See More]

  • Form / Function: Powder (optional feature); Liquid (optional feature); Encapsulant or Conformal Coating
  • Chemical System: Ceramic
  • Type: High Dielectric; Thermally Conductive
  • Cure / Technology: Two Component   (optional feature); Single Component (optional feature)
Silicone Conformal Coating -- SEMICOSIL® 936 UV
from Wacker Chemical Corp.

SEMICOSIL ® 936 UV is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features. Rapid UV acceleration. Shadow cure. solvent free. Application. SEMICOSIL ® 936 UV is intended as a protective coating... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Chemical System: Silicone; Elastomeric
  • Type: High Dielectric
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; Reactive or Moisture Cured
Heat Curing Electronic Coating Silicone Compound -- Bluesil™ V-207
from Bluestar Silicones USA Corp.

Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound. Properties. Viscosity 6000. Hardness Sha 30. Description. BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating and encapsulating... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Cure / Technology: Thermoset; Two Component  ; Reactive or Moisture Cured
  • Chemical System: Silicone
  • Industry: Electronics
Epoxy Conformal Coating -- ELC 2900
from Electro-Lite Corporation

ELC-2900 is a flexible conformal coating for PCB's and provides a flexible, reworkable finish for components and various substrates. [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Chemical System: Epoxy
  • Type: Anti-static, ESD
  • Cure / Technology: UV or Radiation Cured
Aremco-Seal™ -- 529
from Aremco Products, Inc.

Exceptional electrical, moisture & chemical resistance [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Chemical System: Silicone
  • Type: High Dielectric
  • Composition: Filled
Conformal EMI Shielding Material -- LOCTITE ABLESTIK EMI 8660S
from Henkel Corporation - Electronics

With the increasing proliferation of wireless devices, designers are challenged with various electromagnetic waves from multiple sources radiating at the same spectrum of frequencies resulting in electromagnetic interference(EMI). Radio-frequency(RF) emitting devices require effective isolation to... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Type: Electrically Conductive; EMI/RFI Shielding
  • Industry: Electronics
Clear Non-Yellowing Silicone Encapsulant -- PNS-56225
from Protavic America, Inc.

PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Chemical System: Silicone
  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Unfilled
Resins And Compounds -- DM-6400
from Shenzhen DeepMaterial Technologies Co., Ltd

It is a conformal coating designed to provide strong protection from moisture and harsh chemicals. Compatible with industry standard solder masks, no-clean fluxes, metallization, components and substrate materials. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: UV or Radiation Cured; Reactive or Moisture Cured
  • Chemical System: Acrylic
  • Industry: Electronics
MG Chemicals 419c Acrylic Conformal Coating 1lt -- MGCC00007
from Techsil Limited

MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
Electric Heater Cement -- No. 6
from Sauereisen, Inc.

Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to apply. [See More]

  • Form / Function: Powder; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Chemical System: Ceramic
  • Type: High Dielectric; Thermally Conductive
  • Composition: Unfilled
High Temperature Cement -- OMEGABOND® Chemical Set Series
from OMEGA Engineering, Inc.

Chemical Set Cements set or cure by an internal chemical action which does not require exposure to air. Chemical Set Cements can be used in thick applications (applied in thicknesses greater than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing, encapsulating,... [See More]

  • Form / Function: Powder (optional feature); Liquid (optional feature); Encapsulant or Conformal Coating
  • Chemical System: Ceramic
  • Type: High Dielectric; Thermally Conductive
  • Cure / Technology: Two Component   (optional feature); Single Component (optional feature)
Hysol PC62 -- 8799550799873
from Henkel Corporation - Electronics

Acrylic conformal coating non-toluene based, rapid drying, one-component for non-atomized spraying applications. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Acrylic
  • Industry: Electronics
Clear Urethane Cast/Adhesive -- PNU-46201
from Protavic America, Inc.

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Chemical System: Polyurethane
  • Type: High Dielectric; Thermal Insulation
  • Composition: Filled
MG Chemicals 419c Conformal Coating Aerosol 340gm -- MGCC00006
from Techsil Limited

MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
Epoxy Adhesive -- ANE-26144
from Protavic America, Inc.

Clear unfilled epoxy also available in a one-part system. Use life is over three days after mixing at room temperature. Excellent for ferrite and optical bonding applications. Requires heat assist to cure. [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Chemical System: Epoxy
  • Type: High Dielectric
  • Composition: Unfilled
MG Chemicals 419D Premium Conformal Coating 1lt -- MGCC00008
from Techsil Limited

MG Chemicals 419D Premium Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which is easy to use. It serves to protect electric circuits against moisture, dirt, dust, thermal shocks and scratches whilst also insulating against high-voltage... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
Optically Clear UV Adhesive -- ANA-97290
from Protavic America, Inc.

ANA-97290 is a clear Ultraviolet/ Visible light curing adhesive. It has very low shrinkage during cure for alignment sensitive parts. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique combination of excellent wetting, flow, good thermal... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating; Gel (optional feature); Die Bonding Adhesives
  • Composition: Unfilled
  • Type: Electrically Conductive; Thermal Insulation
  • Cure / Technology: Thermoset; Two Component  ; UV or Radiation Cured
MG Chemicals 4223 Urethane Conformal Coating 55ml -- MGCC00009
from Techsil Limited

MG Chemicals 4223 Urethane Conformal Coating offers a highly chemical-resistant finish that meets UL standards for indoor conformal coatings. This PU protects electric circuits against corrosive chemicals, moisture, dirt, dust, thermal shocks and scratches, alongside is also insulates against... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Polyurethane
Polyurethane Adhesive -- PNU-56200
from Protavic America, Inc.

PNU-56200 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]

  • Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Chemical System: Polyurethane
  • Type: High Dielectric
  • Composition: Unfilled
MG Chemicals 422B Silicone Conformal Coating 1lt -- MGCC00015
from Techsil Limited

MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Silicone; Elastomeric
MG Chemicals 422B Silicone Conformal Coating 340gm -- MGCC00013
from Techsil Limited

MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Silicone; Elastomeric
MG Chemicals 422B Silicone Conformal Coating 55ml -- MGCC00018
from Techsil Limited

MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Silicone; Elastomeric
Momentive SLE5300 White Coating Silicone 44lb -- MOSI02212
from Techsil Limited

SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it requires no solvent disposal and therefore has much lower manufacturing costs. Its rapid cure... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Chemical System: Silicone; Elastomeric
Momentive YE5505 Silicone Conformal Coating 500gm -- MOSI04134
from Techsil Limited

DETAILS. YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of a primer. Product Benefits. Low viscosity. Oxime cure; little risk of corrosion. Excellent... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Silicone; Elastomeric