Flame Retardant / UL 94V-0 Rated Encapsulants and Potting Compounds

44 Results
Potting Resin -- 297478-002
from TE Connectivity

Body Features. Primary Product Color  : Brown. Electrical Characteristics. Voltage Class (KV)  : ≤ 1. Industry Standards. UL Flammability Rating  : UL 94V-0. Operation/Application. Mechanical Resistance  : Mechanical Protection & Insulation. Packaging Features. [See More]

  • Chemical System: Two-Component Hydrocarbon Resin
  • Features: Flame Retardant
2-Part, Firm, Black Silicone Gel and Encapsulant -- TufGel-336
from CHT USA Inc.

CHT ’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also function as a contrast enhancement material in LED applications. TufGel 336 is also flame... [See More]

  • Form / Function: Gel
  • Cure / Technology: Two Component  ; Addition
  • Chemical System: Silicone
  • Features: Flame Retardant
Potting Compound Solutions for PCBAs -- Electrolube ® ER2188 General Purpose Epoxy Compound
from MacDermid Alpha Electronics Solutions

Product Overview. ER2188 General Purpose Epoxy Potting Compound is a two-part epoxy resin designed for general use in the electronics industry. It offers a cost-effective solution for a wide range of applications requiring protection. ER2188 is flame retardant with good thermal conductivity while... [See More]

  • Type: Thermally Conductive
  • Cure / Technology: Two Component  
  • Chemical System: Epoxy
  • Features: Flame Retardant
Potting Compounds -- 166844 [ERUR5097RP250G from Electrolube]
from RS Components, Ltd.

Electrolube UR5097RP250G [See More]

  • Type: Thermally Conductive
  • Chemical System: Pur
  • Form / Function: Pack; Liquid
  • Features: Flame Retardant
ELAN-Cast® -- E 023 FR Black Resin / C 023 FR Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Type: High Dielectric
  • Chemical System: Epoxy
  • Form / Function: Liquid
  • Composition: Filled
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Composition: Unfilled
Potting Resin -- CA5982-001
from TE Connectivity

Body Features. Primary Product Color  : Brown. Electrical Characteristics. Voltage Class (KV)  : ≤ 1. Industry Standards. UL Flammability Rating  : UL 94V-0. Operation/Application. Mechanical Resistance  : Mechanical Protection & Insulation. Packaging Features. [See More]

  • Chemical System: Polyurethane; Two-Part Polyurethane
  • Features: Flame Retardant
2-Part, Optically Clear Silicone Potting Compounds and Encapsulants, UL Listed -- QSil 223
from CHT USA Inc.

CHT's QSil 223 is a 2-part, platinum cure, optically clear silicone encapsulant and is designed for optical applications. It features a convenient 1:1 mix ratio by weight and its low viscosity profile enables excellent flow around components and is ideal for potting complex parts. The chemical... [See More]

  • Type: High Dielectric; Optical
  • Features: Flame Retardant; UL Rating
  • Cure / Technology: Two Component  ; Addition
  • Industry: Automotive; Electronics; OEM or Industrial
Potting Compound Solutions for PCBAs -- Electrolube ® ER2218 Low Viscosity Retardant Epoxy Resin
from MacDermid Alpha Electronics Solutions

Product Overview. ER2188 General Purpose Epoxy Potting Compound is a two-part epoxy resin designed for general use within the electronics industry. It offers a cost-effective solution for a wide range of applications where protection is required. ER2188 is flame retardant and has good thermal... [See More]

  • Type: Thermally Conductive
  • Cure / Technology: Two Component  
  • Chemical System: Epoxy
  • Features: Flame Retardant
Potting Compounds -- 1991395
from RS Components, Ltd.

RS PRO 1991395 Potting Compound [See More]

  • Form / Function: Pack; Liquid
  • Features: Flame Retardant
  • Chemical System: Pur
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Composition: Unfilled
2-Part, Silicone Potting Compound and Encapsulant, UL Listed -- QSil-563
from CHT USA Inc.

CHT's QSil 563 is a 2-part, platinum cure, 100% silicone solids elastomer designed for electronic potting and encapsulation applications. QSil 562 offers a hard, low modulus material that is readily repairable. QSil 563 is thermally conductive to aid in efficient heat dissipation. This silicone... [See More]

  • Type: Thermally Conductive
  • Features: Flame Retardant; UL Rating
  • Cure / Technology: Two Component  ; Addition
  • Industry: Automotive; Electronics
Potting Compound Solutions for PCBAs -- Electrolube ® UR5604 General Purpose Polyurethane Potting Compound
from MacDermid Alpha Electronics Solutions

Product Overview. UR5604 is a general-purpose two-part polyurethane potting compound designed for potting and encapsulation. This versatile resin offers high-performance protection against environmental factors, making it suitable for a wide range of electronic applications. It retains flexibility... [See More]

  • Chemical System: Polyurethane
  • Features: Flame Retardant
  • Cure / Technology: Two Component  
  • Industry: Electronics; Semiconductors, IC's
Potting Compounds -- 3375919 [ERER2183RP250G from Electrolube]
from RS Components, Ltd.

EPOXY RESIN 250 G [See More]

  • Type: Thermally Conductive
  • Chemical System: Epoxy; Epoxy
  • Form / Function: Bag; Liquid
  • Features: Flame Retardant
Thermally Conductive Flame Retardant Silicone -- MasterSil 156
from Master Bond, Inc.

Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9 BTU... [See More]

  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Silicone
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid
  • Composition: Unfilled
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed -- SE3000
from CHT USA Inc.

CHT's SE3000 is a 2-part, platinum cure silicone elastomer designed for electronic potting and encapsulation applications. It offers good prtection against chemicals, environmental contamination, mechanical shock, vibration and impact damage. SE3000 can be used in applications where low flammability... [See More]

  • Type: Thermally Conductive
  • Features: Flame Retardant; UL Rating
  • Cure / Technology: Two Component  ; Addition
  • Industry: Electronics
Potting Compounds -- 7259997 [ERER2218RP250G from Electrolube]
from RS Components, Ltd.

Electrolube ER2218RP250G [See More]

  • Form / Function: Pack; Liquid
  • Features: Flame Retardant
  • Chemical System: Epoxy; Epoxy
Thermally Conductive, Flame Retardant Encapsulant Passes FAR 25.853(a) Test -- EP93AOFR
from Master Bond, Inc.

Master Bond EP93AOFR is a two component flame retardant epoxy system for bonding, sealing, coating and potting. [See More]

  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
  • Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Composition: Unfilled
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed -- QSil-553
from CHT USA Inc.

CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to protect electronic components from harsh environmental conditions and shock and vibration. It features a low viscosity for convenient dispensing and will easily flow throughout components. Because of its... [See More]

  • Type: Thermally Conductive
  • Features: Flame Retardant; UL Rating
  • Cure / Technology: Two Component  ; Addition
  • Industry: Automotive; Electronics; OEM or Industrial
Two Component Flame Retardant FAR Approved Epoxy Adhesive -- EP90FR-V
from Master Bond, Inc.

Formulated for specialty aviation applications, EP90FR-V is a two component epoxy system meeting FAR standard 14 CFR 25.853(a) for flame retardancy. The most noteworthy applications include interior panels, door frame lining and floor/door assemblies. Since it is a superior electrical insulator, it... [See More]

  • Type: High Dielectric; Thermal Insulation
  • Chemical System: Epoxy
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid
  • Composition: Unfilled
Two Component Room Temperature Curing Epoxy -- EP21FRNS-2
from Master Bond, Inc.

Featuring a non-halogenated filler, EP21FRNS-2 is a two component, room temperature curing epoxy offering low smoke generation for potting, encapsulating and casting applications. As per the UL 94V-0 specification, this system is serviceable over the wide temperature range of -60 °F to 200... [See More]

  • Type: High Dielectric; Thermal Insulation
  • Chemical System: Epoxy
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid
  • Composition: Filled
UL Certified Epoxy Encapsulant Resists Arcing Without Igniting -- EP21AC
from Master Bond, Inc.

Master Bond EP21AC is a two part epoxy with a non-halogenated filler that is formulated for applications where arc resistance and flame retardancy are required. [See More]

  • Type: High Dielectric
  • Chemical System: Epoxy
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Composition: Filled
TECHNOMELT PA 638 -- 8802586492929
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Polyamide
  • Form / Function: Pellets
  • Cure / Technology: Thermoplastic / Hot Melt
Silicone Elastomer Gel Encapsulant And Potting Compound -- SilGel® 612 A/B
from Wacker Chemical Corp.

WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]

  • Type: Optical
  • Chemical System: Silicone; Elastomeric
  • Form / Function: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Epoxy Potting Compound -- 20-3205
from Epoxies Etc...

20-3205 is a two part room temperature curing epoxy system. It provides a low mixed viscosity and excellent electrical insulation properties. [See More]

  • Type: High Dielectric
  • Chemical System: Epoxy
  • Form / Function: Liquid
  • Composition: Unfilled
Clear Urethane Cast/Adhesive -- PNU-46201
from Protavic America, Inc.

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]

  • Type: High Dielectric; Thermal Insulation
  • Chemical System: Polyurethane
  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Composition: Filled
MG Chemicals Flame Retardant Potting Epoxy 375ml -- MGEP00013
from Techsil Limited

MG Chemicals 834ATH Flame Retardant Epoxy is a economical, electronic-grade, self-extinguishing, flame retardant epoxy that provides excellent physical, chemical and electrical protection with a degree of thermal conductivity. Designed for encapsulating and potting, this two-part epoxy protects... [See More]

  • Chemical System: Epoxy
  • Industry: Electronics
  • Features: Flame Retardant
Di-Pak™ E-4500 Elastomeric Eletrical Insulating Compound -- E-4540
from Hapco, Inc.

Flexible, 45, 65 and, 95 shore A hardness, potting and encapsulating systems. Flame retardant (FR), accelerated 3 minute (-3) gel time, and black or unpigmented versions are available. [See More]

  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Features: Flame Retardant
Cement -- No. 31
from Sauereisen, Inc.

Sauereisen Cement No. 31 is a white, porcelain-like cement that is widely used throughout industry in a variety of applications. including assembling, sealing, insulating and cementing of ceramics, porcelain, metal, and glass. [See More]

  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Ceramic
  • Form / Function: Powder; Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
  • Composition: Unfilled
Conap™ Epoxy Potting & Casting Compound -- CONAPOXY® FR-1610
from ACCRAbond, Inc.

CONAPOXY ® FR-1610 with CONACURE ® EA-039 is a high performance flexible epoxy potting and encapsulating system. Flexibility has been built into the cured compound without degradation of electrical properties at elevated temperatures. It cures with minimum strain on potted components; and... [See More]

  • Chemical System: Epoxy
  • Features: Flame Retardant
  • Cure / Technology: Two Component  
TECHNOMELT PA 652 -- 8799377391617
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Polyamide
  • Form / Function: Pellets
  • Cure / Technology: Thermoplastic / Hot Melt
Flame Retardant Polyurethane -- 50-2369 FR
from Epoxies Etc...

The 50-2369FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-2369 FR Urethane is listed with Underwriter's Laboratory for passing UL94 V-O. This system offers excellent heat transfer, low exotherm, and excellent electrical... [See More]

  • Type: Thermally Conductive
  • Chemical System: Polyurethane
  • Form / Function: Gel
  • Composition: Filled
Silicone Adhesive -- PTS-46303
from Protavic America, Inc.

PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]

  • Type: Electrically Conductive; Thermally Conductive
  • Chemical System: Silicone
  • Form / Function: Encapsulant or Conformal Coating; Gel; Die Bonding Adhesives
  • Composition: Filled
MG Chemicals FR Low Viscosity Potting Epoxy 375ml -- MGEP00016
from Techsil Limited

MG 834FRB is a black, flame retardant potting and encapsulation compound that offers extreme environmental, mechanical and physical protection for printed circuit boards and electronic assemblies. Thanks to its low viscosity, MG 834 FRB is the ideal choice when applications require small gaps or... [See More]

  • Chemical System: Epoxy
  • Industry: Electronics
  • Features: Flame Retardant
Di-Pak™ E-4600 Elastomeric Eletrical Insulating Compound -- E-4650
from Hapco, Inc.

Flexible, high strength, 50 to 71 shore D hardness potting and encapsulating systems. Available in flame retardant (FR), 3 minute (-3) gel time, and in black or unpigmented. [See More]

  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Features: Flame Retardant
TECHNOMELT PA 668 -- 8805825445889
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Polyamide
  • Form / Function: Pellets
  • Cure / Technology: Thermoplastic / Hot Melt
Flame Retardant Thermally Conductive -- 50-3150 FR
from Epoxies Etc...

50-3150 FR has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-3150 FR Black Epoxy with Catalyst 190 and Catalyst 105 are listed with Underwriter's Laboratory for passing UL94 V-O. This system offers excellent heat transfer, low shrinkage, and outstanding insulation... [See More]

  • Type: Thermally Conductive
  • Chemical System: Epoxy
  • Form / Function: Liquid
  • Composition: Unfilled
Techsil® EP25485 Black Flame Retardant Epoxy 5kg -- TESI19080
from Techsil Limited

Techsil ® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The system exhibits a good surface finish, high electrical strength, high thermal conductivity and low cure... [See More]

  • Type: Thermally Conductive
  • Chemical System: Epoxy
  • Form / Function: Liquid
  • Cure / Technology: Two Component  
Di-Pak™ Elastomeric Eletrical Insulating Compound -- E-4501
from Hapco, Inc.

Easily pourable, thermally conductive, shock resistant potting compounds that are ideally suited for low and high production applications. This series of DI-PAK products reduce rejects by exhibiting extremely low stress on potted components. All three of the above DI-PAK E products are flame... [See More]

  • Type: High Dielectric; Thermally Conductive
  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Features: Flame Retardant; UL Rating
Di-Pak™ Rigid Eletrical Insulating Compound -- R-4242/4243
from Hapco, Inc.

DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity). Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to... [See More]

  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Features: Flame Retardant