Silicone Encapsulants and Potting Compounds
from TE Connectivity
Body Features. Color : Milky-Translucent. Electrical Characteristics. Potting Resin Voltage Rating : ≤ 36. Industry Standards. CSA Certified : No. Standards : HD 629.1. UL Rating : No. Operation/Application. Application : Potting. Free of Lead,... [See More]
- Chemical System: Silicone; Fluid Silicone
- Form / Function: Liquid
from Ellsworth Adhesives
Dow 3-4237 Dielectric Firm Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for potting, sealing, encapsulating, and protecting electrical components from contaminants, moisture, and stress. It is durable, flexible, self healing, and offers long working times. [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component
- Type: High Dielectric
- Industry: Electronics
from CHT USA Inc.
CHT ’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also function as a contrast enhancement material in LED applications. TufGel 336 is also flame... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component ; Addition
- Form / Function: Gel
- Features: Flame Retardant
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: High Dielectric; Optical; Thermally Conductive
- Composition: Unfilled
from RS Components, Ltd.
MG Silicone Conformal coating 340g [See More]
- Chemical System: Silicone; Silicone
- Form / Function: Bottle; Liquid; Encapsulant or Conformal Coating
from MacDermid Alpha Electronics Solutions
Product Overview. SC4003 is a thixotropic two-part silicone potting and encapsulating resin designed for the Indian market. Primarily developed for the protection of Light-Emitted Diode (LED) drivers, its properties also make it suitable for a wide range of applications. It offers excellent... [See More]
- Chemical System: Silicone
- Industry: Electronics; Semiconductors, IC's
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
from Ellsworth Adhesives
Dow 3099 HVIC Compound Opaque Gray is a one component, grease-like silicone that is used to provide long term resistance to water erosion, corona stress, contaminants, and UV light. It is non-tracking, easy to use, and is resistant to filming, arc, and flashover. 22.6 kg Pail. [See More]
- Chemical System: Silicone
- Dielectric Strength: 285
- Form / Function: Encapsulant or Conformal Coating
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating
- Type: Electrically Conductive; Thermally Conductive
- Composition: Filled
from RS Components, Ltd.
Silicone modified conformal coating [See More]
- Chemical System: Silicone; Silicone
- Industry: Electric generators, high temperature environments, led boards, motors, pcbs, relays, transformers
- Form / Function: Bottle; Encapsulant or Conformal Coating
from Ellsworth Adhesives
Dow DOWSIL ™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV elastoplastic, solvent based, low odor, cures at room temperature, and has reduced VOC. 15 kg... [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Encapsulant or Conformal Coating
- Dielectric Strength: 350
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Chemical System: Silicone
- Form / Function: Liquid
- Type: High Dielectric; Optical; Thermally Conductive
- Composition: Unfilled
from RS Components, Ltd.
Konform silicone coating 400ml [See More]
- Chemical System: Silicone; Silicone
- Industry: Aerospace; Aerospace, data communications, instrumentation
- Form / Function: Aerosol; Liquid; Encapsulant or Conformal Coating
from Ellsworth Adhesives
Dow DOWSIL ™ 1-2620 Dispersion RTV Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is solvent based, low odor, cures at room temperature, and has reduced VOC. 3 kg Pail.This is... [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Encapsulant or Conformal Coating
- Dielectric Strength: 400
from Master Bond, Inc.
Passing both USP Class VI testing and ISO cytotoxicity specifications, MasterSil 910Med is formulated for bonding, sealing, coating in medical device applications. As an acetoxy type system, it bonds exceptionally well to a wide variety of substrates including metals, composites, ceramics, glass as... [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket
- Type: High Dielectric; Thermal Insulation
- Composition: Unfilled
from RS Components, Ltd.
MG silicone conformal coating 422B 1L [See More]
- Chemical System: Silicone; Silicone
- Industry: Pcbs
- Form / Function: Tin; Liquid; Encapsulant or Conformal Coating
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1944 RTV Coating Clear is a one component, solvent free conformal coating that is used for protection, encapsulation, and bonding of common materials in the electronics industry. It flowable, self leveling, flame resistant, and cures at room temperature. 18.1 kg Pail. [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Encapsulant or Conformal Coating
- Dielectric Strength: 525
from Master Bond, Inc.
Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. [See More]
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Type: High Dielectric; Optical
- Gap Fill: 0.0020 to 0.0030
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 18.1 kg Pail. [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Encapsulant or Conformal Coating
- Dielectric Strength: 400
from Master Bond, Inc.
MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: High Dielectric; Thermally Conductive
- Composition: Filled
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 3.6 kg Pail. [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Encapsulant or Conformal Coating
- Dielectric Strength: 400
from Master Bond, Inc.
MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values, which enhance... [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric; Optical; Thermal Insulation
- Composition: Unfilled
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has a fast RTV cure, offers stress relief, and is environmentally friendly. 6 oz Cartridge. [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Encapsulant or Conformal Coating
- Dielectric Strength: 400
from Master Bond, Inc.
MasterSil 972TC-LO is capable of transferring heat with a thermal conductivity of 7-9 BTU •in/ft ² •hr • °F [1.01-1.30 W/(m •K)], while retaining superior dielectric properties. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics... [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: High Dielectric; Thermally Conductive
- Composition: Unfilled
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It cures at room temperature, offers stress relief, and is environmentally friendly. 18.1 kg Pail. [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Encapsulant or Conformal Coating
- Dielectric Strength: 450
from Master Bond, Inc.
Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long working life and has a... [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Impregnating Resin
- Type: High Dielectric; Optical; Thermal Insulation
- Composition: Unfilled
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It cures at room temperature, offers stress relief, and is environmentally friendly. 3.6 kg Pail. [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Encapsulant or Conformal Coating
- Dielectric Strength: 450
from Master Bond, Inc.
Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9 BTU... [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: High Dielectric; Thermally Conductive
- Composition: Unfilled
from Ellsworth Adhesives
Dow DOWSIL ™ 3-4150 Dielectric Gel Clear-Green is a two component, fast room temperature curing, silicone gel that is used for potting, sealing, encapsulating, and protecting a variety of materials in the electronics industry. It offers flexibility, stress relief, and offers excellent... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component
- Type: High Dielectric
- Dielectric Strength: 381
from Master Bond, Inc.
Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness. Optically clear in thin sections. Addition cured. Convenient processing. MasterSil 981-LO is a two-component silicone designed for high performance... [See More]
- Chemical System: Silicone
- Form / Function: Liquid
- Type: High Dielectric
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
from Ellsworth Adhesives
Dow DOWSIL ™ 3-4155 HV Dielectric Gel Clear-Green is a two component, high viscosity, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It cures quickly at room temperature, offers flexibility, thermal stability,... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component
- Type: High Dielectric
- Industry: Electric Power
from Master Bond, Inc.
Mastersil 323Med is a two part, addition cured silicone that passes ISO 10933-5 for cytotoxicity used in medical device manufacturing. [See More]
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Type: High Dielectric; Optical
- Gap Fill: 0.0020 to 0.0030
from Ellsworth Adhesives
Dow DOWSIL ™ 3-4207 Dielectric Tough Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component
- Type: High Dielectric
- Dielectric Strength: 425
from Ellsworth Adhesives
Dow DOWSIL ™ 3-4207 Dielectric Tough Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component
- Type: High Dielectric
- Industry: Electronics
from Ellsworth Adhesives
Dow DOWSIL ™ 3-4207 Dielectric Tough Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component
- Type: High Dielectric
- Industry: Electronics
from Henkel Corporation - Electronics
Loctite 5290 is used for protecting printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is typically used in applications with an operating range of -53 °C to 204 °C. [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Encapsulant or Conformal Coating
- Industry: Electronics
from OMEGA Engineering, Inc.
OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics,... [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Type: High Dielectric; Thermally Conductive
- Use Temperature: 392
from Aremco Products, Inc.
Hi-temp, prevents dusting of fibrous insulation materials [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: High Dielectric
- Composition: Filled
from Epoxies Etc...
50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package. [See More]
- Chemical System: Silicone; Elastomeric
- Form / Function: Liquid
- Type: Thermally Conductive
- Composition: Unfilled
from Shiu Li Technology Co., Ltd
LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures. [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: Thermally Conductive
- Cure / Technology: Room Temperature Vulcanizing or Curing
from Bluestar Silicones USA Corp.
Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound. Properties. Viscosity 6000. Hardness Sha 30. Description. BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating and encapsulating... [See More]
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Reactive or Moisture Cured
- Form / Function: Liquid; Encapsulant or Conformal Coating
- Industry: Electronics
from Chemence Inc.
KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed will cure at room... [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Form / Function: Die Bonding Adhesives
- Industry: Electronics
from Protavic America, Inc.
PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]
- Chemical System: Silicone
- Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Type: Electrically Conductive; Thermally Conductive
- Composition: Unfilled
from Wacker Chemical Corp.
WACKER ’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in performance and... [See More]
- Chemical System: Silicone; Elastomeric
- Industry: Electronics
- Type: Thermally Conductive
from Techsil Limited
LOCTITE ® 595 is for superior bonding and sealing properties to most surfaces (although not recommended for use on concrete). This product resists aging weathering and thermal cycling without having adverse reactions such as hardening, shrinking or cracking. The thixotropic nature of LOCTITE... [See More]
- Chemical System: Silicone; Elastomeric
from Shenzhen DeepMaterial Technologies Co., Ltd
Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C. [See More]
- Chemical System: Silicone
- Cure / Technology: UV or Radiation Cured; Reactive or Moisture Cured
- Form / Function: Encapsulant or Conformal Coating
- Industry: Electronics
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 813J01 BIPAX, Silicone, Non-corrosive, Encapsulant LOCTITE ® ABLESTIK 813J01 BIPAX exhibits very low stress upon cure thus preventing component cracking and other stress-related problems. This adhesive can be cured at room temperature in thick or thin sections. It is... [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Type: Thermally Conductive
- Viscosity: 40000
from OMEGA Engineering, Inc.
OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper products. [See More]
- Chemical System: Silicone
- Cure / Technology: Single Component
- Type: High Dielectric; Thermally Conductive
- Use Temperature: 392
from Aremco Products, Inc.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]
- Chemical System: Ceramic; Silicone
- Industry: Electronics
- Composition: Filled
- Use Temperature: 900
from Epoxies Etc...
20-1615 is a two component, room temperature curing silicone rubber compound. This silicone system is clear, odorless, and low in viscosity. 20-1615 is an excellent choice for potting electronic assemblies that require shock and vibration resistance. It also protects assemblies from moisture, ozone,... [See More]
- Chemical System: Silicone
- Composition: Unfilled
- Form / Function: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Protavic America, Inc.
PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]
- Chemical System: Silicone
- Form / Function: Encapsulant or Conformal Coating; Gel; Die Bonding Adhesives
- Type: High Dielectric; Thermally Conductive
- Composition: Filled
from Wacker Chemical Corp.
GENIOSIL® WP1 is a polyether-based silane-terminated polymer suitable asbinder in moisture curing formulations. It is a clear liquid with a slight but characteristic odor and differs to conventional silylated polymers due to its high reactivity. This is a direct consequence of the structural... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component
- Form / Function: Liquid
- Industry: Construction
from Techsil Limited
MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]
- Chemical System: Silicone; Elastomeric
- Industry: Electronics
- Form / Function: Encapsulant or Conformal Coating
from Henkel Corporation - Industrial
LOCTITE STYCAST 4640, Silicone, Flexible, Potting or Encapsulant LOCTITE ® STYCAST 4640 RTV condensation cure silicone rubber syntactic foam is engineered to yield a flexible, low density material with a low dielectric constant and dissipation factor. It is designed for airborne potting, sealing... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component
- Form / Function: Liquid
- Use Temperature: 85 to 500
from Wacker Chemical Corp.
GENIOSIL® XT 50 is a silicone-modified polyetherbasedsilane-terminated polymer suitable as a binderin moisture curing formulations. It is a clear liquid witha slight but characteristic odor and differs toconventional silylated polymers due to its highreactivity. This is a direct consequence of the... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component (optional feature); Single Component; Reactive or Moisture Cured
- Form / Function: Liquid
- Industry: Construction
from Techsil Limited
MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]
- Chemical System: Silicone; Elastomeric
- Industry: Electronics
- Form / Function: Encapsulant or Conformal Coating
from Henkel Corporation - Industrial
LOCTITE STYCAST 5952-1, Silicone, Potting or Encapsulant. LOCTITE ® STYCAST 5952-1 is designed for encapsulation of heat generating devices. It is also recommended for applications requiring a non-corrosive casting and coating. Electrically non-conductive. Good elongation strength. Moderate tear... [See More]
- Chemical System: Silicone
- Cure / Technology: Two Component
- Type: High Dielectric; Thermally Conductive
- Thermal Conductivity: 0.8000
from Wacker Chemical Corp.
WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]
- Chemical System: Silicone; Elastomeric
- Form / Function: Liquid
- Type: Optical
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Techsil Limited
MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]
- Chemical System: Silicone; Elastomeric
- Industry: Electronics
- Form / Function: Encapsulant or Conformal Coating
from Henkel Corporation - Industrial
LOCTITE STYCAST S 5225, Silicone, Potting, Encapsulating. LOCTITE ® STYCAST S 5225 liquid encapsulant is designed for use on small electronic devices requiring a low viscosity material capable of flowing throughout tightly packed components. LOCTITE STYCAST S 5225 features primerless adhesion... [See More]
- Chemical System: Silicone
- Viscosity: 2230
- Cure / Technology: Two Component
from Techsil Limited
Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the... [See More]
- Chemical System: Silicone; Elastomeric
- Use Temperature: -54 to 204
- Industry: Sanitary
from Henkel Corporation - Industrial
BERGQUIST GAP PAD TGP 7000ULM, Thermally conductive soft gap filling material, For high performance applications. BERGQUIST GAP PAD TGP 7000ULM is an extremely soft gap filling material rated at a thermal conductivity of 7.0 W/m-K. It is specially formulated for high performance applications... [See More]
- Chemical System: Silicone
- Form / Function: Gap Filler, Foam in Place Gasket
- Type: Thermally Conductive
- Use Temperature: 140 to 392
from Techsil Limited
Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the... [See More]
- Chemical System: Silicone; Elastomeric
- Use Temperature: -54 to 204
- Industry: Sanitary
from Techsil Limited
Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the... [See More]
- Chemical System: Silicone; Elastomeric
- Use Temperature: -54 to 204
- Industry: Sanitary
from Techsil Limited
RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear product which allows... [See More]
- Chemical System: Silicone; Elastomeric
- Industry: Electronics
from Techsil Limited
RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear product which allows... [See More]
- Chemical System: Silicone; Elastomeric
- Industry: Electronics
from Techsil Limited
RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear product which allows... [See More]
- Chemical System: Silicone; Elastomeric
- Industry: Electronics
from Techsil Limited
Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for... [See More]
- Chemical System: Silicone; Elastomeric
- Use Temperature: -54 to 260
- Industry: Electronics
from Techsil Limited
Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for... [See More]
- Chemical System: Silicone; Elastomeric
- Use Temperature: -54 to 260
- Industry: Electronics
from Techsil Limited
Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for... [See More]
- Chemical System: Silicone; Elastomeric
- Use Temperature: -54 to 260
from Techsil Limited
RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is... [See More]
- Chemical System: Silicone; Elastomeric
- Use Temperature: -115 to 260
- Industry: Electronics
from Techsil Limited
RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is... [See More]
- Chemical System: Silicone; Elastomeric
- Use Temperature: -115 to 260
- Industry: Electronics