Specialty / Other Encapsulants and Potting Compounds
from CHT USA Inc.
CHT's QSil 12 is a 2-part, condensation cure, transparent, low viscosity, liquid silicone elastomer which cures at room temperature. QSil 12 is primarily intended for electronic and lighting potting applications. This material is typically mixed at a ratio of 100:5. Once mixed, the material is... [See More]
- Cure / Technology: Two Component ; Condensation
- Use Temperature: -67 to 399
- Industry: Automotive; Electronics
- Thermal Conductivity: 0.1800
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Addition Cure
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: High Dielectric; Optical; Thermally Conductive
- Chemical System: Silicone
from Arnold Magnetic Technologies
Arnold Magnetic Technologies offers composite and metallic encapsulation solutions for a wide range of permanent magnet systems and applications. While metallic sleeved magnet containment solutions are used extensively for magnet containment, Wraptite composite sleeves offer a superior design... [See More]
- Cure / Technology: Wound in place or pressed on sleeve
- Industry: Aerospace; Automotive; OEM or Industrial; Oil and Gas
- Chemical System: Include Carbon Fiber, Zylon Fiber And Glass Fiber Composites
- Use Temperature: 338
from CHT USA Inc.
CHT's QSil 58 is a 2-part, condensation cure, high temperature, self-leveling, silicone elastomer primarily used for electronic potting applications to provide protection from moisture, debris, vibration and shock. The two applicable catalysts are 0.5% DBT by weight and 10% Deep Section Catalyst by... [See More]
- Cure / Technology: Two Component ; Condensation
- Use Temperature: -65 to 500
- Industry: Automotive; Electronics
- Thermal Conductivity: 0.3100
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
- Form / Function: Liquid; Encapsulant or Conformal Coating; Glob Top, Daub, Doming or Overfill
- Type: High Dielectric; Thermally Conductive
- Chemical System: UV Curing
from CHT USA Inc.
CHT ’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also function as a contrast enhancement material in LED applications. TufGel 336 is also flame... [See More]
- Cure / Technology: Two Component ; Addition
- Chemical System: Silicone
- Form / Function: Gel
- Features: Flame Retardant
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Cure / Technology: Thermoset; Two Component ; Addition Cure
- Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating
- Type: Electrically Conductive; Thermally Conductive
- Chemical System: Silicone
from CHT USA Inc.
CHT's TufGel 330 is a 2-part, clear, tough, moderately cross-linked silicone gel. It has good room temperature cure adhesion to many substrates. TufGel 330 is used to provide protection from vibration and thermal or mechanical shock and will also provide excellent moisture protection. [See More]
- Cure / Technology: Two Component ; Addition
- Industry: Automotive; Electronics; OEM or Industrial
- Form / Function: Gel
- Use Temperature: -67 to 399
from Master Bond, Inc.
LED405FL3 is a flexible one component, LED curing adhesive system with excellent optical clarity and a refractive index of 1.51. [See More]
- Cure / Technology: Single Component; Cures by LED light
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Impregnating Resin
- Type: High Dielectric
- Composition: Unfilled
from CHT USA Inc.
CHT's QSil 216 is a 2-part, platinum cure, optically clear silicone encapsulant designed for optical applications. QSil 216 features a 10:1 mix ratio by weight and its low viscosity profile enables excellent flow around components and is excellent for potting complex parts. The chemical composition... [See More]
- Cure / Technology: Two Component ; Addition
- Industry: Automotive; Electronics; OEM or Industrial
- Type: High Dielectric; Optical
- Use Temperature: -67 to 399
from Master Bond, Inc.
Master Bond MasterSil 980 is a two component fluorosilicone for bonding, sealing, coating and encapsulating. Its most outstanding attribute is enhanced chemical resistance particularly to fuels, oils and solvents. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Addition Cured
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Type: High Dielectric; Thermally Conductive
- Composition: Unfilled
from CHT USA Inc.
CHT's QGEl 311UV is a 2-part, platinum cure, special purpose silicone gel. It is designed with convenient 1:1 mix ratio, and low viscosity for easy dispensing. QGel 311UV is soft, but resilient and is amoderately cross-linked silicone polymer. QGel 311UV is clear but contains a UV tracer for easy QC... [See More]
- Cure / Technology: Two Component ; Addition
- Industry: Automotive; Electronics; OEM or Industrial
- Form / Function: Gel
- Use Temperature: -67 to 399
from Shenzhen DeepMaterial Technologies Co., Ltd
It is a fast curing, fast flowing liquid epoxy resin designed for capillary flow filling chip size packages, is to improve the process speed in production and design its rheological design, let it penetrate 25µm clearance, minimize induced stress, improve temperature cycling performance, with... [See More]
- Cure / Technology: Heat Curing
- Industry: Electronics
- Chemical System: Epoxy
- Viscosity: 3500 to 7000
from Sauereisen, Inc.
Sauereisen Cement No. 31 is a white, porcelain-like cement that is widely used throughout industry in a variety of applications. including assembling, sealing, insulating and cementing of ceramics, porcelain, metal, and glass. [See More]
- Cure / Technology: Two Component ; Chemically Set
- Form / Function: Powder; Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
- Type: High Dielectric; Thermally Conductive
- Chemical System: Ceramic
from Wacker Chemical Corp.
ELASTOSIL ® RT 426 is a pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features. low viscosity. high cured hardness. excellent heat resistance. Application. all-round potting compound [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Condensation Cured
- Tensile (Break): 653
- Chemical System: Silicone; Elastomeric
- Elongation: 120.0