Semiconductors / IC Packaging Encapsulants and Potting Compounds
from MacDermid Alpha Electronics Solutions
Product Overview. Electrolube ® 2K301P is a high-performance, two-component conformal coating specifically formulated for selective coating processes. It features increased coating thickness, enhanced edge coverage, and excellent flexibility, effectively minimizing stress on components during... [See More]
- Industry: Automotive; Electronics; Semiconductors, IC's
- Form / Function: Liquid; Encapsulant or Conformal Coating
- Type: Thermally Conductive
- Cure / Technology: Two Component
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: High Dielectric; Optical; Thermally Conductive
- Chemical System: Silicone
from Ellsworth Adhesives
Dow DOWSIL ™ EG-3810 Dielectric Gel is a one component, clear, heat curing silicone gel that is used for potting, sealing, encapsulating, and protecting a variety of materials in the electronics industry. It offers a wide range of operating temperatures ranging from -60 °C to 200 °C,... [See More]
- Industry: Electronics; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Cure / Technology: Single Component
from MacDermid Alpha Electronics Solutions
Product Overview. Aromatic Free Acrylic (AFA) optically clear acrylic conformal coating is ideally suited for use as a Light Emitting Diode (LED) coating or in other commercial applications to protect the Printed Circuit Board (PCB) from the environment. AFA boasts superb properties, maintaining... [See More]
- Industry: Electronics; Semiconductors, IC's
- Form / Function: Encapsulant or Conformal Coating
- Type: Optical
- Chemical System: Acrylic
from Master Bond, Inc.
EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Aerospace
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric; Thermally Conductive
- Chemical System: Epoxy
from Ellsworth Adhesives
Parker Lord CoolTherm ® 6035 is a two component, thermally conductive, epoxy encapsulant used as a thin bondline adhesive and as a low viscosity potting and casting material. Low viscosity, low exotherm, high thermal conductivity, electrically insulative and UL 94 V-0 certified. Resin Part A,... [See More]
- Industry: Semiconductors, IC's
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Thermal Conductivity: 1
from MacDermid Alpha Electronics Solutions
Product Overview. UVCL Ultraviolet (UV) cure conformal coating is a single-part solution that cures in seconds when exposed to the correct dose of UV light. It is specifically designed to provide the highest level of protection for Printed Circuit Boards (PCBs), while its low viscosity allows for... [See More]
- Industry: Electronics; Semiconductors, IC's
- Cure / Technology: UV or Radiation Cured; Single Component; Reactive or Moisture Cured
- Form / Function: Liquid; Encapsulant or Conformal Coating
- Use Temperature: -85 to 275
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Liquid; Encapsulant or Conformal Coating; Glob Top, Daub, Doming or Overfill
- Type: High Dielectric; Thermally Conductive
- Chemical System: UV Curing
from MacDermid Alpha Electronics Solutions
Product Overview. Electrolube ® UVFlex is a next-generation, solvent-free, UV-curable conformal coating engineered for demanding electronics applications. Its unique elasticity helps maintain coating integrity through extreme thermal cycling and harsh environmental conditions, delivering... [See More]
- Industry: Electronics; Semiconductors, IC's
- Form / Function: Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric; Thermally Conductive
- Use Temperature: -85 to 302
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating
- Type: Electrically Conductive; Thermally Conductive
- Chemical System: Silicone
from MacDermid Alpha Electronics Solutions
Product Overview. ALPHA HiTech EN21-4210F has a high hardness property, making it ideal for assembling components that require excellent reinforcement strength. The ALPHA HiTech EN21-4210 is a non-reworkable encapsulant product option. Product Features. Excellent Adhesion Strength. Imparts... [See More]
- Industry: Electronics; Semiconductors, IC's
- Water Absorption: 1
from Master Bond, Inc.
EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
- Type: High Dielectric; Thermally Conductive
- Chemical System: Epoxy
from MacDermid Alpha Electronics Solutions
Product Overview. ER2188 General Purpose Epoxy Potting Compound is a two-part epoxy resin designed for general use in the electronics industry. It offers a cost-effective solution for a wide range of applications requiring protection. ER2188 is flame retardant with good thermal conductivity while... [See More]
- Industry: Electronics; Semiconductors, IC's
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Two Component
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
- Type: Electrically Conductive; Thermally Conductive
- Chemical System: Polyphenylene Sulfide; Epoxy
from MacDermid Alpha Electronics Solutions
Product Overview. UR5118 is a highly water-resistant, RF polyurethane resin developed as an ultra-high-performance encapsulation and potting compound, offering a high level of protection in various operating environments while delivering excellent electrical properties. With high toughness, it... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Semiconductors, IC's
- Use Temperature: -76 to 257
- Chemical System: Polyurethane
- Thermal Conductivity: 0.2000
from Master Bond, Inc.
Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric; Thermal Insulation
- Chemical System: Epoxy
from MacDermid Alpha Electronics Solutions
Product Overview. UR5604 is a general-purpose two-part polyurethane potting compound designed for potting and encapsulation. This versatile resin offers high-performance protection against environmental factors, making it suitable for a wide range of electronic applications. It retains flexibility... [See More]
- Industry: Electronics; Semiconductors, IC's
- Cure / Technology: Two Component
- Chemical System: Polyurethane
- Features: Flame Retardant
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric; Thermally Conductive
- Chemical System: Epoxy
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Industry: Aerospace; Electronics; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Liquid
- Type: High Dielectric; Optical; Thermally Conductive
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Composition: Unfilled
from Master Bond, Inc.
Master Bond EP62-1 is a two component heat cured and chemically resistant epoxy resin system featuring a long pot life at ambient temperatures and efficient cures at moderately elevated temperatures. The recommended mix ratio is 100 parts of component A to 10 parts of component B. The pot life of... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Cure / Technology: Thermoset; Two Component
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
- Use Temperature: -60 to 400
from Master Bond, Inc.
Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Semiconductors, IC's
- Form / Function: Encapsulant or Conformal Coating; Die Bonding Adhesives
- Type: High Dielectric
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Powder; Gap Filler, Foam in Place Gasket; Impregnating Resin; Die Bonding Adhesives
- Type: High Dielectric; Thermal Insulation
- Chemical System: Epoxy
from Master Bond, Inc.
MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]
- Industry: Marine; Sanitary; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid
- Type: High Dielectric; Thermally Conductive
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]
- Industry: Marine; Aerospace; Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
- Type: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Impregnating Resin
- Type: High Dielectric; Optical; Thermal Insulation
- Chemical System: Epoxy
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric; Optical; Thermally Conductive
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Type: High Dielectric
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric; Optical; Thermally Conductive
- Chemical System: Epoxy
from Master Bond, Inc.
EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric; Thermally Conductive
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Type: Anti-static, ESD; Electrically Conductive; EMI/RFI Shielding; Thermally Conductive
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Supreme 17HT is a one component toughened epoxy for bonding and sealing. It has a moderate viscosity system with good flow properties. [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Liquid
- Type: High Dielectric; Thermally Conductive
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]
- Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
- Type: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding
- Chemical System: Epoxy
from Master Bond, Inc.
Formulated for die attach applications, Master Bond EP17HTDA-1 is a one component epoxy that can also be used for conventional bonding and sealing. This system features an excellent die shear strength of 24-27 kg-f and can be used in a typical die size ranging from 4-400 mm2. EP17HTDA-1 can also be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
- Type: High Dielectric; Thermally Conductive
- Chemical System: Epoxy
from Shenzhen DeepMaterial Technologies Co., Ltd
DeepMaterial COB encapsulating adhesives are formulated with heat-curing epoxy [See More]
- Industry: Electronics; Semiconductors, IC's
- Cure / Technology: Heat Curing
- Chemical System: Epoxy
- Viscosity: 32500 to 50000
from Protavic America, Inc.
PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]
- Industry: Automotive; Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Type: Electrically Conductive; Thermally Conductive
- Chemical System: Silicone
from Epoxy Technology
We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK ® fabricated components are the building blocks of camera, laser,... [See More]
- Industry: Sanitary; Aerospace; Photonics; Semiconductors, IC's
- Form / Function: Liquid; Glob Top, Daub, Doming or Overfill
- Type: Optical
- Chemical System: Epoxy
from Epoxies Etc...
The 50-2369FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-2369 FR Urethane is listed with Underwriter's Laboratory for passing UL94 V-O. This system offers excellent heat transfer, low exotherm, and excellent electrical... [See More]
- Industry: Electronics; OEM or Industrial; Semiconductors, IC's; Surface Mount Components
- Form / Function: Gel
- Type: Thermally Conductive
- Chemical System: Polyurethane
from Protavic America, Inc.
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]
- Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Form / Function: Liquid; Encapsulant or Conformal Coating
- Type: High Dielectric; Thermal Insulation
- Chemical System: Polyurethane
from Protavic America, Inc.
Clear unfilled epoxy also available in a one-part system. Use life is over three days after mixing at room temperature. Excellent for ferrite and optical bonding applications. Requires heat assist to cure. [See More]
- Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Type: High Dielectric
- Chemical System: Epoxy
from Protavic America, Inc.
ANA-97290 is a clear Ultraviolet/ Visible light curing adhesive. It has very low shrinkage during cure for alignment sensitive parts. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique combination of excellent wetting, flow, good thermal... [See More]
- Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Form / Function: Liquid; Encapsulant or Conformal Coating; Gel (optional feature); Die Bonding Adhesives
- Type: Electrically Conductive; Thermal Insulation
- Composition: Unfilled
from Protavic America, Inc.
PNU-56200 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]
- Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
- Type: High Dielectric
- Chemical System: Polyurethane
from Protavic America, Inc.
Fast flow, fast cure capillary reworkable underfill. The rheology of the PROTAVIC ANA 10199 R in combination with its fineness make the product perfectly adapted to high reliability small gap underfill applications. It presents a good pot life at room temperature 20-22C and a high reactivity at... [See More]
- Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
- Type: High Dielectric; Thermal Insulation
- Composition: Unfilled