Thermosetting / Crosslinking Encapsulants and Potting Compounds

52 Results
ELAN-Cast® -- E 2154 Black Resin / C 2154 Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Type: High Dielectric
  • Chemical System: Epoxy
Formulations - Applications - Potting Epoxies - TUFFBOND 397 -- TUFFBOND 397H
from Hernon Manufacturing, Inc.

Hernon  397 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond  397 will change from amber-yellow to a reddish brown upon cure. Product... [See More]

  • Cure / Technology: Thermoset; Single Component
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Chemical System: Epoxy
Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability -- MasterSil 157
from Master Bond, Inc.

MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cure
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid
  • Type: High Dielectric; Optical; Thermally Conductive
  • Chemical System: Silicone
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Cure / Technology: Thermoset; Single Component
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Addition Cure
  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating
  • Type: Electrically Conductive; Thermally Conductive
  • Chemical System: Silicone
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity -- EP3HTSDA-1
from Master Bond, Inc.

EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]

  • Cure / Technology: Thermoset; Single Component
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature -- EP17HTS-DA
from Master Bond, Inc.

Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]

  • Cure / Technology: Thermoset; Single Component
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
  • Type: Electrically Conductive; Thermally Conductive
  • Chemical System: Polyphenylene Sulfide; Epoxy
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Type: High Dielectric; Thermal Insulation
  • Chemical System: Epoxy
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
Epoxy with High Elongation Passes ISO 10993-5 Certification for Cytotoxicity -- EP40Med
from Master Bond, Inc.

EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
Extremely Soft MasterSil 170 Gel Encapsulant Offers Removability and Optical Clarity -- MasterSil 170 Gel
from Master Bond, Inc.

MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Liquid
  • Type: High Dielectric; Optical; Thermally Conductive
  • Chemical System: Silicone
Fast Curing, Optically Clear, Two Part Epoxy -- EP39-2
from Master Bond, Inc.

Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Chemical System: Epoxy
  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Composition: Unfilled
High Glass Transition Temperature Epoxy System -- EP62-1
from Master Bond, Inc.

Master Bond EP62-1 is a two component heat cured and chemically resistant epoxy resin system featuring a long pot life at ambient temperatures and efficient cures at moderately elevated temperatures. The recommended mix ratio is 100 parts of component A to 10 parts of component B. The pot life of... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Industry: Marine; Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Use Temperature: -60 to 400
High Temperature Resistant Epoxy Compound -- EP45HT
from Master Bond, Inc.

Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Chemical System: Epoxy
  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Composition: Unfilled
High Temperature Resistant, One Component Epoxy System -- EP13
from Master Bond, Inc.

Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]

  • Cure / Technology: Thermoset; Single Component
  • Form / Function: Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Type: High Dielectric
  • Chemical System: Epoxy
High Temperature Resistant, Toughened Epoxy -- EP125
from Master Bond, Inc.

Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Powder; Gap Filler, Foam in Place Gasket; Impregnating Resin; Die Bonding Adhesives
  • Type: High Dielectric; Thermal Insulation
  • Chemical System: Epoxy
Highly Flexible Addition Cured Silicone Offers Low Thermal Resistance -- MasterSil 151TC
from Master Bond, Inc.

MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid
  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Silicone
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Type: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding
  • Chemical System: Epoxy
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Impregnating Resin
  • Type: High Dielectric; Optical; Thermal Insulation
  • Chemical System: Epoxy
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity -- EP30LP-2
from Master Bond, Inc.

Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Type: High Dielectric; Optical; Thermally Conductive
  • Chemical System: Epoxy
Low Viscosity, Fast Curing, Two Component Epoxy -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Type: High Dielectric
  • Chemical System: Epoxy
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance -- EP30NS
from Master Bond, Inc.

Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Type: High Dielectric; Optical; Thermally Conductive
  • Chemical System: Epoxy
NASA Low Outgassing Rated Epoxy Features Enhanced Chemical Resistance -- EP42-2LV Black
from Master Bond, Inc.

EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
Nickel Filled Electrically Conductive Epoxy System -- EP76M
from Master Bond, Inc.

Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Gap Filler, Foam in Place Gasket; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Type: Anti-static, ESD; Electrically Conductive; EMI/RFI Shielding; Thermally Conductive
  • Chemical System: Epoxy
One Component Toughened Epoxy System For Bonding And Sealing -- Supreme 17HT
from Master Bond, Inc.

Master Bond Supreme 17HT is a one component toughened epoxy for bonding and sealing. It has a moderate viscosity system with good flow properties. [See More]

  • Cure / Technology: Thermoset; Single Component
  • Form / Function: Liquid
  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
One Component, High Temperature Resistant Epoxy -- EP36
from Master Bond, Inc.

Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]

  • Cure / Technology: Thermoset; Single Component
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
  • Type: Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding
  • Chemical System: Epoxy
One component, high temperature resistant epoxy system for bonding and sealing -- EP17HTDA-1
from Master Bond, Inc.

Formulated for die attach applications, Master Bond EP17HTDA-1 is a one component epoxy that can also be used for conventional bonding and sealing. This system features an excellent die shear strength of 24-27 kg-f and can be used in a typical die size ranging from 4-400 mm2. EP17HTDA-1 can also be... [See More]

  • Cure / Technology: Thermoset; Single Component
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
  • Type: High Dielectric; Thermally Conductive
  • Chemical System: Epoxy
Heat Curing Electronic Coating Silicone Compound -- Bluesil™ V-207
from Bluestar Silicones USA Corp.

Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound. Properties. Viscosity 6000. Hardness Sha 30. Description. BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating and encapsulating... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Reactive or Moisture Cured
  • Chemical System: Silicone
  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Industry: Electronics
Conocrete - Fast Patch -- No. 149
from Sauereisen, Inc.

ConoCrete - Fast Patch No. 149 is a three-component, fast setting epoxy monolithic that is designed for patching cracks and holes. This material is ideal for use on highways, bridge decks,. docks, ramps, traffic aisles, industrial floors and airport runways. Fast Patch No. 149 produces extremely... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Chemical System: Epoxy
  • Form / Function: Powder
  • Composition: Unfilled
Chemical Resistant Epoxy System -- 20-3004 HV
from Epoxies Etc...

20-3004 LV & HV are two component chemical resistance epoxy systems. They were developed for potting, coating, and adhesive applications requiring superior chemical resistance. They exhibit outstanding bonds to a variety of substrates. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Chemical System: Epoxy
  • Form / Function: Gel
  • Composition: Unfilled
Metal Repair and Patching Compound -- Hi-Temp Lab-metal
from Dampney Company, Inc.

Hi-Temp Lab-metal is ready-to-use right from the can. Developed for difficult repairs subject to excessive heat, Hi-Temp Lab-metal withstands temperatures as high as 1000ºF. [See More]

  • Cure / Technology: Thermoset
  • Composition: Filled
  • Chemical System: Aluminum-filled Compound
  • Industry: Automotive; Construction; Welding
Biocompatible, Spectrally Transparent Epoxy -- EPO-TEK® MED-301
from Epoxy Technology

EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Liquid; Glob Top, Daub, Doming or Overfill
  • Type: Optical
  • Chemical System: Epoxy
Clear Non-Yellowing Silicone Encapsulant -- PNS-56225
from Protavic America, Inc.

PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Type: Electrically Conductive; Thermally Conductive
  • Chemical System: Silicone
Sealers and Seal Coatings -- DM-6307
from Shenzhen DeepMaterial Technologies Co., Ltd

It is a one-component, thermosetting epoxy resin. It is a reusable CSP (FBGA) or BGA filler used to protect solder joints from mechanical stress in handheld electronic devices. [See More]

  • Cure / Technology: Thermoset; Single Component; Heat Curing
  • Industry: Electronics
  • Chemical System: Epoxy
  • Viscosity: 2000 to 4500
Silicone Elastomer Gel Encapsulant And Potting Compound -- SilGel® 612 A/B
from Wacker Chemical Corp.

WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Liquid
  • Type: Optical
  • Chemical System: Silicone; Elastomeric
ThreeBond TB2210 Black Electrical Epoxy Resin 1kg -- TBSI19014
from Techsil Limited

ThreeBond TB2210 is a black epoxy resin which cures to a tough 92 Shore D Hardness. The fast curing nature of this epoxy resin allows for considerable energy savings and facilitates the automation of assembly works thus enabling an integration of On-Line manufacturing process without requiring... [See More]

  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
Di-Pak™ E-4000 Series Elastomeric Eletrical Insulating Compound -- E-4021
from Hapco, Inc.

Flexible, colorless, potting and encapsulating systems. Available in 5 minute (-5), 16 minute, and 20 minute gel times, and in shore hardness ’s from 20 A to 80 A . [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Type: High Dielectric
  • Industry: Electronics
Epoxy Adhesive & Potting Compound -- 10-3009
from Epoxies Etc...

10-3009 is a low viscosity epoxy adhesive and potting compound. It is easy to use and allows the end user to adjust the flexibility of the cured epoxy. This product offers a good combination of peel and tensile strength. 10-3009 provides electrical insulation and outstanding adhesion. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Liquid
  • Type: High Dielectric; Thermal Insulation
  • Chemical System: Epoxy
Clear Urethane Cast/Adhesive -- PNU-46201
from Protavic America, Inc.

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid; Encapsulant or Conformal Coating
  • Type: High Dielectric; Thermal Insulation
  • Chemical System: Polyurethane
Thermally Conductive Silicone Rubber Compound -- ELASTOSIL® RT 743 LV-K A/B
from Wacker Chemical Corp.

WACKER ’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in performance and... [See More]

  • Cure / Technology: Thermoset
  • Form / Function: Gel
  • Type: Electrically Conductive
  • Chemical System: Silicone; Elastomeric
Di-Pak™ E-4500 Elastomeric Eletrical Insulating Compound -- E-4540
from Hapco, Inc.

Flexible, 45, 65 and, 95 shore A hardness, potting and encapsulating systems. Flame retardant (FR), accelerated 3 minute (-3) gel time, and black or unpigmented versions are available. [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Type: High Dielectric
  • Features: Flame Retardant
Flame Retardant Polyurethane -- 50-2369 FR
from Epoxies Etc...

The 50-2369FR Potting and Encapsulating Compound has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-2369 FR Urethane is listed with Underwriter's Laboratory for passing UL94 V-O. This system offers excellent heat transfer, low exotherm, and excellent electrical... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Gel
  • Type: Thermally Conductive
  • Chemical System: Polyurethane
Epoxy Adhesive -- ANE-26144
from Protavic America, Inc.

Clear unfilled epoxy also available in a one-part system. Use life is over three days after mixing at room temperature. Excellent for ferrite and optical bonding applications. Requires heat assist to cure. [See More]

  • Cure / Technology: Thermoset; Option of one or two component
  • Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Type: High Dielectric
  • Chemical System: Epoxy
Di-Pak™ E-4600 Elastomeric Eletrical Insulating Compound -- E-4650
from Hapco, Inc.

Flexible, high strength, 50 to 71 shore D hardness potting and encapsulating systems. Available in flame retardant (FR), 3 minute (-3) gel time, and in black or unpigmented. [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Type: High Dielectric
  • Features: Flame Retardant
Flame Retardant Thermally Conductive -- 50-3150 FR
from Epoxies Etc...

50-3150 FR has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-3150 FR Black Epoxy with Catalyst 190 and Catalyst 105 are listed with Underwriter's Laboratory for passing UL94 V-O. This system offers excellent heat transfer, low shrinkage, and outstanding insulation... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Form / Function: Liquid
  • Type: Thermally Conductive
  • Chemical System: Epoxy
Optically Clear UV Adhesive -- ANA-97290
from Protavic America, Inc.

ANA-97290 is a clear Ultraviolet/ Visible light curing adhesive. It has very low shrinkage during cure for alignment sensitive parts. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique combination of excellent wetting, flow, good thermal... [See More]

  • Cure / Technology: Thermoset; Two Component  ; UV or Radiation Cured
  • Form / Function: Liquid; Encapsulant or Conformal Coating; Gel (optional feature); Die Bonding Adhesives
  • Type: Electrically Conductive; Thermal Insulation
  • Composition: Unfilled
Di-Pak™ Elastomeric Eletrical Insulating Compound -- E-4501
from Hapco, Inc.

Easily pourable, thermally conductive, shock resistant potting compounds that are ideally suited for low and high production applications. This series of DI-PAK products reduce rejects by exhibiting extremely low stress on potted components. All three of the above DI-PAK E products are flame... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Type: High Dielectric; Thermally Conductive
  • Features: Flame Retardant; UL Rating
Polyurethane Adhesive -- PNU-56200
from Protavic America, Inc.

PNU-56200 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid; Encapsulant or Conformal Coating; Die Bonding Adhesives
  • Type: High Dielectric
  • Chemical System: Polyurethane
Di-Pak™ Elastomeric Eletrical Insulating Compound -- E-4888
from Hapco, Inc.

High performance, flexible potting systems designed to be in constant water immersion while maintaining electrical and physical properties. DI-PAK E-4888 & E-4889 were designed to meet Naval underwater applications. [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Type: High Dielectric
  • Industry: Electronics
Reworkable Underfill Epoxy Resin -- ANA-10199R
from Protavic America, Inc.

Fast flow, fast cure capillary reworkable underfill. The rheology of the PROTAVIC ANA 10199 R in combination with its fineness make the product perfectly adapted to high reliability small gap underfill applications. It presents a good pot life at room temperature 20-22C and a high reactivity at... [See More]

  • Cure / Technology: Thermoset; Single Component
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
  • Type: High Dielectric; Thermal Insulation
  • Composition: Unfilled
Di-Pak™ Elastomeric Eletrical Insulating Compound -- E-4901-2
from Hapco, Inc.

Low cost, easy to use, potting compounds with fast cycle times. Available in 3 speeds. [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Type: High Dielectric
  • Industry: Electronics
Di-Pak™ Rigid Eletrical Insulating Compound -- R-4200
from Hapco, Inc.

DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity). Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to... [See More]

  • Cure / Technology: Thermoset; Two Component  
  • Form / Function: Liquid
  • Type: High Dielectric
  • Industry: Electronics