Rubber Based / Elastomeric Encapsulants and Potting Compounds

39 Results
Formulations - Applications - Bonding - Tuffbond 316 -- 3316AB22
from Hernon Manufacturing, Inc.

Tuffbond ® 316 is a two component, room temperature cure system. By changing the ratio of resin and hardener, the cured adhesive can change from a tough and flexible to a hard and rigid system. Tuffbond ® 316 is recommended for bonding metal, glass, wood, concrete, and rubber, and can be... [See More]

  • Form / Function: 50 ml (two component)
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Chemical System: Elastomeric
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
One Component Low Viscosity, Optically Clear UV Curable -- UV19
from Master Bond, Inc.

Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]

  • Type: High Dielectric; Optical; Thermal Insulation
  • Chemical System: Elastomeric
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating; Impregnating Resin
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
Dow SYLGARD™ 186 Silicone Elastomer Clear 0.5 kg Kit -- 186 ELAST PLASTIC .5KG KIT [2137054 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SYLGARD ™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear strength,... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electric Power
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2100
Formulations - Applications - Bonding - Tuffbond 317 -- 3317AB22
from Hernon Manufacturing, Inc.

Tuffbond ® 317 is a two component, room temperature cure system. By changing the ratio of resin and hardener, the cured adhesive can change from a tough and flexible to a hard and rigid system. The resin offers a unique combination of hardness and flexibility with high chemical and solvent... [See More]

  • Form / Function: 50 ml (two component)
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Chemical System: Elastomeric
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
One Component UV Curable Compound -- UV15-7SP4
from Master Bond, Inc.

Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]

  • Type: High Dielectric; Optical; Thermal Insulation
  • Chemical System: Elastomeric
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
Dow SYLGARD™ 186 Silicone Elastomer Clear 19.9 kg Kit -- 186 ELAST PLASTIC 19.9KG [3150305 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SYLGARD ™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear strength,... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electric Power
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2100
Formulations - Applications - Bonding - Tuffbond 65891 -- 36589122AB
from Hernon Manufacturing, Inc.

Tuffbond ® 65891 is a two-component, room temperature cure system. Tuffbond ® 65891 is recommended for bonding metal, glass, wood, concrete, and rubber, and can be used for potting and encapsulation of electrical and electronic components. [See More]

  • Form / Function: 50 ml (two component)
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Chemical System: Elastomeric
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
One Component, High Viscosity UV Curable Compound -- UV15X-5
from Master Bond, Inc.

Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers... [See More]

  • Type: High Dielectric; Optical; Thermal Insulation
  • Chemical System: Elastomeric
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
Dow SYLGARD™ 186 Silicone Elastomer Clear 4 kg Kit -- 186 ELAST PLASTIC 4KG KIT [2099551 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SYLGARD ™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear strength,... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electric Power
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2100
One Component, Highly Flexible UV Curable Urethane -- UV21
from Master Bond, Inc.

Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]

  • Type: High Dielectric; Optical; Thermal Insulation
  • Chemical System: Elastomeric
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
HumiSeal 1B51 Synthetic Rubber Conformal Coating 5 L Jug -- 1B51 5 LITER [51516 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base polymer, moisture and... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
One Part, Flexiblized UV Curable System -- UV15FL
from Master Bond, Inc.

Master Bond UV15FL is a new one component, high strength, low viscosity, flexible UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed... [See More]

  • Type: High Dielectric; Optical; Thermal Insulation
  • Chemical System: Epoxy; Elastomeric
  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
HumiSeal 1B51NS LU Synthetic Rubber Conformal Coating 20 L Pail -- 1B51NSLU 20 LITER PAIL [51529 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51NS LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
HumiSeal 1B51NS LU Synthetic Rubber Conformal Coating 5 L Can -- 1B51NSLU 5 LITER [51530 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51NS LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
HumiSeal 1B51NS Synthetic Rubber Conformal Coating 20 L Pail -- 1B51NS 20 LITER PAIL [51524 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most standard... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
HumiSeal 1B51NS Synthetic Rubber Conformal Coating 5 L Can -- 1B51NS 5 LITER [51526 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most standard... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Viscosity: 30 to 185
HumiSeal 1B59LU Synthetic Rubber Conformal Coating 5 L Can -- 1B59LU 5 LITER [1B59LU 5 LITER from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B59LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility and low stress on components. It can be applied by spraying, brushing, or dipping methods. 5 L Can. [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Cure / Technology: Single Component
  • Chemical System: Elastomeric
  • Dielectric Strength: 2159
Clear Flexible Epoxy -- 20-3237
from Epoxies Etc...

20-3237 is a new 1:1 ratio, low viscosity Epoxy Rubber System designed for potting delicate electronic components requiring inspection. 20-3237 is an ideal candidate for applications requiring testing and/or repairs of embedded components. Cured material can be cut away to replace components and... [See More]

  • Form / Function: Liquid
  • Composition: Unfilled
  • Chemical System: Epoxy; Elastomeric
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
LOCTITE® SI 595 Clear RTV Silicone 100ml -- HESI00005
from Techsil Limited

LOCTITE ® 595 is for superior bonding and sealing properties to most surfaces (although not recommended for use on concrete). This product resists aging weathering and thermal cycling without having adverse reactions such as hardening, shrinking or cracking. The thixotropic nature of LOCTITE... [See More]

  • Chemical System: Silicone; Elastomeric
Flowable, One-component Silicone Sealant -- CENUSIL® RT 760 CN A/B
from Wacker Chemical Corp.

WACKER ’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in performance and... [See More]

  • Type: Thermally Conductive
  • Industry: Electronics
  • Chemical System: Silicone; Elastomeric
Adhesive -- GSP 1603-3
from GS Polymers, Inc.

Two part, 1:2, 1-2 hours working time, water resistant, excellent adhesion [See More]

  • Chemical System: Elastomeric; Polyurethane
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Composition: Filled
  • Features: Dissimilar Substrates
Universal Block Filler -- No. 509
from Sauereisen, Inc.

Sauereisen Universal Block Filler No. 509 is a moist-cured urethane formulation specifically designed to fill small voids, irregularities, and air pockets in concrete. No. 509 provides a smooth surface prior to application of vinyl ester and urethane protective barriers. [See More]

  • Form / Function: Powder; Liquid
  • Composition: Unfilled
  • Chemical System: Elastomeric; Polyurethane
  • Cure / Technology: Two Component  
Filter-bond™ Elastomeric Casting and Potting Compound -- E-3264
from Hapco, Inc.

Filter-bond ™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond ™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond... [See More]

  • Form / Function: Liquid
  • Cure / Technology: Two Component  
  • Chemical System: Elastomeric; Polyurethane
  • Features: Flexible
Flexible UV Curable Compound -- UV 60-7016
from Epoxies Etc...

UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]

  • Form / Function: Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
  • Composition: Unfilled
  • Chemical System: Elastomeric; Polyurethane
  • Cure / Technology: UV or Radiation Cured; Single Component
MG Chemicals 422B Silicone Conformal Coating 1lt -- MGCC00015
from Techsil Limited

MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Silicone; Elastomeric
Silicone Elastomer Gel Encapsulant And Potting Compound -- SilGel® 612 A/B
from Wacker Chemical Corp.

WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]

  • Type: Optical
  • Chemical System: Silicone; Elastomeric
  • Form / Function: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Thermally Conductive PU Potting Compound -- 50-2366 FR
from Epoxies Etc...

50-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 50-2366 FR polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical... [See More]

  • Type: Thermally Conductive
  • Chemical System: Elastomeric; Polyurethane
  • Form / Function: Liquid
  • Composition: Filled
MG Chemicals 422B Silicone Conformal Coating 340gm -- MGCC00013
from Techsil Limited

MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Silicone; Elastomeric
MG Chemicals 422B Silicone Conformal Coating 55ml -- MGCC00018
from Techsil Limited

MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]

  • Form / Function: Encapsulant or Conformal Coating
  • Industry: Electronics
  • Chemical System: Silicone; Elastomeric
Momentive RTV11 White FDA Silicone Rubber +DBT 1lb -- MOSI02047
from Techsil Limited

Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the... [See More]

  • Chemical System: Silicone; Elastomeric
  • Use Temperature: -54 to 204
  • Industry: Sanitary
Momentive RTV11 White FDA Silicone Rubber +DBT 2lb -- MOSI02048
from Techsil Limited

Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the... [See More]

  • Chemical System: Silicone; Elastomeric
  • Use Temperature: -54 to 204
  • Industry: Sanitary
Momentive RTV11 White FDA Silicone Rubber+DBT 12lb -- MOSI02050
from Techsil Limited

Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the... [See More]

  • Chemical System: Silicone; Elastomeric
  • Use Temperature: -54 to 204
  • Industry: Sanitary
Momentive RTV12A Clear Potting Compound 4.54kg -- MOSI02057
from Techsil Limited

RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear product which allows... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Momentive RTV12A Clear Potting Compound 454gm -- MOSI02055
from Techsil Limited

RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear product which allows... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Momentive RTV12A Clear Potting Compound 907gm -- MOSI02056
from Techsil Limited

RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear product which allows... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Momentive RTV31 High Temp Potting Silicone+DBT 1lb -- MOSI02075
from Techsil Limited

Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for... [See More]

  • Chemical System: Silicone; Elastomeric
  • Use Temperature: -54 to 260
  • Industry: Electronics
Momentive RTV31 High Temp Potting Silicone+DBT 2lb -- MOSI02076
from Techsil Limited

Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for... [See More]

  • Chemical System: Silicone; Elastomeric
  • Use Temperature: -54 to 260
  • Industry: Electronics
Momentive RTV31 High Temp Silicone +DBT 12lb -- MOSI02079
from Techsil Limited

Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for... [See More]

  • Chemical System: Silicone; Elastomeric
  • Use Temperature: -54 to 260
Momentive RTV560 Red Electronic Silicone +DBT 12lb -- MOSI02088
from Techsil Limited

RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is... [See More]

  • Chemical System: Silicone; Elastomeric
  • Use Temperature: -115 to 260
  • Industry: Electronics