Extruded Profile Fabricated Plastic Parts and Semi-Finished Shapes
from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound... [See More]
- Form / Shape: Profile or Structural Shape
- Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
- Chemical System: Fluoropolymer
- Width / O.D.: 6.3
from Pexco
Pexco is a leader in the design and manufacture of complex, large-format plastic extrusions. Our expertise lies in producing highly customized profile solutions —ranging from intricate geometries and hollow structures to profiles that incorporate embedded metal elements. We offer a wide array... [See More]
- Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
- Width / O.D.: 6
- Chemical System: ABS; Vinyl / PVC
- Length: 30
from Pexco
Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]
- Form / Shape: Profile or Structural Shape
- Material Type: Optical (optional feature); Electrical Insulation
- Chemical System: EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
- Features: Flame Retardant (optional feature)
from Pexco
Extruded PTFE rods are generally used as source material to machine seals, valves and rotating components that require a very low coefficient of friction. Available Materials. Extruded PTFE rods can be manufactured using: Virgin PTFE – excellent thermal, chemical and electrical resistant... [See More]
- Form / Shape: Rod or Round Stock; Profile or Structural Shape
- Width / O.D.: 0.1250 to 5
- Chemical System: Fluoropolymer
- Length: 72 to 144
from Pexco
The PDS ® Bottom Lock fence slat is the most popular privacy fence slat in North America. It provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Bottom Lock Fence Slats, which are marketed under the PDS ® brand name. With over... [See More]
- Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
- Width / O.D.: 0.8750 to 1.25
- Chemical System: Polyethylene; HDPE
- Length: 48 to 144
from Pexco
The Feather Lock ® Fence Slat provides an economical and attractive way to enhance a chain-link fence. It installs easily and its unique “feather ” style configuration at the top of the slat makes it self-locking. Pexco is the leading manufacturer of Feather Lock ® Slats, which... [See More]
- Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
- Width / O.D.: 1.5 to 1.66
- Chemical System: Polyethylene; HDPE
- Length: 48 to 144
from Pexco
Fence Weave ® is the most economical chain link fence filler on the market, primarily used for residential applications. Fence Weave ® converts any chain link fence into a privacy fence and allows custom designing. It ’s a natural fit for homeowners who like to do it themselves. Fence... [See More]
- Form / Shape: Bar Stock or Rod Stock; Profile or Structural Shape
- Thickness: 0.0240
- Chemical System: Polyethylene; LDPE
- Width / O.D.: 1.88
from Pexco
Pexco ’s FinLink ® Slat offers extra privacy with a unique configuration of three privacy fins. FinLink ® provides a quality looking installation and is used together with a proprietary bottom channel. This process ensures that all fence slats are even in the wire and will not slip to... [See More]
- Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
- Width / O.D.: 1.38
- Chemical System: Polyethylene; HDPE
- Length: 48 to 96
from Pexco
LiteLink ® Privacy Fence Slats are one of Pexco ’s most economical chain link fence enhancement products on the market. Manufactured using the same durable outdoor plastic as our standard tubular fence slats, this single wall “M ” shaped slat will give you the visual screening... [See More]
- Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
- Width / O.D.: 1.25
- Chemical System: Polyethylene; HDPE
- Length: 48 to 144
from Pexco
The Industrial Fence Slat is Pexco ’s most affordable pre-inserted Fence Slat for commercial or industrial applications. It features the same privacy factor as our other standard Fence Slat products. The Industrial Slat is mechanically inserted into the chain link wire fabric during the... [See More]
- Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
- Width / O.D.: 2.38
- Chemical System: Polyethylene; HDPE
- Length: 48 to 144
from Pexco
The FIN2000 ® Slat is Pexco ’s premium pre-inserted Fence Slat for commercial or industrial applications. It offers almost complete privacy. The FIN2000 ® is mechanically inserted into the chain link wire fabric during the weaving process. Once inserted, the wire is finished above and... [See More]
- Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
- Width / O.D.: 2.81
- Chemical System: Polyethylene; HDPE
- Length: 48 to 144
from Pexco
The PDS ® Top Lock fence slat provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Top Lock slats, which are marketed under the PDS ® brand name. With over 50 years of experience producing and supplying chain link fence... [See More]
- Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
- Width / O.D.: 0.8750 to 1.25
- Chemical System: Polyethylene; HDPE
- Length: 48 to 144
from Pexco
When you need increased privacy, our PDS ® Winged Slat ® is the answer. With the proven quality and durability of our standard fence slats plus unique “wings ” for extra screening and security, these slats are self-locking — no channels needed!. Pexco is the leading... [See More]
- Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
- Width / O.D.: 1.38
- Chemical System: Polyethylene; HDPE
- Length: 48 to 96
from Plastifab Industries
Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for... [See More]
- Form / Shape: Profile or Structural Shape
- Chemical System: Acrylic or Polyacrylate
from Interstate Plastics, Inc.
ABS sheet is generally used in thermoforming applications where good formability, and a cosmetic appearance are desired. Its impact resistance, and haircell-textured surface also make it a good choice for applications where a structural cosmetic faceplate is desired. It is often used as panel... [See More]
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Thickness: 0.0600 to 0.2500
- Chemical System: ABS
- Industry: OEM or Industrial
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
- Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
- Chemical System: Butyl; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
from item America, LLC
Smooth but firm. Brushes made of PVC are stable enough to keep parts on track but soft enough to be gentle on sensitive surfaces. Brush Strips D30 are simply clipped onto a Profile Tube and are available in two designs. Brush Strip D30 T1 has two parallel rows of brushes while Brush Strip D30 T2 has... [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 1.18
- Chemical System: Vinyl / PVC
- Length: 19.69
from Interstate Plastics, Inc.
Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Thickness: 0.0600 to 4
- Chemical System: Acetal or Polyoxymethylene (POM)
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
from item America, LLC
Smooth but firm. Brushes made of PVC are stable enough to keep parts on track but soft enough to be gentle on sensitive surfaces. Brush Strips D30 are simply clipped onto a Profile Tube and are available in two designs. Brush Strip D30 T1 has two parallel rows of brushes while Brush Strip D30 T2 has... [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 1.18
- Chemical System: Vinyl / PVC
- Length: 19.69
from Interstate Plastics, Inc.
The minimum length for this rod is 6 feet. We have rounded the length. Please call us at 1 888 768 5759 for special length. [See More]
- Form / Shape: Rod or Round Stock; Profile or Structural Shape
- Width / O.D.: 0.1250 to 2
- Chemical System: Acrylic or Polyacrylate
- Length: 72
from item America, LLC
Profile made from flexible plastic for two different applications: As a cover profile it seals the profile grooves against dirt. With the open side facing outwards, it serves as a panel-fixing profile. These can then be held securely in the wide profile groove. Use of coloured Cover Profiles not... [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 0.2480
- Chemical System: TPE; Polypropylene
- Length: 78.74
from Interstate Plastics, Inc.
Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Thickness: 0.1180 to 0.2360
- Chemical System: Acrylic or Polyacrylate
- Industry: Sanitary; OEM or Industrial; Furniture
from item America, LLC
Profile made from flexible plastic for two different applications: When used as a cover profile, it seals the profile grooves against dirt. When used with the open side facing outwards, it can be used as a panel-fixing profile. Panel elements are held securely in the wide profile groove. Cover... [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 0.4331
- Chemical System: TPE; Polypropylene
- Length: 78.74
from Interstate Plastics, Inc.
Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an... [See More]
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
- Chemical System: Acrylic or Polyacrylate
- Tensile (Break): 9000
from item America, LLC
Several colour options Use of coloured Cover Profiles not only provides a means of covering profile grooves, but also of adding colour to profile structures. Grey Cover Profiles provide an unobtrusive groove covering Grey Cover Profiles seal the groove in a colour that blends in well with the... [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 0.4331
- Chemical System: TPE; Polypropylene
- Length: 78.74
from Interstate Plastics, Inc.
ACRYLIC dp32 has a medium grain texture with a 69% light transmission and has all the same physical properties of regular acyrlic [See More]
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Thickness: 0.2200
- Chemical System: Acrylic or Polyacrylate
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
from item America, LLC
When inserted with its smooth side facing up, the Cover Profile keeps dirt and dust out of the groove. [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 0.4331
- Chemical System: TPE; Polypropylene
- Length: 78.74
from Interstate Plastics, Inc.
ACRYLIC p30 has a decorative stippled texture on one sides of the sheet. It provides 66% light transmission and has all the same physical properties of regular ACRYLIC. [See More]
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Thickness: 0.1180
- Chemical System: Acrylic or Polyacrylate
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
from item America, LLC
A neat solution. Cover Profile, Profile Tube D30 keeps dirt out of the channel on a Profile Tube D30. Simply press it into place to create a closed, easy-to-clean surface. Thanks to the Cover Profile, users can get the best of both worlds - the advantages of both Tube D30 and Profile Tube D30. [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 0.2598
- Chemical System: Polyethylene
- Length: 78.74
from Interstate Plastics, Inc.
Clear extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to see... [See More]
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Thickness: 0.0930 to 0.4720
- Chemical System: Acrylic or Polyacrylate
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
from item America, LLC
For no-fuss panel fixing! To make it easier to assemble panels, Panel-Fixing Strip D30 comprises two parts. The main element of the Panel-Fixing Strip is clipped onto the Profile Tube D30. The panel element is then easily inserted into position. Panel-Fixing Strip D30 1-4mm is then pressed in at the... [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 0.9370
- Chemical System: Polyethylene; PE-HD
- Length: 118
from Interstate Plastics, Inc.
Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Thickness: 0.1180 to 0.2360
- Chemical System: Acrylic or Polyacrylate
- Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
from item America, LLC
Always stay on track! Slide Strips D30 convert any Profile Tube D30 into a conveyor line. Containers can simply be pushed along the low-friction strips made from HDPE. The installation of Slide Strips D30 does not require any drilling. Simply clip onto the profile - and it stays in place! The edge... [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 0.7874
- Chemical System: Polyethylene; PE-HD
- Length: 78.74
from Interstate Plastics, Inc.
NYLON unfilled is one of the oldest and most widely used engineered mechanical plastics. Its combination of toughness, dimensional stability, wear resistance, availability, and versatility make it a natural choice for informed engineers looking to improve their project. NYLON has served well in... [See More]
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Thickness: 0.0600 to 0.2500
- Chemical System: Polyamide
- Industry: Sanitary; OEM or Industrial; Mechanical Parts, Textiles
from item America, LLC
Always stay on track! Slide Strip D30 with Side Guide H13 converts any Profile Tube D30 into a conveyor line. Crates can simply be pushed along a low-friction strip made from HDPE. The raised edge will keep transported containers on a conveyor line and can also be used to create a frame in which... [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 0.8898
- Chemical System: Polyethylene; PE-HD
- Length: 78.74
from Interstate Plastics, Inc.
NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze. [See More]
- Form / Shape: Rod or Round Stock; Profile or Structural Shape
- Width / O.D.: 0.5000 to 2
- Chemical System: Polyamide
- Industry: Sanitary; OEM or Industrial; Mechanical Parts, Textile
from item America, LLC
Lip Seals secure and seal panel elements that are fitted directly into the profile grooves. The new version in grey blends in well with the natural anodized surface of the profile. Thermoplastic elastomer is resistant to cleaning agents and mineral oil. [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 0.3543
- Chemical System: TPE
- Length: 787
from Interstate Plastics, Inc.
NYLON's toughness, low coefficient of friction and good abrasion resistance make it an ideal replacement for a wide variety of materials from metal to rubber. It weighs only 1/7 as much as bronze. [See More]
- Form / Shape: Rod or Round Stock; Profile or Structural Shape
- Width / O.D.: 0.5000 to 2
- Chemical System: Polyamide
- Industry: Sanitary; OEM or Industrial; Mechanical Parts, Textile
from item America, LLC
Also protects against static charges! The innovative Protective Profile D30 R28-90 ° is now also available in an ESD-safe design. Protective Profile D30 R28-90 ° ESD is clipped onto the flank of a Profile Tube D30. Its elastic chamber deforms to absorb impacts. It can be used as impact... [See More]
- Form / Shape: Profile or Structural Shape
- Width / O.D.: 1.42
- Chemical System: Polyethylene; TPE
- Length: 78.74