Polysulphide (PPS) Fabricated Plastic Parts and Semi-Finished Shapes

12 Results
PPS Rod - Natural
from Interstate Plastics, Inc.

Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. Pps can operate at high temperatures, with low outgassing, and great dimensional stability. [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Width / O.D.: 0.2500 to 2
  • Form / Shape: Rod or Round Stock
  • Material Type: Electrically Conductive Compound
Plastic Sheets
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]

  • Chemical System: Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide; Polysulphide or Polyphenylene Sulphide; Polypropylene
  • Thickness: 0.0310 to 0.2500
  • Form / Shape: Sheet or Film
  • Width / O.D.: ? to 48
Engineered Plastics Stock Shape -- BEARING GRADE PPS
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Industry: OEM or Industrial
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
High Performance Material -- UNITRON® PPS
from Nytef Group

Polyphenylene Sulfide – Unmatched chemical resistance and stability, light beige color. UNITRON PPS (Polyphenylene Sulfide). is a non-reinforced semi-crystalline polymer. that offers exceptional strength and stability at. elevated temperatures and is unaffected by even. the harshest of... [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Thickness: 0.2500 to 2
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 0.3750 to 2
TECATRON™ PPS
from Total Plastics, Inc.

PPS (Polyphenylene Sulfide) is a highly crystalline, high temperature thermoplastic with an excellent balance of cost, temperature resistance, strength, chemical resistance and flame retardance. PPS is often used when long-term high temperature performance and dimensional stability are a must, even... [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
Sultron™ LSG PPSU
from MCA - Advanced Materials Division

Sultron ™ Life Science Grade (LSG) Polyphenylsulfone PPSU biocompatible shapes offer superior hydrolysis resistance as measured by steam autoclaving cycles, making them an excellent choice for medical device applications. Sultron ™ LSG PPSU components also resist common acids and bases,... [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Use Temperature: 340
  • Industry: Sanitary; Structural
  • Tensile (Break): 11000
TECANYL VH2 Black
from Ensinger, Inc.

TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame... [See More]

  • Chemical System: Polyphenylene Oxide; PPO (Polyphenylene oxide); Polysulphide or Polyphenylene Sulphide
  • Tensile (Break): 7690 to 9280
  • Deflection Temperature: 252
  • Tensile Modulus: 322 to 342
PPS Sheet - Natural
from Interstate Plastics, Inc.

Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. Pps can operate at high temperatures, with low outgassing, and great dimensional stability. [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Thickness: 0.2500 to 2
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Chemical System: Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM); Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide
  • Thickness: 0.0100 to 0.1250
  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 24
TECHTRON® PPS
from Total Plastics, Inc.

Natural. PPS (polyphenylene sulfide) products offer the broadest resistance to chemicals of any advanced engineering plastic. They have no known solvents below 392 °F (200 °C) and offer inertness to steam, strong bases, fuels and acids. Minimal moisture absorption and a very low coefficient... [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Use Temperature: 425
Sultron™ R5500 XL LSG PPSU
from MCA - Advanced Materials Division

Sultron ™ R5500 XL Life Science Grade (LSG) Polyphenylsulfone PPSU biocompatible shapes possess extreme steam resistance, autoclavability, and excellent toughness. This particular grade of Sultron ™ is barium sulfate-filled PPSU, for medical device applications where x-ray opacity is... [See More]

  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Thickness: 0.3750 to 2
  • Form / Shape: Rod or Round Stock; Plate
  • Width / O.D.: 0.2500 to 6
TECANYL VH2 Grey
from Ensinger, Inc.

TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR 25.853 for aircraft interior materials, as well as specific customer specifications for aircraft interior... [See More]

  • Chemical System: Polyphenylene Oxide; PPO (Polyphenylene oxide); Polysulphide or Polyphenylene Sulphide
  • Tensile (Break): 7600 to 8200
  • Deflection Temperature: 252
  • Tensile Modulus: 300 to 330