Flame Retardant (e.g. UL 94 Rated) Fabricated Plastic Parts and Semi-Finished Shapes

48 Results
ETFE Film
from AGC Chemicals Americas, Inc.

Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 4.72E-4 to 0.0098
PEEK Polymer Resin -- VICTREX®
from Victrex PLC

Victrex, the world ’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer ’s design and processing flexibility make it a... [See More]

  • Features: Flame Retardant
  • Filler: Carbon or Graphite; Glass or FRP
  • Chemical System: PEEK
  • Industry: Aerospace; Automotive; Electronics; OEM or Industrial
F-CLEAN® Greenhouse Film
from AGC Chemicals Americas, Inc.

A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0024 to 0.0063
Fluon® PFA Resins
from AGC Chemicals Americas, Inc.

Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon ® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Perfluoro alkoxy (PFA)
  • Industry: Electronics; OEM or Industrial
Duratron® U2300 PEI
from MCA - Advanced Materials Division

Duratron ® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron ® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and... [See More]

  • Features: Flame Retardant
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polyetherimide
  • Thickness: 0.3750 to 3
Redco™ TIVAR 88 BurnGuard™
from Redwood Plastics

Redco ™ Tivar ® 88 with BurnGuard ™ has flame retardant properties. When the source of the combustion is removed, TIVAR ® 88 with BurnGuard ™ self extinguishes and experiences no further impact. Redco ™ Tivar ® 88 with BurnGuard ™ meets MSHA 1C-112/1 for... [See More]

  • Features: Flame Retardant
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Chemical System: Polyethylene
  • Thickness: 0.1250 to 2
Boltaron® 4325
from Port Plastics, Inc.

a transparent, corrosion resistant CPVC sheet with a smooth polished surface on both sides. Boltaron ® 4325 is suitable for thermoforming and meets FM Global Cleanroom Materials flammability test protocol (Class 4910). [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Vinyl / PVC
  • Industry: Corrosion resistant, Cleanroom applications
FLAMETEC® CP-5 FLAME RETARDANT POLYPRO
from Total Plastics, Inc.

White. This product my Vycom offers an excellent balance of physical properties, chemical resistance, and fire safety. Fire Retardant- Meets the SEMI S93 specification and UL 94 V -0. [See More]

  • Features: Flame Retardant
  • Chemical System: Polypropylene
Extremely Flexible, Abrasion-Resistant, Polyurethane Film -- PFR-18
from Zippertubing Co. (The)

PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107 ºC. PFR-18 jackets offer exceptional toughness, resistance to abrasion and most fluids while exhibiting unusually high flexibility... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Polyurethane
  • Thickness: 0.0180
MF11-0002-00
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.5000
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.3750 to 2.5
Epoxy Resin, Glass Fabric Substrates -- MC511A
from Norplex-Micarta

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]

  • Features: Flame Retardant; UL
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Chemical System: Epoxy
  • Form / Shape: Sheet or Film
Static-Dissipative PVC Plate -- 8600-0
from Terra Universal, Inc.

Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application. Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse. Ideal for cleanroom use —effective... [See More]

  • Features: Flame Retardant
  • Filler: Unfilled
  • Chemical System: Vinyl / PVC
  • Form / Shape: Sheet or Film
Extruded Nylon -- UNIPA® Ld
from Nytef Group

Nylon 6/6, Molybdenum Disulfide (MoS2) Filled – Wear resistant, mottled dark gray color. Nytef Plastic ’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades — including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered... [See More]

  • Features: Flame Retardant
  • Filler: Mineral or Inorganic; MoS2
  • Chemical System: Polyamide
  • Form / Shape: Hex; Rod or Round Stock; Plate; Bar Stock or Rod Stock
Polycarbonate Twinwall - Bronze
from Interstate Plastics, Inc.

Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy to install and protect the people and property inside a structure from... [See More]

  • Features: Flame Retardant; Flexible or Dampening
  • Form / Shape: Sheet or Film
  • Chemical System: Polycarbonate
  • Thickness: 0.2360 to 0.6300
PP Sheets -- PP-FR
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Flame retardant. Suitable for indoor environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Food production. Laboratory materials. Biopharmaceutical. Cleanroom materials. Industrial parts [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Polypropylene
  • Industry: Sanitary; OEM or Industrial; Chemical installations, Cleanroom Materials
Nano Texture PC Film -- P9708FG
from Shenzhen You-San Technology Co., Ltd.

Nano Texture PC its substrate is PC ,signle side coated with UV glue,and then through the mold imprint production. 。It features anti-glare, anti-dazzle, anti-scratch, antibacterial, anti-UV, wear resistance, flame retardant . [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Polycarbonate
  • Thickness: 0.0039 to 0.0315
FLAMETEC® CP-7D FLAME RETARDANT POLYPRO
from Total Plastics, Inc.

White. Vycom ’s proprietory formulation of flame retardant polypropylene is designed for wet process tools, furniture, and cabinetry construction. Economical option for flame retardant material [See More]

  • Features: Flame Retardant
  • Chemical System: Polypropylene
Flexible, Light Weight, Polyvinylchloride Film, 10 Mil -- 63-10
from Zippertubing Co. (The)

63-10 is a flexible, lightweight, .010 â € thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105 ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Vinyl / PVC
  • Thickness: 0.0100
MF11-0002-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.5000
PEEK
from Laird Plastics, Inc.

PEEK (Polyetheretherketone) is a unique engineering thermoplastic offering high temperature stability, toughness, rigidity, and creep resistance. Polyetheretherketone is often viewed as one of the engineering thermoplastics that tends to command a high price, however experienced users have come to... [See More]

  • Features: Flame Retardant
  • Length: 60
  • Width / O.D.: 0.5000
  • Industry: Sanitary; Military;

    Applications where thermal, chemical and combustion properties are critical to performance.

Epoxy Resin, Paper Substrates -- NP613
from Norplex-Micarta

These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will... [See More]

  • Features: Flame Retardant; UL
  • Filler: Paper
  • Chemical System: Epoxy
  • Form / Shape: Sheet or Film
PPS Rod - Natural
from Interstate Plastics, Inc.

Pps is a relatively new high performance mechanical plastic. Its niche is the semiconductor field and its superior performance and comparatively low cost represents a value for today's plastic customer. Pps can operate at high temperatures, with low outgassing, and great dimensional stability. [See More]

  • Features: Flame Retardant
  • Form / Shape: Rod or Round Stock
  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Width / O.D.: 0.2500 to 2
KYDEX® 100 – High Impact Fire-Rated Sheet
from Total Plastics, Inc.

Available in a Wide Range of Standard Colors. Call TPI for Custom Colors. Super tough, durable KYDEX ® 100, a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. Aircraft interiors. Mass transit... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0280 to 0.2500
High Performance FEP Teflon® Film, 10 Mil -- FEP-10
from Zippertubing Co. (The)

FEP-10 is a clear, high performance FEP Teflon film material that is extremely chemical and temperature resistant. The product was designed to provide outstanding performance in extremely rugged and demanding environmental applications. FEP-10 offers excellent weatherability, fungus resistance,... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: FEP Teflon
  • Thickness: 0.0100
MF11-0003-00
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.7500
Melamine Resin, Various Substrates -- ES1
from Norplex-Micarta

ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are... [See More]

  • Features: Flame Retardant; UL
  • Filler: Paper
  • Chemical System: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film
Lexan™ Flame Retardant Sheet (9034V)
from Total Plastics, Inc.

Clear. Lexan ™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance. [See More]

  • Features: Flame Retardant; UL
  • Form / Shape: Sheet or Film
  • Chemical System: Polycarbonate
High Performance, Fluorinated Synthetic Rubber Film, 16 Mil -- Viton
from Zippertubing Co. (The)

Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200 ºC. Viton is an extremely rugged material that meets the requirements of Mil-R83248C, Type II,... [See More]

  • Features: Flame Retardant
  • Thickness: 0.0160
  • Form / Shape: Sheet or Film
  • Material Type: EMI / RFI Shielding Material
MF11-0003-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.7500
Molded Product -- RM130
from Norplex-Micarta

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]

  • Features: Flame Retardant; UL
  • Filler: Glass or FRP
  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock
Lexan™ GP (9034 & 9030 sheet)
from Total Plastics, Inc.

Clear, bronze, grey and green. Additional colors may be available with minimum order quantity. Based on high-performance Lexan ™ polycarbonate resin, clear sheet products offer excellent clarity with attractive aesthetic properties and high impact strength. They are also easy to design and... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Polycarbonate
  • Industry: Sanitary
Industrial-Grade Polyvinylchloride Film, 10 mil -- GP-10
from Zippertubing Co. (The)

Type â € œGP-10 â € is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Vinyl / PVC
  • Thickness: 0.0100
MF11-0004-00
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1
Phenolic Resin, Cotton Fabric Substrates -- BR60
from Norplex-Micarta

BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer... [See More]

  • Features: Flame Retardant; UL
  • Filler: Cotton
  • Chemical System: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film
Quadrant CORZAN® CPVC (Chlorinated Polyvinyl Chloride)
from Total Plastics, Inc.

Grey. An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting. Instrument housings. Plenums and manifolds. Pump components. Scrubbers. Structural components. Tanks. Valve bodies. Available Sizes. Available in 48 " x 96 " sheets... [See More]

  • Features: Flame Retardant; UL
  • Form / Shape: Sheet or Film
  • Chemical System: Vinyl / PVC
  • Thickness: 0.2500 to 2
MF11-0004-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1
Phenolic Resin, Paper Substrates -- NP600
from Norplex-Micarta

NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain hole positions. [See More]

  • Features: Flame Retardant; UL
  • Filler: Paper
  • Chemical System: Phenolics or Formaldehyde Resins
  • Form / Shape: Sheet or Film
Quadrant PVC (Polyvinyl chloride) Type I, Grade I, Per ASTM D-1784
from Total Plastics, Inc.

An economical material for lower temperature, wet applications requiring good chemical resistance. Tanks. Valve bodies. Drip trays. Hoods and ducting. Instrument housings. Pump components. Secondary containment. Structural components [See More]

  • Features: Flame Retardant; UL
  • Chemical System: Vinyl / PVC
MF11-0005-00
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1.25
Resin, Glass Fabric Substrates -- MC507U
from Norplex-Micarta

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]

  • Features: Flame Retardant; UL
  • Form / Shape: Sheet or Film
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Industry: Electronics
Ultem™ Sheet (1668A)
from Total Plastics, Inc.

Opaque-extensive color options available. Developed for us in interior aircraft components, Ultem ™ 1668A sheet is an inherently flame resistant material with low smoke emission. It meets all current commercial aircraft interior requirements, including OSU heat-release rate below 65/65, FAA... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Chemical System: Polyetherimide
  • Thickness: 0.0550 to 0.1250
MF11-0005-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1.25
Resin, Synthetic Substrates -- NP101
from Norplex-Micarta

NP101 (NEMA N-1) uses a modified phenolic resin on a woven nylon fabric substrate. The product offers good impact strength and excellent electrical properties under high humidity conditions. NP101 meets the requirements of MIL-I-24768/9, Type NPG. *The use temperature or temperature index is a... [See More]

  • Features: Flame Retardant; UL
  • Form / Shape: Sheet or Film
  • Filler: Nylon
  • Industry: OEM or Industrial
MF22-0001-00
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.1250
MF22-0001-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.1250
MF22-0002-00
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.2500
MF22-0002-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.2500