Specialty / Other Fabricated Plastic Parts and Semi-Finished Shapes

25 Results
PEEK Material
from Fountyl Technologies Pte. Ltd.

PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication, corrosion... [See More]

  • Chemical System: PEEK
  • Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
Nylon Finished Parts
from Nylatech, Inc.

As one of the premier producers of cast nylon parts in North America, our finished parts meet the needs for a variety of applications. We develop and machine high performance nylon cast parts for leading edge applications and we are also experts at near net shape manufacturing which results in less... [See More]

  • Chemical System: Polyamide
  • Industry: OEM or Industrial
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Bar Stock or Rod Stock
Pultex® Fiber Reinforced Polymer Sludge Flights -- ASTM D7290 Design Values - Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Industry: Marine; OEM or Industrial
  • Filler: Pultex® Fiber
  • Tensile (Break): 4500 to 43000
Custom Extruded Rubber Cord and Profiles
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Chemical System: Butyl; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
Enhanced Wear Acetal -- DELRIN® DE-588
from Nytef Group

Delrin 100 AF, fully certified for U.S. Navy use, brown color. UNITAL ® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability. These properties, along with inherent machining ease, have made UNITAL one of the most widely... [See More]

  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 1 to 6
  • Thickness: 0.3750 to 2
  • Industry: Military
Extruded CPVC 90 Angle -- 43210
from U.S. Plastic Corporation

This angle rod has a tolerance-length: +/- 1". It is dark gray in color and NSF listed, but it is not UV stabilized. Priced per Foot, sold in 10' sections only. [See More]

  • Chemical System: Vinyl / PVC
Syntactic Foam -- EL-30
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material. [See More]

  • Chemical System: Epoxy
  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Thickness: 12
Candle Filter, Vacuum Drum and Vertial Disc Media For Liquid Filtration -- TG1300
from TTG Inc.

Due to the unique chemical and thermal resistance properties of TTG ’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: PTFE
  • Industry: OEM or Industrial; Candle Filters in Pulp Mills
10' x 100' - 4 Mil - Black Poly Sheeting -- CF410B
from TransPak

Black poly sheeting makes a great covering for equipment and machinery to protect from moisture, dirt and dust. Sheeting conceals as it protects. Great for multi-purpose use on construction sites such as covering lumber. [See More]

  • Form / Shape: Sheet or Film
  • Thickness: 0.0040
Metric Wear Rings -- TL-MWR Series
from T-LON Products, Inc.

T-LON TL-MWR series piston wear rings are used with piston seals to prevent contact of the piston and the cylinder bore. The use of T-LON blended PTFE materials will provide the TL-MWR series with reliable wear resistance while running in dry or lubricated applications. [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.1575
  • Filler: Metal or MIM (optional feature)
  • Width / O.D.: 2.17 to 8.86
Sheet Stock -- SH-063-42-NMT
from Elasto Proxy Inc.

We offer a wide selection of calendared and molded sheeting for a vast array of applications. Standard sheet stock in foam and solid materials comes in a range of thicknesses. We also carry custom thickness and materials, as well as coated fabric sheeting. Our fabrication department can also... [See More]

  • Chemical System: Neoprene
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 0.0630
Fiberglass Dynaform I-Beams -- 48459
from U.S. Plastic Corporation

A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural... [See More]

Syntactic Foam Composite -- Eccolite® Ultra
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]

  • Filler: Glass Microspheres
  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Use Temperature: 392
Ecoflex Air Pollution Control Membranes - Pleated Pulse Jet Laminates -- TG1000
from TTG Inc.

We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces, and many... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Polyester
  • Industry: OEM or Industrial; Industrial Processes
10' x 100' - 4 Mil - Clear Poly Sheeting -- CF410C
from TransPak

Clear poly sheeting makes a great covering for equipment and machinery to protect from moisture, dirt and dust. Sheeting is an economical alternative to drop cloths. May also be used to cover walls as a moisture barrier. Great for multi-purpose use on construction sites such as covering lumber. [See More]

  • Form / Shape: Sheet or Film
  • Thickness: 0.0040
Fibergrate Dynaform Wide Flange Beams -- 48461
from U.S. Plastic Corporation

A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural... [See More]

Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Thickness: 1 to 6
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Polypropylene
  • Thickness: 0.0050
Fibergrate Dynaform Equal Leg Angles -- 48441
from U.S. Plastic Corporation

A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded fiberglass structural... [See More]

Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
Vacuum Filtration Media -- TG1045
from TTG Inc.

Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane laminates are... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
  • Filler: Polyester
  • Industry: OEM or Industrial; Dust Filtration
Seaboard High Density Polyethylene (HDPE) Sheeting -- 46042
from U.S. Plastic Corporation

High density polyethylene sheet formulated to meet the specific requirements of marine and other outdoor environments. Stress relieved and UV stabilized. Impervious to the salt and moisture on boats. Resists "softening" and scratching. Meets FDA requirements for food contact. Extruded and exhibits... [See More]

  • Form / Shape: Sheet or Film
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Thickness: 1 to 6
Seaboard High Density Polyethylene (HDPE) Sheeting -- 46054
from U.S. Plastic Corporation

High density polyethylene sheet formulated to meet the specific requirements of marine and other outdoor environments. Stress relieved and UV stabilized. Impervious to the salt and moisture on boats. Resists "softening" and scratching. Meets FDA requirements for food contact. Extruded and exhibits... [See More]

  • Form / Shape: Sheet or Film
Trelleborg Tooling Block -- EP650
from Trelleborg Offshore

Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre component... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Thickness: 2 to 6