Fiber Glass Fabricated Plastic Parts and Semi-Finished Shapes

22 Results
PEEK Polymer Resin -- VICTREX®
from Victrex PLC

Victrex, the world ’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer ’s design and processing flexibility make it a... [See More]

  • Filler: Carbon or Graphite; Glass or FRP
  • Features: Flame Retardant
  • Chemical System: PEEK
  • Industry: Aerospace; Automotive; Electronics; OEM or Industrial
Ecoflex Air Pollution Control Membranes - Pulse Jet Laminates -- TG100
from TTG Inc.

We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces, and many... [See More]

  • Filler: Glass or FRP
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Industry: OEM or Industrial; Industrial Processes
Cast Nylon -- UNIPA® MRg
from Nytef Group

Glass fiber reinforced cast Nylon 6. Improved strength and stiffness. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with uniform... [See More]

  • Filler: Glass or FRP
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polyamide
  • Thickness: 0.3375 to 4
PEEK® GF30 (30% Glass Reinforced)
from Total Plastics, Inc.

PEEK with the addition of glass fibers significantly reduces the expansion rate and increases the flexural modulus. This grade is ideal for structural applications that require improved strength, stiffness or stability, especially at temperatures above 300 °F (148.8 °C). Glass Fiber... [See More]

  • Filler: Glass or FRP
  • Chemical System: PEEK
Special-Purpose Products such as for Mobile Buildings -- ContiVitroflex
from ContiTech AG

ContiTech Materials for Mobile Buildings. are transparent composite materials made of synthetic rubber and fiber glass fabric for use in diaphragm, light-weight and pneumatic constructions, for temporary buildings or as facing;. are ideal for cladding roofs because diaphanous;. can be used as window... [See More]

  • Filler: Glass or FRP
  • Industry: Repair or Construction
  • Form / Shape: Pultruded Profile; Sheet or Film
Engineered Plastics Stock Shape -- GLASS FILLED NYLON
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Filler: Glass or FRP
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Chemical System: Polyamide
  • Industry: OEM or Industrial
Custom Fiberglass Structural Profiles
from Creative Composites Group

Creative (CPI) is the world renowned leader at pultruding large custom fiberglass structural profiles. Our large pultrusion machines are unmatched in the industry and are one of the keys to successfully manufacturing extremely large pultruded fiberglass and pultruded carbon fiber. Our engineers... [See More]

  • Filler: Glass or FRP
  • Industry: OEM or Industrial
  • Form / Shape: Pultruded Profile
DELRIN® 570 natural
from Ensinger, Inc.

DELRIN ® 570 Shapes extruded by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material from DuPont offers very high stiffness, low warpage, and low creep for superior part performance under stress. The user can also count on good dimensional stability... [See More]

  • Filler: Glass or FRP
  • Industry: OEM or Industrial
  • Chemical System: Acetal or Polyoxymethylene (POM); POM-H (Polyacetal (Homopolymer))
  • Use Temperature: 185 to 300
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Filler: Glass or FRP; Cloth Reinforcement
  • Form / Shape: Sheet or Film
  • Chemical System: Polyurethane; Vinyl / PVC; Silicone
  • Features: UL
Redco™ FRP Wall Panel
from Redwood Plastics

Redco ™ FRP textured wall panels are ideal for food processing plants, hospitals, restaurants, even car washes. FRP sheet is easy to clean and keeps drywall from getting wet and damaged – no mold or fungus growth in wet environments. Redco ™ FRP panels are easy to install over... [See More]

  • Filler: Glass or FRP
  • Thickness: 1 to 2
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; Repair or Construction; OEM or Industrial
Epoxy Resin, Glass Fabric Substrates -- MC511A
from Norplex-Micarta

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]

  • Filler: Fabric or Pre-preg; Glass or FRP
  • Form / Shape: Sheet or Film
  • Chemical System: Epoxy
  • Features: Flame Retardant; UL
Nylacast Nylube GF
from Nylacast LLC

Nylube was launched into Nylacast product range in 1989 as the progression to Oilon. It is one of the most important developments in the Nylacast product range. Nylube has substantially improved wear resistance abilities compared to any other grade of cast nylon, whilst retaining excellent physical... [See More]

  • Filler: Glass or FRP
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Chemical System: Polyamide
  • CTE: 28 to 44
Fiberglass Ladder Rails
from Strongwell Corporation

Strongwell fiberglass ladder rails are manufactured and tested in accordance with ANSI A14.5 - the American National Standards Institute Code governing fiberglass ladders in the USA. Fiberglass rails are used in step ladders, extension ladders, articulating ladders, step stools, mobile maintenance... [See More]

  • Filler: Glass or FRP
  • Material Type: Anti-static or ESD Control; Electrical Insulation
  • Form / Shape: Pultruded Profile
TECAMID 66 GF15 FR black
from Ensinger, Inc.

TECAMID 66 GF15 FR black is a specially formulated glass filled 66 nylon plastic designed for use in aircraft design when additional stiffness and strength might be required in a given aircraft aerospace material application. This PA66 plastic has been tested to and passed the requirements for FAR... [See More]

  • Filler: Glass or FRP
  • Industry: Aerospace
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Use Temperature: 230 to 338
Redco™ Nylon Glass Filled
from Redwood Plastics

The unfilled, or “natural ” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture and absorption. [See More]

  • Filler: Glass or FRP
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
  • Chemical System: Polyamide
  • Thickness: 0.3750 to 4
Molded Product -- RM130
from Norplex-Micarta

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]

  • Filler: Glass or FRP
  • Form / Shape: Rod or Round Stock
  • Chemical System: Epoxy
  • Features: Flame Retardant; UL
Fiberglass Structural Shapes and Plate -- EXTREN
from Strongwell Corporation

EXTREN ® is a proprietary combination of fiberglass reinforcements and thermosetting polyester or vinyl ester resin systems. EXTREN ® is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service and... [See More]

  • Filler: Glass or FRP
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
TECAMID® 66 GF30 natural
from Ensinger, Inc.

PA66 GF30 is a 30 % glass fibre reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of the GF30 glass filled modification make this material suitable for use in... [See More]

  • Filler: Glass or FRP
  • Use Temperature: 230 to 338
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Thermal Conductivity: 0.3909
Resin, Glass Fabric Substrates -- MC507U
from Norplex-Micarta

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]

  • Filler: Fabric or Pre-preg; Glass or FRP
  • Features: Flame Retardant; UL
  • Form / Shape: Sheet or Film
  • Industry: Electronics
TECANAT® GF20 natural
from Ensinger, Inc.

#8203;TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and... [See More]

  • Filler: Carbon or Graphite; Glass or FRP
  • Use Temperature: 266 to 275
  • Chemical System: Polycarbonate; PC (Polycarbonate)
  • Deflection Temperature: 295 to 298
Resin, Synthetic Substrates -- NP193E
from Norplex-Micarta

NP193E is a combination of aramid and glass fibers woven into a fabric, impregnated with a with high temperature epoxy resin. NP193E offers high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry, where it is considered a low-cost... [See More]

  • Filler: Glass or FRP; Aramid
  • Features: Flame Retardant; UL
  • Form / Shape: Sheet or Film
  • Industry: OEM or Industrial
TECANYL GF30 natural
from Ensinger, Inc.

PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high mechanical strength,... [See More]

  • Filler: Glass or FRP
  • Use Temperature: 185 to 230
  • Chemical System: PPE (Polyphenylene ether)
  • Thermal Conductivity: 0.2800