Polystyrene Fabricated Plastic Parts and Semi-Finished Shapes

9 Results
Engineered Plastics Stock Shape -- REXOLITE
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Styrene or Polystyrene
  • Thickness: 0.0300 to 6
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Industry: OEM or Industrial
TECARAN ABS black
from Ensinger, Inc.

Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the commodity and other higher... [See More]

  • Chemical System: ABS; Styrene or Polystyrene; ABS (Acrylnitrile-butadiene-styrene copolymer)
  • Deflection Temperature: 177 to 200
  • Use Temperature: 160 to 210
  • Tensile (Break): 5100
Black NORYL Rod EN 265
from Interstate Plastics, Inc.

BLACK NORYL ROD [See More]

  • Chemical System: Polyphenylene Oxide; Styrene or Polystyrene
  • Width / O.D.: 0.5000 to 2
  • Form / Shape: Rod or Round Stock
  • Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
HIPS (High Impact Polystyrene)
from Total Plastics, Inc.

White, Black and Custom Colors. High impact styrene has excellent forming properties, good dimensional stability, impact strength and rigidity. It is easily thermoformed into intricate shapes. It can be sawed, sheared, punched, vacuum formed and heat bent. Its low thermoforming temperature allows... [See More]

  • Chemical System: Styrene or Polystyrene
High Impact Styrene Sheet -- 43330
from U.S. Plastic Corporation

Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has... [See More]

  • Chemical System: Styrene or Polystyrene
  • Form / Shape: Sheet or Film
NORFILM Film Release Liners -- 5000 Series
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]

  • Chemical System: Vinyl / PVC; Polyethylene; Styrene or Polystyrene; Thermoplastic Polyester (PET, PBT, etc.); Silicone
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 9.20E-4 to 0.0230
TECARAN ABS natural
from Ensinger, Inc.

#8203;Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general... [See More]

  • Chemical System: ABS; Styrene or Polystyrene; ABS (Acrylnitrile-butadiene-styrene copolymer)
  • Use Temperature: 160 to 210
  • Industry: OEM or Industrial
  • Deflection Temperature: 177 to 200
NORYL Rod - Black Medical Grade
from Interstate Plastics, Inc.

Medical grade NORYL (ppe) is roduced from ge plastics NORYL ® hna055 resin. This resin is an excellent material for medical devices destined for repeated exposure to autoclaving cycles. Medical grade NORYL is a new family of autoclavable materials developed for medical device applications. This... [See More]

  • Chemical System: Polyphenylene Oxide; Styrene or Polystyrene
  • Width / O.D.: 1.5
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
NORYL Sheet - Black EN 265
from Interstate Plastics, Inc.

NORYL ® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent electrical... [See More]

  • Chemical System: Polyphenylene Oxide; Styrene or Polystyrene
  • Thickness: 0.2500 to 1
  • Form / Shape: Sheet or Film
  • Industry: Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial