Polysulphone Fabricated Plastic Parts and Semi-Finished Shapes
from Pexco
Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength, which often results from the addition of separate flame retardants. However,... [See More]
- Chemical System: Polysulphone
- Width / O.D.: 0.1250 to 8
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
- Industry: Sanitary; OEM or Industrial
from Interstate Plastics, Inc.
Udel ® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345 °f (174 °c), and maintains its properties over a wide temperature range. Udel excels in many fluid-handling applications and has over 10 years of success replacing... [See More]
- Chemical System: Polysulphone
- Width / O.D.: 0.2500 to 3
- Form / Shape: Rod or Round Stock
- Features: UL
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: Polysulphone
- Thickness: 0.2500 to 4
- Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
- Industry: OEM or Industrial
from Redwood Plastics
Redco ™ Polysulfone is a tough, rigid, high strength transparent thermoplastic which maintains its properties over a wide temperature range from -150 °F to above 300 °F. Redco ™ Polysulfone is also FDA Approved. Polysulfone has very high dimensional stability and very high... [See More]
- Chemical System: Polysulphone
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Industry: Sanitary; OEM or Industrial
from MCA - Advanced Materials Division
Sultron ™ Polysulfone PSU is a translucent material that offers a combination of excellent mechanical, thermal, and electrical properties. This grade often replaces polycarbonate whenever higher temperature resistance, improved chemical resistance, or autoclavability is required. Sultron... [See More]
- Chemical System: Polysulphone
- Use Temperature: 300
- Industry: Sanitary; Semiconductors or IC Packaging; Structural
- Tensile (Break): 10200
from Ensinger, Inc.
TECASON P MT black is a polyphenylsulfone suited primarily to applications in the medical industry. PPSU medical grade material has improved performance in terms of temperature, impact strength and chemical resistance, and shows exceptional resistance to repeated steam autoclaving without loss of... [See More]
- Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
- Use Temperature: 300 to 360
- Industry: Sanitary
- Deflection Temperature: 405 to 417
from Ensinger North America
ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]
- Chemical System: Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide; Polysulphide or Polyphenylene Sulphide; Polypropylene
- Thickness: 0.0310 to 0.2500
- Form / Shape: Sheet or Film
- Width / O.D.: ? to 48
from Total Plastics, Inc.
Amber Semi-Transparent. Made from UDEL ® polysulfone resin, these stock shapes remain stable resisting creep and deformation under continuous load and elevated temperatures. They have high tensile strength and as temperatures increase, flexural modulus remain high. These products will withstand... [See More]
- Chemical System: Polysulphone
- Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
from Nytef Group
UNIFONE PSU (Polysulfone) is an. amorphous high performance thermoplastic. material that has proven performance at. elevated temperatures. Good mechanical. properties along with thermal stability allow. for its use in load bearing applications over. broad temperature ranges. Other notable. [See More]
- Chemical System: Polysulphone
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
- Filler: Unfilled
- Thickness: 0.2500 to 4
from Interstate Plastics, Inc.
Udel ® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345 °f (174 °c), and maintains its properties over a wide temperature range. Udel excels in many fluid-handling applications and has over 10 years of success replacing... [See More]
- Chemical System: Polysulphone
- Thickness: 0.3750 to 2
- Form / Shape: Sheet or Film
- Industry: OEM or Industrial
from Ensinger, Inc.
#8203;TECASON P MT blue is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT blue is just one of the many color options available in this family of... [See More]
- Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
- Use Temperature: 300 to 360
- Industry: Sanitary
- Deflection Temperature: 405 to 417
from Total Plastics, Inc.
Amber, Semi-Transparent. PSU 1000 Polysulfone (PSU) is an amber semi-transparent, heat-resistant, high performance engineering thermoplastic. It offers excellent mechanical, electrical and improved chemical resistance properties relative to polycarbonate. Polysulfone ’s properties remain... [See More]
- Chemical System: Polysulphone
from Interstate Plastics, Inc.
Radel ® r5500 colors available; bone white (nt-15), black, blue, grey, green, brown, rust, red and yellow. Custom colors available, call us for details. [See More]
- Chemical System: Polysulphone
- Width / O.D.: 1
- Form / Shape: Rod or Round Stock
- Industry: OEM or Industrial
from Ensinger, Inc.
TECASON P MT bone is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT bone is just one of the many color options available in this family of... [See More]
- Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
- Use Temperature: 300 to 360
- Industry: Sanitary
- Deflection Temperature: 405 to 417
from Total Plastics, Inc.
Radel ® R polyphenylsulfone (PPSU) is an amorphous high performance thermoplastic offering better impact resistance and chemical resistance than polysulfone and polyetherimide (Ultem ® PEI ). Medical Wands. Endoscopic Probe Positioning Ferrule [See More]
- Chemical System: Polysulphone