Mineral / Inorganic Fabricated Plastic Parts and Semi-Finished Shapes

3 Results
PEEK Thin-film -- APTIV® 1102-050M
from Victrex PLC

APTIV film 1100 Series. APTIV 1100 Series are mineral filled semi-crystalline films where filler content is available at several loadings. Thicknesses start from 12 microns upwards. The 1100 Series film is typically specified where either a higher modulus or lower coefficient of thermal expansion is... [See More]

  • Filler: Mineral or Inorganic
  • Form / Shape: Sheet or Film
  • Chemical System: PEEK
  • Thickness: 12 to ?
Cast Nylon -- UNIPA® Mld
from Nytef Group

Molybdenum Disulfide (MoS2) filled Nylon 6. Improved wear resistance. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with uniform... [See More]

  • Filler: Mineral or Inorganic; MoS2
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Chemical System: Polyamide
  • Thickness: 0.2500 to 4
Mineral-filled PTFE
from Fluoro-Plastics, Inc.

PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]

  • Filler: Mineral or Inorganic
  • Form / Shape: Plate
  • Chemical System: Fluoropolymer
  • Thickness: 0.0200 to 0.1250