Epoxy Fabricated Plastic Parts and Semi-Finished Shapes

11 Results
Epoxy Resin, Glass Fabric Substrates -- MC511A
from Norplex-Micarta

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Sheet or Film
  • Filler: Fabric or Pre-preg; Glass or FRP
  • Features: Flame Retardant; UL
Syntactic Foam -- EL-30
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material. [See More]

  • Chemical System: Epoxy
  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Thickness: 12
Engineered Plastics Stock Shape -- CJ BEARING
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Epoxy
  • Industry: OEM or Industrial
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
G-10 Glass Epoxy Sheet
from Interstate Plastics, Inc.

G-10 / fr4 combines a woven glass fabric and an epoxy resin laminate (tg approximately 130 °c) that contains bromine. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room temperatures. [See More]

  • Chemical System: Epoxy
  • Thickness: 0.0600 to 1
  • Form / Shape: Sheet or Film
  • Industry: OEM or Industrial
Redco™ Epoxy Laminates
from Redwood Plastics

Offer virtually no water absorption. Good insulating and electrical properties. Excellent dimensional stability. Good temperature and chemical resistance [See More]

  • Chemical System: Phenolics or Formaldehyde Resins; Epoxy
  • Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Sheet or Film (optional feature)
  • Filler: Unfilled
  • Material Type: Thermal Insulation (optional feature)
Epoxy Resin, Paper Substrates -- NP613
from Norplex-Micarta

These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Sheet or Film
  • Filler: Paper
  • Features: Flame Retardant; UL
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Thickness: 1 to 6
Molded Product -- RM130
from Norplex-Micarta

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock
  • Filler: Glass or FRP
  • Features: Flame Retardant; UL
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Thickness: 1 to 6
Trelleborg Tooling Block -- EP650
from Trelleborg Offshore

Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre component... [See More]

  • Chemical System: Epoxy
  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Thickness: 2 to 6