ABS Fabricated Plastic Parts and Semi-Finished Shapes
from Pexco
Pexco is a leader in the design and manufacture of complex, large-format plastic extrusions. Our expertise lies in producing highly customized profile solutions —ranging from intricate geometries and hollow structures to profiles that incorporate embedded metal elements. We offer a wide array... [See More]
- Chemical System: ABS; Vinyl / PVC
- Width / O.D.: 6
- Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
- Length: 30
from Interstate Plastics, Inc.
ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]
- Chemical System: ABS
- Width / O.D.: 0.5000 to 4
- Form / Shape: Rod or Round Stock
- Industry: Sanitary; OEM or Industrial
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: ABS
- Thickness: 0.2500 to 4
- Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
- Industry: OEM or Industrial; Tooling
from Plastifab Industries
ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering... [See More]
- Chemical System: ABS
- Form / Shape: Plate
from Crown Plastics Co., Inc.
DuraVision 5050 is a high-transparency topsheet for the board sports industry. A 50/50 blend of extruded MABS (methyl methacrylate-acrylonitrile-butadiene-styrene) and TPU (thermoplastic polyurethane), DuraVision is engineered specifically for snowboard and ski construction. Thin-gauge (.020" /... [See More]
- Chemical System: ABS; Polyurethane; MABS/TPU
- Thickness: 0.0200
- Form / Shape: Sheet or Film
- Width / O.D.: 13
from Ensinger, Inc.
Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the commodity and other higher... [See More]
- Chemical System: ABS; Styrene or Polystyrene; ABS (Acrylnitrile-butadiene-styrene copolymer)
- Deflection Temperature: 177 to 200
- Use Temperature: 160 to 210
- Tensile (Break): 5100
from Ensinger North America
ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]
- Chemical System: Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM); Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide
- Thickness: 0.0100 to 0.1250
- Form / Shape: Rod or Round Stock
- Width / O.D.: 0.2500 to 24
from Total Plastics, Inc.
Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make lightweight, rigid products such as automotive parts, piping and laboratory equipment. It is widely used... [See More]
- Chemical System: ABS
- Use Temperature: -13 to 140
- Form / Shape: Sheet or Film
from SEKISUI KYDEX
KYDEX® 430 is a proprietary ABS/PVC thermoplastic sheet that offers superior thermoformability, rigidity, breakage resistance, chemical resistance and fire retardancy, designed specifically for the medical industry. [See More]
- Chemical System: ABS; Vinyl / PVC
- Industry: Sanitary
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finish. [See More]
- Chemical System: ABS
- Width / O.D.: 0.5000 to 4
- Form / Shape: Rod or Round Stock
- Industry: OEM or Industrial
from Ensinger, Inc.
#8203;Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general... [See More]
- Chemical System: ABS; Styrene or Polystyrene; ABS (Acrylnitrile-butadiene-styrene copolymer)
- Use Temperature: 160 to 210
- Industry: OEM or Industrial
- Deflection Temperature: 177 to 200
from Total Plastics, Inc.
Natural and Black. Call TPI for Custom Colors. Absylux ® ABS is a low cost engineering plastic ideal for prototyping. It has excellent dimensional stability and lends itself to all forms of fabrication. It can be painted or glued and in some cases chrome plated. Machined Prototypes. Structural... [See More]
- Chemical System: ABS
from SEKISUI KYDEX
KYDEX® T is a proprietary thermoplastic sheet that is cost-competitive with fire retardant ABS/PVC (FR-ABS) formulations but with significantly higher impact strength and extensibility. The KYDEX® product family also includes KYDEX® T-MB and KYDEX® T-LW. [See More]
- Chemical System: ABS; Vinyl / PVC
- Industry: Sanitary
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
ABS sheet is generally used in thermoforming applications where good formability, and a cosmetic appearance are desired. Its impact resistance, and haircell-textured surface also make it a good choice for applications where a structural cosmetic faceplate is desired. It is often used as panel... [See More]
- Chemical System: ABS
- Thickness: 0.0600 to 0.2500
- Form / Shape: Sheet or Film
- Industry: OEM or Industrial
from Interstate Plastics, Inc.
ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]
- Chemical System: ABS
- Thickness: 0.2500 to 3
- Form / Shape: Sheet or Film
- Industry: Sanitary; OEM or Industrial
from Interstate Plastics, Inc.
ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finiash. [See More]
- Chemical System: ABS
- Thickness: 0.2500 to 3
- Form / Shape: Sheet or Film
- Industry: Sanitary; OEM or Industrial