Plate Fabricated Plastic Parts and Semi-Finished Shapes

82 Results
End plate -- 2000-1291
from WAGO

End and intermediate plate; 0.7 mm thick; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 1.14
  • Length: 1.89
ptfe plates with hole
from Golden Collar Technology Co., Ltd .

Our PTFE plates with holes are designed to withstand the test of time, providing unwavering reliability across numerous applications. Their high resistance to chemicals and temperature variations ensures they maintain integrity, even in the most challenging environments. [See More]

  • Form / Shape: Plate
  • Industry: seals and gaskets, wear-resistant components
  • Chemical System: Fluoropolymer
PTFE Sheet, film, plate
from Shenzhen Dechengwang Technology Co., Ltd

PTFE Film and Sheet. PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm ( <6mm >. Why Order from Us?. Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate... [See More]

  • Form / Shape: Plate; Sheet or Film
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Fluoropolymer
  • Industry: Sanitary
End plate -- 2000-1292
from WAGO

End and intermediate plate; 0.7 mm thick; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 1.14
  • Length: 1.89
ptfe slide plates
from Golden Collar Technology Co., Ltd .

PTFE is commonly used as a slide plate. This material has the lowest coefficient of friction among all plastics. The material is therefore ideal for sliding applications. PTFE is characterized by the following characteristics: Low Friction. Chemical Resistance. Non-Adhesiveness. High-Temperature... [See More]

  • Form / Shape: Plate
  • Material Type: Thermal Insulation; BioMedical
  • Chemical System: Fluoropolymer
  • Industry: Sanitary; OEM or Industrial; Used in medical, food, chemical and other industries
End plate -- 2000-1391
from WAGO

End and intermediate plate; 0.7 mm thick; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 1.14
  • Length: 2.28
End plate -- 2000-1392
from WAGO

End and intermediate plate; 0.7 mm thick; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 1.14
  • Length: 2.28
End plate -- 2000-1491
from WAGO

End and intermediate plate; 0.7 mm thick; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 1.14
  • Length: 2.65
End plate -- 2000-1492
from WAGO

End and intermediate plate; 0.7 mm thick; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 1.14
  • Length: 2.65
End plate -- 2000-2195
from WAGO

End and intermediate plate; 0.7 mm thick; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 1.3
  • Length: 3.38
End plate -- 2000-2196
from WAGO

End and intermediate plate; 0.7 mm thick; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 1.3
  • Length: 3.38
End plate -- 2000-2291
from WAGO

End plate; 0.7 mm thick; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 2.04
  • Length: 2.72
End plate -- 2000-2292
from WAGO

End plate; 0.7 mm thick; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0276
  • Thickness: 2.04
  • Length: 2.72
End plate -- 2000-3291
from WAGO

End and intermediate plate; 0.7 mm thick; gray [See More]

  • Form / Shape: Plate
  • Length: 3.65
  • Width / O.D.: 0.0276
End plate -- 2000-5391
from WAGO

End and intermediate plate; 1 mm thick; for 3-conductor terminal blocks; gray [See More]

  • Form / Shape: Plate
  • Use Temperature: -76 to 221
  • Width / O.D.: 0.0394
End plate -- 2000-5491
from WAGO

End and intermediate plate; 1 mm thick; for 4-conductor terminal blocks; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0394
End plate -- 2002-1091
from WAGO

End plate for fuse terminal blocks; 2 mm thick; gray [See More]

  • Form / Shape: Plate
  • Length: 3.72
  • Width / O.D.: 0.0787
End plate -- 2002-1092
from WAGO

End plate for fuse terminal blocks; 2 mm thick; orange [See More]

  • Form / Shape: Plate
  • Length: 3.72
  • Width / O.D.: 0.0787
End plate -- 2002-1291
from WAGO

End and intermediate plate; 0.8 mm thick; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0315
  • Thickness: 1.14
  • Length: 1.9
End plate -- 2002-1292
from WAGO

End and intermediate plate; 0.8 mm thick; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0315
  • Thickness: 1.14
  • Length: 1.9
End plate -- 2002-1293
from WAGO

Seperator plate; 2 mm thick; oversized; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0787
  • Thickness: 1.31
  • Length: 1.89
End plate -- 2002-1294
from WAGO

Seperator plate; 2 mm thick; oversized; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0787
  • Thickness: 1.31
  • Length: 1.89
End plate -- 2002-1391
from WAGO

End and intermediate plate; 0.8 mm thick; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0315
  • Thickness: 1.14
  • Length: 2.32
End plate -- 2002-1392
from WAGO

End and intermediate plate; 0.8 mm thick; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0315
  • Thickness: 1.14
  • Length: 2.32
End plate -- 2002-1393
from WAGO

Seperator plate; 2 mm thick; oversized; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0787
  • Thickness: 1.31
  • Length: 2.31
End plate -- 2002-1394
from WAGO

Seperator plate; 2 mm thick; oversized; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0787
  • Thickness: 1.31
  • Length: 2.31
End plate -- 2002-1491
from WAGO

End and intermediate plate; 0.8 mm thick; gray [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0315
  • Thickness: 1.14
  • Length: 2.76
End plate -- 2002-1492
from WAGO

End and intermediate plate; 0.8 mm thick; orange [See More]

  • Form / Shape: Plate
  • Width / O.D.: 0.0315
  • Thickness: 1.14
  • Length: 2.76
.031" Extr. Nylon Plate 6/6 Blk. -- 107-0031-B
from Plastifab Industries

Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. [See More]

  • Form / Shape: Plate
  • Chemical System: Polyamide
Cast Nylon 6 Gray With Molybdenum Disulfide Plate -- 45511
from U.S. Plastic Corporation

This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled grades and gives it slightly improved compressive strength, but decreases its impact strength. [See More]

  • Form / Shape: Plate
Bullet Resistant Acrylic UL-752 Level 1 -- SS-SAR100
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Acrylic UL-752 Level 1 from Protective Structures, Ltd. is one of our thinnest and lightest bullet resisting products. [See More]

  • Form / Shape: Plate
  • Thickness: 1.25
  • Chemical System: Acrylic or Polyacrylate
  • Width / O.D.: 48 to 72
Acetron® AF Blend POM-H
from MCA - Advanced Materials Division

Acetron ® AF Blend Polyoxymethylene POM-H is a PTFE-filled Homopolymer that offers enhanced wear resistance over other acetal grades, a lower coefficient of friction, great wear performance in wet environments, and low moisture absorption. Components made from Acetron ® AF POM-H are... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Fluoropolymer; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 24 to 48
Nylacast Aquanyl
from Nylacast LLC

Aquanyl is a copolymer of Nylon 6 and Nylon 12 produced via the anionic polymerization process using the monomer's Caprolactam and Laurinlactam. It has reduced water absorption, improved stability and impact strength. [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Unfilled
  • Chemical System: Polyamide
  • CTE: 33 to 50
Redco™ Anti-Slip Outrigger Pad
from Redwood Plastics

Lighter and longer lasting than plywood or steel, Redco ™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. [See More]

  • Form / Shape: Plate
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Thickness: 1 to 2
Semitron MP 370
from Port Plastics, Inc.

Semitron ® MP 370 uses modified PEEK as a base resin offering higher heat for improved ability to machine clean fine features and improved toughness to resist breakage in use when compared to ceramic filled PEEK materials. Semitron ® MP370 uses extrusion to manufacture ultra low stress... [See More]

  • Form / Shape: Plate
  • Chemical System: PEEK
Cast Nylon -- UNIPA® M
from Nytef Group

Unfilled Nylon 6 natural and black. 210 °F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with... [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Unfilled
  • Chemical System: Polyamide
  • Thickness: 0.2500 to 4
Precision Cast Polyurethane Sheeting
from Bailey-Parks Urethane, Inc.

When your application requires close tolerance cast urethane sheeting less than 1/8-inch thick, you can rely on Bailey-Parks' precision cast sheeting services. Commonly used in custom gasket fabrication, our precision cast urethane sheets can be built to specification and guarantee uniform material... [See More]

  • Form / Shape: Plate
  • Thickness: 0.0312 to ?
  • Chemical System: Polyurethane
  • Width / O.D.: 48
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Thickness: 0.0100 to 0.2500
Cast Nylon 6 Natural Plate -- 45577
from U.S. Plastic Corporation

This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. [See More]

  • Form / Shape: Plate
Bullet Resistant Fiberglass Panel UL-752 Level 1 -- PSSA-01
from Protective Structures, Ltd.

Protective Structures, Ltd. employs our SecureAll ™ Bullet Resistant Fiberglass Panel UL-752 Level 1 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames, non-ricochet deal trays and counters. [See More]

  • Form / Shape: Plate
  • Width / O.D.: 36 to 60
  • Chemical System: Fiberglass
  • Length: 96 to 120
Acetron® POM-H
from MCA - Advanced Materials Division

Acetron ® Polyoxymethylene POM-H / Ertacetal ® H Polyoxymethylene POM-H is a homopolymer acetal grade that offers superior mechanical strength, stiffness, hardness, and creep resistance, in addition to a much lower thermal expansion rate and increased wear resistance when compared to... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 24 to 48
Standard Sheet -- 6 mm Thick
from Nylacast LLC

We manufacturer a wide range of sizes in all our grades of material. Our plate casting facitlity produce plates from 6mm thick upto 100mm thick. The standard size we manufacture in the plate range is: 2440 x 1220mm. 2000 x 1220mm. 2000 x 1000mm. 1220 x 1220mm. 1220 x 610mm. 1000 x 1000mm. 1000 x... [See More]

  • Form / Shape: Plate
  • Filler: Unfilled
  • Chemical System: Fluoropolymer (optional feature); PEEK (optional feature); Vinyl / PVC (optional feature); Polyethylene (optional feature); Acetal or Polyoxymethylene (POM) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polypropylene (optional feature)
  • Thickness: 0.2362
Redco™ Nylon Outrigger Pad
from Redwood Plastics

Lighter and longer lasting than plywood or steel, Redco ™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. [See More]

  • Form / Shape: Plate
  • Filler: Unfilled
  • Chemical System: Polyamide
  • Thickness: 1 to 2
Semitron® PP
from Port Plastics, Inc.

Low Stress PP is polypropylene plate developed specifically for demanding Wet Process Semiconductor applications that requires a high level of dimensional stability. [See More]

  • Form / Shape: Plate
  • Industry: Semiconductors or IC Packaging; Wet Process Semiconductor applications
  • Chemical System: Polypropylene
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Form / Shape: Plate
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Thickness: 0.0625 to 0.0938
Nycast Nyloil Green Cast Plate -- 48053
from U.S. Plastic Corporation

Nycast Nyloil was developed to extend the wear-resistant properties of unlubricated or dry lubricated materials such as MoS2 filled nylons. Will last 5 to 7 times longer than unlubricated or MoS2 dry lubricated cast nylons. Lubrication results in 25% lower coefficient of friction. Exhibit more... [See More]

  • Form / Shape: Plate
Bullet Resistant Polycarbonate UL-752 Level 1 -- SS-P750
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing. [See More]

  • Form / Shape: Plate
  • Thickness: 0.7500
  • Chemical System: Polycarbonate
  • Material Type: Armor \ Personnel Protection
Duratron® T4203 PAI
from MCA - Advanced Materials Division

Duratron ® T4203 PAI Polyamide-imide offers the most superior impact strength of all Duratron ® T PAI grades, while also possessing the highest elongation of all Duratron ® grades. Due to its intrinsic high temperature resistance, dimensional stability, and exceptional machinability,... [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Thickness: 0.1870 to 1
  • Chemical System: Polyamide-imide
  • Width / O.D.: 12 to 48
Redco™ UHMW Outrigger Pad
from Redwood Plastics

Lighter and longer lasting than plywood or steel, Redco ™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. [See More]

  • Form / Shape: Plate
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Thickness: 1 to 2
Tecapeek LP TV20
from Port Plastics, Inc.

TECAPEEK LP TV20 BEIGE is a filled PEEK material that is available in 1,2,3,4,5 & 6mm thick plates as well as adjustable thickness ranging from 0.5mm up to 10mm thick in increments of 0.25mm. This custom sizing is perfect for dialing in a near net shape for Back End Test socket applications and... [See More]

  • Form / Shape: Plate
  • Thickness: 0.0197 to 0.3937
  • Chemical System: PEEK
  • Industry: Back End Test socket applications and chamber applications
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Form / Shape: Plate
  • Filler: Metal or MIM; Bronze
  • Chemical System: Fluoropolymer
  • Thickness: 0.0300 to 0.2500
Nycast XHA 6 Blue Plate -- 45544
from U.S. Plastic Corporation

Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties... [See More]

  • Form / Shape: Plate
Duratron® T4301 PAI
from MCA - Advanced Materials Division

Duratron ® T4301 PAI Polyamide-imide offers a very low expansion rate and coefficient of friction, and also exhibits little to no slip-stick in use. The addition of PTFE and graphite provides higher wear resistance compared to the unfilled Duratron ® T4203 PAI grade, and also gives... [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Thickness: 0.2500 to 1
  • Chemical System: Fluoropolymer; Polyamide-imide
  • Width / O.D.: 12 to 48
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Thickness: 0.0100 to 0.2500
Duratron® T5030 PAI
from MCA - Advanced Materials Division

Duratron ® T5030 PAI Polyamide-imide offers high rigidity, retention of stiffness, a low expansion rate, and outstanding load carrying capabilities. As a 30% glass reinforced material, this grade is ideal for structural applications within the semiconductor and electronics, and aerospace... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.1870 to 0.3750
  • Chemical System: Polyamide-imide
  • Width / O.D.: 4 to 48
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Glass
  • Chemical System: Fluoropolymer
  • Thickness: 0.0100 to 2.5
Duratron® T7130 PAI
from MCA - Advanced Materials Division

Duratron ® T7130 PAI Polyamide-imide is a 30% carbon fiber-reinforced grade that offers exceptional stiffness, nonabrasive wear performance, and the lowest coefficient of thermal expansion of all PAI materials. These characteristics give Duratron ® T7130 PAI the ability to withstand high... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.1870 to 0.3750
  • Chemical System: Polyamide-imide
  • Width / O.D.: 4 to 48
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Metal or MIM; Molybdenum DiSulfide
  • Chemical System: Fluoropolymer
  • Thickness: 0.0100 to 2.5
Duratron® U1000 PEI
from MCA - Advanced Materials Division

Duratron ® U1000 PEI Polyetherimide shapes exhibit high strength, dimensional stability, and superior flame and heat resistance. Due to this grade's ability to perform continuously to 340 °F / 170 °C, Duratron ® U1000 PEI is the ideal solution for applications that require... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Polyetherimide
  • Width / O.D.: 24 to 48
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Thickness: 0.0100 to 2.5
Duratron® U2300 PEI
from MCA - Advanced Materials Division

Duratron ® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron ® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.3750 to 3
  • Chemical System: Polyetherimide
  • Width / O.D.: 24 to 48
Mineral-filled PTFE
from Fluoro-Plastics, Inc.

PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]

  • Form / Shape: Plate
  • Filler: Mineral or Inorganic
  • Chemical System: Fluoropolymer
  • Thickness: 0.0200 to 0.1250
Ertalyte® PET-P
from MCA - Advanced Materials Division

Ertalyte ® Polyethylene Terephthalate Polyester PET-P is an unreinforced, semi-crystalline grade that is produced from proprietary resin grades made by Mitsubishi Chemical Advanced Materials. Characterized by its excellent wear resistance, low coefficient of friction, high strength, and... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 4
  • Chemical System: Polyethylene
  • Width / O.D.: 24 to 48
Polyimide-filled PTFE
from Fluoro-Plastics, Inc.

Low Friction. Extremely low wear. Increased hardness. Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics. Ideal for stop-start applications to eliminate stick-slip. Compare this product to Rulon J* [See More]

  • Form / Shape: Plate
  • Filler: Polymide
  • Chemical System: Fluoropolymer
  • Thickness: 0.0200 to 0.1250
Ertalyte® TX PET-P
from MCA - Advanced Materials Division

Ertalyte ® TX Polyethylene Terephthalate Polyester PET-P is an unreinforced, semi-crystalline grade that exhibits superior dimensional stability, excellent wear resistance, a low coefficient of friction, high strength and rigidity, outstanding stain resistance, and great chemical and abrasion... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.3500 to 4
  • Chemical System: Polyethylene
  • Width / O.D.: 24 to 39.4
PTFE Plate
from Fluoro-Plastics, Inc.

Molded plate is available in thicknesses from 3/8ths of an inch up to four inches. Plate is inventoried in sizes from one-foot square to four feet square (sixteen square feet per sheet). Thickness tolerances range from plus .038" to minus .019" for 3/8th ” plate, up to plus .087", minus .043"... [See More]

  • Form / Shape: Plate
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Thickness: 0.3750 to 6
Fluorosint® 207 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 207 Polytetrafluoroethylene PTFE is a Food Contact Compliant (FDA) grade of Fluorosint ® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and outstanding chemical and hydrolysis resistance. Possessing the lowest... [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Fluoropolymer
  • Width / O.D.: 12
Stainless Steel-filled PTFE
from Fluoro-Plastics, Inc.

Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Metal or MIM; Stainless Steel
  • Chemical System: Fluoropolymer
  • Thickness: 0.0200 to 0.1250
Fluorosint® 500 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 500 Polytetrafluoroethylene PTFE shapes possess a unique combination of stability and wear resistance, for sealing applications where tight dimensional control is required. With nine times greater resistance to deformation under load than unfilled PTFE, Fluorosint ® 500 PTFE... [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Fluoropolymer
  • Width / O.D.: 12
Fluorosint® HPV PTFE
from MCA - Advanced Materials Division

Fluorosint ® HPV Polytetrafluoroethylene PTFE is an FDA Compliant, high performance, bearing grade of Fluorosint ®. Optimized for high PV, and low “k ” or wear factor, Fluorosint ® HPV PTFE was developed specifically for bearing applications, where other PTFE formulations... [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Thickness: 0.2500 to 3
  • Chemical System: Fluoropolymer
  • Width / O.D.: 12
Ketron® 1000 PEEK
from MCA - Advanced Materials Division

Ketron ® 1000 Polyetheretherketone PEEK is an EU 10/2011 and FDA Compliant, unfilled general purpose grade that offers the highest elongation and toughness of all materials in the PEEK family. Ideal for instrument and seal components, where ductility and inertness are critical, Ketron ®... [See More]

  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Thickness: 0.2500 to 4
  • Chemical System: PEEK
  • Width / O.D.: 24 to 48
Ketron® HPV PEEK
from MCA - Advanced Materials Division

Ketron ® HPV Polyetheretherketone PEEK shapes are carbon fiber reinforced, with graphite and PTFE lubricants, giving them the lowest coefficient of friction and the best machinability of all PEEK materials. Due to Ketron ® HPV PEEK ’s combination of low wear and friction, and high... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.3150 to 1.97
  • Chemical System: Fluoropolymer; PEEK
  • Width / O.D.: 20.67 to 39.4
Nylatron® 101 PA66
from MCA - Advanced Materials Division

Nylatron ® 101 Polyamide PA66 / Ertalon ® 66 SA Polyamide PA66 unmodified shapes are characterized by their superior combination of strength and toughness. Compared to other unmodified nylon grades, Nylatron ® 101 PA66 / Ertalon ® 66 SA PA66 components possess superior mechanical... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.0310 to 2
  • Chemical System: Polyamide
  • Width / O.D.: 24 to 144
Nylatron® 4.6 PA4.6
from MCA - Advanced Materials Division

Nylatron ® 4.6 Polyamide PA46 / Ertalon ® 4.6 Polyamide PA46 shapes are characterized by their superior heat aging resistance, as well as their ability to retain their outstanding stiffness and creep resistance over a wide range of temperatures. Due to these unique capabilities, Nylatron... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.3937 to 1.97
  • Chemical System: Polyamide
  • Width / O.D.: 24.02 to 118
Nylatron® 703 XL PA6
from MCA - Advanced Materials Division

Nylatron ® 703 XL Polyamide PA6 is a unique, ultra-high performance bearing grade that offers even better wear resistance than Nylatron ® NSM, with superior load bearing capabilities and a near zero level of stick-slip. Due to the elimination of stick-slip, an extraordinary amount of... [See More]

  • Form / Shape: Plate
  • Thickness: 0.1870 to 4
  • Chemical System: Polyamide
  • Width / O.D.: 24 to 120
Nylatron® GS PA66
from MCA - Advanced Materials Division

Nylatron ® GS Polyamide PA66, is a Molybdenum Disulphide (MoS2) filled nylon that offers outstanding strength and rigidity, and a lower coefficient of linear thermal expansion than other nylon products. Due to these characteristics, Nylatron ® GS PA66 components maintain their fits and... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.0620 to 2
  • Chemical System: Polyamide
  • Width / O.D.: 24 to 144
Nylatron® GSM Blue PA6
from MCA - Advanced Materials Division

Nylatron ® GSM Blue Polyamide PA6 is a Molybdenum Disulphide (MoS2) and oil filled nylon that is characterized by its superior frictional characteristics, low coefficient of friction, greater limiting PV, and low “k ” (wear) factor. Due to these characteristics, this grade excels in... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.1870 to 4
  • Chemical System: Polyamide
  • Width / O.D.: 24 to 120
Nylatron® GSM PA6
from MCA - Advanced Materials Division

Nylatron ® GSM Polyamide PA6 shapes contain finely divided particles of Molybdenum Disulphide (MoS2) that enhance their load bearing capabilities, while maintaining the impact resistance inherent to cast nylon products. This grade in particular combines possesses an ideal combination of... [See More]

  • Form / Shape: Plate
  • Thickness: 0.1870 to 4
  • Chemical System: Polyamide
  • Industry: Bearing & Structural
Nylatron® NSM PA6
from MCA - Advanced Materials Division

Nylatron ® NSM Polyamide PA66 is a solid lubricant-filled, proprietary cast nylon formulation that gives this particular grade superior self-lubricating properties, outstanding friction behavior, maximum wear resistance, and excellent dynamic load-bearing capacities that are up to five times... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.1870 to 4
  • Chemical System: Polyamide
  • Width / O.D.: 24 to 120
Semitron® CNT POM-C
from MCA - Advanced Materials Division

Semitron ® CNT Polyoxymethylene POM-C is an extruded carbon nano tube-filled grade, developed specifically for electronic fixture applications that require a precise surface resistivity range, yet offer increased dimensional stability versus conventional POM ESd products. In addition to these... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 2
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.2500 to 3
Semitron® ESd 225 POM
from MCA - Advanced Materials Division

Semitron ® ESd 225 Polyoxymethylene POM shapes are characterized by their excellent wear resistance, thermal performance, and their ability to quickly dissipate static charges. Due to these properties, this grade is ideal for several applications throughout the semiconductor and electronics... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.2500 to 2
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 24 to 48
Sultron™ R5500 XL LSG PPSU
from MCA - Advanced Materials Division

Sultron ™ R5500 XL Life Science Grade (LSG) Polyphenylsulfone PPSU biocompatible shapes possess extreme steam resistance, autoclavability, and excellent toughness. This particular grade of Sultron ™ is barium sulfate-filled PPSU, for medical device applications where x-ray opacity is... [See More]

  • Form / Shape: Rod or Round Stock; Plate
  • Thickness: 0.3750 to 2
  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Width / O.D.: 0.2500 to 6