Unfilled Fabricated Plastic Parts and Semi-Finished Shapes
from Duvelco Limited
Ducoya® G001 is a remarkable material with unparalleled physical strength, elongation and toughness. Ducoya G001 can also continuously operate over a wide temperature range from near absolute zero to greater than 400°C in a favorable chemical environment. Its excellent electrical and thermal... [See More]
- Filler: Unfilled
- Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
- Chemical System: Polyimide or Bismaleimide (BMI)
- Industry: Aerospace; Semiconductors or IC Packaging
from Duvelco Limited
Ducoya® G001 UP is an ultra-pure polyimide for semiconductors. The material is intended for use in the latest semiconductor manufacturing operations where feature sizes can be found in the low nanometer range. [See More]
- Filler: Unfilled
- Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
- Chemical System: Polyimide or Bismaleimide (BMI)
- Industry: Semiconductors or IC Packaging
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Filler: Unfilled
- Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
- Chemical System: Fluoropolymer; Vinyl / PVC
- Thickness: 0.0900 to 4
from DeWAL
DW 232P is a low density, porous PTFE film product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensional stability, temperature range from -400 to +500 °F, low coefficient of friction and an available thickness range of 0.010... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 0.0100 to 0.1000
from Nytef Group
Unfilled Nylon 6 natural and black. 210 °F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with... [See More]
- Filler: Unfilled
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
- Chemical System: Polyamide
- Thickness: 0.2500 to 4
from Nylacast LLC
Aquanyl is a copolymer of Nylon 6 and Nylon 12 produced via the anionic polymerization process using the monomer's Caprolactam and Laurinlactam. It has reduced water absorption, improved stability and impact strength. [See More]
- Filler: Unfilled
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
- Chemical System: Polyamide
- CTE: 33 to 50
from Total Plastics, Inc.
DURATRON ® CU60 PBI is the highest performance engineering. thermoplastic available today. It offers the highest heat resistance and mechanical property retention over 400 °F of any unfilled plastic. It has better wear resistance and load carrying capabilities at extreme temperatures than... [See More]
- Filler: Unfilled
- Industry: Semiconductors or IC Packaging
from Wacker Chemical Corp.
ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Silicone
- Thickness: 7.87E-4 to 0.0016
from Redwood Plastics
Pedestrian and Industrial Applications. Perfect as a maintenance-free walkway platform or incline. Renders non-skid tape and paint obsolete. Material easily machined using standard woodworking tools. UV stabilized colors. Non-skid performs well in all weather conditions. Tactile surface for the... [See More]
- Filler: Unfilled
- Industry: Marine
- Form / Shape: Sheet or Film
from Saint-Gobain Surface Solutions- Composite
Chemfilm ® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 0.0025
from Elasto Proxy Inc.
We offer a wide selection of calendared and molded sheeting for a vast array of applications. Standard sheet stock in foam and solid materials comes in a range of thicknesses. We also carry custom thickness and materials, as well as coated fabric sheeting. Our fabrication department can also... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Neoprene
- Thickness: 0.0630
from Terra Universal, Inc.
Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application. Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse. Ideal for cleanroom use —effective... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Vinyl / PVC
- Thickness: 0.1180 to 0.3940
from Ensinger, Inc.
This unreinforced material is Ensinger's basic type of PVDF offering. It combines high density, high strength, and high chemical resistance, with very low moisture absorption. It also exhibits resistance to UV radiation. Ensinger sells this material under the tradename TECAFLON PVDF natural. Facts. [See More]
- Filler: Unfilled
- Use Temperature: 300
- Chemical System: PVDF (Polyvinylidene fluoride)
- Deflection Temperature: 235 to 300
from Fluoro-Plastics, Inc.
PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]
- Filler: Unfilled
- Form / Shape: Plate
- Chemical System: Fluoropolymer
- Thickness: 0.0625 to 0.0938
from DeWAL
This white skived ultra high molecular weight polyethylene film contains FDA-compliant TiO2, rendering the material pigmented white and providing a cleaner appearance important for certain applications. Made of NSF 61 approved raw material, DW 406WF, like all UHMW-PE, offers extremely high abrasion... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Polyethylene
from Nytef Group
PolyTuff General Purpose sheet ismanufactured to stringent quality controlstandards from the strongesttransparent thermoplastic commerciallyavailable-polycarbonate. Offering acombination of light weight, excellentlight transmission and ease offabrication & installation, PolyTuff GPpolycarbonate... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Polycarbonate
- Thickness: 0.1180 to 0.2360
from Nylacast LLC
We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter. The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm [See More]
- Filler: Unfilled
- Form / Shape: Rod or Round Stock
- Chemical System: Fluoropolymer (optional feature); PEEK (optional feature); Vinyl / PVC (optional feature); Polyethylene (optional feature); Acetal or Polyoxymethylene (POM) (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polypropylene (optional feature)
- Width / O.D.: 0.3937
from Total Plastics, Inc.
Natural, Black. Ertalyte ® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (PET-P). It is manufactured from proprietary resin grades. It is characterized as having the best dimensional stability coupled with excellent wear resistance, a low... [See More]
- Filler: Unfilled
- Industry: Sanitary
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- Use Temperature: 210
from Redwood Plastics
Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyethylene
- Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
from Saint-Gobain Surface Solutions- Composite
Chemfilm ® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance. Compare the data for CHEMFILM ® MR versus other materials typically used in composite fabrication in order to understand... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Perfluoroalkoxy (PFA) Polymer, Fluorinated Ethylene Propylene (FEP), Polyvinyl Fluoride(PFA), Ethylene ChloroTriFluoroEthylene(ECTFE); Polyimide or Bismaleimide (BMI)
- Industry: OEM or Industrial
from Ensinger, Inc.
TECAFORM AH natural acetal is an unfilled porosity free POM-C with a unique balance of physical properties not available in most other thermoplastics. This copolymer acetal is an engineering plastic made for wide-ranging universal applications in many different industries. The key performance... [See More]
- Filler: Unfilled
- Use Temperature: 195 to 285
- Chemical System: Acetal or Polyoxymethylene (POM); POM-C (Polyacetal (Copolymer))
- Deflection Temperature: 230 to 316
from Fluoro-Plastics, Inc.
Molded plate is available in thicknesses from 3/8ths of an inch up to four inches. Plate is inventoried in sizes from one-foot square to four feet square (sixteen square feet per sheet). Thickness tolerances range from plus .038" to minus .019" for 3/8th ” plate, up to plus .087", minus .043"... [See More]
- Filler: Unfilled
- Form / Shape: Plate
- Chemical System: Fluoropolymer
- Thickness: 0.3750 to 6
from DeWAL
DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Material Type: Electrical Insulation
from Total Plastics, Inc.
This general purpose grade is unreinforced and offers the highest elongation and toughness of all Peek grades. Black PEEK 1000 is ideal for instrument components where aesthetics are important, as well as for seal components where ductility and inertness are important. Unreinforced. Tough [See More]
- Filler: Unfilled
- Chemical System: PEEK
from Redwood Plastics
Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyethylene
- Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
from Saint-Gobain Surface Solutions- Composite
FEP Type RF, release film, is a clear or pigmented film manufactured from fluorinated ethylene propylene resin. FEP-RF is specifically desired for release applications. The non-stick surface, chemical resistance, and 205 °C (400 °F) usage temperature make Saint-Gobain's FEP an ideal release... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluorinated Ethylene Propylene (FEP)
- Thickness: 5.00E-4 to 0.0300
from Ensinger, Inc.
Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to... [See More]
- Filler: Unfilled
- Industry: Automotive; Electronics; Marine
- Chemical System: PA 66 (Polyamide 66); Polyamide
- Use Temperature: 185 to 300
from Fluoro-Plastics, Inc.
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 0.0625 to 0.0938
from Redwood Plastics
Redco ™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco ™ Acrylic is a product with outstanding optical... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Acrylic or Polyacrylate
- Thickness: 0.0312 to 5
from Saint-Gobain Surface Solutions- Composite
ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifluoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200 °C (-328 °F) to 165 °C (330 °F). Saint-Gobain's ECTFE film provides the highest... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Ethylenechlorotrifluroethylene
- Thickness: 5.00E-4 to 0.0100
from Ensinger, Inc.
TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may... [See More]
- Filler: Unfilled
- Use Temperature: 250 to 275
- Chemical System: Polycarbonate; PC (Polycarbonate)
- Deflection Temperature: 270
from Fluoro-Plastics, Inc.
Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 1.00E-3 to 0.0200
from Redwood Plastics
Lighter and longer lasting than plywood or steel, Redco ™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. [See More]
- Filler: Unfilled
- Form / Shape: Plate
- Chemical System: Polyethylene
- Thickness: 1 to 2
from Saint-Gobain Surface Solutions- Composite
ETFE-E4 and LM fluoropolymer films are manufactured from specialty grades of of ethylene and tetrafluoroethylene copolymers. These grades are designed to be highly extensible and formable at all manufacturing temperatures when compared to ETFE-E2 film. ETFE-E4. ETFE-E4 film covers the same operating... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Copolymer Of Ethylene And Tetrafluoroethylene
- Thickness: 5.00E-4 to 0.0060
from Ensinger, Inc.
Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics,... [See More]
- Filler: Unfilled
- Use Temperature: 250 to 275
- Chemical System: Polycarbonate; PC (Polycarbonate)
- Deflection Temperature: 270 to 280
from Redwood Plastics
Redco ™ Circular Saw Blades. Redco ™ Circular Saw Blade Carriers are constructed of long lasting Redco ™ HDPE and are ergonomically designed to prevent injuries to saw filers by allowing the saw blade to be carried safely and changed out from the saw without having to handle the... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyethylene
- Industry: OEM or Industrial; Sawmills, Planer Mills
from Saint-Gobain Surface Solutions- Composite
FEP Type FG, general purpose film, is manufactured from fluorinated ethylene propylene resin. This film grade provides a low dielectric constant and excellent dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluorinated Ethylene Propylene (FEP)
- Thickness: 5.00E-4 to 0.0300
from Ensinger, Inc.
This compression molded material is an unfilled Victrex ® PEEK polymer available in rods, tubes and plates. Facts. Chemical designation: PEEK (Polyetheretherketone). Color: beige. Density: 1,33 g/cm3. Main Features. excellent strength. broad chemical compatibility. good dimensional stability. [See More]
- Filler: Unfilled
- Use Temperature: 500
- Chemical System: PEEK; PEEK (Polyetheretherketone)
- Deflection Temperature: 300
from Redwood Plastics
Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom sizes and configurations have been developed to suite a variety of applications. [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyurethane
- Industry: OEM or Industrial; Transfers and Most Planer Applications
from Saint-Gobain Surface Solutions- Composite
ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Copolymer Of Ethylene And Tetrafluoroethylene
- Thickness: 5.00E-4 to 0.0100
from Ensinger, Inc.
Medical PEEK natural is suitable for use in medical applications and combines the excellent property profile of standard PEEK with requirements for biocompatibility. Victrex ® PEEK polymer is used for these materials and processed in compliance with the relevant product quality requirements for... [See More]
- Filler: Unfilled
- Industry: Sanitary
- Chemical System: PEEK; PEEK (Polyetheretherketone)
- Use Temperature: 480 to 572
from Redwood Plastics
Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering. Sheet Rubber. Extruded Profiles. Rubber Lining Fabricated Parts. [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
- Chemical System: Isoprene or Polyisoprene; Natural Rubber
- Thickness: 0.0312 to 1
from Saint-Gobain Surface Solutions- Composite
PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260 °C (500 °F) of any melt-processable fluoropolymer film, PFA film offers many of the performance... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Perfluoroalkoxy (PFA) Polymer
- Thickness: 5.00E-4 to 0.0100
from Ensinger, Inc.
Polyetheretherketone (PEEK) - TECAPEEK natural is a high performance, high temperature, semi crystalline thermoplastic manufactured by Ensinger and may use Victrex ® PEEK 450G or Solvay Ketaspire ® KT-820 polymer. The most well known and important member of the polyaryletherketone group... [See More]
- Filler: Unfilled
- Use Temperature: 480 to 572
- Chemical System: PEEK; PEEK (Polyetheretherketone)
- Deflection Temperature: 320
from Redwood Plastics
Redco ™ Nylon Crane Float Pads can withstand high loads (up to 250 tons per pad) and function within safety limits at high and low temperatures. They are wear resistant, light weight and will not crack or shatter under load or uneven ground. Use in combination with Redco UHMW or Urethane... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyamide
- Industry: Repair or Construction
from Saint-Gobain Surface Solutions- Composite
CHEMFILM ® DF1700 and DF1900 are heat bondable multilayer cast fluoropolymer films produced using a proprietary process. These films have a PTFE core with a thin layer of FEP or PFA on one surface. Double bondable (DB) films are also available with PFA on either surfaces or FEP on one surface... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 5.00E-4 to 0.0050
from Ensinger, Inc.
TECAPEI natural (PEI) is an unreinforced polyetherimide, suitable for contact with foods, that exhibits high mechanical strength and rigidity. The characteristic profile includes very good hydrolysis resistance, and dimensional stability, combined with a relatively high long term service... [See More]
- Filler: Unfilled
- Material Type: Electrical Insulation
- Chemical System: Polyetherimide; PEI (Polyetherimide)
- Use Temperature: 338 to 392
from Redwood Plastics
Lighter and longer lasting than plywood or steel, Redco ™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. [See More]
- Filler: Unfilled
- Form / Shape: Plate
- Chemical System: Polyamide
- Thickness: 1 to 2
from Saint-Gobain Surface Solutions- Composite
CHEMFILM ® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resistant performance are required, such as tank linings and diaphragms. It temperature performance range and resistance to chemical attack... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluorinated Ethylene Propylene (FEP)
- Thickness: 5.00E-4 to 0.0300
from Ensinger, Inc.
TECASINT 1011 is an unfilled polyimide natural grade. This material particularly stands out in the TECASINT 1000 product family for very high strength and elongation. It is characterised by properties such as a very high modulus of elasticity, high rigidity, high degree of hardness and low thermal... [See More]
- Filler: Unfilled
- Thermal Conductivity: 0.2200
- Chemical System: PI (Polyimide); Polyimide or Bismaleimide (BMI)
- Tensile (Break): 16824
from Redwood Plastics
Redco ™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480 °F. Redco ™ PEEK has excellent retention of... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: PEEK
- Industry: Aerospace; Automotive; OEM or Industrial; Semiconductors or IC Packaging; Earth Moving Equipment, Wire and Cable Coating
from Saint-Gobain Surface Solutions- Composite
PFA WF (mechanical grade) is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. PFA WF grade possesses all physical, mechanical, and thermal properties of PFA film while offering up to 25% savings. [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Perfluoroalkoxy (PFA) Polymer
- Thickness: 5.00E-4 to 0.0100
from Ensinger, Inc.
TECASINT 2011 is one of the unfilled natural grades. It has a very high modulus of elasticity, high rigidity and hardness. Compared with TECASINT 1011 it has significantly reduced moisture absorption, higher toughness and better machining properties. Within the TECASINT 2000 series the material has... [See More]
- Filler: Unfilled
- Use Temperature: 536 to 626
- Chemical System: PI (Polyimide); Polyimide or Bismaleimide (BMI)
- Deflection Temperature: 600
from Redwood Plastics
Redco ™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco ™ Polycarbonate the perfect choice for industrial and... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film
- Chemical System: Polycarbonate
- Thickness: 0.0200 to 0.5000
from Saint-Gobain Surface Solutions- Composite
FEP Type WF, mechanical welding grade film, is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. FEP WF film possesses all physical, mechanical, and thermal properties of FEP FG grade, while offering up to... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluorinated Ethylene Propylene (FEP)
- Thickness: 5.00E-4 to 0.0300
from Ensinger, Inc.
Compared with the other TECASINT materials the TECASINT 4000 series exhibits very low moisture absorption and high oxidative stability along with improved chemical resistance. Despite its high strength, TECASINT 4011 has high elongation at break and toughness. Rigidity and modulus are significantly... [See More]
- Filler: Unfilled
- Thermal Conductivity: 0.4000
- Chemical System: PI (Polyimide); Polyimide or Bismaleimide (BMI)
- Tensile (Break): 18855
from Redwood Plastics
Redco ™ Polyvinyl-chloride (PVC) has good heat and chemical resistance. Excellent for outdoor applications. Redco ™ Polyvinyl-chloride (PVC) is paintable and weather resistant with a high tensile, compressive, and flexural strength. Redco ™ Polyvinyl Chloride (PVC) is available in... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Vinyl / PVC
- Thickness: 0.0625 to 4
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain has been an innovator in the industrial application of fluorocarbon resins for over 40 years. We have pioneered many sophisticated and novel film and tape products using a multi-laminar casting process. Cast PTFE based material is made up of very thin layers which have been individually... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 1.70E-4 to 7.50E-4
from Ensinger, Inc.
TECASON S - PSU - is a transparent engineering plastic known for its chemical resistance, rigidity, and high-temperature performance. The polysulfone material's ability to operate in an autoclave environment while maintaining its excellent mechanical properties over a wide range of temperatures is... [See More]
- Filler: Unfilled
- Use Temperature: 285 to 340
- Chemical System: Polysulphone; PSU (Polysulfone)
- Deflection Temperature: 345 to 358
from Redwood Plastics
Redco ™ PVC Strip Door brings solutions to a variety of installations. Heated or cooled air becomes contained resulting in energy savings lost from unprotected openings. Dust, dirt and other contaminants remain contained to reduce overall clean up costs. As well, Redco ™ PVC Strip Door... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Vinyl / PVC
- Thickness: 0.0625 to 4
from Saint-Gobain Surface Solutions- Composite
CHEMFILM ® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or discolor... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 1.00E-3 to 0.0050
from Ensinger, Inc.
Polyphenylenesulphide (PPS) - TECATRON - is a semi crystalline, high temperature thermoplastic. Due to its chemical structure, PPS is a very resistant polymer with high mechanical strength and rigidity, even at temperatures above 392 °F. In addition to the low water absorption, PPS also shows... [See More]
- Filler: Unfilled
- Use Temperature: 338 to 500
- Chemical System: Polyphenylene Oxide; PPS (Polyphenylensulfide); Polysulphide or Polyphenylene Sulphide
- Deflection Temperature: 220 to 400
from Redwood Plastics
Redco ™ PTFE (TEFLON ®) offers outstanding properties making it the ultimate choice due a multitude of applications. Redco PTFE has the lowest coefficient of friction, no water absorption, is self lubricating, has excellent chemical resistance and a high temperature tolerance (+500F). [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
- Chemical System: Fluoropolymer
- Material Type: Electrical Insulation (optional feature)
from Saint-Gobain Surface Solutions- Composite
Polyimide Films provide excellent electrical, thermal, physical and chemical properties over a wide temperature range in a lightweight package (136 sq ft/lb [28 m2/kg] for 1 mil) making them superior for electrical insulation applications. CHEMFILM ® polyimide films are produced in a world-class... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Polyimide or Bismaleimide (BMI)
- Thickness: 4.72E-4 to 0.0030
from Redwood Plastics
Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom sizes and configurations have been developed to suite a variety of applications. [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyurethane
- Industry: OEM or Industrial
from Saint-Gobain Surface Solutions- Composite
ETFE type RF, release grade, is a clear or pigmented film manufactured from a copolymer of ethylene and tetrafluoroethylene resin. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering grade plastics. [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Copolymer Of Ethylene And Tetrafluoroethylene
- Thickness: 5.00E-4 to 0.0100
from Redwood Plastics
Lighter and longer lasting than plywood or steel, Redco ™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. [See More]
- Filler: Unfilled
- Form / Shape: Plate
- Chemical System: Polyethylene
- Thickness: 1 to 2
from Saint-Gobain Surface Solutions- Composite
CHEMFILM ® Skived PTFE film is manufactured from the highest quality virgin PTFE resins and is designed to meet the requirements of most electrical, mechanical and industrial applications. T-100 Premium skived film is available in thicknesses ranging from half mil to 125 mils. [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 5.00E-4 to 0.1250
from Redwood Plastics
Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
- Chemical System: Polyethylene
- Industry: Marine; Sanitary; Repair or Construction; OEM or Industrial
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Vinyl / PVC; Polyethylene; Styrene or Polystyrene; Thermoplastic Polyester (PET, PBT, etc.); Silicone
- Thickness: 9.20E-4 to 0.0230
from Redwood Plastics
Redco ™ 430 offers high abrasion resistance with superior impingement resistance. Durometer Hardness: 43D, 90A. Standard Color: Yellow [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyurethane
- Industry: OEM or Industrial
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the best solution for your automotive paint protection needs. All products are manufactured in a class 1000 clean room environment using the latest in coating and lamination technology. Saint-Gobain CSPro product was designed using the latest in Urethane film technology coupled... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Polyurethane
- Thickness: 0.0060 to 0.0075
from Redwood Plastics
Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A. Standard Color: Dark Blue [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyurethane
- Industry: OEM or Industrial
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the most critical applications from military performance to electronic end use. The conductive level can be... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
- Thickness: 9.20E-4 to 0.0230
from Redwood Plastics
Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing. Durometer Hardness: 54A. Standard Color: Maroon [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyurethane
- Industry: OEM or Industrial; Dolly Wheel Tires, Carryover Tires, Feed Wheels, Roll Coverings, Shock and Vibration Pads
from Saint-Gobain Surface Solutions- Composite
Zitex G Filter Membranes. Zitex ® G exhibits the same unique characteristics as Zitex ® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE... [See More]
- Filler: Unfilled
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 0.0040
from Redwood Plastics
Redco ™ 60D was developed for applications where little or no deformation is desired. Durometer Hardness: 60D, 60R. Standard Color: Orange [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyurethane
- Industry: OEM or Industrial
from Redwood Plastics
Redco ™ Nylon Natural offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Redco ™ Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. Standard Color: Natural... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
- Chemical System: Polyamide
- Thickness: 0.2500 to 3
from Redwood Plastics
Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE ” grade ideally suited for high load and high impact applications.For applications that require a... [See More]
- Filler: Unfilled
- Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Sheet or Film (optional feature)
- Chemical System: Phenolics or Formaldehyde Resins
- Material Type: Thermal Insulation (optional feature); Electrical Insulation (optional feature)
from Redwood Plastics
Unfilled or natural grade of Tuffkast – yellow in color. High impact resistance with tensile properties and bearing compressive properties. Recommended for applications where factors such as shock, abrasion, vibration, impact, load, and a harsh environment limit the suitability of traditional... [See More]
- Filler: Unfilled
- Form / Shape: Profile or Structural Shape (optional feature)
- Chemical System: Polyamide
- Thickness: 0.2500 to 3