Polyvinyl Chloride (PVC) Fabricated Plastic Parts and Semi-Finished Shapes
from Pexco
Pexco is a leader in the design and manufacture of complex, large-format plastic extrusions. Our expertise lies in producing highly customized profile solutions —ranging from intricate geometries and hollow structures to profiles that incorporate embedded metal elements. We offer a wide array... [See More]
- Chemical System: ABS; Vinyl / PVC
- Width / O.D.: 6
- Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
- Length: 30
from Pexco
Pexco ’s Reflective Fence Inserts are durable rigid PVC plastic strips with HIGHLY REFLECTIVE abrasion resistant, weatherproof tape. These fence reflectors are easy to install and fasten in a chain-link fence system either diagonally, horizontally or vertically. Reflective Fence Inserts are... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.0800
- Form / Shape: Bar Stock or Rod Stock
- Width / O.D.: 1.25
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.0900 to 4
- Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
- Industry: OEM or Industrial
from Interstate Plastics, Inc.
Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology,. Apply a coating in custom patterns. Currently being... [See More]
- Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
- Thickness: 0.0800
- Form / Shape: Sheet or Film
- Width / O.D.: 12 to 24
from SEKISUI KYDEX
KYDEX® 430 is a proprietary ABS/PVC thermoplastic sheet that offers superior thermoformability, rigidity, breakage resistance, chemical resistance and fire retardancy, designed specifically for the medical industry. [See More]
- Chemical System: ABS; Vinyl / PVC
- Industry: Sanitary
- Form / Shape: Sheet or Film
from Redwood Plastics
Redco ™ Polyvinyl-chloride (PVC) has good heat and chemical resistance. Excellent for outdoor applications. Redco ™ Polyvinyl-chloride (PVC) is paintable and weather resistant with a high tensile, compressive, and flexural strength. Redco ™ Polyvinyl Chloride (PVC) is available in... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Thickness: 0.0625 to 4
from Surface Armor LLC
Glass Protection Film. By its nature, glass is extremely fragile. Even heavy-duty tempered glass can scratch, mar, swirl, etch or haze with handling and exposure. This makes working with glass a challenge. Each step of a glass product ’s life cycle represents a new danger to the glass itself. [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
- Form / Shape: Sheet or Film
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Styrene or Polystyrene; Thermoplastic Polyester (PET, PBT, etc.); Silicone
- Form / Shape: Sheet or Film
- Filler: Unfilled
- Thickness: 9.20E-4 to 0.0230
from Ensinger North America
ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]
- Chemical System: Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide; Polysulphide or Polyphenylene Sulphide; Polypropylene
- Thickness: 0.0310 to 0.2500
- Form / Shape: Sheet or Film
- Width / O.D.: ? to 48
from Zippertubing Co. (The)
63-10 is a flexible, lightweight, .010 â € thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105 ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.0100
- Form / Shape: Sheet or Film
- Material Type: EMI / RFI Shielding Material
from Port Plastics, Inc.
a transparent, corrosion resistant CPVC sheet with a smooth polished surface on both sides. Boltaron ® 4325 is suitable for thermoforming and meets FM Global Cleanroom Materials flammability test protocol (Class 4910). [See More]
- Chemical System: Vinyl / PVC
- Features: Flame Retardant
- Form / Shape: Sheet or Film
- Industry: Corrosion resistant, Cleanroom applications
from item America, LLC
Smooth but firm. Brushes made of PVC are stable enough to keep parts on track but soft enough to be gentle on sensitive surfaces. Brush Strips D30 are simply clipped onto a Profile Tube and are available in two designs. Brush Strip D30 T1 has two parallel rows of brushes while Brush Strip D30 T2 has... [See More]
- Chemical System: Vinyl / PVC
- Width / O.D.: 1.18
- Form / Shape: Profile or Structural Shape
- Length: 19.69
from Aero Rubber Company, Inc.
We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]
- Chemical System: Polyurethane; Vinyl / PVC; Silicone
- Form / Shape: Sheet or Film
- Filler: Glass or FRP; Cloth Reinforcement
- Features: UL
from Total Plastics, Inc.
White. Vycom ’s advanced solid PVC formulation is designed specifically for outdoor applications where resistance to UV degradation and impact strength are critical. 8x more resistant to UV damage. digital and screen printable. attractive smooth gloss finish [See More]
- Chemical System: Vinyl / PVC
from Plastifab Industries
It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Rod or Round Stock
from Terra Universal, Inc.
Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application. Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse. Ideal for cleanroom use —effective... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
- Filler: Unfilled
- Thickness: 0.1180 to 0.3940
from Mactac
IMAGin Bfree Dusted allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure. Intended for printed and unprinted window graphics, privacy screening and internally illuminated signs. If using wet... [See More]
- Chemical System: Vinyl / PVC; Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0031
- Form / Shape: Sheet or Film
- Width / O.D.: 54
from U.S. Plastic Corporation
We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small piece of plastic to complete your project. 10" x 10" Prototype Block pricing per piece. [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology,. Apply a coating in custom patterns. Currently being... [See More]
- Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
- Thickness: 0.0280 to 0.2500
- Form / Shape: Sheet or Film
- Industry: Aerospace; Automotive; Sanitary; Military; OEM or Industrial
from SEKISUI KYDEX
KYDEX® 5115 is a tinted PVC/PMMA that allows light to pass through for backlit applications. Its high impact strength and excellent chemical resistance makes it a perfect alternative to commonly used materials that normally break and craze from standard wear and cleaning agents. [See More]
- Chemical System: Vinyl / PVC; PMMA
- Industry: Sanitary
- Form / Shape: Sheet or Film
from Redwood Plastics
Redco ™ PVC Strip Door brings solutions to a variety of installations. Heated or cooled air becomes contained resulting in energy savings lost from unprotected openings. Dust, dirt and other contaminants remain contained to reduce overall clean up costs. As well, Redco ™ PVC Strip Door... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Thickness: 0.0625 to 4
from Surface Armor LLC
Laminate Surfaces. The use of laminates is very common for countertops, construction panels, cabinetry, flooring and laminate-surfaced furniture but a single scratch, nick or stain can destroy the look and value of the item. Laminates can be damaged during: Lamination. Cutting. Routing. Coating. [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
- Form / Shape: Sheet or Film
from Zippertubing Co. (The)
Type â € œGP-10 â € is a light weight jacket of industrial grade polyvinylchloride compound suitable for most general purpose applications. Made from a tough, abrasion-resistant PVC polymer, type GP is flexible, offers good fluid resistance and is flame retardant. This... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.0100
- Form / Shape: Sheet or Film
- Features: Flame Retardant
from Port Plastics, Inc.
sheet material is designed to be the most economical choice in FM 4910 materials for use in the construction of wet benches, process tools, and cleanroom furniture and cabinetry. [See More]
- Chemical System: Vinyl / PVC
- Industry: Wet benches, process tools, and cleanroom furniture and cabinetry
- Form / Shape: Sheet or Film
from item America, LLC
Smooth but firm. Brushes made of PVC are stable enough to keep parts on track but soft enough to be gentle on sensitive surfaces. Brush Strips D30 are simply clipped onto a Profile Tube and are available in two designs. Brush Strip D30 T1 has two parallel rows of brushes while Brush Strip D30 T2 has... [See More]
- Chemical System: Vinyl / PVC
- Width / O.D.: 1.18
- Form / Shape: Profile or Structural Shape
- Length: 19.69
from Total Plastics, Inc.
Grey. Corzan ™ CPVC is a high heat, corrosion resistant, chlorinated polyvinyl chloride (CPVC) sheet. Because of its excellent corrosion resistance at elevated temperatures, it is ideally suited for self-supporting constructions where high temperatures are a concern. It can be used (depending... [See More]
- Chemical System: Vinyl / PVC
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F to 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology apply a coating in custom patterns. Currently being used... [See More]
- Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
- Thickness: 0.0800
- Form / Shape: Sheet or Film
- Width / O.D.: 12 to 24
from SEKISUI KYDEX
KYDEX® T is a proprietary thermoplastic sheet that is cost-competitive with fire retardant ABS/PVC (FR-ABS) formulations but with significantly higher impact strength and extensibility. The KYDEX® product family also includes KYDEX® T-MB and KYDEX® T-LW. [See More]
- Chemical System: ABS; Vinyl / PVC
- Industry: Sanitary
- Form / Shape: Sheet or Film
from Surface Armor LLC
Metal Surfaces. Metallic surfaces are not immune to damage and wear, especially during the fabrication and finishing processes. Metal surfaces can be marred by chatter marks, scratches or swirls, or contaminated by overspray, solvents, dust and the like. Potential hazards to your metal surfaces... [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
- Form / Shape: Sheet or Film
from Total Plastics, Inc.
Grey. See PVC Description. CPVC has higher temperature resistance and exceptional fire resistance properties, providing products with low flame spread and smoke generation characteristics. SHEET. High Temperature Resistance. Fire Resistance. Available Sizes. SHEET. Sheet Sizes: 24 ” x 48... [See More]
- Chemical System: Vinyl / PVC
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This clear rigid vinyl sheet is polished on both sides. Each standard sheet size is 21" x 51" and is sold in full sheets only. Temperature range: 20F - 140F. [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
KYDEX ® sheet is an extremely durable ACRYLIC-pvc alloy extruded in a range of colors, textures, and patterns. KYDEX ® thickness ranges from. 028 to. 250 sheet sizes 48" x 96" and. 028 48" x 120 ft rolls. KYDEX ® can be thermoformed, post forming, brake forming and laminating. [See More]
- Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
- Thickness: 0.0600 to 0.2500
- Form / Shape: Sheet or Film
- Industry: OEM or Industrial; Furniture
from Surface Armor LLC
Plastic Surfaces. Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer ’s hands, careful handling is needed. Scratches,... [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
- Form / Shape: Sheet or Film
from Total Plastics, Inc.
White, Black, Gray and Custom Colors. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
Hollow rods are oversized on the OD and undersized on the ID to allow for machining They are furnished in one' increments up to a maximum of 5'. Larger sizes available by special order, contact us for quote. [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Rod or Round Stock
from Interstate Plastics, Inc.
KYDEX ® sheet is an extremely durable ACRYLIC-pvc alloy extruded in a range of colors, textures, and patterns. KYDEX ® thickness ranges from. 028 to. 250 sheet sizes 48" x 96" and. 028 48" x 120 ft rolls. KYDEX ® can be thermoformed, post forming, brake forming and laminating. [See More]
- Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
- Thickness: 0.0280 to 0.2500
- Form / Shape: Sheet or Film
- Industry: Aerospace; Automotive; OEM or Industrial; Furniture
from Surface Armor LLC
Stainless Steel Protection Film. With stainless steel, finish is everything. Whether you are looking for a brushed, bright annealed or mirror appearance, a single scratch can ruin the value of your product and cut through the protective surface layer which gives “stainless ” its name. [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
- Form / Shape: Sheet or Film
from Total Plastics, Inc.
White. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can be painted with PVC compatible... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
These rods have a tolerance length + or - 1". They are oversized for machining. Sizes 1/2" to 2" are sold in 10' lengths only, while the 2" and up are furninshed in 5' lengths [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Rod or Round Stock
from Interstate Plastics, Inc.
Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]
- Chemical System: Vinyl / PVC
- Industry: OEM or Industrial; Signs
- Form / Shape: Sheet or Film
- Tensile (Break): 2256 to 3000
from Surface Armor LLC
Stone Surfaces. Contractors, homeowners and remodelers today have discriminating tastes when it comes to stonework, tile, marble and rock. Kitchens are fitted with granite or solid surface counters. Grand entries have carved limestone, ceramic or marble tiles. Corporate front offices often have the... [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
- Form / Shape: Sheet or Film
from Total Plastics, Inc.
White. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can be painted with PVC compatible... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.1180 to 0.9840
- Form / Shape: Sheet or Film
- Industry: OEM or Industrial; Signs
from Surface Armor LLC
General Surfaces. Surface Armor protective film has a seemingly endless array of uses. If you need to protect hardwood floors, vinyl, MDF, wood veneer, circuit boards or almost any kind of surface, there is a good chance that we have a surface protection film that will fit the bill. There are many... [See More]
- Chemical System: Vinyl / PVC; Polyethylene; Polyolefin, Paper; Polypropylene
- Industry: Repair or Construction; OEM or Industrial; Temporary Surface Protection
- Form / Shape: Sheet or Film
from Total Plastics, Inc.
White. Ex-Cel ® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the density the less expensive the sheet is, but thicker gauges have more impact resistance. Ex-Cel ® can be painted with PVC compatible... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This angle rod has a tolerance-length: +/- 1". It is dark gray in color and NSF listed, but it is not UV stabilized. Priced per Foot, sold in 10' sections only. [See More]
- Chemical System: Vinyl / PVC
from Interstate Plastics, Inc.
Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.1180 to 0.2360
- Form / Shape: Sheet or Film
- Industry: Aerospace; Marine; OEM or Industrial; Signs
from Total Plastics, Inc.
White. The economical choice in FM 4910 material has high structural strength, chemical resistance, ease of fabrication, and consistent dimensions for the semiconductor industry. economical [See More]
- Chemical System: Vinyl / PVC
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This angle rod has a tolerance-length: +/- 1". It is sold in 10' sections only. NSF listed, but it is not UV stabilized. [See More]
- Chemical System: Vinyl / PVC
from Interstate Plastics, Inc.
Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.1180 to 0.2360
- Form / Shape: Sheet or Film
- Industry: OEM or Industrial; Signs
from Total Plastics, Inc.
CPVC has good mechanical properties at higher temperatures (+200 °F). Higher temperature valve seats and pump components [See More]
- Chemical System: Vinyl / PVC
- Features: UL
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]
- Chemical System: Vinyl / PVC
- Industry: OEM or Industrial; Signs
- Form / Shape: Sheet or Film
- Tensile (Break): 2256 to 3000
from Total Plastics, Inc.
Rigid Polyvinylchloride is rated self-extinguishing, has an exceptional chemical resistance and is easy to machine. PVC shows high mechanical strengths, tensile strength and can be used in applications ranging in temperature from +5 °F to +140 °F. It can also be easily solvent cemented and... [See More]
- Chemical System: Vinyl / PVC
- Use Temperature: -40 to 140
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.1180 to 0.2360
- Form / Shape: Sheet or Film
- Industry: Aerospace; Marine; OEM or Industrial; Signs
from Total Plastics, Inc.
Call TPI for Color Samples. K ÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today ’s applications. K ÖMATEX is available in 14 standard, vibrant colors and a variety of... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.1180 to 0.2360
- Form / Shape: Sheet or Film
- Industry: OEM or Industrial; Signs
from Total Plastics, Inc.
Grey, Black and White. Call Total Plastics for Custom Colors and Clear. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and... [See More]
- Chemical System: Vinyl / PVC
from Mactac
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
Sold in 10' sections only.The color of this stock is dark gray. It is NSF listed but not UV stabilized. Size is dimensions across flats. Length tolerance +/- 1". [See More]
- Chemical System: Vinyl / PVC
from Interstate Plastics, Inc.
Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.1180 to 0.2360
- Form / Shape: Sheet or Film
- Industry: OEM or Industrial; Signs
from Total Plastics, Inc.
PVC pipe comes in a wide range of sizes in schedule 40, 80 and 120. Available Sizes PVC Type I Normal Impact (Schedule 40) Pipe. Nominal Pipe Size. O.D. Average I.D. 1/8 ". 0.405. 0.261. 1/4 ". 0.540. 0.354. 3/8 ". 0.675. 0.483. 1/2 ". 0.840. 0.608. 3/4 ". 1.050. 0.810. 1... [See More]
- Chemical System: Vinyl / PVC
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
Sold in 10' sections only. The color is dark gray. It is NSF listed, but not UV stabilized. Length tolerance +/- 1". [See More]
- Chemical System: Vinyl / PVC
from Interstate Plastics, Inc.
Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.1180 to 0.7480
- Form / Shape: Sheet or Film
- Industry: OEM or Industrial; Signs
from Total Plastics, Inc.
Grey. An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting. Instrument housings. Plenums and manifolds. Pump components. Scrubbers. Structural components. Tanks. Valve bodies. Available Sizes. Available in 48 " x 96 " sheets... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.2500 to 2
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This PVC channel is sold in 10' sections only. The tolerance-length: +/- 1". Tolerances on all other dimensions is +/- 10%. The color is dark gray. [See More]
- Chemical System: Vinyl / PVC
from Interstate Plastics, Inc.
Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability [See More]
- Chemical System: Vinyl / PVC
- Industry: OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Tensile (Break): 7000
from Total Plastics, Inc.
An economical material for lower temperature, wet applications requiring good chemical resistance. Tanks. Valve bodies. Drip trays. Hoods and ducting. Instrument housings. Pump components. Secondary containment. Structural components [See More]
- Chemical System: Vinyl / PVC
- Features: Flame Retardant; UL
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
Hollow rods are oversized on the OD and undersized on the ID to allow for machining. They are sold in 1' increments up to a maximum length of 10'. The color is dark gray. Larger sizes available by special order, contact us for quote. Length tolerance +/-1". [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Rod or Round Stock
from Interstate Plastics, Inc.
Grey pvc is a normal impact, high corrosion resistant polyvinyl chloride sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical reisitance is necessary. Its high strength-to-weight ratio, cost efficiency, ease of fabrication and economic... [See More]
- Chemical System: Vinyl / PVC
- Width / O.D.: 0.3750 to 4
- Form / Shape: Rod or Round Stock
- Industry: OEM or Industrial
from Total Plastics, Inc.
White and Light Gray; Satin Smooth finish. White: 6 mm - 25 mm. White: 6 mm - 25 mm. Wood replacement (non-load bearing). Marine seat backs and bottoms. Cabinetry. Shutters. Instrumental panels/consoles. Case goods. Available Sizes. White: 6 mm - 25 mm. Light Gray: 6 mm - 12 mm. Standard Sheet Sizes... [See More]
- Chemical System: Vinyl / PVC
- Industry: Marine
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
Tolerance - Length: 1". Rods are oversized for machining. Sold in 10 lengths. Color is dark gray. NSF listed. Not UV stabilized. [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Rod or Round Stock
from Interstate Plastics, Inc.
Grey pvc is a normal impact, high corrosion resistant polyvinyl chloride sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical reisitance is necessary. Its high strength-to-weight ratio, cost efficiency, ease of fabrication and economic... [See More]
- Chemical System: Vinyl / PVC
- Thickness: 0.1250 to 1.5
- Form / Shape: Sheet or Film
- Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
from Total Plastics, Inc.
Clear, White, Dark Gray and Type I Euro Gray. Call for Custom Colors. Vintec I ® is a normal impact, high corrosion resistant, polyvinyl chloride (PVC) sheet. Because of its exceptional corrosion resistance, it is ideally suited for applications where maximum chemical resistance is necessary. [See More]
- Chemical System: Vinyl / PVC
- Features: UL
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This PVC threaded rod is lightweight, non-corrosive, vibration resistant and anti-magnetic PVC. Maximum temperature is 140F. Priced per foot, sold in 5' lengths only. [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Rod or Round Stock
from Total Plastics, Inc.
slight blue tint. Transparent PVC is impact and corrosing resistant. Recommended for areas where visibility of a process or an operation is essential. impact resistant [See More]
- Chemical System: Vinyl / PVC
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This gray PVC perforated sheet has staggered rows of holes that are 1/8" in diameter and holes are on 3/16" centers (center of one hole to the center of the next hole). There are 33 holes per square inch and the sheet has 40% open area. [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Total Plastics, Inc.
White, Gray, Euro gray. Vintec ® I is a normal impact, highly corrosion resistant PVC sheet. Its exceptional corrosion resistance is ideally suited for applications where maximum chemical resistance is necessary. Vintec I combines tensile strength and stiffness for the toughest applications. [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Total Plastics, Inc.
Light gray, Dark gray, White. Vintec ® II is a high impact, corrosion resistant PVC sheet. Its excellent impact resistance and ductility are ideally suited for applications that require thermal forming or where the finished product is subject to shock or physical abuse. Vintec ® II is a high... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from U.S. Plastic Corporation
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used... [See More]
- Chemical System: Vinyl / PVC
- Form / Shape: Sheet or Film
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48
from Mactac
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]
- Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
- Thickness: 0.0020
- Form / Shape: Sheet or Film
- Width / O.D.: 48