Polycarbonate (PC) Fabricated Plastic Parts and Semi-Finished Shapes

63 Results
Autoflex PC
from MacDermid Alpha Electronics Solutions

Autoflex PC Polycarbonate Gloss & Antiglare. Autoflex PC. Autoflex PC offers a combination of outstanding clarity, low haze and low yellowness levels, enabling high-level resistance to wear, scratch and chemicals. Autoflex PC is ideally suited to applications such as fascias and nameplates where... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Plastic Rods -- 4386443
from RS Components, Ltd.

Polycarbonate rod,1000mm L 10mm dia [See More]

  • Chemical System: Polycarbonate; Polycarbonate
  • Width / O.D.: 0.3937
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Plastic Rods -- 4386459
from RS Components, Ltd.

Polycarbonate rod,1000mm L 50mm dia [See More]

  • Chemical System: Polycarbonate; Polycarbonate
  • Width / O.D.: 1.97
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Plastic Rods -- 4386465
from RS Components, Ltd.

Polycarbonate rod,40mm dia 1.2g/cu.cm [See More]

  • Chemical System: Polycarbonate; Polycarbonate
  • Width / O.D.: 1.57
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Plastic Rods -- 4386493
from RS Components, Ltd.

RS PRO 4386493 Polycarbonate PC Rod [See More]

  • Chemical System: Polycarbonate; Polycarbonate
  • Width / O.D.: 0.7874
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Plastic Rods -- 636337
from RS Components, Ltd.

POLYCARBONATELEXAN943ROD15MM500MM [See More]

  • Chemical System: Polycarbonate; Polycarbonate
  • Width / O.D.: 0.5906
  • Form / Shape: Rod or Round Stock
  • Length: 19.69
Plastic Sheets -- 636286
from RS Components, Ltd.

Goodfellow 1000044135 [See More]

  • Chemical System: Polycarbonate; Polycarbonate
  • Thickness: 0.0098
  • Form / Shape: Sheet or Film
  • Width / O.D.: 23.62
Engineered Plastics Stock Shape -- POLYCARBONATE
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Polycarbonate
  • Thickness: 0.0300 to 4
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Industry: OEM or Industrial
High Performance Material -- UNICAR®
from Nytef Group

Polycarbonate, Natural and black, mechanical grade. UNICAR Polycarbonate is a transparent. thermoplastic that exhibits extraordinary impact. resistance and excellent electrical. properties. In addition, its low moisture. absorption rate and good chemical resistance. make it an extremely versatile... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Unfilled
  • Thickness: 0.2500 to 4
Bullet Resistant Polycarbonate UL-752 Level 1 -- SS-P750
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing. [See More]

  • Chemical System: Polycarbonate
  • Thickness: 0.7500
  • Form / Shape: Plate
  • Material Type: Armor \ Personnel Protection
Lexan™ Aerospace (9604 & F2104)
from Total Plastics, Inc.

Transparent. Total Plastics offers a range of high-performance Lexan ™ and Ultem ™ products that help aircraft OEMs reduce interior weight, conserve fuel and lower emissions. These products fully comply with aircraft interior flame-smoke-toxicity (FST) regulations and aircraft... [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace
  • Form / Shape: Sheet or Film
Clear Lexan* Polycarbonate 9034 Sheeting -- 42511
from U.S. Plastic Corporation

Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Bronze Extruded Divide H Channel
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Profile or Structural Shape
  • Tensile (Break): 9500 to 10500
Redco™ Polycarbonate
from Redwood Plastics

Redco ™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco ™ Polycarbonate the perfect choice for industrial and... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film
  • Filler: Unfilled
  • Thickness: 0.0200 to 0.5000
PERMACOLOR PermaFlex 10 mil Lustex Laminate 37" x 150' -- IP6202W37L150
from Mactac

PERMACOLOR PermaFlex is a 10 mil film with a Lustex textured, tough polycarbonate surface. The low gloss texture helps eliminate glare, protection from abrasion, moisture and color fade from UV light. [See More]

  • Chemical System: Polycarbonate; Polycarbonate (PC); Acrylic or Polyacrylate; Thermoplastic Polyester (PET, PBT, etc.)
  • Thickness: 0.0050
  • Form / Shape: Sheet or Film
  • Width / O.D.: 37
1 1/2" Polycarbonate Rod -- 58-0011
from Plastifab Industries

Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Rod or Round Stock
TECADUR MT TR natural
from Ensinger, Inc.

Ensinger TECADUR MT TR natural is made from Eastman Tritan copolyester resin, and is a clear, high impact resistant plastic, with very low extractables under various solvents. It has the impact resistant plastic properties of Polycarbonate, combined with the advantage of being BPA free. This clear... [See More]

  • Chemical System: Polycarbonate; na; Thermoplastic Polyester (PET, PBT, etc.)
  • Industry: Sanitary
  • Material Type: BioMedical
  • Deflection Temperature: 171 to 210
Altron™ LSG PC
from MCA - Advanced Materials Division

Altron ™ Life Science Grade (LSG) Polycarbonate PC shapes are produced from select batches of non-UV stabilized polycarbonate resin that complies with EU and FDA regulations, for plastics intended to come into contact with food products. In addition to this, Altron ™ LSG PC materials... [See More]

  • Chemical System: Polycarbonate
  • Use Temperature: 250
  • Industry: Sanitary; Structural
  • Tensile (Break): 10500
Nano Texture PC Film -- P9708FG
from Shenzhen You-San Technology Co., Ltd.

Nano Texture PC its substrate is PC ,signle side coated with UV glue,and then through the mold imprint production. 。It features anti-glare, anti-dazzle, anti-scratch, antibacterial, anti-UV, wear resistance, flame retardant . [See More]

  • Chemical System: Polycarbonate
  • Thickness: 0.0039 to 0.0315
  • Form / Shape: Sheet or Film
  • Features: Flame Retardant
POLYTUFF™
from Nytef Group

PolyTuff General Purpose sheet ismanufactured to stringent quality controlstandards from the strongesttransparent thermoplastic commerciallyavailable-polycarbonate. Offering acombination of light weight, excellentlight transmission and ease offabrication & installation, PolyTuff GPpolycarbonate... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
  • Thickness: 0.1180 to 0.2360
Lexan™ Aerospace (96054)
from Total Plastics, Inc.

Transparent Textures. Lexan ™ Sheet for aircraft comes in a variety of textures for the purpose of light diffusion and privacy. [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace
  • Form / Shape: Sheet or Film
Gray & Bronze Lexan Polycarbonate 9034 Sheeting -- 43230
from U.S. Plastic Corporation

Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator that... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Bronze Extruded-Base/Cap
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Profile or Structural Shape
  • Tensile (Break): 9500 to 10500
TECANAT® black
from Ensinger, Inc.

TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may... [See More]

  • Chemical System: Polycarbonate; PC (Polycarbonate)
  • Use Temperature: 250 to 275
  • Filler: Unfilled
  • Deflection Temperature: 270
Storm Protection Panel -- ClearGuard®
from Nytef Group

ClearGuard, the ultimate in Clear panel protection can only be obtained through the Dealer network of Transparent Protection Systems, Inc.(TPS). Every homeowner should be sure to have a clear panel system that allows light in and vision out. These narrow/lightweight panels are easy to put up and to... [See More]

  • Chemical System: Polycarbonate
  • Width / O.D.: 6 to 24
  • Form / Shape: Sheet or Film
  • Industry: Repair or Construction; Hurricane protection
Lexan™ Aerospace (F6000 Series)
from Total Plastics, Inc.

Opaque. The Lexan ™ opaque grade F6000 Series is specifically developed for thermoformed aircraft interior applications. Meets FAR 25 .853 A & B, Boeing and Airbus Toxicant Gas Regulations for aircraft interiors and BMS8 .251. F6000 series is available in a variety of textures. F6005 Sheet:... [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace
  • Form / Shape: Sheet or Film
Gray & Bronze Lexan Polycarbonate 9034 Sheeting -- 43231
from U.S. Plastic Corporation

Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator that... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Bronze Extruded-U Endcap
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Material Type: Armor \ Personnel Protection
  • Form / Shape: Profile or Structural Shape
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Glass Substitute
TECANAT® GF20 natural
from Ensinger, Inc.

#8203;TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and... [See More]

  • Chemical System: Polycarbonate; PC (Polycarbonate)
  • Use Temperature: 266 to 275
  • Filler: Carbon or Graphite; Glass or FRP
  • Deflection Temperature: 295 to 298
Lexan™ Aerospace (MRAC & MRAC1)
from Total Plastics, Inc.

Lexan ™ Margard ™ MRAC sheets come in transparent coated grades. The flame retardant sheets offer excellent impact and abrasion resistance. Meet FAR 25 .853 A & B, BMS8 -246 Type III . It should be used in flat, vertical applications and has been developed to provide superior abrasion... [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace
  • Form / Shape: Sheet or Film
Gray & Bronze Lexan Polycarbonate 9034 Sheeting -- 43235
from U.S. Plastic Corporation

Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator that... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Clear Extruded Base/Cap 207/211
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Profile or Structural Shape
  • Tensile (Break): 9500 to 10500
TECANAT® natural
from Ensinger, Inc.

Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics,... [See More]

  • Chemical System: Polycarbonate; PC (Polycarbonate)
  • Use Temperature: 250 to 275
  • Filler: Unfilled
  • Deflection Temperature: 270 to 280
Lexan™ Aerospace (XHR6000 Series)
from Total Plastics, Inc.

Opaque – More than 250 colors available. High performance Lexan ™ XHR Series sheet is specifically designed for aircraft interiors that can reduce weight by up to 12% vs. traditional PVC /PMMA products to conserve fuel and lower emissions; meet tough flame, smoke, toxicity and heat... [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace
  • Form / Shape: Sheet or Film
MAKROLON GP Polycarbonate Sheet -- 43402
from U.S. Plastic Corporation

MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming, fabrication and performance characteristics. [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Clear Extruded Divide H #201
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Automotive; Sanitary; OEM or Industrial; Glass Substitute
  • Form / Shape: Profile or Structural Shape
  • Tensile (Break): 9500 to 10500
Lexan™ Exterior Sign Grade (MR10)
from Total Plastics, Inc.

Lexan ™ developed the perfect solution for exterior sign application where UV and abrasion resistance is a must. Lexan ™ MR10 material stands up to the harshest conditions all the while retaining its brillant color and unique texture. [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Round Rod -- 43280
from U.S. Plastic Corporation

This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Rod or Round Stock
Polycarbonate Clear Extruded Divide H #203
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Material Type: Armor \ Personnel Protection
  • Form / Shape: Profile or Structural Shape
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial
Lexan™ Exterior Sign Grade (SG404 & SG410)
from Total Plastics, Inc.

Translucent colors, including white. Also available in standard and custom colors. Lexan SG404 & SG410 UV protected sheets are ideal for decorated outdoor signs, including pole signs and channel letters. Sheets can be thermoformed with crisp detail, offers excellent aesthetics, withstands high... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Clear Extruded Divide H #204
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Material Type: Armor \ Personnel Protection
  • Form / Shape: Profile or Structural Shape
  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Glass Substitute
Lexan™ FDA Approved (9440/9444)
from Total Plastics, Inc.

Clear. Lexan ™ 9440/9444 is formulated to meet the requirements of specialty applications as food handling/contact, medical device/apparatus, and other clean room needs. Lexan ™ 9440/9444 sheet complies with FDA food additive regulations (21 CFR 177 .1580) and meets USP -VI criteria. [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Clear Extruded Endcap U #213
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Profile or Structural Shape
  • Tensile (Break): 9500 to 10500
Lexan™ Flame Retardant Sheet (9034V)
from Total Plastics, Inc.

Clear. Lexan ™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance. [See More]

  • Chemical System: Polycarbonate
  • Features: Flame Retardant; UL
  • Form / Shape: Sheet or Film
Polycarbonate Clear Extruded Endcap U #214
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Glass Substitute
  • Form / Shape: Profile or Structural Shape
  • Tensile (Break): 9500 to 10500
Lexan™ GP (9034 & 9030 sheet)
from Total Plastics, Inc.

Clear, bronze, grey and green. Additional colors may be available with minimum order quantity. Based on high-performance Lexan ™ polycarbonate resin, clear sheet products offer excellent clarity with attractive aesthetic properties and high impact strength. They are also easy to design and... [See More]

  • Chemical System: Polycarbonate
  • Features: Flame Retardant
  • Form / Shape: Sheet or Film
  • Industry: Sanitary
Polycarbonate Clear Extruded Endcap U #215
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Industry: Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Profile or Structural Shape
  • Tensile (Break): 9500 to 10500
Lexan™ High Optical Quality (9034HO)
from Total Plastics, Inc.

Clear. Top-of-the-range high optical quality Lexan ™ sheet meet the highest requirements with regard to black specks, bubbles, lints and fibers, distortion and ripple. POTENTIAL APPLICATIONS : Lamination applications Symmetrical security glazing panels High-quality optical glazing that can be... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Clear Extruded Ridge
from Interstate Plastics, Inc.

Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]

  • Chemical System: Polycarbonate
  • Thickness: 2
  • Form / Shape: Profile or Structural Shape
  • Material Type: Armor \ Personnel Protection
Lexan™ High Optical Quality (9034LG)
from Total Plastics, Inc.

Clear. Top-of-the-range high optical quality Lexan ™ sheet meet the highest requirements with regard to black specks, bubbles, lints and fibers, distortion and ripple. POTENTIAL APPLICATIONS : Lamination applications Symmetrical security glazing panels High-quality optical glazing that can be... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
POLYCARBONATE Rod - Natural Machine Grade
from Interstate Plastics, Inc.

NATURAL MG POLYCARBONATE ROD [See More]

  • Chemical System: Polycarbonate
  • Width / O.D.: 0.2500 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: Automotive; Sanitary; OEM or Industrial
Lexan™ High Optical Quality (ULG1003)
from Total Plastics, Inc.

Clear. Produced in a clean room environment, Lexan ™ High Optical Quality sheet products meet the toughest standards when it comes to black specks, bubbles, lints and fibers, distortion and ripple. That ’s why SABIC has been a key supplier to the optical and lamination industries for... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
POLYCARBONATE Sheet - Clear #80 Pebble
from Interstate Plastics, Inc.

Polycarbonate is a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material to use. Typical applications include store fonts, signage, display cases, newspaper type... [See More]

  • Chemical System: Polycarbonate
  • Thickness: 0.2360
  • Form / Shape: Sheet or Film
  • Industry: OEM or Industrial
Lexan™ Interior Sign Grade (9034)
from Total Plastics, Inc.

Lexan ™ sign material helps customers create bright and durable signage. Available in a whole rainbow of colors and textures, the range includes some of the toughest and most versatile Lexan ™ polycarbonate materials on the market. [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
POLYCARBONATE Sheet - Natural Machine Grade
from Interstate Plastics, Inc.

Machine grade polycarbonate is an engineering plastic with excellent dimensional stability and good strength and stiffness over a wide range of service temperatures. Zelux is often used for structural applications when clarity and impact strength are essential including lenses, manifolds, site... [See More]

  • Chemical System: Polycarbonate
  • Thickness: 0.2500 to 2
  • Form / Shape: Sheet or Film
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
Lexan™ LED
from Total Plastics, Inc.

Opal white. Lexan ™ SGC44 -OB sheet is an optical bright light diffuser for LED sign application. This extruded polycarbonate sheet offers significant advantages over many other sign materials in terms of design freedom, aesthetics and weathering properties. It combines high impact resistance... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Polycarbonate Twinwall - Bronze
from Interstate Plastics, Inc.

Polycarbonate sheets are designed for an endless range of glazing and roofing applications,for extreme weather conditions, and are known for their light-transmitting and reflective qualities. They are attractive, durable, easy to install and protect the people and property inside a structure from... [See More]

  • Chemical System: Polycarbonate
  • Thickness: 0.2360 to 0.6300
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
Lexan™ Margard™ Aerospace (FMR604)
from Total Plastics, Inc.

Lexan ™ Margard ™ formable grade transparent coated sheet is flame retardant, offering excellent impact and abrasion resistance. Meets FAR 25 .853 A & B, BMS8 -246 type I. It can be drape-formed or cold formed to soft radii and has been specifically developed for aircraft window dust... [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace
  • Form / Shape: Sheet or Film
Lexan™ Margard™ Coated Sheeet (MRT)
from Total Plastics, Inc.

Clear, bronze, grey, green. Additional custom colors may be available with minimum order quantity. Available in four different types, Margard ™ Coated Sheet not only has the usual properties of a polycarbonate material, it also has a proprietary hard surface coating on one or both sides. This... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Lexan™ Margard™ Coated Sheet (MR10)
from Total Plastics, Inc.

Clear, bronze, grey, green. Additional custom colors may be available with minimum order quantity. Available in four different types, Margard ™ Coated Sheet not only has the usual properties of a polycarbonate material, it also has a proprietary hard surface coating on one or both sides. This... [See More]

  • Chemical System: Polycarbonate
  • Industry: Aerospace; Automotive; Repair or Construction
  • Form / Shape: Sheet or Film
Lexan™ Textured Sheet
from Total Plastics, Inc.

Clear, Bronze. Products: 90311: Haircell Texture. 90314: High Glass Matte. 90316: Primatic K40. 903173U: UV Resistant, Prismatic K12. 90318: Protect-A-Glaze. 90355: Velvet Low Gloss Texture [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Lexan™ Transportation & Rail Sheet (FRA25C)
from Total Plastics, Inc.

Clear, grey, bronze, green. Virtually unbreakable Lexan sheet, complete with Margard abrasion resistant coatings, offer water-clear transparency, light weight, and a broad range of tinting, decorative, and forming options. Glass laminated sheet in particular answers a broad range of rail needs. For... [See More]

  • Chemical System: Polycarbonate
  • Form / Shape: Sheet or Film
Lexan™ Transportation & Rail Sheet (FRA460)
from Total Plastics, Inc.

Clear, grey, bronze & green. Virtually unbreakable Lexan sheet, complete with Margard abrasion resistant coatings, offer water-clear transparency, light weight, and a broad range of tinting, decorative, and forming options. Glass laminated sheet in particular answers a broad range of rail needs. For... [See More]

  • Chemical System: Polycarbonate
  • Industry: Automotive
  • Form / Shape: Sheet or Film