Tooling / Mold Material Fabricated Plastic Parts and Semi-Finished Shapes

5 Results
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Industry: Automotive; Electronics; Sanitary; Military; Tooling;

    Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.

  • Form / Shape: Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.3750 to 2.5
Semitron® ESd 480 PEEK
from MCA - Advanced Materials Division

Semitron ® ESd 480 Polyetheretherketone PEEK electro static dissipative shapes exhibit excellent chemical resistance properties, while also maintaining high dimensional stability under varying environmental conditions. Due to these characteristics, this grade in particular is ideal for critical... [See More]

  • Industry: Tooling; Bearing & Structural
  • Use Temperature: 475
  • Chemical System: PEEK
  • Tensile (Break): 14500
Engineered Plastics Stock Shape -- ABS
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Industry: OEM or Industrial; Tooling
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Chemical System: ABS
  • Thickness: 0.2500 to 4
Turbulent Flow Plastic Baffle (Inch) -- PBF Series
from DME Company

Turbulent Flow Plastic Baffles provide superior mold cooling performance versus traditional brass baffles. The units feature patented side wipers that prevent coolant blow-by, thus ensuring coolant flow to the end of the baffles. Plastic Baffles have built-in ribs that create turbulent flow and... [See More]

  • Industry: Tooling
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Chemical System: Polypthalamide
  • Thickness: 0.0625 to 0.1875
TECAPAI® CM XP730 black
from Ensinger, Inc.

The addition of 30% carbon fibers to Solvay Torlon ® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530 ”. This... [See More]

  • Industry: Aerospace; Tooling
  • Filler: Carbon or Graphite
  • Chemical System: PAI (Polyamide-imide); Polyamide
  • Deflection Temperature: 526