Marine Fabricated Plastic Parts and Semi-Finished Shapes

31 Results
PCTFE Rods
from Pexco

PCTFE (Also referred to as Kel-F or Neoflon) is a fluoropolymer material that possesses outstanding strength and dimensional stability, with excellent chemical and radiation resistance. PCTFE, like other fluoropolymer materials, has superior flammability resistance. PCTFE has a wide temperature use... [See More]

  • Industry: Aerospace; Marine; Sanitary; OEM or Industrial
  • Form / Shape: Rod or Round Stock
  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 6
TECAMID® 66 black
from Ensinger, Inc.

TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA... [See More]

  • Industry: Automotive; Electronics; Marine
  • Use Temperature: 185 to 300
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Deflection Temperature: 194 to 450
HDPE Marine Board Sheet - Black
from Interstate Plastics, Inc.

King StarBoard ® is specially formulated to withstand the rigors of harsh outdoor marine environments. It is uv-stabilized to resist damage and retain its beauty, even after years of direct sunlight. It does not splinter,crack, delaminate, rot, swell, or absorb water like traditional materials. [See More]

  • Industry: Marine; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.2500 to 1
BRAXX Permanent Non-Skid Sheet
from Redwood Plastics

Pedestrian and Industrial Applications. Perfect as a maintenance-free walkway platform or incline. Renders non-skid tape and paint obsolete. Material easily machined using standard woodworking tools. UV stabilized colors. Non-skid performs well in all weather conditions. Tactile surface for the... [See More]

  • Industry: Marine
  • Form / Shape: Sheet or Film
  • Filler: Unfilled
Syntactic Foam -- EL-30
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material. [See More]

  • Industry: Marine
  • Filler: Glass Microspheres
  • Chemical System: Epoxy
  • Form / Shape: Bar Stock or Rod Stock
Engineered Plastics Stock Shape -- ULTRACOMP UC200
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Industry: Laminating; Marine; OEM or Industrial
  • Filler: Carbon or Graphite
  • Chemical System: Polyethylene; Thermoplastic Polyester (PET, PBT, etc.)
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Sheet or Film
Acrylic Mirror Sheet - Marine Grade
from Total Plastics, Inc.

Clear. Fabback ® acrylic marine grade mirror thermoplastic sheets are rigid, strong, weatherable and lightweight, offering excellent optical quality with half the weight of glass and many times the impact resistance. Acrylic mirror sheet offers the high clarity of glass mirror and the ease of... [See More]

  • Industry: Marine
  • Form / Shape: Sheet or Film
  • Chemical System: Acrylic or Polyacrylate
Pultex® Fiber Reinforced Polymer Flat Sheets -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Industry: Marine; OEM or Industrial
  • Filler: Pultex® Fiber
  • Chemical System: Polyester or Alkyd; Thermoplastic Polyester (PET, PBT, etc.)
  • Form / Shape: Bar Stock or Rod Stock; Sheet or Film
Materials for Boats and Liferafts -- CONTITEX® Liferaft Materials
from ContiTech AG

Materials with Natural Rubber Coating for Use in Sportsboats, Lifeboats, Service Boats or Liferafts. Hard-wearing and tear-resistant materials for use in extreme conditions with natural rubber coating for making the buoyancy tubes and canopies of liferafts. Give reliable service, even after years of... [See More]

  • Industry: Marine
  • Form / Shape: Pultruded Profile; Sheet or Film
Polyethylene Sheets -- PE-HD
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Excellent overall mechanical properties. Excellent chemical resistance. easy to process and weld. Direct food contact possible. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Industry: Marine; Sanitary; OEM or Industrial; Chemical Installations
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.1181 to 1.18
TECAMID® 66 natural
from Ensinger, Inc.

Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to... [See More]

  • Industry: Automotive; Electronics; Marine
  • Filler: Unfilled
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Use Temperature: 185 to 300
HDPE Marine Board Sheet - Sandshade
from Interstate Plastics, Inc.

King StarBoard ® is specially formulated to withstand the rigors of harsh outdoor marine environments. It is uv-stabilized to resist damage and retain its beauty, even after years of direct sunlight. It does not splinter,crack, delaminate, rot, swell, or absord water like traditional materials. [See More]

  • Industry: Marine; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.5000
Redco™ HDPE (High Density PE)
from Redwood Plastics

Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]

  • Industry: Marine; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
KING STARBOARD® Anti-Skid Marine Building Sheet
from Total Plastics, Inc.

White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black. King StarBoard ® AS is a sure-grip marine-grade decking material designed specifically for high-traffic areas. This unique product features a special high-friction surface polymer and dot pattern to... [See More]

  • Industry: Marine
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.5000 to 1
Protective Cloth for Optimum Protection Against Chemicals and Gases -- ContiBarrierSystem®
from ContiTech AG

Greater safety, comfort and economy – these are the key advantages of the newly developed protective cloth material with ContiBarrierSystem ®. When used in chemical protection suits, the new material design offers much greater protection from chemicals and gases. Hazardous substances such... [See More]

  • Industry: Marine; Chemical
  • Form / Shape: Pultruded Profile; Sheet or Film
Polypropylene Sheet -- PP-ES
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Anti-static. Suitable for explosion-proof environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Industry: Marine; Sanitary; OEM or Industrial; Chemical installations
  • Form / Shape: Sheet or Film
  • Chemical System: Polypropylene
  • Material Type: Anti-static or ESD Control
TECAPEEK ® CF30 black
from Ensinger, Inc.

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]

  • Industry: Aerospace; Automotive; Electronics; Marine; Sanitary
  • Filler: Carbon or Graphite
  • Chemical System: PEEK; PEEK (Polyetheretherketone)
  • Use Temperature: 500 to 572
HDPE Marine Board Sheet - Sea Foam Gray
from Interstate Plastics, Inc.

King StarBoard ® is specially formulated to withstand the rigors of harsh outdoor marine environments. It is uv-stabilized to resist damage and retain its beauty, even after years of direct sunlight. It does not splinter,crack, delaminate, rot, swell, or absorb water like traditional materials. [See More]

  • Industry: Marine; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.2500 to 0.7500
Redco™ UHMWPE (Ultra High Molecular Weight PE)
from Redwood Plastics

Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]

  • Industry: Marine; Sanitary; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
KING STARBOARD® Original Marine Building Sheet
from Total Plastics, Inc.

White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black. King StarBoard ® is the original marine-grade polymer and the industry standard. It is the product of a proprietary process called K-Stran, ™ the most advanced manufacturing process available for... [See More]

  • Industry: Marine
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
PP Sheets -- PP-UV
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

UV aging resistance. Low susceptibility to stress cracks. High chemical resistance. High impact strength. Outdoor Chemical installations. Aquaculture. Wastewater Treatment. Swimming pools. Industrial storage tanks. Sports facilities [See More]

  • Industry: Marine; OEM or Industrial; Outdoor Chemical installations, Industrial storage tanks, Sports facilities
  • Form / Shape: Sheet or Film
  • Chemical System: Polypropylene
  • Thickness: 0.1181 to 1.18
PVC Expanded (Foamed) Sheet - Dark Blue
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Industry: Aerospace; Marine; OEM or Industrial; Signs
  • Form / Shape: Sheet or Film
  • Chemical System: Vinyl / PVC
  • Thickness: 0.1180 to 0.2360
Redco™ Nylon Oil
from Redwood Plastics

A special formulation of Liquid Lubricant encapsulated with the Redco ™ Nylon material during manufacturing which provides lubrication at the bearing surface. Redco ™ Nylon Oil is offered for applications where maintenance lubrication is difficult or impossible. As well, Redco ™... [See More]

  • Industry: Marine; Sanitary (optional feature); OEM or Industrial; Bearings, Bushings, Bottling, Canning, Packing, Processing, Friction and Wear Applications
  • Filler: Internal Lubricant
  • Chemical System: Polyamide
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
KING STARBOARD® XL Lightweight Marine Building Sheet
from Total Plastics, Inc.

White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black. King StarBoard ® XL is a lighter, more economical version of the popular King StarBoard ®. This 100% virgin polymer, marine-grade cellular material has an excellent surface finish that looks good... [See More]

  • Industry: Marine
  • Thickness: 0.2500 to 0.7500
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 60
PVC Expanded (Foamed) Sheet - Green
from Interstate Plastics, Inc.

Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store displays, pop, kiosks, screen printing and more. Foamed polyvinyl chloride (pvc) sheet whose extraordinary combination of features makes it ideal for signage, exhibits, store... [See More]

  • Industry: Aerospace; Marine; OEM or Industrial; Signs
  • Form / Shape: Sheet or Film
  • Chemical System: Vinyl / PVC
  • Thickness: 0.1180 to 0.2360
Redco™ Reprocessed UHMW
from Redwood Plastics

Redco ™ Reprocessed (Recycled) UHMW, is an environmentally friendly plastic for wear parts and components. Rather than throw off-cuts and trims into landfills, Recycled UHMW utilizes these to make an amazingly tough and slippery sheet. In some cases, because high grade UHMW off-cuts are... [See More]

  • Industry: Marine; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature)
KING STARLITE® XL Lightweight Marine Utility Sheet
from Total Plastics, Inc.

Utility Black, Utility Grey and Utility White. King StarBoard ® XL is a lighter, more economical version of the popular King StarBoard ®. King StarLite ® XL is an economical cellular (closed cell) utility sheet made from select high-grade King StarBoard ® recycled polymer material. [See More]

  • Industry: Marine
  • Thickness: 0.2500 to 0.7500
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 60
Redco™ Virgin UHMW
from Redwood Plastics

Redco ™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco ™ UHMW reduces material hang ups and enhances material flow; increasing your production... [See More]

  • Industry: Marine; Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film
SEABOARD™ PVC (Formerly CELTEC™ Marine)
from Total Plastics, Inc.

White and Light Gray; Satin Smooth finish. White: 6 mm - 25 mm. White: 6 mm - 25 mm. Wood replacement (non-load bearing). Marine seat backs and bottoms. Cabinetry. Shutters. Instrumental panels/consoles. Case goods. Available Sizes. White: 6 mm - 25 mm. Light Gray: 6 mm - 12 mm. Standard Sheet Sizes... [See More]

  • Industry: Marine
  • Chemical System: Vinyl / PVC
TUFFKAST 015 – Oil Filled
from Redwood Plastics

Liquid lubricant impregnated within the polymer chain offers excellent surface lubricity for wear resistance and reduced co-efficient of friction. Withstands shock, vibration, and loads up to 4,000 psi. Lowest moisture absorption of any of the Tuffkast or nylon materials. Primarily intended for... [See More]

  • Industry: Marine
  • Filler: Internal Lubricant
  • Chemical System: Polyamide
  • Form / Shape: Profile or Structural Shape (optional feature)
TIVAR® DockGuard (UHMW)
from Total Plastics, Inc.

Black. Call TPI for Bright Safety Colors. TIVAR ® DockGuard provides dock fender facing that outlasts other materials such as wood, rubber, urethane or high density polyethylene. The ideal material for marine fender systems, TIVAR ® DockGuard allows vessels to glide easily along its surface... [See More]

  • Industry: Marine
  • Width / O.D.: 48
  • Form / Shape: Sheet or Film
  • Length: 120