Polyphenylene Oxide (PPO) Fabricated Plastic Parts and Semi-Finished Shapes

8 Results
Engineered Plastics Stock Shape -- NORYL EN265
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Polyphenylene Oxide; Noryl
  • Thickness: 0.2500 to 4
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Industry: OEM or Industrial
High Performance Material -- UNINOR® PPO
from Nytef Group

Noryl ® EN265 – Polyphenylene Oxide and Styrene, UL Rated V-0, black color. UNINOR PPO (blend of polyphenylene. oxide and styrene) is an amorphous. thermoplastic that offers a superior blend. of physical strength, flame resistance, and. outstanding electrical properties. Unlike. many... [See More]

  • Chemical System: Polyphenylene Oxide
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Unfilled
  • Thickness: 0.2500 to 4
Black NORYL Rod EN 265
from Interstate Plastics, Inc.

BLACK NORYL ROD [See More]

  • Chemical System: Polyphenylene Oxide; Styrene or Polystyrene
  • Width / O.D.: 0.5000 to 2
  • Form / Shape: Rod or Round Stock
  • Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
Plastic Sheets
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s leading manufacturer of engineering and high performance polymers in extruded plastic sheets. Extruded from .031 ” to .250 ” thick and up to 48 ” wide, most stock plastic sheets ship in one to two days. Plastic sheet in custom thicknesses,... [See More]

  • Chemical System: Fluoropolymer; PEEK; Polysulphone; Polyphenylene Oxide; Vinyl / PVC; Polyetherimide; Polysulphide or Polyphenylene Sulphide; Polypropylene
  • Thickness: 0.0310 to 0.2500
  • Form / Shape: Sheet or Film
  • Width / O.D.: ? to 48
TECANYL™ MT Polyphenylene Oxide (Noryl®)
from Total Plastics, Inc.

Grey. Custom Colors Available, Call for Details. Tecanyl ™ MT (Noryl ®) is an amorphous engineering thermoplastic with good strength and electrical insulation properties for varied applications. Tecanyl ™ MT is lightweight, easily bonded and produced by a specially developed resin... [See More]

  • Chemical System: Polyphenylene Oxide
TECANYL VH2 Black
from Ensinger, Inc.

TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame... [See More]

  • Chemical System: Polyphenylene Oxide; PPO (Polyphenylene oxide); Polysulphide or Polyphenylene Sulphide
  • Tensile (Break): 7690 to 9280
  • Deflection Temperature: 252
  • Tensile Modulus: 322 to 342
NORYL Rod - Black Medical Grade
from Interstate Plastics, Inc.

Medical grade NORYL (ppe) is roduced from ge plastics NORYL ® hna055 resin. This resin is an excellent material for medical devices destined for repeated exposure to autoclaving cycles. Medical grade NORYL is a new family of autoclavable materials developed for medical device applications. This... [See More]

  • Chemical System: Polyphenylene Oxide; Styrene or Polystyrene
  • Width / O.D.: 1.5
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
TECANYL VH2 Grey
from Ensinger, Inc.

TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR 25.853 for aircraft interior materials, as well as specific customer specifications for aircraft interior... [See More]

  • Chemical System: Polyphenylene Oxide; PPO (Polyphenylene oxide); Polysulphide or Polyphenylene Sulphide
  • Tensile (Break): 7600 to 8200
  • Deflection Temperature: 252
  • Tensile Modulus: 300 to 330