Hollow / Tubular Stock Fabricated Plastic Parts and Semi-Finished Shapes

47 Results
liquid cooling tubing
from Golden Collar Technology Co., Ltd .

The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup —comprising heat sinks, water pumps, coolants, and circulation tubing —this tubing serves as a critical component responsible... [See More]

  • Chemical System: Fluoropolymer
  • Industry: Electronics; High-performance computers, servers, gaming PCS, graphics cards (Gpus), and other high-end electronic devices
  • Form / Shape: Hollow or Tubular Stock
  • Use Temperature: -328 to 500
Custom Large-Format Extrusion Profiles
from Pexco

Pexco is a leader in the design and manufacture of complex, large-format plastic extrusions. Our expertise lies in producing highly customized profile solutions —ranging from intricate geometries and hollow structures to profiles that incorporate embedded metal elements. We offer a wide array... [See More]

  • Chemical System: ABS; Vinyl / PVC
  • Width / O.D.: 6
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
  • Length: 30
PFA tube & PFA hose manufacturers
from Golden Collar Technology Co., Ltd .

PFA is a variant of PTFE that is obtained by introducing a small amount of perfluoropropyl perfluorovinyl ether for copolymerization. This modification enables PFA to maintain the excellent properties of PTFE while having better processability and fusion bonding. Compared with PTFE, PFA has a lower... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock
Fence Privacy - Bottom Lock
from Pexco

The PDS ® Bottom Lock fence slat is the most popular privacy fence slat in North America. It provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Bottom Lock Fence Slats, which are marketed under the PDS ® brand name. With over... [See More]

  • Chemical System: Polyethylene; HDPE
  • Width / O.D.: 0.8750 to 1.25
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
  • Length: 48 to 144
ptfe tubes
from Golden Collar Technology Co., Ltd .

jinshiling PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 37.4
  • Form / Shape: Hollow or Tubular Stock
  • Length: 118
Fence Privacy - Feather Lock
from Pexco

The Feather Lock ® Fence Slat provides an economical and attractive way to enhance a chain-link fence. It installs easily and its unique “feather ” style configuration at the top of the slat makes it self-locking. Pexco is the leading manufacturer of Feather Lock ® Slats, which... [See More]

  • Chemical System: Polyethylene; HDPE
  • Width / O.D.: 1.5 to 1.66
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
  • Length: 48 to 144
Fence Privacy -Fence Slats -- FinLink
from Pexco

Pexco ’s FinLink ® Slat offers extra privacy with a unique configuration of three privacy fins. FinLink ® provides a quality looking installation and is used together with a proprietary bottom channel. This process ensures that all fence slats are even in the wire and will not slip to... [See More]

  • Chemical System: Polyethylene; HDPE
  • Width / O.D.: 1.38
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
  • Length: 48 to 96
Fence Privacy -Fence Slats -- LiteLink
from Pexco

LiteLink ® Privacy Fence Slats are one of Pexco ’s most economical chain link fence enhancement products on the market. Manufactured using the same durable outdoor plastic as our standard tubular fence slats, this single wall “M ” shaped slat will give you the visual screening... [See More]

  • Chemical System: Polyethylene; HDPE
  • Width / O.D.: 1.25
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
  • Length: 48 to 144
Fence Privacy -Fence Slats -- PVT
from Pexco

Plastic Slats for Chain Link Fence. Pexco ’s branded PVT ® plastic vertical fence slats are the most popular in the chain link fence industry. Available in either Top or Bottom-Locking styles, packaged in retail colored tri-lingual boxes or strong durable poly-bags, complete with... [See More]

  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock
  • Industry: Repair or Construction; OEM or Industrial
Fence Privacy -Industrial Pre-Woven
from Pexco

The Industrial Fence Slat is Pexco ’s most affordable pre-inserted Fence Slat for commercial or industrial applications. It features the same privacy factor as our other standard Fence Slat products. The Industrial Slat is mechanically inserted into the chain link wire fabric during the... [See More]

  • Chemical System: Polyethylene; HDPE
  • Width / O.D.: 2.38
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
  • Length: 48 to 144
Fence Privacy -Pre-Woven Slat -- Fin2000
from Pexco

The FIN2000 ® Slat is Pexco ’s premium pre-inserted Fence Slat for commercial or industrial applications. It offers almost complete privacy. The FIN2000 ® is mechanically inserted into the chain link wire fabric during the weaving process. Once inserted, the wire is finished above and... [See More]

  • Chemical System: Polyethylene; HDPE
  • Width / O.D.: 2.81
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
  • Length: 48 to 144
Fence Privacy -Top Lock
from Pexco

The PDS ® Top Lock fence slat provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Top Lock slats, which are marketed under the PDS ® brand name. With over 50 years of experience producing and supplying chain link fence... [See More]

  • Chemical System: Polyethylene; HDPE
  • Width / O.D.: 0.8750 to 1.25
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
  • Length: 48 to 144
Fence Privacy -Winged Slat
from Pexco

When you need increased privacy, our PDS ® Winged Slat ® is the answer. With the proven quality and durability of our standard fence slats plus unique “wings ” for extra screening and security, these slats are self-locking — no channels needed!. Pexco is the leading... [See More]

  • Chemical System: Polyethylene; HDPE
  • Width / O.D.: 1.38
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
  • Length: 48 to 96
Polysulfone Rods & Tubes
from Pexco

Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength, which often results from the addition of separate flame retardants. However,... [See More]

  • Chemical System: Polysulphone
  • Width / O.D.: 0.1250 to 8
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
Engineered Plastics Stock Shape -- ULTRACOMP UC200
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Polyethylene; Thermoplastic Polyester (PET, PBT, etc.)
  • Form / Shape: Hollow or Tubular Stock; Bar Stock or Rod Stock; Sheet or Film
  • Filler: Carbon or Graphite
  • Thickness: 0.1250 to 3
Nylacast Aquanyl
from Nylacast LLC

Aquanyl is a copolymer of Nylon 6 and Nylon 12 produced via the anionic polymerization process using the monomer's Caprolactam and Laurinlactam. It has reduced water absorption, improved stability and impact strength. [See More]

  • Chemical System: Polyamide
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Unfilled
  • CTE: 33 to 50
Turbulent Flow Plastic Baffle (Inch) -- PBF Series
from DME Company

Turbulent Flow Plastic Baffles provide superior mold cooling performance versus traditional brass baffles. The units feature patented side wipers that prevent coolant blow-by, thus ensuring coolant flow to the end of the baffles. Plastic Baffles have built-in ribs that create turbulent flow and... [See More]

  • Chemical System: Polypthalamide
  • Thickness: 0.0625 to 0.1875
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Width / O.D.: 0.3125 to 1.12
Custom Extruded Rubber Cord and Profiles
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Chemical System: Butyl; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
TORLON Rod - Natural #4301
from Interstate Plastics, Inc.

Torlon 4301 exhibits excellent wear resistance in bearing grades and is able to endure harsh thermal, chemical and stress conditions. Due to its versatile performance capabilities and proven use in a broad range of applications, torlon 4301 is a reliable choice. [See More]

  • Chemical System: Polyamide
  • Width / O.D.: 0.2500 to 2
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Industry: OEM or Industrial
Duratron 7000 PI
from Port Plastics, Inc.

Duratron ® 7000 PI is an exceptional value for applications where thermal requirements exclude Duratron PAI and do not require the extraordinary thermal resistance of Duratron PBI. Duratron PI is available in several grades for structural and wear applications and in the broadest range of... [See More]

  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Industry: Structural and wear applications
  • Form / Shape: Hollow or Tubular Stock; Sheet or Film
Cast Nylon -- UNIPA® M
from Nytef Group

Unfilled Nylon 6 natural and black. 210 °F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with... [See More]

  • Chemical System: Polyamide
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Unfilled
  • Thickness: 0.2500 to 4
Nylon Finished Parts
from Nylatech, Inc.

As one of the premier producers of cast nylon parts in North America, our finished parts meet the needs for a variety of applications. We develop and machine high performance nylon cast parts for leading edge applications and we are also experts at near net shape manufacturing which results in less... [See More]

  • Chemical System: Polyamide
  • Industry: OEM or Industrial
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Bar Stock or Rod Stock
Compression Molded Tubes
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.7874 to 59.06
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Length: 7.87
Duratron® T4203 PAI
from MCA - Advanced Materials Division

Duratron ® T4203 PAI Polyamide-imide offers the most superior impact strength of all Duratron ® T PAI grades, while also possessing the highest elongation of all Duratron ® grades. Due to its intrinsic high temperature resistance, dimensional stability, and exceptional machinability,... [See More]

  • Chemical System: Polyamide-imide
  • Thickness: 0.1870 to 1
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 12 to 48
NYLATRON® GS Bushing Stock
from Total Plastics, Inc.

Natural. Available Sizes. Length: 10 ’. O.D. I.D. 1/2 ”. 3/8 ”. 5/8 ”. 3/8 ”. 3/4 ”. 1/2 ”. 7/8 ”. 3/8 ”. 7/8 ”. 5/8 ”. 1 ”. 1/2 ”. 1 ”. 3/4 ”. 1-1/4 ”. 3/4 ”. 1-1/4 ”. 1... [See More]

  • Chemical System: Polyamide
  • Width / O.D.: 0.5000 to 2
  • Form / Shape: Hollow or Tubular Stock
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.0100 to 0.2500
Standard Tube -- 50 mm O.D.
from Nylacast LLC

We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will: Reduce labour cost. Improve... [See More]

  • Chemical System: Fluoropolymer (optional feature); Moly PA 6 C, H.S. Blue, Nylube, Aquanyl; Polysulphide or Polyphenylene Sulphide (optional feature); Polyamide
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Filler: Unfilled
  • Width / O.D.: 1.97
UHMW Natural Bar Snap-On -- EPP804
from Interstate Plastics, Inc.

A UHMW bar snap on for 1/8 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in many conveying applications [See More]

  • Chemical System: Polyethylene
  • Length: 120 to 3000
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
  • Industry: Sanitary; OEM or Industrial; Machined Parts
High Quality PTFE Tubes
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.5906 to 59.06
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Length: 157
Duratron® T4301 PAI
from MCA - Advanced Materials Division

Duratron ® T4301 PAI Polyamide-imide offers a very low expansion rate and coefficient of friction, and also exhibits little to no slip-stick in use. The addition of PTFE and graphite provides higher wear resistance compared to the unfilled Duratron ® T4203 PAI grade, and also gives... [See More]

  • Chemical System: Fluoropolymer; Polyamide-imide
  • Thickness: 0.2500 to 1
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 12 to 48
Nylon Bushing Stock
from Total Plastics, Inc.

Natural. Nylon ’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet it is easier to handle and maintain than metals. Nylon has a proven record of... [See More]

  • Chemical System: Polyamide
  • Width / O.D.: 0.5000 to 2
  • Form / Shape: Hollow or Tubular Stock
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.0100 to 0.2500
UHMW Natural Full-Round -- EPP350
from Interstate Plastics, Inc.

A UHMW full round wearstrip for 5/16 round rod. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in many conveying applications [See More]

  • Chemical System: Polyethylene
  • Industry: Sanitary; OEM or Industrial; Machined Parts
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Profile or Structural Shape
  • Tensile (Break): 2600
Melt Fluoropolymer Tubes
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Fluoropolymer; PEEK; FEP
  • Width / O.D.: 1.97 to 37.01
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Length: 7.87
Fluorosint® 207 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 207 Polytetrafluoroethylene PTFE is a Food Contact Compliant (FDA) grade of Fluorosint ® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and outstanding chemical and hydrolysis resistance. Possessing the lowest... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 12
Polyolefin Tubing
from Total Plastics, Inc.

Polyolefins consist of Polyethylene, Polypropylene, Ethylene-Vinyl, Acetate, Polybutylene and Polymethyl Pentene. All olefins have similar properties and can be used for the same applications depending on the requirements. They all have very good chemical, corrosion and abrasion resistance, good... [See More]

  • Form / Shape: Hollow or Tubular Stock
  • Width / O.D.: 0.2500 to 2.25
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Glass
  • Thickness: 0.0100 to 2.5
UHMW Natural Full-Round -- EPP351
from Interstate Plastics, Inc.

A UHMW full round wearstrip for 1/2 round rod. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in many conveying applications [See More]

  • Chemical System: Polyethylene
  • Length: 120 to 3000
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial; Machined Parts
Fluorosint® 500 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 500 Polytetrafluoroethylene PTFE shapes possess a unique combination of stability and wear resistance, for sealing applications where tight dimensional control is required. With nine times greater resistance to deformation under load than unfilled PTFE, Fluorosint ® 500 PTFE... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 12
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Metal or MIM; Molybdenum DiSulfide
  • Thickness: 0.0100 to 2.5
UHMW Natural Full-Round -- EPP352
from Interstate Plastics, Inc.

A UHMW full round wearstrip for 3/16 round rod. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in many conveying applications [See More]

  • Chemical System: Polyethylene
  • Length: 120 to 1200
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial; Machined Parts
Fluorosint® HPV PTFE
from MCA - Advanced Materials Division

Fluorosint ® HPV Polytetrafluoroethylene PTFE is an FDA Compliant, high performance, bearing grade of Fluorosint ®. Optimized for high PV, and low “k ” or wear factor, Fluorosint ® HPV PTFE was developed specifically for bearing applications, where other PTFE formulations... [See More]

  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 12
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.0100 to 2.5
UHMW Natural Half Round -- EPP301
from Interstate Plastics, Inc.

A UHMW half round wearstrip,. 468 radius for T-slot snap on. This is a fast econical way to turn an abrasive metal component into a long wearing, non marring component used in many conveying applications [See More]

  • Chemical System: Polyethylene
  • Length: 120 to 3000
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial; Machined Parts
Ketron® 1000 PEEK
from MCA - Advanced Materials Division

Ketron ® 1000 Polyetheretherketone PEEK is an EU 10/2011 and FDA Compliant, unfilled general purpose grade that offers the highest elongation and toughness of all materials in the PEEK family. Ideal for instrument and seal components, where ductility and inertness are critical, Ketron ®... [See More]

  • Chemical System: PEEK
  • Thickness: 0.2500 to 4
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Width / O.D.: 24 to 48
Stainless Steel-filled PTFE
from Fluoro-Plastics, Inc.

Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]

  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Filler: Metal or MIM; Stainless Steel
  • Thickness: 0.0200 to 0.1250
UHMW Natural Half Round Wearstrip -- EPP302
from Interstate Plastics, Inc.

A UHMW half round wearstrip,. 406 radius for T-slot snap on. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in many conveying applications [See More]

  • Chemical System: Polyethylene
  • Length: 120 to 3000
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
  • Industry: Sanitary; OEM or Industrial; Machined Parts