Dielectric / Electrically Insulating Fabricated Plastic Parts and Semi-Finished Shapes

45 Results
PEEK Thin-film -- APTIV® 1000-050G
from Victrex PLC

APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: PEEK
  • Thickness: 8 to 750
Elastomer Extrusions
from Pexco

Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]

  • Material Type: Optical (optional feature); Electrical Insulation
  • Form / Shape: Profile or Structural Shape
  • Chemical System: EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
  • Features: Flame Retardant (optional feature)
Enflon® Molded Sheets
from Pexco

Our Molded PTFE sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. This item is available in cut-to-size sheets and can be supplied etched one-side, etched two-side, or with a self-adhesive acrylic backing (pressure sensitive... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.1870 to 4
Enflon® Skived Film and Sheets
from Pexco

Pexco ’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0015 to 0.2500
NanoStock Low Loss Polymer Ceramic Composite, Rigid Composite Dielectric Sheet
from TPL, Inc.

TPL, Inc. is a materials science-based technology development and manufacturing company, a technologies to products leader based in Albuquerque, New Mexico. TPL has three divisions the Defense Systems Division, the Capacitance Products Division and Micropower Technologies Division. The Defense... [See More]

  • Material Type: Electrical Insulation
  • Industry: Electronics; Electrical Power or High Voltage; Energy Conversion (Battery / Fuel Cell)
  • Form / Shape: Sheet or Film
  • Use Temperature: -67 to 257
Skived PTFE Film -- DW200
from DeWAL

DW 200 is a skived modified homopolymer PTFE that contains a percentage of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties along with the ability to be thermally bonded (fused) to itself. In order to accomplish... [See More]

  • Material Type: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
Fiberglass Ladder Rails
from Strongwell Corporation

Strongwell fiberglass ladder rails are manufactured and tested in accordance with ANSI A14.5 - the American National Standards Institute Code governing fiberglass ladders in the USA. Fiberglass rails are used in step ladders, extension ladders, articulating ladders, step stools, mobile maintenance... [See More]

  • Material Type: Anti-static or ESD Control; Electrical Insulation
  • Form / Shape: Pultruded Profile
  • Filler: Glass or FRP
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Material Type: Electrical Insulation
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
CHEMFILM Fluorinated Ethylene Propylene Resin Release Fim -- FEP-RF
from Saint-Gobain Surface Solutions- Composite

FEP Type RF, release film, is a clear or pigmented film manufactured from fluorinated ethylene propylene resin. FEP-RF is specifically desired for release applications. The non-stick surface, chemical resistance, and 205 °C (400 °F) usage temperature make Saint-Gobain's FEP an ideal release... [See More]

  • Material Type: Optical; Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Fluorinated Ethylene Propylene (FEP)
  • Form / Shape: Sheet or Film
Redco™ Acetal
from Redwood Plastics

Redco ™ Acetal is suited for a variety of industries and applications. It acts as an electrical insulator, is FDA Approved for food applications and is an excellent material for use in applications requiring close-tolerances. Acetal withstands environments with a constant temperature up to 180... [See More]

  • Material Type: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Form / Shape: Profile or Structural Shape (optional feature)
Syntactic Foam -- EL-30
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material. [See More]

  • Material Type: Electrical Insulation
  • Filler: Glass Microspheres
  • Chemical System: Epoxy
  • Form / Shape: Bar Stock or Rod Stock
TECAPAI® CM XP403 green
from Ensinger, Inc.

TECAPAI CM XP403 green is a compression molded Torlon ® plastic material that is unreinforced and delivers an excellent combination of physical properties. Made from Solvay Torlon ® powder, this PAI material offers excellent ductility and toughness as well as good strength and stiffness at... [See More]

  • Material Type: Electrical Insulation
  • Deflection Temperature: 494
  • Chemical System: PAI (Polyamide-imide); Polyamide
  • Tensile (Break): 17700
Pultex® Fiber Reinforced Polymer Flat Sheets -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Material Type: Electrical Insulation
  • Filler: Pultex® Fiber
  • Chemical System: Polyester or Alkyd; Thermoplastic Polyester (PET, PBT, etc.)
  • Form / Shape: Bar Stock or Rod Stock; Sheet or Film
Duratron® T4503 PAI
from MCA - Advanced Materials Division

Compression molded Duratron ® T4503 PAI Polyamide-imide shapes posses outstanding electrical insulation properties, and excellent dimensional stability qualities. This grade is similar in composition to Duratron ® T4203 PAI, and is often selected for extreme applications where large... [See More]

  • Material Type: Thermal Insulation; Electrical Insulation
  • Industry: Bearing & Structural
  • Chemical System: Polyamide-imide
  • Use Temperature: 500
EMI Absorbing Cable Coating -- WAVE-XZ
from ARC Technologies, Inc.

ARC Technologies is proud to offer our latest cutting edge technology specically designed for the cable industry. Wave-X Z is an EMI / RF absorbing cable coating designed to serve many functions and solve a multitude of problematic cable interference issues. How It Works. In constructing Wave-X Z ,... [See More]

  • Material Type: Electrical Insulation
CHEMFILM® FEP Fluoropolymer Film
from Saint-Gobain Tape Solutions

FEP. Norton HP Films. This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-7 to 1.00E-5
Fluoropack® PTFE/Cork Laminate
from Fluorocarbon Limited

As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0984
FEP film
from Shenzhen You-San Technology Co., Ltd.

FEP film (DP) is a hot melt extrusion cast film made from high-purity FEP resin (fluorinated ethylene propylene copolymer).FEP has a melting point of 580F and a density of 2.15g/CC (g/cubic centimeter). It is a soft plastic with lower tensile strength, wear resistance, and creep resistance than many... [See More]

  • Material Type: Electrical Insulation
  • Thickness: 0.0012 to 0.0059
  • Form / Shape: Sheet or Film
  • Use Temperature: 392
Unsintered PTFE Film -- DW203
from DeWAL

DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance, extreme... [See More]

  • Material Type: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Material Type: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
CHEMFILM Fluoropolymer Films -- ECTFE
from Saint-Gobain Surface Solutions- Composite

ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifluoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200 °C (-328 °F) to 165 °C (330 °F). Saint-Gobain's ECTFE film provides the highest... [See More]

  • Material Type: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Ethylenechlorotrifluroethylene
  • Form / Shape: Sheet or Film
TECAPAI® CM XP530 black-green
from Ensinger, Inc.

TECAPAI CM XP530 is a compression molded polyamide-imide material that is modified with 30% glass fiber filler. Produced using Solvay Torlon ® plastic polymer, TECAPAI CM XP530 delivers a unique combination of properties and may be recognized as products commonly referred to in web searches as... [See More]

  • Material Type: Electrical Insulation
  • Filler: Glass or FRP
  • Chemical System: PAI (Polyamide-imide); Polyamide
  • Industry: Aerospace
Duratron® U2200 PEI
from MCA - Advanced Materials Division

Duratron ® U2200 PEI Polyetherimide shapes are 20% glass-reinforced, giving them exceptional rigidity and dimensional stability, high temperature resistance, and a low Coefficient of Linear Thermal Expansion. With an exceptional strength-to-weight ratio and increased tensile strength, this... [See More]

  • Material Type: Electrical Insulation
  • Industry: Electronics; Semiconductors or IC Packaging; Structural
  • Chemical System: Polyetherimide
  • Tensile (Break): 17000
CHEMFILM® High Modulus Skived PTFE Film -- T-500
from Saint-Gobain Tape Solutions

CHEMFILM ® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile strength,... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0020 to 0.0050
UPE ultra high molecular weight polyethylene film
from Shenzhen You-San Technology Co., Ltd.

P66000 UPE ultra high molecular weight polyethylene film is made of UPE film as the base material and coated with special double-sided PET adhesive on one side. It is characterized by excellent abrasion resistance, low temperature resistance, electrical insulation, chemical stability and... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.0051
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Material Type: Electrical Insulation
  • Filler: Metal or MIM; Bronze
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
CHEMFILM Fluoropolymer Films -- ETFE-E4
from Saint-Gobain Surface Solutions- Composite

ETFE-E4 and LM fluoropolymer films are manufactured from specialty grades of of ethylene and tetrafluoroethylene copolymers. These grades are designed to be highly extensible and formable at all manufacturing temperatures when compared to ETFE-E2 film. ETFE-E4. ETFE-E4 film covers the same operating... [See More]

  • Material Type: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Copolymer Of Ethylene And Tetrafluoroethylene
  • Form / Shape: Sheet or Film
TECAPEI™ black (Sabic Ultem® 1000 series)
from Ensinger, Inc.

TECAPEI black Ultem is a polyetherimide material with high mechanical strength and rigidity, that is also known for its good electrical properties. This material has a remarkably high creep resistance over a wide range of temperatures and furthermore, polyetherimides have a high permanent operating... [See More]

  • Material Type: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Polyetherimide; PEI (Polyetherimide)
  • Use Temperature: 338 to 392
Duratron® U2300 PEI
from MCA - Advanced Materials Division

Duratron ® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron ® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polyetherimide
  • Thickness: 0.3750 to 3
CHEMFILM® PFA Fluoropolymer Film
from Saint-Gobain Tape Solutions

PFA Fluoropolymer Film. Fluoropolymer Film. CHEMFILM ® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM ® PFA offers many of the... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-7 to 1.00E-5
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Material Type: Electrical Insulation
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
CHEMFILM General Purpose Fluoropolymer Film -- ETFE-E2
from Saint-Gobain Surface Solutions- Composite

ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical... [See More]

  • Material Type: Optical; Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Copolymer Of Ethylene And Tetrafluoroethylene
  • Form / Shape: Sheet or Film
TECAPEI™ GF30 Nat (Sabic Ultem®2300 Series)
from Ensinger, Inc.

This is a special 30% glass fiber reinforced PEI, manufactured by Ensinger under the tradename TECAPEI GF30 natural. In comparison to unfilled PEI (TECAPEI natural), PEI GF30 demonstrates high rigidity, very high mechanical strength, as well as extremely good dimensional stability, and good... [See More]

  • Material Type: Electrical Insulation
  • Filler: Glass or FRP
  • Chemical System: Polyetherimide; PEI (Polyetherimide)
  • Use Temperature: 356 to 392
Nylatron® 101 PA66
from MCA - Advanced Materials Division

Nylatron ® 101 Polyamide PA66 / Ertalon ® 66 SA Polyamide PA66 unmodified shapes are characterized by their superior combination of strength and toughness. Compared to other unmodified nylon grades, Nylatron ® 101 PA66 / Ertalon ® 66 SA PA66 components possess superior mechanical... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polyamide
  • Thickness: 0.0310 to 2
CHEMFILM® Semiconductive Skived PTFE Film -- T-100 R201
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 R201 Semi-conductive Skived PTFE film is manufactured from the highest quality virgin PTFE and is designed to meet the requirements of demanding electrical, mechanical and industrial applications. T-100 R201 is made with conductive fillers to provide semi-conductive properties... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0030 to 0.1250
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Material Type: Electrical Insulation
  • Filler: Glass
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
CHEMFILM General Purpose Fluoropolymer Film -- PFA-PG
from Saint-Gobain Surface Solutions- Composite

PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260 °C (500 °F) of any melt-processable fluoropolymer film, PFA film offers many of the performance... [See More]

  • Material Type: Optical; Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Perfluoroalkoxy (PFA) Polymer
  • Form / Shape: Sheet or Film
TECAPEI™ natural (Sabic Ultem ® 1000 series)
from Ensinger, Inc.

TECAPEI natural (PEI) is an unreinforced polyetherimide, suitable for contact with foods, that exhibits high mechanical strength and rigidity. The characteristic profile includes very good hydrolysis resistance, and dimensional stability, combined with a relatively high long term service... [See More]

  • Material Type: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Polyetherimide; PEI (Polyetherimide)
  • Use Temperature: 338 to 392
Nylatron® LFX PA6
from MCA - Advanced Materials Division

Nylatron ® LFX Polyamide PA6 internally lubricated shapes were specifically formulated for unlubricated, highly loaded, and slowly moving parts applications. This grade in particular displays high mechanical strength, stiffness, hardness, and toughness, great sliding properties, high mechanical... [See More]

  • Material Type: Electrical Insulation
  • Industry: Sanitary; Bearing & Structural
  • Chemical System: Polyamide
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-4 to 0.1250
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Material Type: Electrical Insulation
  • Filler: Metal or MIM; Molybdenum DiSulfide
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
CHEMFILM Heat Weldable Films -- DF1700
from Saint-Gobain Surface Solutions- Composite

CHEMFILM ® DF1700 and DF1900 are heat bondable multilayer cast fluoropolymer films produced using a proprietary process. These films have a PTFE core with a thin layer of FEP or PFA on one surface. Double bondable (DB) films are also available with PFA on either surfaces or FEP on one surface... [See More]

  • Material Type: Electrical Insulation
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
TECASON® P black (Radel 5500)
from Ensinger, Inc.

#8203;Offering a level of performance above polysulfones, Ensinger's industrial grade TECASON P has increased temperature, impact and chemical resistance properties, as well as excellent resistance to repeated steam sterilization (autoclave) cycles. Facts. Chemical designation: PPSU... [See More]

  • Material Type: Electrical Insulation
  • Industry: OEM or Industrial
  • Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
  • Use Temperature: 300 to 360
Techtron® HPV PPS
from MCA - Advanced Materials Division

Techtron ® HPV Polyphenylene Sulfide PPS internally lubricated shapes offer superior wear resistance, outstanding chemical and hydrolysis resistance, excellent dimensional stability, great electrical insulating and dielectric properties, a low coefficient of friction, and inherently low... [See More]

  • Material Type: Electrical Insulation
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polysulphide or Polyphenylene Sulphide
  • Thickness: 0.3750 to 2
FluoroWrap Electrically Conductive Cast PTFE Tape -- DF1400
from Saint-Gobain Tape Solutions

Electrically Conductive Cast PTFE Tapes. FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance. Superior electrical and mechanical performance in a wide... [See More]

  • Material Type: Electrical Insulation
  • Thickness: 0.0025
  • Form / Shape: Sheet or Film
  • Width / O.D.: 3