EMI / RFI Shielding Fabricated Plastic Parts and Semi-Finished Shapes

Last Updated: February 12, 2025

Description

EMI/RFI shielding fabricated plastic parts and semi-finished shapes are designed to prevent electromagnetic interference (EMI) and radio frequency interference (RFI) from affecting electronic devices. These products typically incorporate conductive materials or coatings that block or reflect electromagnetic waves, ensuring the proper functioning of sensitive electronic components.

Working Principle

The working principle of EMI/RFI shielding fabricated plastic parts involves the use of conductive materials or coatings to create a barrier that blocks or reflects electromagnetic waves. This is achieved by incorporating metals such as silver, copper, or nickel into the plastic parts, either through coatings or embedded materials. These metals provide the necessary conductivity to prevent interference by reflecting or absorbing electromagnetic waves, thus protecting the electronic components housed within or nearby .

Applications

EMI/RFI shielding fabricated plastic parts are used in a variety of applications where electronic devices are susceptible to interference. Specific examples include enclosures for electric vehicles, where they help mitigate EMI and protect against severe corrosion and high temperatures . They are also used in lab equipment and medical devices, where the lightweight and insulative properties of plastic enclosures are enhanced with conductive coatings to achieve electromagnetic compatibility (EMC) .

Advantages over other Fabricated Plastic Parts and Semi-Finished Shapes

One of the primary advantages of EMI/RFI shielding fabricated plastic parts over other plastic parts is their ability to provide effective electromagnetic interference protection while maintaining the benefits of plastic, such as being lightweight and flexible. For instance, conductive silicone and composite enclosures offer resistance to environmental factors like sunlight and water, while also providing a good strength-to-weight ratio . Additionally, expanded metal foils used in these parts exhibit consistent and predictable conductivity, making them highly effective for shielding purposes .

Limitations

A notable limitation of EMI/RFI shielding fabricated plastic parts is that plastics inherently provide no shielding unless a conductive coating is applied. This means that the effectiveness of the shielding is highly dependent on the quality and application of the conductive materials used . Furthermore, while conductive silicones and composite materials are useful, they generally lack the conductivity to completely protect against EMI without additional reinforcement .

Considerations

When considering EMI/RFI shielding fabricated plastic parts, several factors should be taken into account. Initial costs can vary depending on the materials and manufacturing processes used, such as the application of conductive coatings or the integration of metal foils. Operating expenses may include maintenance of the conductive properties over time, especially if the parts are exposed to harsh environmental conditions. Durability is generally high, but the effectiveness of the shielding can degrade if the conductive coatings are damaged. Replacement and maintenance costs should also be considered, particularly in applications where high reliability is critical .

56 Results
Shielding Sheets -- 1633506 [30403S from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 30403S Shielding Sheet [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite, rubber
  • Thickness: 0.0118
Shielding Sheets -- 1633509 [31401 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 31401 Shielding Sheet [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Metal, rubber
  • Thickness: 0.0039
Shielding Sheets -- 1635211 [354002 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-FSFS flex Ferrite Sheet 120x120x0.2 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0079
Shielding Sheets -- 1635213 [354004 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-FSFS Flexible Ferrite Sheet 60x60x0.1 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0039
Shielding Sheets -- 1635214 [354005 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-FSFS Flexible Ferrite Sheet 60x60x0.2 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0079
Shielding Sheets -- 1635215 [354006 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 354006 Shielding Sheet [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0118
Shielding Sheets -- 1635216 [364001 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 364001 Shielding Sheet [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0039
Shielding Sheets -- 1635217 [364002 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-FSFS flex Ferrite Sheet 120x120x0.2 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0079
Shielding Sheets -- 1635220 [364004 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 364004 Shielding Sheet [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0039
Shielding Sheets -- 1635221 [364005 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-FSFS Flexible Ferrite Sheet 60x60x0.2 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0079
Shielding Sheets -- 1635222 [364006 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

WE-FSFS Flexible Ferrite Sheet 60x60x0.3 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0118
Shielding Sheets -- 1637791 [374004 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 374004 Shielding Sheet [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Ferrite
  • Thickness: 0.0039
Shielding Sheets -- 1696802 [EFA(01)-240X240T0800 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET EFA(01)-240X240T0800 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer base blended with micron sized magnetic powders
  • Thickness: 0.0039
Shielding Sheets -- 1696808 [EFG(02)-240X240T0800 from KEMET Electronics Corporation]
from RS Components, Ltd.

Flexible suppressor sheet 240x240x0.2mm [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer base blended with micron sized magnetic powders
  • Thickness: 0.0079
Shielding Sheets -- 1696813 [EFR(01)-240X240T0800 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET EFR(01)-240X240T0800 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer base blended with micron sized magnetic powders
  • Thickness: 0.0039
Shielding Sheets -- 1696817 [EFX(02)-240X240T0800 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET EFX(02)-240X240T0800 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer base blended with micron sized magnetic powders
  • Thickness: 0.0079
Shielding Sheets -- 1815580 [EFF4(01)-240X240T0800 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET EFF4(01)-240X240T0800 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer Base Blended with Micron Sized Magnetic Powders
  • Thickness: 0.0039
Shielding Sheets -- 1815584 [EFF4(05)-240X240T0800 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET EFF4(05)-240X240T0800 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer Base Blended with Micron Sized Magnetic Powders
  • Thickness: 0.0197
Shielding Sheets -- 1815586 [EFG2(03)-240X240T0800 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET EFG2(03)-240X240T0800 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer Base Blended with Micron Sized Magnetic Powders
  • Thickness: 0.0118
Shielding Sheets -- 1815597 [FF1(300)-240X240 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET FF1(300)-240X240 Shielding Sheet [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer Base Blended with Micron Sized Magnetic Powders
  • Thickness: 0.0118
Shielding Sheets -- 1815599 [FF1(50)-240X240T0800 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET FF1(50)-240X240T0800 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer Base Blended with Micron Sized Magnetic Powders
  • Thickness: 0.0020
Shielding Sheets -- 1815612 [M4(300)-240X240T0800 from KEMET Electronics Corporation]
from RS Components, Ltd.

Flex Suppression Sheet 240x240x0.3mm M4 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer Base Blended with Micron Sized Magnetic Powders
  • Thickness: 0.0118
Shielding Sheets -- 1815619 [RM4A(03)-220X185 from KEMET Electronics Corporation]
from RS Components, Ltd.

Flex Suppression Sheet 220x185x0.3 RM4A [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer Base Blended with Micron Sized Magnetic Powders
  • Thickness: 0.0118
Shielding Sheets -- 1815621 [FX5(25)-80X80T2900 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET FX5(25)-80X80T2900 Shielding Sheet [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer Base Blended with Micron Sized Magnetic Powders
  • Thickness: 9.84E-4
Shielding Sheets -- 1815626 [FX5(50)-120X120T2900 from KEMET Electronics Corporation]
from RS Components, Ltd.

KEMET FX5(50)-120X120T2900 [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polymer Base Blended with Micron Sized Magnetic Powders
  • Thickness: 0.0020
ULTEM® Sheet - Natural
from Interstate Plastics, Inc.

ULTEM ® ® 1000 polythermide is an amorphous polymer that offers high strength and excellent resistance to flame and heat. It performs continuously to 340f (170c) which makes it ideal for high strength/high heat applications, and those applications requiring consistent dielectric properties... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polyetherimide
  • Thickness: 0.2500 to 2
Structural Composites
from ARC Technologies, Inc.

ARC Technologies provides custom solutions for low to high volume production for energy control and reduction in composite applications for Radomes and other structures and housings. ARC Technologies also has internal and local machining capabilities to provide fast turnaround on composite parts and... [See More]

  • Material Type: EMI / RFI Shielding Material
Extremely Flexible, Abrasion-Resistant, Polyurethane Film -- PFR-18
from Zippertubing Co. (The)

PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107 ºC. PFR-18 jackets offer exceptional toughness, resistance to abrasion and most fluids while exhibiting unusually high flexibility... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Polyurethane
  • Thickness: 0.0180
MF11-0002-00
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.5000
Flexible, Light Weight, Polyvinylchloride Film, 10 Mil -- 63-10
from Zippertubing Co. (The)

63-10 is a flexible, lightweight, .010 â € thick PVC film that has a soft rubber-like texture and an operating temperature range of -20 to +105 ºC. The material meets Mil-I-631D, Type F, Form S, Grade C, Class 1 and features good abrasion and fluid resistance in addition to being... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: Vinyl / PVC
  • Thickness: 0.0100
MF11-0002-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.5000
High Performance FEP Teflon® Film, 10 Mil -- FEP-10
from Zippertubing Co. (The)

FEP-10 is a clear, high performance FEP Teflon film material that is extremely chemical and temperature resistant. The product was designed to provide outstanding performance in extremely rugged and demanding environmental applications. FEP-10 offers excellent weatherability, fungus resistance,... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Chemical System: FEP Teflon
  • Thickness: 0.0100
MF11-0003-00
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.7500
High Performance, Fluorinated Synthetic Rubber Film, 16 Mil -- Viton
from Zippertubing Co. (The)

Viton is an extremely flexible Fluorinated Synthetic Rubber jacket material that has a soft rubber-like texture, outstanding fluid resistance and an operational temperature range from -29 to +200 ºC. Viton is an extremely rugged material that meets the requirements of Mil-R83248C, Type II,... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Thickness: 0.0160
  • Form / Shape: Sheet or Film
  • Features: Flame Retardant
MF11-0003-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.7500
MF11-0004-00
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1
MF11-0004-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1
MF11-0005-00
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1.25
MF11-0005-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Reticulated Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband loss at microwave frequencies. Reticulated Foam Absorbers are designed with a continuous gradient coating to exhibit high reflection loss and are intended to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1.25
MF22-0001-00
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.1250
MF22-0001-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.1250
MF22-0002-00
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.2500
MF22-0002-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.2500
MF22-0003-00
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.5000
MF22-0003-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Lossy Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband insertion loss at microwave frequencies. Lossy Foam Absorbers are designed with a constant coating to exhibit high reflection loss and are intended to be applied to... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 0.5000
MF32-0001-00
from MAST Technologies

MAST Technologies ’ Convoluted Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband reflection loss at microwave frequencies. Due to the shape of the cones on Convoluted Foam Absorbers, they exhibit high reflection loss and are intended to be... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1.5
MF32-0001-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Convoluted Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband reflection loss at microwave frequencies. Due to the shape of the cones on Convoluted Foam Absorbers, they exhibit high reflection loss and are intended to be... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 1.5
MF32-0002-00
from MAST Technologies

MAST Technologies ’ Convoluted Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband reflection loss at microwave frequencies. Due to the shape of the cones on Convoluted Foam Absorbers, they exhibit high reflection loss and are intended to be... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 3.07
MF32-0002-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Convoluted Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband reflection loss at microwave frequencies. Due to the shape of the cones on Convoluted Foam Absorbers, they exhibit high reflection loss and are intended to be... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Form / Shape: Sheet or Film
  • Filler: Metal or MIM; 1
  • Thickness: 3.07
MR11-0002-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Filler: Metal or MIM; 1
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film
MR11-0003-00
from MAST Technologies

MAST Technologies ’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Filler: Metal or MIM; 1
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film
MR11-0003-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Filler: Metal or MIM; 1
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film
MR11-0004-00
from MAST Technologies

MAST Technologies ’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Filler: Metal or MIM; 1
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film
MR11-0004-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Filler: Metal or MIM; 1
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film
MR11-0005-00
from MAST Technologies

MAST Technologies ’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Filler: Metal or MIM; 1
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film
MR11-0005-01 with PSA Backing
from MAST Technologies

MAST Technologies ’ Tuned Frequency Absorber product series is a thin magnetically loaded sheet stock. Tuned Frequency Absorbers, also known as resonant frequency absorbers, provide great reflection loss at a discrete frequency, typically offering 20dB of attenuation. Tuned Frequency Absorbers... [See More]

  • Material Type: EMI / RFI Shielding Material
  • Filler: Metal or MIM; 1
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film