Semiconductors / ICs Fabricated Plastic Parts and Semi-Finished Shapes

34 Results
ETFE Film
from AGC Chemicals Americas, Inc.

Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]

  • Industry: Aerospace; Electronics; Semiconductors or IC Packaging
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 4.72E-4 to 0.0098
Ducoya® Electrically Conductive Polyimide for Semiconductors -- G202 C
from Duvelco Limited

Ducoya® G202 C is a high-purity-filled polyimide for semiconductor applications requiring electrically conductive material. This material is intended for use in the latest semiconductor manufacturing operations, especially where process conditions could generate static electricity. Connecting such... [See More]

  • Industry: Semiconductors or IC Packaging
  • Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Material Type: Electrically Conductive Compound
PTFE Bellows Seals
from Golden Collar Technology Co., Ltd .

PTFE has excellent chemical resistance and can withstand a wide range of acids, bases, organic solvents, and other corrosive materials. High Temperature Stability. PTFE materials are able to retain their physical and chemical characteristics at high temperatures. Sealing performance is good: The... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
  • Chemical System: Fluoropolymer
STAYSTIK ® 611
from MacDermid Alpha Electronics Solutions

Aluminum Nitride-filled Thermally Enhanced Film. Product Overview. STAYSTIK 611 thermoplastic adhesive film is ideal for applications where resistance to high temperature excursions is desired. This adhesive film can be used for die attach in solder sealed, hermetic packages and demonstrates low RGA... [See More]

  • Industry: Semiconductors or IC Packaging
  • Form / Shape: Sheet or Film
PEEK Thin-film -- APTIV® 1000-050G
from Victrex PLC

APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary (optional feature); OEM or Industrial; Semiconductors or IC Packaging
  • Form / Shape: Sheet or Film
  • Chemical System: PEEK
  • Thickness: 8 to 750
Elastomer Extrusions
from Pexco

Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging
  • Form / Shape: Profile or Structural Shape
  • Chemical System: EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
  • Material Type: Optical (optional feature); Electrical Insulation
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors -- G201 ESD
from Duvelco Limited

Ducoya® G201 ESD is a high-purity polyimide for semiconductor applications where an electrostatic dissipative capability is required. This material is intended for use in the latest semiconductor manufacturing operations, especially where movement could generate static electricity that must be... [See More]

  • Industry: Semiconductors or IC Packaging
  • Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Material Type: Anti-static or ESD Control
PTFE Bushings
from Golden Collar Technology Co., Ltd .

High Performance PTFE Shaft Sleeves PTFE Bushings Features. Excellent friction properties. Excellent corrosion resistance. Excellent high temperature resistance. Good low temperature resistance. Non-adhesive and easy to clean. Good mechanical strength. High insulation and aging life [See More]

  • Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
  • Chemical System: Fluoropolymer
Enflon® Skived Film and Sheets
from Pexco

Pexco ’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a... [See More]

  • Industry: Electronics; OEM or Industrial; Semiconductors or IC Packaging
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0015 to 0.2500
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) -- G001
from Duvelco Limited

Ducoya® G001 is a remarkable material with unparalleled physical strength, elongation and toughness. Ducoya G001 can also continuously operate over a wide temperature range from near absolute zero to greater than 400°C in a favorable chemical environment. Its excellent electrical and thermal... [See More]

  • Industry: Aerospace; Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
ptfe cnc machining parts
from Golden Collar Technology Co., Ltd .

Enhance your industrial operations with high-precision PTFE CNC machining parts, engineered to deliver outstanding chemical resistance, low friction, and exceptional thermal stability. Utilizing advanced CNC machining techniques, these custom PTFE components are manufactured to meet exacting... [See More]

  • Industry: Automotive; Electronics; Sanitary; Semiconductors or IC Packaging; Aerospace & Automotive,Medical & Pharmaceutical,Semiconductor & Electronics
  • Use Temperature: -328 to 500
  • Chemical System: Fluoropolymer
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing -- G001 UP
from Duvelco Limited

Ducoya® G001 UP is an ultra-pure polyimide for semiconductors. The material is intended for use in the latest semiconductor manufacturing operations where feature sizes can be found in the low nanometer range. [See More]

  • Industry: Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
ptfe elbow
from Golden Collar Technology Co., Ltd .

ptfe elbow is a high performance pipe assembly commonly used in industries such as chemical processing, pharmaceuticals, food and beverage, semiconductor manufacturing, where purity and corrosion resistance are important. key features :. Chemical Resistance. Wide temperature range. Non-Stick... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Medical pharmaceutical,Semiconductor manufacturing,Petrochemical industry
  • Use Temperature: -328 to 500
  • Chemical System: Fluoropolymer
PTFE Fasteners
from Golden Collar Technology Co., Ltd .

PTFE gear fastener features. Excellent chemical stability: PTFE, that is, polytetrafluoroethylene, has excellent chemical stability and is inert to most chemical substances, so it can resist the erosion of various chemical substances. Excellent resistance to high temperatures: PTFE can withstand... [See More]

  • Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
  • Chemical System: Fluoropolymer
Ultrathin, High-precision Film Of Crosslinked Silicone Rubber -- ELASTOSIL® Film 2030
from Wacker Chemical Corp.

ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]

  • Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Sanitary; Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film
Duratron® T5030 PAI
from MCA - Advanced Materials Division

Duratron ® T5030 PAI Polyamide-imide offers high rigidity, retention of stiffness, a low expansion rate, and outstanding load carrying capabilities. As a 30% glass reinforced material, this grade is ideal for structural applications within the semiconductor and electronics, and aerospace... [See More]

  • Industry: Aerospace; Electronics; Semiconductors or IC Packaging; Bearing & Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polyamide-imide
  • Thickness: 0.1870 to 0.3750
Semitron® PP
from Port Plastics, Inc.

Low Stress PP is polypropylene plate developed specifically for demanding Wet Process Semiconductor applications that requires a high level of dimensional stability. [See More]

  • Industry: Semiconductors or IC Packaging; Wet Process Semiconductor applications
  • Form / Shape: Plate
  • Chemical System: Polypropylene
Rolled Goods -- Polysim 509
from Simplex Isolation Systems

Polysim 509 - This non-outgassing material is made from an inherently static dissipative urethane that provides permanent, non-humidity dependent ESD protection for sensitive manufacturing conditions such as computer disc drives, microelectronics and aerospace. There is no plasticizer used in... [See More]

  • Industry: Aerospace; Electronics; Semiconductors or IC Packaging
  • Form / Shape: Sheet or Film
DURATRON® CU60 PBI
from Total Plastics, Inc.

DURATRON ® CU60 PBI is the highest performance engineering. thermoplastic available today. It offers the highest heat resistance and mechanical property retention over 400 °F of any unfilled plastic. It has better wear resistance and load carrying capabilities at extreme temperatures than... [See More]

  • Industry: Semiconductors or IC Packaging
  • Filler: Unfilled
Redco™ 81X Channel
from Redwood Plastics

Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]

  • Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature)
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
Duratron® T5530 PAI
from MCA - Advanced Materials Division

Duratron ® T5530 PAI Polyamide-imide is a compression molded, 30% glass reinforced grade that offers high stiffness, strength, and creep resistance. Although similar in composition to Duratron ® T5030 PAI, Duratron ® T5530 PAI is ideal for structural applications that support static... [See More]

  • Industry: Electronics; Semiconductors or IC Packaging; Structural
  • Use Temperature: 500
  • Chemical System: Polyamide-imide
  • Tensile (Break): 9000
PFA
from Total Plastics, Inc.

PFA or Perfluroalkoxy is chemically resistant to a wide range of chemicals and is widely used in the semi-conductor industry because of its excellent electrical properties, high ionic purity and high use temperature. Wafer carriers. O-rings. Nozzles. Valves. Seals. Gaskets. Semi-conductor processing... [See More]

  • Industry: Semiconductors or IC Packaging
Redco™ 81X-3" Steel Channel Insert
from Redwood Plastics

Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]

  • Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature)
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
Duratron® U2100 PEI
from MCA - Advanced Materials Division

Duratron ® U2100 PEI Polyetherimide shapes are 10% glass-reinforced, giving them great rigidity and dimensional stability, and a low Coefficient of Linear Thermal Expansion. With an excellent strength-to-weight ratio and tensile strength, this grade is also ideal for for semiconductor and... [See More]

  • Industry: Electronics; Semiconductors or IC Packaging; Structural
  • Tensile (Break): 19000
  • Chemical System: Polyetherimide
  • Tensile Modulus: 600
PROTEUS® Premium Gloss
from Total Plastics, Inc.

Bright White, Black. Using advanced quality control measuring systems, Quadrant has systematically and dramatically achieved the bright white specified by the semiconductor industry. With all the advantages of our original Proteus ® Homopolymer, Proteus ® Premium Gloss has a gloss second to... [See More]

  • Industry: Semiconductors or IC Packaging
  • Thickness: 0.1250 to 1
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 60
Redco™ PEEK
from Redwood Plastics

Redco ™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480 °F. Redco ™ PEEK has excellent retention of... [See More]

  • Industry: Aerospace; Automotive; OEM or Industrial; Semiconductors or IC Packaging; Earth Moving Equipment, Wire and Cable Coating
  • Filler: Unfilled
  • Chemical System: PEEK
  • Form / Shape: Profile or Structural Shape (optional feature)
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Metal or MIM; Bronze
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
Duratron® U2200 PEI
from MCA - Advanced Materials Division

Duratron ® U2200 PEI Polyetherimide shapes are 20% glass-reinforced, giving them exceptional rigidity and dimensional stability, high temperature resistance, and a low Coefficient of Linear Thermal Expansion. With an exceptional strength-to-weight ratio and increased tensile strength, this... [See More]

  • Industry: Electronics; Semiconductors or IC Packaging; Structural
  • Material Type: Electrical Insulation
  • Chemical System: Polyetherimide
  • Tensile (Break): 17000
SEMITRON® Semiconductor Grade Products
from Total Plastics, Inc.

The Semitron ® Semiconductor Grade products were developed to help designers and users optimize the performance of device manufacturing equipment. In addition to device manufacture, many of these materials are ideal for specific environments where wear-resistance, chemical-resistance and the... [See More]

  • Industry: Semiconductors or IC Packaging
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
Duratron® U2300 PEI
from MCA - Advanced Materials Division

Duratron ® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron ® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polyetherimide
  • Thickness: 0.3750 to 3
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Glass
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate