Acrylic Fabricated Plastic Parts and Semi-Finished Shapes

Last Updated: February 12, 2025

Description

Acrylic fabricated plastic parts and semi-finished shapes are synthetic materials created through the polymerization of acrylic acids. These materials are known for their lightweight and transparent properties, offering excellent optical clarity and environmental resistance. Acrylic is often used to produce sheets, rods, and other shapes that are robust and uniform in structure.

Working Principle

Acrylic works by undergoing a chemical reaction between a catalyst and a monomer, resulting in a lightweight and transparent plastic. This process can be done through casting, where liquid materials are poured into a mold to harden, or extrusion, where the liquid is pushed through an extruder and rollers. The resulting acrylic material is 10 times more shatter-resistant than glass and provides greater optical clarity, making it useful in various applications where durability and visibility are important.

Applications

Acrylic fabricated parts and semi-finished shapes are used in a wide range of applications. Specific examples include commercial, institutional, and residential greenhouses, where their transparency and durability are beneficial. They are also used in signages, building and construction projects, bullet-resistant windows, and trade shows or exhibit spaces. Additionally, acrylic is utilized in machine shops for various manufacturing processes.

Advantages over other Fabricated Plastic Parts and Semi-Finished Shapes

Acrylic offers several advantages over other fabricated plastic parts. It is significantly more shatter-resistant than glass, providing safety and durability in applications where breakage is a concern. Its optical clarity surpasses that of glass, making it ideal for applications requiring clear visibility. Acrylic also has faster-setting times compared to other resin systems, which can be advantageous in manufacturing processes that require quick turnaround times.

Limitations

Despite its advantages, acrylic has some limitations. It can be brittle, which may lead to cracking or breaking under certain conditions. Acrylic also has poor chemical resistance, which can limit its use in environments where exposure to harsh chemicals is a factor. Additionally, achieving a high-cosmetic finish with acrylic can be challenging, and it requires careful handling to avoid scratches.

Considerations

When considering acrylic for fabrication, several factors should be taken into account. Initial costs can vary depending on the type and grade of acrylic used. Operating expenses may include maintenance to prevent scratching and ensure clarity. Acrylic is generally durable, but its brittleness can affect its longevity in certain applications. Replacement and maintenance costs should be considered, especially in environments where the material is exposed to potential damage.

112 Results
Plastic Rods -- 680836
from RS Components, Ltd.

Clear extruded acrylic rod,1m L 6mm dia [See More]

  • Chemical System: Acrylic; Acrylic or Polyacrylate
  • Width / O.D.: 0.2362
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Plastic Rods -- 680842
from RS Components, Ltd.

Clear extruded acrylic rod,1m L 10mm dia [See More]

  • Chemical System: Acrylic; Acrylic or Polyacrylate
  • Width / O.D.: 0.3937
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Plastic Rods -- 680870
from RS Components, Ltd.

Clear extruded acrylic rod,1m L 25mm dia [See More]

  • Chemical System: Acrylic; Acrylic or Polyacrylate
  • Width / O.D.: 0.9843
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Plastic Rods -- 824468
from RS Components, Ltd.

Clear extruded acrylic rod,1m L 40mm dia [See More]

  • Chemical System: Acrylic; Acrylic or Polyacrylate
  • Width / O.D.: 1.57
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Plastic Rods -- 824626
from RS Components, Ltd.

Clear cast acrylic rod,1m L 50mm dia [See More]

  • Chemical System: Acrylic; Acrylic or Polyacrylate
  • Width / O.D.: 1.97
  • Form / Shape: Rod or Round Stock
  • Length: 39.37
Easy-To-Apply Wear Strips -- DuraSurf™ ETA
from Crown Plastics Co., Inc.

DuraSurf ETA. Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this... [See More]

  • Chemical System: Polyethylene; UHWM; Acrylic or Polyacrylate
  • Thickness: 0.0050 to 0.1250
  • Form / Shape: Sheet or Film
  • Width / O.D.: 0.2500 to 24
ACRYPOLY® PMMA Sheet Optical Grade Acrylic Sheet -- CM-205X
from Chi Mei Corporation

Chimei Corporation successfully manufactures Optical PMMA Sheet using the direct extrusion method without granulation and using methyl methacrylate (MMA) as the main raw material using three decades of acrylic sheet manufacturing experiences and the introduction of the continuous process technology... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0787 to 0.4724
  • Form / Shape: Sheet or Film
  • Width / O.D.: 11.81
Redco™ Acrylic
from Redwood Plastics

Redco ™ Acrylic sheet products are of the highest quality with tight thickness tolerances. Redco Acrylic offers an economical and longer lasting alternative to glass with its high optical characteristics and low stress levels. Redco ™ Acrylic is a product with outstanding optical... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Thickness: 0.0312 to 5
1 1/2" Acrylic Rod Clear -- 96-0017
from Plastifab Industries

Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Rod or Round Stock
Engineered Plastics Stock Shape -- ACRYLIC
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0300 to 3
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Material Type: Optical
Bullet Resistant Acrylic UL-752 Level 1 -- SS-SAR100
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Acrylic UL-752 Level 1 from Protective Structures, Ltd. is one of our thinnest and lightest bullet resisting products. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 1.25
  • Form / Shape: Plate
  • Width / O.D.: 48 to 72
ACRYLIC Mirror Sheet - Clear Extruded Mirror
from Interstate Plastics, Inc.

Fabback ACRYLIC mirror is made from optix continuously processed ACRYLIC sheet. Fabback has the industry's toughest protective back-coating, which protects against scratching during fabrication. Available in clear, textures and in over 17 vibrant colors, this durable ACRYLIC mirror is ideal for... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2200
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
TORAYCA® COMPOSITES
from Toray Industries (America), Inc.

Toray is active in the production of molding components using TORAYCA ® and other state-of-the-art materials. In addition to the manufacture of plates, cassettes and other medical equipment, the Rolls Doctor Blade industrial machine and other products, the Company is also taking advantage of the... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Industry: Repair or Construction; OEM or Industrial
Acrylic J Bar
from Total Plastics, Inc.

Acrylic J Bar [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Bar Stock or Rod Stock
Abrasion Resistant Acrylic Sheet -- 42527
from U.S. Plastic Corporation

Use this clear abrasion resistant acrylic sheet where greatest mar resistance is needed. It incorporates the proprietary 3M 906 abrasion resistant coating under license from 3M Co. It has abrasion resistant coating on both sides and masking latex paper on both sides. It is UV resistant. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
IMAGin Bfree Dusted Bubble Free Window Film 54 "x 75' -- JJ5798MBF v2
from Mactac

IMAGin Bfree Dusted allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure. Intended for printed and unprinted window graphics, privacy screening and internally illuminated signs. If using wet... [See More]

  • Chemical System: Vinyl / PVC; Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0031
  • Form / Shape: Sheet or Film
  • Width / O.D.: 54
ACRYLIC Rod - Clear Cast
from Interstate Plastics, Inc.

Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Width / O.D.: 0.5000 to 6
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
TORAYCA® Polyacrylonitrile-based Carbon Fibers
from Toray Industries (America), Inc.

Toray, the world's largest manufacturer of carbon fibers makes continuous endeavors for research, development and marketing. TORAYCA ® has been used in various ways ranging from sports and leisure applications to general industrial uses and aerospace field, thanks to its excellent... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Industry: Aerospace; OEM or Industrial; Sports/Leisure
  • Form / Shape: Sheet or Film
Acrylic Mirror Sheet
from Total Plastics, Inc.

Dark Blue, Light Blue, Dark Red, Light Red, Medium Red, Pink, Purple, Dark Green, Light Green, Yellow, Orange, Peach, Teal, Grey, Standard Grey, Bronze, Gold, Clear Mirror and Transparent. Colored mirror is an excellent way to make a statement about yourself or your company. These colors can be saw... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
Acrylic 1/4" Tinted & Colored Sheeting -- 44671
from U.S. Plastic Corporation

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and the white #7328 allows 18% of light transmission. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Bold Blue 48" x 150' -- CV643902
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
Acrylic Rod - Clear Extruded
from Interstate Plastics, Inc.

The minimum length for this rod is 6 feet. We have rounded the length. Please call us at 1 888 768 5759 for special length. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Width / O.D.: 0.1250 to 2
  • Form / Shape: Rod or Round Stock; Profile or Structural Shape
  • Length: 72
Acrylic Mirror Sheet - Marine Grade
from Total Plastics, Inc.

Clear. Fabback ® acrylic marine grade mirror thermoplastic sheets are rigid, strong, weatherable and lightweight, offering excellent optical quality with half the weight of glass and many times the impact resistance. Acrylic mirror sheet offers the high clarity of glass mirror and the ease of... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Industry: Marine
  • Form / Shape: Sheet or Film
Acrylic 1/4" Tinted & Colored Sheeting -- 44672
from U.S. Plastic Corporation

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 1/4" = .236" or 6 mm. Forming... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Caribbean Blue 48" x 150' -- CV644910
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Amber 2422 (Transparent) Cast Paper - Masked
from Interstate Plastics, Inc.

Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2360
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
Acrylic Rod & Tubing (Clear Cast)
from Total Plastics, Inc.

Clear. Cast acrylic rod is regarded for its excellent optical clarity, high tensile strength, and outstanding light transmission. It is easily fabricated, shatter resistant and very durable. It replaces extruded or molded acrylics because of better machining properties, greater clarity, better... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature)
Acrylic 1/4" Tinted & Colored Sheeting -- 44673
from U.S. Plastic Corporation

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Grey is dark tinted and provides a see through visibility. 1/4" = .236" or... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Crimson 48" x 150' -- CV645901
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Clear Adobe Cast Paper - Masked
from Interstate Plastics, Inc.

Adobe patterned ACRYLIC is made using the same methods as clear acyric only with a pattern on the surface. Beside being a decorative accent, the texutre offers a degree of obsurity for privacy applications such a bathroom windows, and not showing scratching in the case of outdoor patio table tops. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Industry: OEM or Industrial
  • Form / Shape: Sheet or Film
Acrylic Rod, Tubing, Profiles & Shapes (Extruded)
from Total Plastics, Inc.

Clear. Extruded acrylic rod, tubing, profiles and shapes have good optical clarity, and can be machined, sawed, drilled, milled, engraved, and polished. Extruded acrylic rod and tubing can be readily heat-formed or bent to redirect light. It can be printed, embossed, plated, metalized or hot-stamped... [See More]

  • Chemical System: Acrylic or Polyacrylate
Acrylic 1/4" Tinted & Colored Sheeting -- 44675
from U.S. Plastic Corporation

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Red is translucent and provides a low level of light transmission. 1/4" =... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Dandelion 48" x 150' -- CV640901
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Clear AR1 Extruded Paper - Masked
from Interstate Plastics, Inc.

Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Tensile (Break): 9000
Acrylic Sheet, Rod & Tube
from Total Plastics, Inc.

Acrylic thermoplastics are available in cast or extruded sheet, rod and tube. Extruded acrylic is the more economical alternative to cast acrylic. Cast acrylic has superior optical and surface qualities, and is available in a wide variety of colors, textures and formulations. Cast acrylics are... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
Acrylic 1/4" Tinted & Colored Sheeting -- 44676
from U.S. Plastic Corporation

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Blue is translucent and provides a low level of light transmission. 1/4" =... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Eucalyptus 48" x 150' -- CV643910
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Clear Bullet Resistant Cast Paper- Masked
from Interstate Plastics, Inc.

Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic - any handgun with a muzzle energy of 380 to 460 foot-pounds. It is offered with and without polycast sar super abrasion-resistant coating. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 1.25
  • Form / Shape: Sheet or Film
  • Material Type: Armor \ Personnel Protection
Acrylic Step Strip
from Total Plastics, Inc.

Acrylic Step Strip [See More]

  • Chemical System: Acrylic or Polyacrylate
Acrylic 1/4" Tinted & Colored Sheeting -- 44677
from U.S. Plastic Corporation

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Green is translucent and provides a low level of light transmission. 1/4" =... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Fire Red 48" x 150' -- CV645900
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Clear Bullet Resistant SAR - Level 1
from Interstate Plastics, Inc.

Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic - any handgun with a muzzle energy of 380 to 460 foot-pounds. It is offered with and without polycast sar super abrasion-resistant coating. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 1.25
  • Form / Shape: Sheet or Film
  • Material Type: Armor \ Personnel Protection
Acrylic W Bar
from Total Plastics, Inc.

Acrylic W Bar [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Bar Stock or Rod Stock
Acrylic 1/4" Tinted & Colored Sheeting -- 44678
from U.S. Plastic Corporation

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Yellow is translucent and provides a low level of light transmission. 1/4"... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Forest Green 48" x 150' -- CV644902
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Clear Cast Paper - Masked
from Interstate Plastics, Inc.

Clear acrylic cast sheets are an economical alternative to polycarbonate (PC) when extreme strength is not necessary. It is often preferred because of its moderate properties, easy handling and processing, and low cost, but behaves in a brittle manner when loaded, especially under an impact... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.2360 to 2
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
Acrylic Z Bar
from Total Plastics, Inc.

Acrylic Z Bar [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Bar Stock or Rod Stock
Acrylic 1/4" Tinted & Colored Sheeting -- 44687
from U.S. Plastic Corporation

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and the white #7328 allows 18% of light transmission. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Fuchsia 48" x 150' -- CV645910
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Clear DP-32 Extruded
from Interstate Plastics, Inc.

ACRYLIC dp32 has a medium grain texture with a 69% light transmission and has all the same physical properties of regular acyrlic [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.2200
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
ACRYLITE® Anti-Reflective Sheet
from Total Plastics, Inc.

Colorless & Tinted. ACRYLITE ® Anti-Reflective acrylic sheet is an ideal glazing material for optical displays, improving screen clarity with more than 97% light transmission. It cuts glare to less than 2% total light reflectance allowing displays to be easily viewed from any angle regardless of... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0600 to 0.1180
  • Form / Shape: Sheet or Film
  • Width / O.D.: 41
Acrylic Corner Reinforcing Block -- 91626
from U.S. Plastic Corporation

Desinged for reinforcing corners in boxes, cases, and food bins. [See More]

  • Chemical System: Acrylic or Polyacrylate
MACmark 6400 Lustre Granite 48" x 150' -- CV648902
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Clear Film Masked
from Interstate Plastics, Inc.

Clear extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to see... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0600 to 0.2360
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
ACRYLITE® Corrugated Sheet
from Total Plastics, Inc.

Irridescent Red-Purple. ACRYLITE ® Corrugated acrylic sheet, made from impact-modified sheet, diffuses light in an optimum manner and reflects the heat of the sun. It is perfect for conservatories, patios, domestic greenhouses, carports, windscreens and balcony parapets. Guaranteed weather... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180
  • Form / Shape: Sheet or Film
  • Width / O.D.: 41
Acrylic Crystal Ice Sheet -- 44321
from U.S. Plastic Corporation

Crystal Ice acrylic sheet is continuously manufactured with a cool frosted finish that diffuses light to enhance your design options and backlit applications. Its textured surface resists fingerprints and is easy to clean. Crystal Ice has the appearance of etched glass and is a beautiful choice for... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Mauve 48" x 150' -- CV645920
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Clear Non-Glare Extruded
from Interstate Plastics, Inc.

Our non glare ACRYLIC has a matte finish, non-glare surface, which minimizes reflection for glare-free viewing. It's non-glare surface makes it very popular for picture framing. . [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0600 to 0.2200
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
ACRYLITE® Crystal Ice Sheet
from Total Plastics, Inc.

ACRYLITE ® Crystal Ice acrylic sheet is continuously manufactured, with a frosted surface on one or both sides. The cool frosted finish diffuses light to enhance your design options and backlit applications. Its textured surface resists fingerprints and is easy to clean. In four translucent... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.3540
  • Form / Shape: Sheet or Film
  • Width / O.D.: 49
Acrylic Fluorescent Sheeting -- 86174
from U.S. Plastic Corporation

Great for many different projects and are easy to cut, drill, and polish to whatever shapes you may need. They are perfect for thousands of jobs. These colors are very light and transparent-not bright, brilliant colors normally associated with fluorescent colors. Not UV resistant. Indoor use only. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6400 Lustre Pearl 48" x 150' -- CV642900
from Mactac

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Clear P30 Extruded
from Interstate Plastics, Inc.

ACRYLIC p30 has a decorative stippled texture on one sides of the sheet. It provides 66% light transmission and has all the same physical properties of regular ACRYLIC. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
ACRYLITE® FF Sheet
from Total Plastics, Inc.

Colorless, White, Ivory, Grey, Bronze, Black, Red, Orange, Yellow, Gold, Green and Blue. ACRYLITE FF is the highest quality continuously manufactured sheet on the market today. Using a proprietary, innovative process, ACRYLITE FF sheet products are economical, provide tight thickness tolerances,... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
Acrylic Fluorescent Sheeting -- 86176
from U.S. Plastic Corporation

Great for many different projects and are easy to cut, drill, and polish to whatever shapes you may need. They are perfect for thousands of jobs. These colors are very light and transparent-not bright, brilliant colors normally associated with fluorescent colors. Not UV resistant. Indoor use only. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6600 Gloss Blossom 48" x 150' -- CV665909
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Red 2793 / 3RK31 Cast Paper - Masked
from Interstate Plastics, Inc.

Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2360
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
ACRYLITE® FFV / FFX / FXS (Medium & Stippled Textured) Sheet
from Total Plastics, Inc.

Colorless. ACRYLITE FFV acrylic sheet is used primarily to make outdoor patio furniture. It has a medium grain texture and provides 69% light transmission. Indoor/Outdoor Use. Patterned Texture. Limited Light Transmission. FDA Approved. Available Sizes. Sheet Size: 48 ” x 96 ”. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2200
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
Acrylic Fluorescent Sheeting -- 86177
from U.S. Plastic Corporation

Great for many different projects and are easy to cut, drill, and polish to whatever shapes you may need. They are perfect for thousands of jobs. These colors are very light and transparent-not bright, brilliant colors normally associated with fluorescent colors. Not UV resistant. Indoor use only. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6600 Gloss Brown 48" x 150' -- CV668303
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - White 7328 - P95 Cast Paper - Masked
from Interstate Plastics, Inc.

P95 ACRYLIC has a matte finish that reduces reflected light. It has excellent ink and paint retention. The perfect choice for hot-stamping, silk-screening, and vinyl sign-making. This specific product is available in 24 x 48 inch minimum size but we can cut to any size you need. Just make notes on... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Industry: OEM or Industrial
  • Form / Shape: Sheet or Film
ACRYLITE® Military Spec Products
from Total Plastics, Inc.

EVONIK has consistently manufactured acrylic military spec products for both military and commercial aircraft applications. See ACRYLITE GP sheet, which also qualifies as a military spec product. [See More]

  • Chemical System: Acrylic or Polyacrylate
Acrylic Fluorescent Sheeting -- 86178
from U.S. Plastic Corporation

Great for many different projects and are easy to cut, drill, and polish to whatever shapes you may need. They are perfect for thousands of jobs. These colors are very light and transparent-not bright, brilliant colors normally associated with fluorescent colors. Not UV resistant. Indoor use only. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6600 Gloss Burgundy Maroon 48" x 150' -- CV665905
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - White 7328 / WRT30 Exturded Paper - Masked
from Interstate Plastics, Inc.

Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2360
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
ACRYLITE® OP-2 / GAR OP-2 (UV Filtering)
from Total Plastics, Inc.

Colorless. ACRYLITE OP -2 sheet is weatherable, offers superior light transmission, and filters out 98% of damaging ultraviolet rays. Guaranteed defect free, this cell cast sheet is easily fabricated. Edges can be mitered and cemented for strong nearly invisible joints. It can be thermoformed,... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0800 to 0.5000
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
Acrylic Fluorescent Sheeting -- 86181
from U.S. Plastic Corporation

Great for many different projects and are easy to cut, drill, and polish to whatever shapes you may need. They are perfect for thousands of jobs. These colors are very light and transparent-not bright, brilliant colors normally associated with fluorescent colors. Not UV resistant. Indoor use only. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6600 Gloss Butter 48" x 150' -- CV660905
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - White 7508 / WT20 Cast Paper - Masked (Translucent)
from Interstate Plastics, Inc.

Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2360
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
ACRYLITE® OP-3 / AR OP-3 / OP-3 P 99 (UV Filtering)
from Total Plastics, Inc.

Colorless. ACRYLITE OP-3 sheet is pure protection from the irreversible effects of UV damage. It protects from both natural and artificial light. Continuously-manufactured ACRYLITE OP -3 sheet filters out 98% of damaging UV rays, protecting paper-borne artwork, prints and documents from fading,... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0980 to 0.1770
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 72
Acrylic Satin Ice Sheet -- 44325
from U.S. Plastic Corporation

Satin Ice acrylic sheet has a frosted appearance throughout the entire sheet straight to the edge that offers excellent light diffusion for indoor or outdoor lit displays, panels and store fixtures. Its surface hides fingerprints and scratches for enhanced service life. Custom sizes and colors... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6600 Gloss Cocoa 48" x 150' -- CV668304
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Yellow 2037 / 1RK30 Cast Paper - Masked (Translucent)
from Interstate Plastics, Inc.

Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2360
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
ACRYLITE® Radiant
from Total Plastics, Inc.

ACRYLITE ® Radiant acrylic sheet creates dazzling color changes and dramatic eye-catching movement, all without specialty lighting! Radiant sheet magically shimmers with iridescent colors that change as the viewer moves. Using ambient light to create its own lighting effects, Radiant sheet... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
Acrylic See Thru Mirror Sheeting -- 42480
from U.S. Plastic Corporation

Sometimes called two-way mirrors, it is a semi-transparent film of aluminum deposited on an acrylic substrate. This allows a percentage of incondescent light to pass through while reflecting the remainder. From the dark side, it becomes transparent. Use for monitoring and surveilance operations. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6600 Gloss Dark Blue 48" x 150' -- CV663919
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
ACRYLIC Sheet - Yellow 2208 Cast Paper - Masked (Transparent)
from Interstate Plastics, Inc.

Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2360
  • Form / Shape: Sheet or Film
  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
ACRYLITE® Reflections
from Total Plastics, Inc.

Pink, Blue, Red, Gold, Green – 2 shades, Purple, Yellow, Bronze and Slate Grey. ACRYLITE ® Reflections ™ acrylic sheet is the highest quality acrylic mirror now available from the world leader in acrylic technology. With a bright reflective finish and tough protective backing, our... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0600 to 0.2200
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 49
Acrylic See Thru Mirror Sheeting -- 44572
from U.S. Plastic Corporation

Sometimes called two-way mirrors, it is a semi-transparent film of aluminum deposited on an acrylic substrate. This allows a percentage of incondescent light to pass through while reflecting the remainder. From the dark side, it becomes transparent. Use for monitoring and surveilance operations. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Sheet or Film
MACmark 6600 Gloss Dark Navy Blue 48" x 150' -- CV663928
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
KYDEX® Sheet - Desert Digi Camo
from Interstate Plastics, Inc.

Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology,. Apply a coating in custom patterns. Currently being... [See More]

  • Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
  • Thickness: 0.0800
  • Form / Shape: Sheet or Film
  • Width / O.D.: 12 to 24
ACRYLITE® Rinkshield™
from Total Plastics, Inc.

Colorless. ACRYLITE ® RinkShield ™ acrylic sheet is the new standard in spectator shielding. The only acrylic engineered to meet ASTM and NHL regulations, RinkShield sheet holds up to puck and player impacts, provides greater flexibility than tempered glass, clearer viewing for fans and... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.5000 to 0.6250
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 60
Acrylic Square Rod -- 44135
from U.S. Plastic Corporation

Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Rod or Round Stock
MACmark 6600 Gloss Deep Green 48" x 150' -- CV664902
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
KYDEX® Sheet - Polar Digi Camo
from Interstate Plastics, Inc.

Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology,. Apply a coating in custom patterns. Currently being... [See More]

  • Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
  • Thickness: 0.0280 to 0.2500
  • Form / Shape: Sheet or Film
  • Industry: Aerospace; Automotive; Sanitary; Military; OEM or Industrial
ACRYLITE® Satin Ice
from Total Plastics, Inc.

Frosted, White, Dark Blue, Medium Blue, Light Blue, Light Green, Light Grey and Black. ACRYLITE Satin Ice sheet has a frosted appearance throughout the entire sheet straight to the edge that offers excellent light diffusion for indoor or outdoor lit displays, panels and store fixtures. Its surface... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0600 to 0.4720
  • Form / Shape: Sheet or Film
  • Width / O.D.: 49
Acrylic Square Rod -- 44274
from U.S. Plastic Corporation

Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Rod or Round Stock
MACmark 6600 Gloss Fire Red 48" x 150' -- CV665906
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
KYDEX® Sheet - Woodland Digi Camo
from Interstate Plastics, Inc.

Interstate Plastics proudly offers their newest addition to their line of KYDEX ® products. Customers asked and we provided this new digital camouflage product. We start with KYDEX ® brand material and, using thermo-digital technology apply a coating in custom patterns. Currently being used... [See More]

  • Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
  • Thickness: 0.0800
  • Form / Shape: Sheet or Film
  • Width / O.D.: 12 to 24
Chemcast® BR (Bullet Resistant)
from Total Plastics, Inc.

Colorless. CHEMCAST ® BR is a colorless 1.250 ” thick cell-cast acrylic sheet that has been certified by Underwrites Laboratories (UL) as a bullet resistant material against medium and small power arms such as 9mm (UL 752 Level I). CHEMCAST ® BR has an excellent optical clarity that... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Features: UL
  • Thickness: 1.25
Acrylic Triangle Rod -- 44144
from U.S. Plastic Corporation

Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Rod is not equilateral, 2-sides measure 3/4" and the other 1.0605". Priced per foot, sold in 6' sections only. [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Form / Shape: Rod or Round Stock
MACmark 6600 Gloss Intense Blue 48" x 150' -- CV663904
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
KYDEX® T Sheet - Beige #72005
from Interstate Plastics, Inc.

KYDEX ® sheet is an extremely durable ACRYLIC-pvc alloy extruded in a range of colors, textures, and patterns. KYDEX ® thickness ranges from. 028 to. 250 sheet sizes 48" x 96" and. 028 48" x 120 ft rolls. KYDEX ® can be thermoformed, post forming, brake forming and laminating. [See More]

  • Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
  • Thickness: 0.0600 to 0.2500
  • Form / Shape: Sheet or Film
  • Industry: OEM or Industrial; Furniture
Chemcast® GP
from Total Plastics, Inc.

See our Color Reference Table. CHEMCAST ® GP is a cell-cast acrylic sheet with outstanding optical properties. Additionally, it offers light weight, chemical resistance, and excellent outdoor stability. CHEMCAST ® GP cell cast sheet offers superior physical and mechanical properties that... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0600 to 1.25
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 75
Clear Acrylic Circles -- 44181
from U.S. Plastic Corporation

Crystal clear dense quality machined edge, acrylic circles. They are suitable for dial covers and art and they are covered with protective paper. Tolerance +/- .012". Circles are 1/8" thick. [See More]

  • Chemical System: Acrylic or Polyacrylate
MACmark 6600 Gloss Kelly Green 48" x 150' -- CV664909
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
KYDEX® T Sheet - Polar White #62000
from Interstate Plastics, Inc.

KYDEX ® sheet is an extremely durable ACRYLIC-pvc alloy extruded in a range of colors, textures, and patterns. KYDEX ® thickness ranges from. 028 to. 250 sheet sizes 48" x 96" and. 028 48" x 120 ft rolls. KYDEX ® can be thermoformed, post forming, brake forming and laminating. [See More]

  • Chemical System: Vinyl / PVC; Acrylic or Polyacrylate
  • Thickness: 0.0280 to 0.2500
  • Form / Shape: Sheet or Film
  • Industry: Aerospace; Automotive; OEM or Industrial; Furniture
Chemcast® P-95 & DP-95
from Total Plastics, Inc.

Clear, Green Edge (3030), Black (2025), White (7328) and White (7508). CHEMCAST ® cell-cast acrylic sheet is also available with a matt finish surface. It could be supplied one silken side (P-95) or both sides (DP-95). This product is highly recommended for aesthetic applications, mainly in... [See More]

  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.0800 to 0.9440
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 72
Clear Acrylic Circles -- 44183
from U.S. Plastic Corporation

Crystal clear dense quality machined edge, acrylic circles. They are suitable for dial covers and art and they are covered with protective paper. Tolerance +/- .012". Circles are 1/8" thick. [See More]

  • Chemical System: Acrylic or Polyacrylate
MACmark 6600 Gloss Lavender 48" x 150' -- CV663914
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
EX-CELL™: Enhanced Cell Cast Acrylic
from Total Plastics, Inc.

Spartech Polycast EX-Cell ™ Modified Cell-Cast Acrylic sheet is more flexible and forgiving than standard acrylic sheet. It has been designed for reduced chipping during routing and fabrication and maintains the ability to relieve stress points during drilling, tapping and cutting. This... [See More]

  • Chemical System: Acrylic or Polyacrylate
Clear Acrylic Corner Brace -- 91602
from U.S. Plastic Corporation

Molded in clear acrylic. Rugged high impact brace is designed for cabinet or furniture application where space is limited. Dimensions: 1-1/4" L x 1-1/4" W x 3/4" H. [See More]

  • Chemical System: Acrylic or Polyacrylate
MACmark 6600 Gloss Lime Green 48" x 150' -- CV664907
from Mactac

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. [See More]

  • Chemical System: Vinyl / PVC; Cast Vinyl (PVC); Acrylic or Polyacrylate
  • Thickness: 0.0020
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48