Pultruded Profile Fabricated Plastic Parts and Semi-Finished Shapes

16 Results
Fiberglass Ladder Rails
from Strongwell Corporation

Strongwell fiberglass ladder rails are manufactured and tested in accordance with ANSI A14.5 - the American National Standards Institute Code governing fiberglass ladders in the USA. Fiberglass rails are used in step ladders, extension ladders, articulating ladders, step stools, mobile maintenance... [See More]

  • Form / Shape: Pultruded Profile
  • Material Type: Anti-static or ESD Control; Electrical Insulation
  • Filler: Glass or FRP
Custom Fiberglass Structural Profiles
from Creative Composites Group

Creative (CPI) is the world renowned leader at pultruding large custom fiberglass structural profiles. Our large pultrusion machines are unmatched in the industry and are one of the keys to successfully manufacturing extremely large pultruded fiberglass and pultruded carbon fiber. Our engineers... [See More]

  • Form / Shape: Pultruded Profile
  • Industry: OEM or Industrial
  • Filler: Glass or FRP
Balloon and Air Ship Materials
from ContiTech AG

When a material is to be used for such a specialised application as airships or helium balloons there are, of course, particular demands on the material. High strength, air-tightness, weather and UV stability, conductivity and non-flammability with minimum weight at the same time are just some of... [See More]

  • Form / Shape: Pultruded Profile; Sheet or Film
  • Industry: Aerospace
Custom Shapes
from Trelleborg Sealing Solutions Americas

Trelleborg Healthcare & Medical partners with customers to develop and manufacture the optimum solution for their medical application. [See More]

  • Form / Shape: Pultruded Profile
Custom Pultruded Carbon Fiber Pultrusions
from Creative Composites Group

CPI manufactures custom pultruded carbon fiber pultrusion to fit your strength, stiffness and geometric requirements. Carbon pultrusions are typically utilized for high stiffness applications that require a modulus of elasticity above that of typical E-glass. Applications ranging from high end... [See More]

  • Form / Shape: Pultruded Profile
  • Industry: Aerospace; Military; OEM or Industrial
  • Filler: Carbon or Graphite
Materials for Boats and Liferafts -- CONTITEX® Liferaft Materials
from ContiTech AG

Materials with Natural Rubber Coating for Use in Sportsboats, Lifeboats, Service Boats or Liferafts. Hard-wearing and tear-resistant materials for use in extreme conditions with natural rubber coating for making the buoyancy tubes and canopies of liferafts. Give reliable service, even after years of... [See More]

  • Form / Shape: Pultruded Profile; Sheet or Film
  • Industry: Marine
Diaphragms
from Trelleborg Sealing Solutions Americas

Diaphragms are available in many designs, in a variety of homogeneous or fabric reinforced elastomers. Challenging applications are solved through composite design and material technology, including the application of PTFE and other barrier materials for chemically aggressive environments. Plastic... [See More]

  • Form / Shape: Pultruded Profile
  • Use Temperature: -58 to 617
Pultex® Fiber Reinforced Polymer Structural Profiles -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Form / Shape: Pultruded Profile
  • Filler: Pultex® Fiber
  • Chemical System: Polyester or Alkyd; Thermoplastic Polyester (PET, PBT, etc.)
  • Material Type: Electrical Insulation
Protective Cloth for Optimum Protection Against Chemicals and Gases -- ContiBarrierSystem®
from ContiTech AG

Greater safety, comfort and economy – these are the key advantages of the newly developed protective cloth material with ContiBarrierSystem ®. When used in chemical protection suits, the new material design offers much greater protection from chemicals and gases. Hazardous substances such... [See More]

  • Form / Shape: Pultruded Profile; Sheet or Film
  • Industry: Marine; Chemical
Engineered HiMod® High Modulus Plastics
from Trelleborg Sealing Solutions Americas

A wide range of high performance, high modulus thermoplastics are available for use as custom molded components, reinforcing rings and Back-up Rings. Grades can optimize operation on structural, chemical, electrical and high performance bearing applications. [See More]

  • Form / Shape: Pultruded Profile
  • Use Temperature: 572
SUPURTUF™ Polyurethane Pultrusions
from Creative Composites Group

SUPURTUF ™ Polyurethane Profiles are manufactured in a polyurethane resin matrix. The polyurethane resin provides a superior pultruded profile with exceptional impact, abrasion, interlaminar shear and overall strength values. The SUPURTUF ™ Polyurethane resin system will allow you to... [See More]

  • Form / Shape: Pultruded Profile
  • Industry: OEM or Industrial
  • Chemical System: Polyurethane
Special-Purpose Products such as for Mobile Buildings -- ContiVitroflex
from ContiTech AG

ContiTech Materials for Mobile Buildings. are transparent composite materials made of synthetic rubber and fiber glass fabric for use in diaphragm, light-weight and pneumatic constructions, for temporary buildings or as facing;. are ideal for cladding roofs because diaphanous;. can be used as window... [See More]

  • Form / Shape: Pultruded Profile; Sheet or Film
  • Industry: Repair or Construction
  • Filler: Glass or FRP
Engineered Molded Parts
from Trelleborg Sealing Solutions Americas

Customized seals and other components in a wide range of standard and specialized elastomers, including Isolast ®, are manufactured to close tolerances for all types of industries and applications. As your development partner, Trelleborg Sealing Solutions can work with you to design, develop... [See More]

  • Form / Shape: Pultruded Profile
  • Use Temperature: 617
Engineered Molded Parts
from Trelleborg Sealing Solutions Americas

The wide range of sealing products offered by Trelleborg Sealing Solutions can usually satisfy even the most demanding of application requirements. In some cases, though, a custom-designed component is the best sealing solution. [See More]

  • Form / Shape: Pultruded Profile
Engineered PTFE Components
from Trelleborg Sealing Solutions Americas

A wide range of filled and unfilled engineered PTFE components are made available to all types of industry. They include valve seats, pump diaphragms, chevron packings, nozzles, bellows, guides, bearings and electrical insulators. These are developed in conjunction with Trelleborg Sealing Solutions... [See More]

  • Form / Shape: Pultruded Profile
  • Use Temperature: 500
Ground Balls
from Trelleborg Sealing Solutions Americas

Ground Balls are rubber spheres of high dimensional accuracy. They guarantee sealing without leaks, are resistant to dirt and produce little noise. Ground Balls are used primarily as sealing elements in non-return check valves to seal against hydraulic fluid, water or air. [See More]

  • Form / Shape: Pultruded Profile
  • Use Temperature: -22 to 392