Electronics Fabricated Plastic Parts and Semi-Finished Shapes
from AGC Chemicals Americas, Inc.
Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]
- Industry: Aerospace; Electronics; Semiconductors or IC Packaging
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 4.72E-4 to 0.0098
from Fountyl Technologies Pte. Ltd.
PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication, corrosion... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
- Chemical System: PEEK
from Golden Collar Technology Co., Ltd .
Some of the notable properties of teflon are excellent mechanical strength, resistance to almost all industrial chemicals, and the ability to maintain its properties over a wide temperature range. Ptfe machined parts have the characteristics of high impact strength, wear resistance and low friction. [See More]
- Industry: Electronics; OEM or Industrial; Aerospace Fluid Delivery Electronics Industrial Equipment
- Chemical System: Fluoropolymer
from MacDermid Alpha Electronics Solutions
Autostat is a range of polyester films that are specially treated for use as flexible electronic circuits. Autostat. Autostat is a range of polyester films that are specially treated for use as flexible electronic circuits. The films are heat treated to minimize shrinkage during processing and... [See More]
- Industry: Electronics
- Form / Shape: Sheet or Film
- Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
from Victrex PLC
Victrex, the world ’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer ’s design and processing flexibility make it a... [See More]
- Industry: Aerospace; Automotive; Electronics; OEM or Industrial
- Filler: Carbon or Graphite; Glass or FRP
- Chemical System: PEEK
- Features: Flame Retardant
from Pexco
Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging
- Form / Shape: Profile or Structural Shape
- Chemical System: EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
- Material Type: Optical (optional feature); Electrical Insulation
from AGC Chemicals Americas, Inc.
Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon ® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many... [See More]
- Industry: Electronics; OEM or Industrial
- Form / Shape: Sheet or Film
- Chemical System: Perfluoro alkoxy (PFA)
- Features: Flame Retardant
from Golden Collar Technology Co., Ltd .
The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup —comprising heat sinks, water pumps, coolants, and circulation tubing —this tubing serves as a critical component responsible... [See More]
- Industry: Electronics; High-performance computers, servers, gaming PCS, graphics cards (Gpus), and other high-end electronic devices
- Form / Shape: Hollow or Tubular Stock
- Chemical System: Fluoropolymer
- Use Temperature: -328 to 500
from Victrex PLC
APTIV film 1000 Series. APTIV 1000 Series are unfilled semi-crystalline films available in thicknesses from 8 microns upwards. This is the most commonly specified grade in the product range. APTIV ® film is available in several grades to meet the requirements of the end use application. A broad... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary (optional feature); OEM or Industrial; Semiconductors or IC Packaging
- Form / Shape: Sheet or Film
- Chemical System: PEEK
- Thickness: 8 to 750
from Pexco
Pexco ’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a... [See More]
- Industry: Electronics; OEM or Industrial; Semiconductors or IC Packaging
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 0.0015 to 0.2500
from Golden Collar Technology Co., Ltd .
Machined PTFE (Polytetrafluoroethylene) parts are precision-engineered components made from a unique synthetic fluoropolymer. PTFE is used widely in industries that require durability and performance. Its non-stick properties and chemical resistance are well known. The machining process includes... [See More]
- Industry: Electronics; Sanitary; Machinery, chemical, electrical and electronic,medical
- Use Temperature: -292 to 500
- Chemical System: Fluoropolymer
from Golden Collar Technology Co., Ltd .
High Performance PTFE Shaft Sleeves PTFE Bushings Features. Excellent friction properties. Excellent corrosion resistance. Excellent high temperature resistance. Good low temperature resistance. Non-adhesive and easy to clean. Good mechanical strength. High insulation and aging life [See More]
- Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
- Chemical System: Fluoropolymer
from Golden Collar Technology Co., Ltd .
Our PTFE discs are engineered for maximum durability and resistance, providing an essential solution for industrial, manufacturing, and high-performance applications. Crafted from high-quality Polytetrafluoroethylene (PTFE), these discs offer exceptional resistance to chemicals, extreme... [See More]
- Industry: Electronics; OEM or Industrial; Industrial Seals & Gaskets,Electrical & Electronic Components
- Thickness: 0.5000 to 6
- Chemical System: Fluoropolymer
- Width / O.D.: 2 to 6
from Golden Collar Technology Co., Ltd .
PTFE gear fastener features. Excellent chemical stability: PTFE, that is, polytetrafluoroethylene, has excellent chemical stability and is inert to most chemical substances, so it can resist the erosion of various chemical substances. Excellent resistance to high temperatures: PTFE can withstand... [See More]
- Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
- Chemical System: Fluoropolymer
from Golden Collar Technology Co., Ltd .
PTFE is widely used in chemical anti-corrosion, mechanical seal,engineering piping, electrical insulation,pump &valvefluid,aviation,textile,ceramic and other industries. ptf insulators have the following characteristics. . excellent corrosion resistance. . Good electrical insulation performance. [See More]
- Industry: Automotive; Electronics; Semiconductors or IC Packaging; Telecommunications,Electronics & Semiconductors,Automotive
- Use Temperature: -328 to 500
- Chemical System: Fluoropolymer
from Golden Collar Technology Co., Ltd .
PTFE plastic joint has been widely used in many fields such as chemical industry, electronics, pipeline system and so on because of its excellent corrosion resistance, sealing, low friction coefficient, high temperature stability and so on. When selecting and installing PTFE joints, it is necessary... [See More]
- Industry: Electronics; Sanitary; Repair or Construction; Chemical industry Electronic and electrical industry Petroleum industry Medical industry Construction field
- Chemical System: Fluoropolymer
from Fluoro-Plastics, Inc.
Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
- Filler: Carbon or Graphite
- Chemical System: Fluoropolymer
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
from DeWAL
DW 200 is a skived modified homopolymer PTFE that contains a percentage of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties along with the ability to be thermally bonded (fused) to itself. In order to accomplish... [See More]
- Industry: Electronics; OEM or Industrial
- Filler: Unfilled
- Chemical System: Fluoropolymer
- Form / Shape: Sheet or Film
from Wacker Chemical Corp.
ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]
- Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Sanitary; Semiconductors or IC Packaging
- Filler: Unfilled
- Chemical System: Silicone
- Form / Shape: Sheet or Film
from Interstate Plastics, Inc.
Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
- Form / Shape: Rod or Round Stock
- Chemical System: Acetal or Polyoxymethylene (POM)
- Width / O.D.: 0.1250 to 6
from Simplex Isolation Systems
Polysim 509 - This non-outgassing material is made from an inherently static dissipative urethane that provides permanent, non-humidity dependent ESD protection for sensitive manufacturing conditions such as computer disc drives, microelectronics and aerospace. There is no plasticizer used in... [See More]
- Industry: Aerospace; Electronics; Semiconductors or IC Packaging
- Form / Shape: Sheet or Film
from Eastman Chemical Company
Flexvue ™ precision and technical coated films serve a wide variety of industries where flexibility, portability, quality, performance and reliability are all essential.Flexvue has been involved in the development of advanced film products for both established and emerging technology markets... [See More]
- Industry: Electronics; Electronic Displays, Touch Screens & Alternative Energy
- Form / Shape: Sheet or Film
from Advanced Poly-Packaging, Inc.
ANTISTAT FILM is clean/dry (non-greasy). Clarity dependent upon concentration level. Applies to dust control, static control, electronic components, dusting products, sand, and filler materials. AF-1000 is an LLDPE film formulated by Advanced Poly for anti-static applications. Extruded inhouse at... [See More]
- Industry: Electronics; Sanitary; Bag Production / Manufacturing
- Material Type: Anti-static or ESD Control
- Form / Shape: Sheet or Film
- Tensile (Break): 4931
from Nytef Group
Unfilled Nylon 6 natural and black. 210 °F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with... [See More]
- Industry: Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial
- Filler: Unfilled
- Chemical System: Polyamide
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
from Redwood Plastics
Redco ™ Ultem has a continuous use temperature of 332 °F. It is used widely in the electronic ’s market because of its good arc resistance and dielectric constant. It is also a prime material for medical applications because of its ability to withstand multiple autoclave steam... [See More]
- Industry: Electronics; Sanitary; OEM or Industrial
- Filler: Unfilled
- Chemical System: Polyetherimide; ULTEM®
- Form / Shape: Profile or Structural Shape (optional feature)
from Laird Plastics, Inc.
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]
-
Industry: Automotive; Electronics; Sanitary; Military; Tooling;
Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.
- Form / Shape: Sheet or Film
- Chemical System: Acetal or Polyoxymethylene (POM)
- Thickness: 0.3750 to 2.5
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
- Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
- Chemical System: Butyl; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Industry: Electronics; OEM or Industrial
- Filler: Carbon or Graphite
- Chemical System: TORLON; Polyamide-imide
- Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
from Ensinger, Inc.
Ensinger manufactures natural acetal (POM-C) material modified by the addition of a special anti static agent. The product is sold under the trade name TECAFORM AH SD natural. The addition of this anti static agent produces a defined degree of conductivity in the anti static range. However, the... [See More]
- Industry: Electronics
- Use Temperature: 212 to 284
- Chemical System: Acetal or Polyoxymethylene (POM); POM-C (Polyacetal (Copolymer))
- Deflection Temperature: 190
from TPL, Inc.
TPL, Inc. is a materials science-based technology development and manufacturing company, a technologies to products leader based in Albuquerque, New Mexico. TPL has three divisions the Defense Systems Division, the Capacitance Products Division and Micropower Technologies Division. The Defense... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Energy Conversion (Battery / Fuel Cell)
- Material Type: Electrical Insulation
- Form / Shape: Sheet or Film
- Use Temperature: -67 to 257
from Norplex-Micarta
MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155 °C for up to a... [See More]
- Industry: Electronics; OEM or Industrial
- Filler: Fabric or Pre-preg; Glass or FRP
- Chemical System: Epoxy
- Form / Shape: Sheet or Film
from MCA - Advanced Materials Division
Duratron ® T5030 PAI Polyamide-imide offers high rigidity, retention of stiffness, a low expansion rate, and outstanding load carrying capabilities. As a 30% glass reinforced material, this grade is ideal for structural applications within the semiconductor and electronics, and aerospace... [See More]
- Industry: Aerospace; Electronics; Semiconductors or IC Packaging; Bearing & Structural
- Form / Shape: Rod or Round Stock; Plate
- Chemical System: Polyamide-imide
- Thickness: 0.1870 to 0.3750
from TTG Inc.
TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]
- Industry: Automotive; Electronics; Sanitary; Consumer Product Packaging
- Filler: Polypropylene
- Chemical System: Fluoropolymer
- Form / Shape: Sheet or Film
from Saint-Gobain Tape Solutions
CHEMFILM ® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile strength,... [See More]
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; OEM or Industrial
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 0.0020 to 0.0050
from Fluoro-Plastics, Inc.
PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
- Filler: Unfilled
- Chemical System: Fluoropolymer
- Form / Shape: Plate
from Interstate Plastics, Inc.
DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
- Form / Shape: Sheet or Film
- Chemical System: Acetal or Polyoxymethylene (POM)
- Thickness: 0.2500 to 3
from Redwood Plastics
Redco ™ Acetal is suited for a variety of industries and applications. It acts as an electrical insulator, is FDA Approved for food applications and is an excellent material for use in applications requiring close-tolerances. Acetal withstands environments with a constant temperature up to 180... [See More]
- Industry: Electronics; Sanitary; OEM or Industrial
- Filler: Unfilled
- Chemical System: Acetal or Polyoxymethylene (POM)
- Form / Shape: Profile or Structural Shape (optional feature)
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
- Form / Shape: Sheet or Film; Shim
- Chemical System: Butyl; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
from Ensinger, Inc.
TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA... [See More]
- Industry: Automotive; Electronics; Marine
- Use Temperature: 185 to 300
- Chemical System: PA 66 (Polyamide 66); Polyamide
- Deflection Temperature: 194 to 450
from Norplex-Micarta
These products consist of multiple plies of various papers impregnated with specialty epoxy resin systems and laminated under heat and pressure to produce a thermoset composite. Both papers and resins can be modified to change the finished properties of the final product, and once cured, they will... [See More]
- Industry: Electronics
- Filler: Paper
- Chemical System: Epoxy
- Form / Shape: Sheet or Film
from MCA - Advanced Materials Division
Duratron ® T5530 PAI Polyamide-imide is a compression molded, 30% glass reinforced grade that offers high stiffness, strength, and creep resistance. Although similar in composition to Duratron ® T5030 PAI, Duratron ® T5530 PAI is ideal for structural applications that support static... [See More]
- Industry: Electronics; Semiconductors or IC Packaging; Structural
- Use Temperature: 500
- Chemical System: Polyamide-imide
- Tensile (Break): 9000
from Saint-Gobain Tape Solutions
CHEMFILM ® T-100 R201 Semi-conductive Skived PTFE film is manufactured from the highest quality virgin PTFE and is designed to meet the requirements of demanding electrical, mechanical and industrial applications. T-100 R201 is made with conductive fillers to provide semi-conductive properties... [See More]
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; OEM or Industrial
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 0.0030 to 0.1250
from Fluoro-Plastics, Inc.
High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
- Filler: Metal or MIM; Bronze
- Chemical System: Fluoropolymer
- Form / Shape: Plate
from Interstate Plastics, Inc.
Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
- Form / Shape: Profile or Structural Shape; Sheet or Film
- Chemical System: Acetal or Polyoxymethylene (POM)
- Thickness: 0.0600 to 4
from Redwood Plastics
Offer virtually no water absorption. Good insulating and electrical properties. Excellent dimensional stability. Good temperature and chemical resistance [See More]
- Industry: Electronics; Military (optional feature); OEM or Industrial
- Filler: Unfilled
- Chemical System: Phenolics or Formaldehyde Resins; Epoxy
- Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Sheet or Film (optional feature)
from Ensinger, Inc.
Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to... [See More]
- Industry: Automotive; Electronics; Marine
- Filler: Unfilled
- Chemical System: PA 66 (Polyamide 66); Polyamide
- Use Temperature: 185 to 300
from Norplex-Micarta
ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are... [See More]
- Industry: Electronics
- Filler: Paper
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Sheet or Film
from MCA - Advanced Materials Division
Duratron ® U2100 PEI Polyetherimide shapes are 10% glass-reinforced, giving them great rigidity and dimensional stability, and a low Coefficient of Linear Thermal Expansion. With an excellent strength-to-weight ratio and tensile strength, this grade is also ideal for for semiconductor and... [See More]
- Industry: Electronics; Semiconductors or IC Packaging; Structural
- Tensile (Break): 19000
- Chemical System: Polyetherimide
- Tensile Modulus: 600
from Saint-Gobain Tape Solutions
CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 5.00E-4 to 0.1250
from Fluoro-Plastics, Inc.
Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
- Filler: Carbon or Graphite
- Chemical System: Fluoropolymer
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
from Interstate Plastics, Inc.
BLACK NORYL ROD [See More]
- Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
- Form / Shape: Rod or Round Stock
- Chemical System: Polyphenylene Oxide; Styrene or Polystyrene
- Width / O.D.: 0.5000 to 2
from Redwood Plastics
Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE ” grade ideally suited for high load and high impact applications.For applications that require a... [See More]
- Industry: Electronics; Military (optional feature); OEM or Industrial
- Filler: Unfilled
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Sheet or Film (optional feature)
from Ensinger, Inc.
PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]
- Industry: Aerospace; Automotive; Electronics; Marine; Sanitary
- Filler: Carbon or Graphite
- Chemical System: PEEK; PEEK (Polyetheretherketone)
- Use Temperature: 500 to 572
from Norplex-Micarta
RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]
- Industry: Electronics; OEM or Industrial
- Filler: Glass or FRP
- Chemical System: Epoxy
- Form / Shape: Rod or Round Stock
from MCA - Advanced Materials Division
Duratron ® U2200 PEI Polyetherimide shapes are 20% glass-reinforced, giving them exceptional rigidity and dimensional stability, high temperature resistance, and a low Coefficient of Linear Thermal Expansion. With an exceptional strength-to-weight ratio and increased tensile strength, this... [See More]
- Industry: Electronics; Semiconductors or IC Packaging; Structural
- Material Type: Electrical Insulation
- Chemical System: Polyetherimide
- Tensile (Break): 17000
from Saint-Gobain Tape Solutions
Heat sealable Cast PTFE Tapes. FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin gauge... [See More]
- Industry: Aerospace; Electronics; Sanitary; OEM or Industrial
- Form / Shape: Sheet or Film
- Chemical System: Fluoropolymer
- Thickness: 5.00E-4 to 0.0050
from Fluoro-Plastics, Inc.
Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
- Filler: Glass
- Chemical System: Fluoropolymer
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
from Interstate Plastics, Inc.
NORYL ® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent electrical... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Repair or Construction; OEM or Industrial
- Form / Shape: Sheet or Film
- Chemical System: Polyphenylene Oxide; Styrene or Polystyrene
- Thickness: 0.2500 to 1
from Ensinger, Inc.
PEEK SD is an electrically modified PEEK ESD plastic material with a defined surface resistance between 106 -109 Ohm. Due to its electrostatic dissipation properties, this material is commonly used in applications within the electronics industry, test sockets being one example. Such materials are... [See More]
- Industry: Electronics
- Use Temperature: 500 to 572
- Chemical System: PEEK; PEEK (Polyetheretherketone)
- Tensile (Break): 18180
from Norplex-Micarta
NP600 is paper phenolic product designed for use as drill entry material for the manufacture of printed circuit boards. A non-NEMA economy grade, the product is used in jigs and templates. It has a hard, flat surface for good drill starts, as well as sufficient strength to maintain hole positions. [See More]
- Industry: Electronics
- Filler: Paper
- Chemical System: Phenolics or Formaldehyde Resins
- Form / Shape: Sheet or Film
from MCA - Advanced Materials Division
Kyron ® GC100 Polyetheretherketone PEEK, unfilled injection molded shapes exhibit superior dimensional stability and stiffness, while also delivering excellent micro-machinability capabilities due to their low CTE and tensile elongation. Specifically formulated for the semiconductor and... [See More]
- Industry: Electronics; Semiconductors or IC Packaging; Structural
- Use Temperature: 480
- Chemical System: PEEK
- Tensile (Break): 15500
from Fluoro-Plastics, Inc.
Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
- Filler: Metal or MIM; Molybdenum DiSulfide
- Chemical System: Fluoropolymer
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
from Interstate Plastics, Inc.
PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited engineers and designers. PEEK has replaced stainless steel in... [See More]
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Machined Parts
- Form / Shape: Rod or Round Stock
- Chemical System: PEEK
- Width / O.D.: 0.5000 to 4
from Ensinger, Inc.
TECASINT 5501 ESD light-brown is an electrically modified polyimide based on the further development of TECASINT 5111. By modifying it with special additives, the PI plastic has a static dissipative effect and thus achieves a surface resistance of 106-108 ohm. The ESD material is therefore ideally... [See More]
- Industry: Electronics
- Use Temperature: 572
- Chemical System: PI (Polyimide); Polyimide or Bismaleimide (BMI)
- Thermal Conductivity: 0.3400
from Norplex-Micarta
MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]
- Industry: Electronics
- Form / Shape: Sheet or Film
- Filler: Fabric or Pre-preg; Glass or FRP
- Features: Flame Retardant; UL
from MCA - Advanced Materials Division
Semitron ® CMP XL20 Polyamideimide PAI shapes were specifically developed for CMP ring applications in the semiconductor and electronics industry, due to their excellent long wear life in CMP slurries. In addition to these characteristics, Semitron ® CMP XL20 PAI components display high... [See More]
- Industry: Electronics; Semiconductors or IC Packaging; Bearing & Structural
- Use Temperature: 500
- Chemical System: Polyamide-imide
- Tensile (Break): 20000
from Fluoro-Plastics, Inc.
Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
- Filler: Carbon or Graphite
- Chemical System: Fluoropolymer
- Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Chemical System: Polycarbonate
- Tensile (Break): 9500 to 10500
from MCA - Advanced Materials Division
Semitron ® CNT Polyoxymethylene POM-C is an extruded carbon nano tube-filled grade, developed specifically for electronic fixture applications that require a precise surface resistivity range, yet offer increased dimensional stability versus conventional POM ESd products. In addition to these... [See More]
- Industry: Electronics; Semiconductors or IC Packaging; Structural
- Form / Shape: Rod or Round Stock; Plate
- Chemical System: Acetal or Polyoxymethylene (POM)
- Thickness: 0.2500 to 2
from Fluoro-Plastics, Inc.
PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]
- Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
- Filler: Mineral or Inorganic
- Chemical System: Fluoropolymer
- Form / Shape: Plate
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Chemical System: Polycarbonate
- Tensile (Break): 9500 to 10500
from MCA - Advanced Materials Division
Semitron ® ESd 225 Polyoxymethylene POM shapes are characterized by their excellent wear resistance, thermal performance, and their ability to quickly dissipate static charges. Due to these properties, this grade is ideal for several applications throughout the semiconductor and electronics... [See More]
- Industry: Electronics; Semiconductors or IC Packaging; Structural
- Form / Shape: Rod or Round Stock; Plate
- Chemical System: Acetal or Polyoxymethylene (POM)
- Thickness: 0.2500 to 2