Carbon / Graphite Fabricated Plastic Parts and Semi-Finished Shapes

19 Results
PEEK Polymer Resin -- VICTREX®
from Victrex PLC

Victrex, the world ’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer ’s design and processing flexibility make it a... [See More]

  • Filler: Carbon or Graphite; Glass or FRP
  • Features: Flame Retardant
  • Chemical System: PEEK
  • Industry: Aerospace; Automotive; Electronics; OEM or Industrial
graphite filled ptfe parts
from Golden Collar Technology Co., Ltd .

Graphite filled PTFE(polytetrafluoroethylene) is a high-performance composite material that combines the excellent chemical resistance and low friction properties of PTFE with the enhanced mechanical strength and improved thermal conductivity of graphite. This composite material is designed for... [See More]

  • Filler: Carbon or Graphite
  • Material Type: Thermally Conductive
  • Chemical System: Fluoropolymer
  • Industry: OEM or Industrial; Industrial Machinery:,Hydraulic Systems
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) -- G022
from Duvelco Limited

G022: Polyimide with 40% graphite encapsulated into the polymer, providing unparalleled dimensional stability for design flexibility. [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
  • Chemical System: Polyimide or Bismaleimide (BMI)
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) -- G021
from Duvelco Limited

G021: High-performance polyimide with 15% graphite encapsulated into the polymer, combining low wear with balanced physical properties. [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
  • Chemical System: Polyimide or Bismaleimide (BMI)
  • Industry: Aerospace; Automotive
Redco™ X-STATIC UHMW
from Redwood Plastics

Redco ™ X-Static eliminates static electricity frustrations common in bulk material applications. Redco ™ X-Static is a special combination of virgin UHMW compounded with Carbon Black to provide anti-static properties while retaining corrosion and wear resistance, low surface frictions... [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Chemical System: Polyethylene
  • Thickness: 0.1250 to 2
Engineered Plastics Stock Shape -- PTFE - 0.15 GRAPHITE FILLED
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Chemical System: Fluoropolymer
  • Industry: OEM or Industrial
COOSA Bluewater 20
from Total Plastics, Inc.

Bluewater 20 is Coosa ’s lighter-weight, economical alternative to the Bluewater 26 product, while still maintaining the superior stiffness and strength. Coosa ’s Bluewater 20 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving... [See More]

  • Filler: Carbon or Graphite
  • Chemical System: Polyurethane
Base Material -- DuraSurf™ 2001 DuraJet
from Crown Plastics Co., Inc.

DuraSurf 2001 DuraJet. As an alternative to high priced, non-durable high carbon formulas, DuraSurf 2001 DuraJet provides a blacker, faster alternative to our standard black base, without surrendering it's durability. The extremely high grade carbon also eliminates "bleeding" into other colors in... [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Industry: Sintered Base (Black)
TORAYCA® LAMINATES
from Toray Industries (America), Inc.

TORAYCA ® laminates are made by arranging carbon fibers in the same direction and impregnating them with epoxy resin. The resulting material is then molded and hardened to form plates that can be used as repair and reinforcement materials for civil engineering and construction projects. TORAYCA... [See More]

  • Filler: Carbon or Graphite
  • Industry: Repair or Construction
  • Chemical System: Carbon Fiber
Skived PTFE Film -- DW-105
from DeWAL

DW 105 is a skived general grade carbon filled PTFE film product, that has electrical properties that allow it to discharge static build up. This product can be surface treated for bonding as needed. DW 105 Filled PTFE. Static Dissipative properties. Chemical and Industrial Hose Applications. Wire... [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Material Type: Anti-static or ESD Control
Custom Pultruded Carbon Fiber Pultrusions
from Creative Composites Group

CPI manufactures custom pultruded carbon fiber pultrusion to fit your strength, stiffness and geometric requirements. Carbon pultrusions are typically utilized for high stiffness applications that require a modulus of elasticity above that of typical E-glass. Applications ranging from high end... [See More]

  • Filler: Carbon or Graphite
  • Industry: Aerospace; Military; OEM or Industrial
  • Form / Shape: Pultruded Profile
TECANAT® GF20 natural
from Ensinger, Inc.

#8203;TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and... [See More]

  • Filler: Carbon or Graphite; Glass or FRP
  • Use Temperature: 266 to 275
  • Chemical System: Polycarbonate; PC (Polycarbonate)
  • Deflection Temperature: 295 to 298
High Performance Material -- UNITREX® L
from Nytef Group

Unitrex PEEK is a semi-crystalline high. temperature thermoplastic that offers design. engineers a truly unique combination of. exceptional performance characteristics. When. compared with other engineering polymers,. this material ranks as the best or nearly the best. in every performance category. [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Chemical System: PEEK
  • Thickness: 0.2500 to 2
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Chemical System: Fluoropolymer
  • Thickness: 0.0100 to 0.2500
COOSA Bluewater 26
from Total Plastics, Inc.

Bluewater 26 is Coosa ’s strongest and stiffest composite board. Bluewater 26 is the ultimate high strength-to-weight composite panel. Coosa ’s Bluewater 26 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving fiberglass. 30% or... [See More]

  • Filler: Carbon or Graphite
  • Chemical System: Polyurethane
TORAYCA® PREPREG
from Toray Industries (America), Inc.

Toray Group is focusing on the development of the TORAYCA ® Prepreg business. TORAYCA ® Prepreg is an intermediate TORAYCA ® product supplied in sheets consisting of resin-impregnated carbon fiber. The quality characteristics of TORAYCA ® make it ideal for a wide range of uses. In... [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Sheet or Film
  • Chemical System: Carbon Fiber
  • Industry: Aerospace; Sports/Leisure
Skived UHMW Film -- DW402B
from DeWAL

Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film. Abrasion Resistant. Excellent Chemical Resistance. Applications for this product include die-cut spacers... [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene; Ultra-High Molecular Weight Polyethylene (UHMW)
  • Material Type: Anti-static or ESD Control; Electrically Conductive Compound
TECAPAI® CM XP730 black
from Ensinger, Inc.

The addition of 30% carbon fibers to Solvay Torlon ® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530 ”. This... [See More]

  • Filler: Carbon or Graphite
  • Industry: Aerospace; Tooling
  • Chemical System: PAI (Polyamide-imide); Polyamide
  • Deflection Temperature: 526
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Filler: Carbon or Graphite
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Chemical System: Fluoropolymer
  • Thickness: 0.0100 to 0.2500