Polyurethane (PU) Fabricated Plastic Parts and Semi-Finished Shapes

25 Results
Polyurethane Sheet .125" Thick
from PSI Urethanes, Inc.

Polyurethane sheets in thickness and hardness to meet your every need [See More]

  • Chemical System: Polyurethane
  • Thickness: 0.1250
  • Form / Shape: Sheet or Film
  • Width / O.D.: 12 to 48
FORMPLAST® 2000
from Ensinger, Inc.

FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam, machined... [See More]

  • Chemical System: Polyurethane; PU (Polyurethane)
  • Deflection Temperature: 241
  • Use Temperature: 280
  • Thermal Conductivity: 0.3220
Redco™ Drive Sprocket
from Redwood Plastics

Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom sizes and configurations have been developed to suite a variety of applications. [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial; Transfers and Most Planer Applications
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Chemical System: Polyurethane; Vinyl / PVC; Silicone
  • Form / Shape: Sheet or Film
  • Filler: Glass or FRP; Cloth Reinforcement
  • Features: UL
SUPURTUF™ Polyurethane Pultrusions
from Creative Composites Group

SUPURTUF ™ Polyurethane Profiles are manufactured in a polyurethane resin matrix. The polyurethane resin provides a superior pultruded profile with exceptional impact, abrasion, interlaminar shear and overall strength values. The SUPURTUF ™ Polyurethane resin system will allow you to... [See More]

  • Chemical System: Polyurethane
  • Industry: OEM or Industrial
  • Form / Shape: Pultruded Profile
Clear Topsheet -- DuraVision 5050
from Crown Plastics Co., Inc.

DuraVision 5050 is a high-transparency topsheet for the board sports industry. A 50/50 blend of extruded MABS (methyl methacrylate-acrylonitrile-butadiene-styrene) and TPU (thermoplastic polyurethane), DuraVision is engineered specifically for snowboard and ski construction. Thin-gauge (.020" /... [See More]

  • Chemical System: ABS; Polyurethane; MABS/TPU
  • Thickness: 0.0200
  • Form / Shape: Sheet or Film
  • Width / O.D.: 13
Polyurethane 75A Durometer Precision Sheeting -- 48227
from U.S. Plastic Corporation

Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and... [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Sheet or Film
Extremely Flexible, Abrasion-Resistant, Polyurethane Film -- PFR-18
from Zippertubing Co. (The)

PFR-18 is an extremely flexible, flame retardant poly(ether) urethane material that has a soft rubber-like texture and an operating temperature range of -55 to +107 ºC. PFR-18 jackets offer exceptional toughness, resistance to abrasion and most fluids while exhibiting unusually high flexibility... [See More]

  • Chemical System: Polyurethane
  • Thickness: 0.0180
  • Form / Shape: Sheet or Film
  • Material Type: EMI / RFI Shielding Material
Precision Cast Polyurethane Sheeting
from Bailey-Parks Urethane, Inc.

When your application requires close tolerance cast urethane sheeting less than 1/8-inch thick, you can rely on Bailey-Parks' precision cast sheeting services. Commonly used in custom gasket fabrication, our precision cast urethane sheets can be built to specification and guarantee uniform material... [See More]

  • Chemical System: Polyurethane
  • Thickness: 0.0312 to ?
  • Form / Shape: Plate
  • Width / O.D.: 48
COOSA Bluewater 20
from Total Plastics, Inc.

Bluewater 20 is Coosa ’s lighter-weight, economical alternative to the Bluewater 26 product, while still maintaining the superior stiffness and strength. Coosa ’s Bluewater 20 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving... [See More]

  • Chemical System: Polyurethane
  • Filler: Carbon or Graphite
PU Protective Film -- P4206
from Shenzhen You-San Technology Co., Ltd.

PU protective film is a functional protective film made of transparent PET film as the base material, coated with polyurethane pressure sensitive adhesive and fitted with release film on the back. It has no silicon transfer, good exhaust, high cleanliness, high transmittance, no residual glue,... [See More]

  • Chemical System: Polyurethane
  • Thickness: 0.0024
  • Form / Shape: Sheet or Film
  • Use Temperature: 176
HYDEX® 202 natural
from Ensinger, Inc.

Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. [See More]

  • Chemical System: Polyurethane; PU (Polyurethane)
  • Deflection Temperature: 280 to 290
  • Use Temperature: 280
  • Tensile (Break): 8000 to 9000
Redco™ Snap-It Sprocket
from Redwood Plastics

Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom sizes and configurations have been developed to suite a variety of applications. [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
Polyurethane 75A Durometer Solid Rod -- 48256
from U.S. Plastic Corporation

Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and... [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Rod or Round Stock
COOSA Bluewater 26
from Total Plastics, Inc.

Bluewater 26 is Coosa ’s strongest and stiffest composite board. Bluewater 26 is the ultimate high strength-to-weight composite panel. Coosa ’s Bluewater 26 consists of polyurethane foam filled throughout with layers of continuous strand fiberglass and woven roving fiberglass. 30% or... [See More]

  • Chemical System: Polyurethane
  • Filler: Carbon or Graphite
HYDEX® 301 natural
from Ensinger, Inc.

Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness. Facts. Chemical designation: PU (Polyurethane). Color: yellow. [See More]

  • Chemical System: Polyurethane; PU (Polyurethane)
  • Deflection Temperature: 170 to 190
  • Use Temperature: 170
  • Tensile (Break): 9000 to 10000
Redco™ 430A
from Redwood Plastics

Redco ™ 430 offers high abrasion resistance with superior impingement resistance. Durometer Hardness: 43D, 90A. Standard Color: Yellow [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
COOSA Nautical 15
from Total Plastics, Inc.

High-density, polyurethane foam panels reinforced with. continuous strand fiberglass manufactured to a density. of 24 pcf, 20 pcf and 15 pcf. Available in 0.25 ” up. to 2 ” in 4ft x 8ft up to 5ft x 12ft panels. Coosa ’s highly-economical, super-lightweight glass-reinforced... [See More]

  • Chemical System: Polyurethane
  • Thickness: 0.2500 to 2
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 60
Redco™ 500A
from Redwood Plastics

Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A. Standard Color: Dark Blue [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
COOSA Nautical 20
from Total Plastics, Inc.

High-density, polyurethane foam panels reinforced with. continuous strand fiberglass manufactured to a density. of 24 pcf, 20 pcf and 15 pcf. Available in 0.25 ” up. to 2 ” in 4ft x 8ft up to 5ft x 12ft panels. Coosa ’s economical alternative in Nautical line. Same superior... [See More]

  • Chemical System: Polyurethane
  • Thickness: 0.2500 to 2
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 60
Redco™ 54A
from Redwood Plastics

Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing. Durometer Hardness: 54A. Standard Color: Maroon [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial; Dolly Wheel Tires, Carryover Tires, Feed Wheels, Roll Coverings, Shock and Vibration Pads
COOSA Nautical 24
from Total Plastics, Inc.

High-density, polyurethane foam panels reinforced with. continuous strand fiberglass manufactured to a density. of 24 pcf, 20 pcf and 15 pcf. Available in 0.25 ” up to 2 ” in 4ft x 8ft up to 5ft x 12ft panels. One of Coosa ’s stronger and stiffer panels. Proven lightweight, high... [See More]

  • Chemical System: Polyurethane
  • Thickness: 0.2500 to 2
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 60
Redco™ 600
from Redwood Plastics

Redco ™ 60D was developed for applications where little or no deformation is desired. Durometer Hardness: 60D, 60R. Standard Color: Orange [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
Polyurethane
from Total Plastics, Inc.

Natural. Cast urethane products are well known for their extraordinary toughness and durability. In their most demanding applications, they outlast conventional rubbers and plastics by a factor of 20 to 1. Urethane will usually outlast carbon steel when forced abrasion is applied. Cast from... [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
Redco™ 6060
from Redwood Plastics

Redco ™ 6060 is a unique formulation designed to withstand abrasion and deterioration in an impingement type of application. Durometer Hardness: 62A. Standard Color: Dark Green [See More]

  • Chemical System: Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial; Impact Wear Liners, Wear Liners