Biocompatible Fabricated Plastic Parts and Semi-Finished Shapes

6 Results
ptfe slide plates
from Golden Collar Technology Co., Ltd .

PTFE is commonly used as a slide plate. This material has the lowest coefficient of friction among all plastics. The material is therefore ideal for sliding applications. PTFE is characterized by the following characteristics: Low Friction. Chemical Resistance. Non-Adhesiveness. High-Temperature... [See More]

  • Material Type: Thermal Insulation; BioMedical
  • Form / Shape: Plate
  • Chemical System: Fluoropolymer
  • Industry: Sanitary; OEM or Industrial; Used in medical, food, chemical and other industries
ptfe valve seat
from Golden Collar Technology Co., Ltd .

ptfe valve seat performance characteristics. 1. High temperature resistance. 2. Corrosion resistance. 3. Low friction coefficient. 4. Non-adhesion. 5. Biocompatibility [See More]

  • Material Type: BioMedical
  • Industry: Electronics; Sanitary; Chemical and petroleum industry Electrical and electronic industry Medical and pharmaceutical industry Medical and pharmaceutical industry
  • Chemical System: Fluoropolymer
TECADUR MT TR natural
from Ensinger, Inc.

Ensinger TECADUR MT TR natural is made from Eastman Tritan copolyester resin, and is a clear, high impact resistant plastic, with very low extractables under various solvents. It has the impact resistant plastic properties of Polycarbonate, combined with the advantage of being BPA free. This clear... [See More]

  • Material Type: BioMedical
  • Industry: Sanitary
  • Chemical System: Polycarbonate; na; Thermoplastic Polyester (PET, PBT, etc.)
  • Deflection Temperature: 171 to 210
TECAPEEK® MT black polyetheretherketone
from Ensinger, Inc.

TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural. Facts. Chemical designation: PEEK (Polyetheretherketone). Color: black. Density: 1,31 g/cm3. Main Features. very good stress cracking resistance. resistance against high... [See More]

  • Material Type: BioMedical
  • Industry: Sanitary
  • Chemical System: PEEK; PEEK (Polyetheretherketone)
  • Use Temperature: 480 to 572
TECASON P MT XRO® black
from Ensinger, Inc.

TECASON P MT XRO black is a specifically developed x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone). With this product line, we meet the challenging demands of minimally invasive and image controlled surgery. A contrast agent added to the standard product line of medical PPSU material... [See More]

  • Material Type: BioMedical
  • Industry: Sanitary
TECASON P MT XRO® grey
from Ensinger, Inc.

TECASON P MT XRO grey is another member of a specifically developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. This PPSU material enables x-ray opaque properties and permits clear visibility of components under fluoroscopy and x-ray radiation. TECASON P MT XRO has been... [See More]

  • Material Type: BioMedical
  • Industry: Sanitary
  • Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
  • Use Temperature: 300