Medical / Food (FDA, USDA) Fabricated Plastic Parts and Semi-Finished Shapes

148 Results
PEEK Material
from Fountyl Technologies Pte. Ltd.

PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication, corrosion... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
  • Chemical System: PEEK
PTFE gasket washer
from Shenzhen Dechengwang Technology Co., Ltd

A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Fluoropolymer
  • Material Type: BioMedical (optional feature)
25 glass filled ptfe
from Golden Collar Technology Co., Ltd .

Polymers are at the forefront in material science and have provided innovative solutions for engineering challenges. Among these, glass-filled Polytetrafluoroethylene (PTFE) represents a significant leap in the performance of coated materials. Standard PTFE is a polymer that has a broad range of... [See More]

  • Industry: Sanitary; OEM or Industrial; Food, machinery, medical and other industries
  • Filler: Glass Filled
  • Chemical System: Fluoropolymer
  • Material Type: Thermally Conductive
Autotex AM
from MacDermid Alpha Electronics Solutions

Autotex AM combines unique UV cured hardcoat technology for durability and chemical resistance with antimicrobial technology. Autotex AM. Autotex AM combines unique UV cured hardcoat technology for durability and chemical resistance with antimicrobial technology which is active 24/7 to inhibit the... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
Elastomer Extrusions
from Pexco

Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging
  • Form / Shape: Profile or Structural Shape
  • Chemical System: EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
  • Material Type: Optical (optional feature); Electrical Insulation
PTFE Lubrication Sheet, Film Sheet , Washer
from Shenzhen Dechengwang Technology Co., Ltd

PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good sealing at bearings. We have provided lots of Film Sheet, Lubrication Sheet, PTFE Washer at self-lubricating bearings in... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
machined ptfe parts
from Golden Collar Technology Co., Ltd .

Machined PTFE (Polytetrafluoroethylene) parts are precision-engineered components made from a unique synthetic fluoropolymer. PTFE is used widely in industries that require durability and performance. Its non-stick properties and chemical resistance are well known. The machining process includes... [See More]

  • Industry: Electronics; Sanitary; Machinery, chemical, electrical and electronic,medical
  • Use Temperature: -292 to 500
  • Chemical System: Fluoropolymer
PCTFE Rods
from Pexco

PCTFE (Also referred to as Kel-F or Neoflon) is a fluoropolymer material that possesses outstanding strength and dimensional stability, with excellent chemical and radiation resistance. PCTFE, like other fluoropolymer materials, has superior flammability resistance. PCTFE has a wide temperature use... [See More]

  • Industry: Aerospace; Marine; Sanitary; OEM or Industrial
  • Form / Shape: Rod or Round Stock
  • Chemical System: Fluoropolymer
  • Width / O.D.: 0.2500 to 6
PTFE Rod
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Fluoropolymer
  • Form / Shape: Profile or Structural Shape
Molded PTFE Parts
from Golden Collar Technology Co., Ltd .

PTFE is excellent at high temperatures, with a maximum operating temperature of 250. It also has good low-temperature resistance. Even when the temperature is as low as -196 degrees, it still maintains a certain level of mechanical toughness. In the medical field, PTFE has a physiological inertia... [See More]

  • Industry: Sanitary; Chemical and petrochemical industry Pharmaceutical and food industry Energy and power industry Machinery manufacturing and aerospace
  • Chemical System: Fluoropolymer
Perfluoroalkoxy Rods
from Pexco

Perfluoroalkoxy (PFA) is the product of choice when extended service involving chemical, thermal and mechanical stress is required. PFA offers high melt strength, excellent stress crack resistance, high resistance to creep, and retains much of its properties even at elevated temperatures. Features... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Rod or Round Stock
  • Chemical System: Perfluoroalkoxy
  • Width / O.D.: 0.2500 to 2.5
PTFE seals
from Shenzhen Dechengwang Technology Co., Ltd

A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Fluoropolymer
  • Material Type: BioMedical (optional feature)
ptfe Ball Valve Seats
from Golden Collar Technology Co., Ltd .

The PTFE ball valve seat has a number of notable features. First, PTFE provides a low-friction valve seat, which allows the valve to operate more smoothly, reducing the loss and energy consumption caused by friction. Second, PTFE has excellent media compatibility, which makes it perform well when... [See More]

  • Industry: Sanitary; Petrochemical, Electric power, Pharmaceutical & food, Environmental protection & wastewater treatment, Metallurgy & heat treatment
  • Chemical System: Fluoropolymer
Polysulfone Rods & Tubes
from Pexco

Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength, which often results from the addition of separate flame retardants. However,... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock
  • Chemical System: Polysulphone
  • Width / O.D.: 0.1250 to 8
PTFE Sheet, film, plate
from Shenzhen Dechengwang Technology Co., Ltd

PTFE Film and Sheet. PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm ( <6mm >. Why Order from Us?. Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate; Sheet or Film
PTFE Bellows Seals
from Golden Collar Technology Co., Ltd .

PTFE has excellent chemical resistance and can withstand a wide range of acids, bases, organic solvents, and other corrosive materials. High Temperature Stability. PTFE materials are able to retain their physical and chemical characteristics at high temperatures. Sealing performance is good: The... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
  • Chemical System: Fluoropolymer
PTFE Spring Energized Seal
from Shenzhen Dechengwang Technology Co., Ltd

Spring energized seals are normally composed of 2 precision parts: a polymer jacket and a metal energizer spring. They are widely used in range of rotary, reciprocating, oscillating, and stationary fluid power and material process equipments. Our Spring-energized seals are used in the induestries of... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Fluoropolymer
ptfe bush
from Golden Collar Technology Co., Ltd .

Our PTFE(polytetrafluoroethylene) bushings are designed for use in demanding industrial environments, and the size specifications can be customized to meet the needs of the drawing process, ideal for high temperature and corrosive applications. Main features: Chemical resistance: It can withstand... [See More]

  • Industry: Sanitary; Chemical processing equipment,Food and beverage machinery,Pharmaceutical manufacturing
  • Chemical System: Fluoropolymer
PTFE test tube
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Industry: Sanitary
  • Chemical System: Fluoropolymer
ptfe bush coupling
from Golden Collar Technology Co., Ltd .

Elevate the performance and durability of your machinery with our PTFE Bush Coupling, specifically engineered for high-performance mechanical connections in demanding environments. Crafted from premium Polytetrafluoroethylene (PTFE), this coupling excels in providing exceptional chemical resistance,... [See More]

  • Industry: Sanitary; Chemical Processing Machinery,Food and Pharmaceutical Equipment
  • Use Temperature: -328 to 500
  • Chemical System: Fluoropolymer
PTFE Tip seal at scroll compressor
from Shenzhen Dechengwang Technology Co., Ltd

The Tip seal made of PTFE compound is R &D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower friction coefficient;. Wider temperature... [See More]

  • Industry: Sanitary
  • Filler: Aramid (optional feature)
  • Chemical System: Fluoropolymer
PTFE Bushings
from Golden Collar Technology Co., Ltd .

High Performance PTFE Shaft Sleeves PTFE Bushings Features. Excellent friction properties. Excellent corrosion resistance. Excellent high temperature resistance. Good low temperature resistance. Non-adhesive and easy to clean. Good mechanical strength. High insulation and aging life [See More]

  • Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
  • Chemical System: Fluoropolymer
Rings
from Shenzhen Dechengwang Technology Co., Ltd

A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Fluoropolymer; PEEK
  • Material Type: BioMedical (optional feature)
ptfe cnc machining parts
from Golden Collar Technology Co., Ltd .

Enhance your industrial operations with high-precision PTFE CNC machining parts, engineered to deliver outstanding chemical resistance, low friction, and exceptional thermal stability. Utilizing advanced CNC machining techniques, these custom PTFE components are manufactured to meet exacting... [See More]

  • Industry: Automotive; Electronics; Sanitary; Semiconductors or IC Packaging; Aerospace & Automotive,Medical & Pharmaceutical,Semiconductor & Electronics
  • Use Temperature: -328 to 500
  • Chemical System: Fluoropolymer
Valve head
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Industry: Sanitary
  • Chemical System: Fluoropolymer
ptfe container
from Golden Collar Technology Co., Ltd .

Looking for a quality storage solution? Our ptfe containers are designed to withstand extreme temperatures, from low to high temperatures, and can also be adapted to different pressures, with excellent durability, non-reactivity and chemical resistance, making them ideal for industrial storage. Key... [See More]

  • Industry: Sanitary; Chemical, laboratory, food industry
  • Chemical System: Fluoropolymer
PTFE dowel
from Golden Collar Technology Co., Ltd .

Our PTFE Dowel are made of high-quality polytetrafluoroethylene (PTFE) material, featuring outstanding chemical resistance, low friction and high temperature resistance. It is suitable for various industrial applications and provides precise matching and fixing solutions. Product features. Strong... [See More]

  • Industry: Sanitary; OEM or Industrial; Food Processing & Pharmaceutical Equipment:,Chemical Industries
  • Chemical System: Fluoropolymer
ptfe elbow
from Golden Collar Technology Co., Ltd .

ptfe elbow is a high performance pipe assembly commonly used in industries such as chemical processing, pharmaceuticals, food and beverage, semiconductor manufacturing, where purity and corrosion resistance are important. key features :. Chemical Resistance. Wide temperature range. Non-Stick... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Medical pharmaceutical,Semiconductor manufacturing,Petrochemical industry
  • Use Temperature: -328 to 500
  • Chemical System: Fluoropolymer
PTFE Fasteners
from Golden Collar Technology Co., Ltd .

PTFE gear fastener features. Excellent chemical stability: PTFE, that is, polytetrafluoroethylene, has excellent chemical stability and is inert to most chemical substances, so it can resist the erosion of various chemical substances. Excellent resistance to high temperatures: PTFE can withstand... [See More]

  • Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
  • Chemical System: Fluoropolymer
Activ-Film™ Materials
from CSP Technologies, Inc.

CSP Technologies Activ-FilmTM materials enhance product stability in ways that are invisible to consumers and more efficient for manufacturers. The flexible materials are ideal for use in applications like foil pouches, stick packs and blister packs in industries such as Pharmaceutical, Diagnostic,... [See More]

  • Industry: Sanitary
  • Thickness: 0.0157 to 0.0236
  • Form / Shape: Sheet or Film
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
Microflex Microventing Laminate Membranes -- TG73020
from TTG Inc.

TTG produces ePTFE membranes that are used in a variety of “microventing ” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing ” applications focus on controlling pressure, air flow, liquid entry... [See More]

  • Industry: Automotive; Electronics; Sanitary; Consumer Product Packaging
  • Filler: Polypropylene
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
Cast Polypropylene (CPP) Film
from Advanced Poly-Packaging, Inc.

CAST POLYPROPYLENE FILM has outstanding clarity, strength, brittle/crisp high gloss. Applies to candy, wreaths, retail products, FDA, medical, and novelty items. Excellent clarity, stronger seals, printable, low haze, and high gloss. D5-FILM40-1-Clear is a 3-layer coextruded cast polypropylene (CPP)... [See More]

  • Industry: Sanitary; Bag Production / Manufacturing, Reatail Products, Wreaths, Candy
  • Tensile (Break): 6500
  • Form / Shape: Sheet or Film
  • Elongation: 700.0
Ultrathin, High-precision Film Of Crosslinked Silicone Rubber -- ELASTOSIL® Film 2030
from Wacker Chemical Corp.

ELASTOSIL ® Film is a completely novel development from WACKER. This ultrathin, high-precision film of crosslinked silicone rubber is available in various thicknesses of 20 μm to 400 μm as roll stock and is manufactured under cleanroom condition entirely without solvents. The technology is... [See More]

  • Industry: Electronics; Energy Conversion (Battery / Fuel Cell); Sanitary; Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film
Custom Extruded Rubber Cord and Profiles
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
  • Chemical System: Butyl; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
Radel® 5500 black (TECASON® P MT)
from Ensinger, Inc.

TECASON P MT black is a polyphenylsulfone suited primarily to applications in the medical industry. PPSU medical grade material has improved performance in terms of temperature, impact strength and chemical resistance, and shows exceptional resistance to repeated steam autoclaving without loss of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
  • Deflection Temperature: 405 to 417
Engineered Plastics Stock Shape -- ACETAL/DELRIN
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Rod or Round Stock; Bar Stock or Rod Stock; Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.2500 to 3
Acetron® POM-H
from MCA - Advanced Materials Division

Acetron ® Polyoxymethylene POM-H / Ertacetal ® H Polyoxymethylene POM-H is a homopolymer acetal grade that offers superior mechanical strength, stiffness, hardness, and creep resistance, in addition to a much lower thermal expansion rate and increased wear resistance when compared to... [See More]

  • Industry: Sanitary; Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.2500 to 3
KYDEX® -- 100
from SEKISUI KYDEX

KYDEX® 100 is a high impact, fire-rated alloy sheet that is tough, durable, proprietary, that brings new dimensions to thermoformers. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
ABS Rod - Black Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Rod or Round Stock
  • Chemical System: ABS
  • Width / O.D.: 0.5000 to 4
ACRYLITE® FFV / FFX / FXS (Medium & Stippled Textured) Sheet
from Total Plastics, Inc.

Colorless. ACRYLITE FFV acrylic sheet is used primarily to make outdoor patio furniture. It has a medium grain texture and provides 69% light transmission. Indoor/Outdoor Use. Patterned Texture. Limited Light Transmission. FDA Approved. Available Sizes. Sheet Size: 48 ” x 96 ”. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2200
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Industry: Automotive; Electronics; Sanitary; Military; Tooling;

    Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.

  • Form / Shape: Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.3750 to 2.5
Rolled Goods -- USDA and Super Low Temperature Vinyl
from Simplex Isolation Systems

USDA and Super Low Temperature Vinyl - Designed primarily for low temperature applications such as walk-in freezers, frozen food warehouses, and extremely cold outdoor climate areas. This material is available with reinforced cords to keep these softer formulated strips from stretching or sagging, a... [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
Custom Rubber Sheet and Slab
from Aero Rubber Company, Inc.

We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber products. And... [See More]

  • Industry: Automotive; Sanitary; Military; OEM or Industrial
  • Filler: Glass or FRP; Cloth Reinforcement
  • Chemical System: Polyurethane; Vinyl / PVC; Silicone
  • Form / Shape: Sheet or Film
Cast Nylon -- UNIPA® M
from Nytef Group

Unfilled Nylon 6 natural and black. 210 °F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with... [See More]

  • Industry: Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyamide
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
PTFE Film Composites -- DW950-40
from DeWAL

DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkived PTFE film laminated to various backers Available in multiple PTFE and backer thicknesses Available in European and FDA compliant versions... [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0400
Redco™ 81X Channel
from Redwood Plastics

Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]

  • Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature)
Syntactic Foam Composite -- Eccolite® Ultra
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Use Temperature: 392
Polyethylene Sheets -- PE-HD
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Excellent overall mechanical properties. Excellent chemical resistance. easy to process and weld. Direct food contact possible. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Industry: Marine; Sanitary; OEM or Industrial; Chemical Installations
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.1181 to 1.18
CHEMFILM® FEP Fluoropolymer Film
from Saint-Gobain Tape Solutions

FEP. Norton HP Films. This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-7 to 1.00E-5
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
Clear Antistat Film -- AF-1000
from Advanced Poly-Packaging, Inc.

ANTISTAT FILM is clean/dry (non-greasy). Clarity dependent upon concentration level. Applies to dust control, static control, electronic components, dusting products, sand, and filler materials. AF-1000 is an LLDPE film formulated by Advanced Poly for anti-static applications. Extruded inhouse at... [See More]

  • Industry: Electronics; Sanitary; Bag Production / Manufacturing
  • Material Type: Anti-static or ESD Control
  • Form / Shape: Sheet or Film
  • Tensile (Break): 4931
Custom Extruded Rubber Sheets
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Sheet or Film; Shim
  • Chemical System: Butyl; EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
Radel® 5500 blue (TECASON® P MT)
from Ensinger, Inc.

#8203;TECASON P MT blue is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT blue is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
  • Deflection Temperature: 405 to 417
Altron™ LSG PC
from MCA - Advanced Materials Division

Altron ™ Life Science Grade (LSG) Polycarbonate PC shapes are produced from select batches of non-UV stabilized polycarbonate resin that complies with EU and FDA regulations, for plastics intended to come into contact with food products. In addition to this, Altron ™ LSG PC materials... [See More]

  • Industry: Sanitary; Structural
  • Use Temperature: 250
  • Chemical System: Polycarbonate
  • Tensile (Break): 10500
KYDEX® -- 110
from SEKISUI KYDEX

KYDEX® 110 a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
ABS Sheet - Black Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: ABS
  • Thickness: 0.2500 to 3
Co-Polymer Polypropylene
from Total Plastics, Inc.

Random copolymer polypropylene is a clear, semi-crystalline polymer which exhibits high stiffness and better impact strength than the homopolymer at room temperatures, as well as good electrical insulation properties. The commercial grades of polypropylene random copolymer are available in a wide... [See More]

  • Industry: Sanitary
  • Chemical System: Polypropylene
Nylon
from Laird Plastics, Inc.

Nylon is one of the original engineering thermoplastic materials. With an ideal balance of strength and toughness, it is used in a wide variety of industries and applications. An excellent choice for both structural, bearing, and wear applications, and can deliver high performance as a replacement... [See More]

  • Industry: Sanitary;

    An excellent choice for both structural, bearing, and wear applications.

Skived PTFE Film -- DW201
from DeWAL

PRODUCT DESCRIPTION. DW201 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
Redco™ 81X-3" Steel Channel Insert
from Redwood Plastics

Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]

  • Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature)
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Filler: Glass Microspheres
  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Polypropylene Sheet -- PP-ES
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Anti-static. Suitable for explosion-proof environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Aquaculture. Wastewater Treatment. Biopharmaceutical. Food cutting boards. Industrial parts [See More]

  • Industry: Marine; Sanitary; OEM or Industrial; Chemical installations
  • Form / Shape: Sheet or Film
  • Chemical System: Polypropylene
  • Material Type: Anti-static or ESD Control
CHEMFILM® PFA Fluoropolymer Film
from Saint-Gobain Tape Solutions

PFA Fluoropolymer Film. Fluoropolymer Film. CHEMFILM ® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM ® PFA offers many of the... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-7 to 1.00E-5
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Metal or MIM; Bronze
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
Clear Linear Low / Low Density (LDPE/LLDPE) Film -- AF-0100
from Advanced Poly-Packaging, Inc.

LLDPE LINEAR LOW/ LOW DENSITY BLEND is strong industrial clarity film. Applies to stock bags, heavy products(fasteners), FDA, and general bagging. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be... [See More]

  • Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Tensile (Break): 34
Radel® 5500 bone (TECASON® P MT)
from Ensinger, Inc.

TECASON P MT bone is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT bone is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
  • Deflection Temperature: 405 to 417
Duratron® LSG PEI
from MCA - Advanced Materials Division

Duratron ® LSG PEI Polyetherimide biocompatible stock shapes offer a combination of outstanding mechanical, thermal, and electrical properties, and great hydrolysis and chemical resistance. Duratron ® LSG PEI components also exhibit superior sterilization capabilities by means of stream,... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Use Temperature: 500
  • Chemical System: Polyetherimide
  • Tensile (Break): 22000
KYDEX® -- 160
from SEKISUI KYDEX

KYDEX® 160 thermoplastic sheet is used for laminating and thermoforming applications that require chemical resistance and Class I/A rating like protective wall coverings and clean room walls and ceilings. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
ABS Sheet - Natural Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finiash. [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: ABS
  • Thickness: 0.2500 to 3
Cutting Board
from Total Plastics, Inc.

Total Plastics supplies a variety of cutting board material in various colors and sizes. High density polyethylene is strong, easy to clean and FDA approved in most cases. FDA approved and NSF compliant grades. Easily cleaned. Lightweight. Chemical and corrosion resistant. No moisture absorption. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
PEEK
from Laird Plastics, Inc.

PEEK (Polyetheretherketone) is a unique engineering thermoplastic offering high temperature stability, toughness, rigidity, and creep resistance. Polyetheretherketone is often viewed as one of the engineering thermoplastics that tends to command a high price, however experienced users have come to... [See More]

  • Industry: Sanitary; Military;

    Applications where thermal, chemical and combustion properties are critical to performance.

  • Length: 60
  • Width / O.D.: 0.5000
  • Features: Flame Retardant
UHMW Film -- DW402P
from DeWAL

DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50%. The material can be... [See More]

  • Industry: Energy Conversion (Battery / Fuel Cell); Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyethylene; Ultra-High Molecular Weight Polyethylene (UHMW)
  • Form / Shape: Sheet or Film
Redco™ FRP Wall Panel
from Redwood Plastics

Redco ™ FRP textured wall panels are ideal for food processing plants, hospitals, restaurants, even car washes. FRP sheet is easy to clean and keeps drywall from getting wet and damaged – no mold or fungus growth in wet environments. Redco ™ FRP panels are easy to install over... [See More]

  • Industry: Sanitary; Repair or Construction; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Filler: Glass or FRP
  • Thickness: 1 to 2
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
PP Sheets -- PP-FR
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

Flame retardant. Suitable for indoor environment. High chemical resistance. Good processability. Permanent heat resistance. Typical Applications. Chemical installations. Food production. Laboratory materials. Biopharmaceutical. Cleanroom materials. Industrial parts [See More]

  • Industry: Sanitary; OEM or Industrial; Chemical installations, Cleanroom Materials
  • Form / Shape: Sheet or Film
  • Chemical System: Polypropylene
  • Features: Flame Retardant
CHEMFILM® Skived PTFE Film -- T-100
from Saint-Gobain Tape Solutions

CHEMFILM ® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits. • Outstanding heat and chemical resistance. • Continuous... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-4 to 0.1250
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
Ethylene Vinyl Acetate (EVA) Film -- AF-0300
from Advanced Poly-Packaging, Inc.

AF-0300 is an Ethylene Vinyl Acetate (EVA) copolymer film produced by Advanced Poly. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the customer ’s application as Industrial, FDA or Medical (non-sterile), depending on the level of... [See More]

  • Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing, Laminators
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene; Acetal or Polyoxymethylene (POM); Ethylene Vinyl Acetate
  • Tensile (Break): 3600
Radel® 5500 brown (TECASON® P MT)
from Ensinger, Inc.

#8203;TECASON P MT brown is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT brown is just one of the many color options available in this family... [See More]

  • Industry: Sanitary
Duratron® U1000 PEI
from MCA - Advanced Materials Division

Duratron ® U1000 PEI Polyetherimide shapes exhibit high strength, dimensional stability, and superior flame and heat resistance. Due to this grade's ability to perform continuously to 340 °F / 170 °C, Duratron ® U1000 PEI is the ideal solution for applications that require... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polyetherimide
  • Thickness: 0.2500 to 3
KYDEX® -- 430
from SEKISUI KYDEX

KYDEX® 430 is a proprietary ABS/PVC thermoplastic sheet that offers superior thermoformability, rigidity, breakage resistance, chemical resistance and fire retardancy, designed specifically for the medical industry. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
  • Chemical System: ABS; Vinyl / PVC
ACETAL Rod - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.2500 to 4
ERTALYTE® PET-P
from Total Plastics, Inc.

Natural, Black. Ertalyte ® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (PET-P). It is manufactured from proprietary resin grades. It is characterized as having the best dimensional stability coupled with excellent wear resistance, a low... [See More]

  • Industry: Sanitary
  • Filler: Unfilled
  • Chemical System: Thermoplastic Polyester (PET, PBT, etc.)
  • Use Temperature: 210
Polystone® M XDT
from Laird Plastics, Inc.

Polystone ® M XDT UHMW Ultra High Molecular Weight Polyethylene is FDA compliant X-Ray detectable UHMW for enhanced food & product safety in a wide range of food processing & pharmaceutical applications offering X-Ray detectability with X-Ray detection systems. Along with outstanding... [See More]

  • Industry: Sanitary
  • Chemical System: Polyethylene
Redco™ Polysulfone
from Redwood Plastics

Redco ™ Polysulfone is a tough, rigid, high strength transparent thermoplastic which maintains its properties over a wide temperature range from -150 °F to above 300 °F. Redco ™ Polysulfone is also FDA Approved. Polysulfone has very high dimensional stability and very high... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polysulphone
  • Form / Shape: Profile or Structural Shape (optional feature)
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
PP Sheets -- PP-H
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

High impact strength. Excellent chemical resistance. Good thermoforming. High weldability. Waterproof. Direct food contact possible (subject to testing). Normal use temperature: -20 ℃-120 ℃. Typical Applications. Chemical storage tank and tank manufacturing. Metal pickling tank. [See More]

  • Industry: Sanitary; OEM or Industrial; Chemical storage tank and tank manufacturing, Metal pickling tank, Ventilation equipment, Pump parts, valve body
  • Form / Shape: Sheet or Film
  • Chemical System: Polypropylene
  • Thickness: 0.1181 to 1.18
FluoroWrap Heat Sealable Fluoropolymer Cast Films -- DF1700
from Saint-Gobain Tape Solutions

Heat sealable Cast PTFE Tapes. FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin gauge... [See More]

  • Industry: Aerospace; Electronics; Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 5.00E-4 to 0.0050
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Glass
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
High Barrier Film
from Advanced Poly-Packaging, Inc.

HIGH BARRIER is a strong film with moisture, chemical, and aroma barrier. Applies to silverware, coffee, chocolate, migrating chemicals, and aroma emitting products. Excellent impact strength, good clarity, good barrier, and long shelf life. D5-FILM22-2-Clear is a coextruded film with a nylon... [See More]

  • Industry: Sanitary; Bag Production / Manufacturing, Gas, Aroma, and Flavor Barrier. Printing and Bag Making. Gas Flush/MAP Packaging
  • Tensile (Break): 5700
  • Form / Shape: Sheet or Film
Radel® 5500 green (TECASON® P MT)
from Ensinger, Inc.

#8203;TECASON P MT green is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT green is just one of the many color options available in this family... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
  • Deflection Temperature: 405 to 417
Duratron® U2300 PEI
from MCA - Advanced Materials Division

Duratron ® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron ® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polyetherimide
  • Thickness: 0.3750 to 3
KYDEX® -- 5115
from SEKISUI KYDEX

KYDEX® 5115 is a tinted PVC/PMMA that allows light to pass through for backlit applications. Its high impact strength and excellent chemical resistance makes it a perfect alternative to commonly used materials that normally break and craze from standard wear and cleaning agents. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
  • Chemical System: Vinyl / PVC; PMMA
ACETAL Rod - Natural
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.1250 to 6
HYDEX®
from Total Plastics, Inc.

Natural White. Black available at 10% surcharge. Hydex ® 4101 and 4101L (Lubricated) is a very stable chemical compound that can withstand high impact without deterioration. It is approved for direct contact with food by the FDA and is ideal for machined parts in food processing equipment. Hydex... [See More]

  • Industry: Sanitary
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
Redco™ UHMWPE (Ultra High Molecular Weight PE)
from Redwood Plastics

Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]

  • Industry: Marine; Sanitary; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
UHWM-PE Sheet -- PE1000
from Emerco High Performance Materials (Jiangsu) Co., Ltd.

PE-1000 Sheet. PE 1000 / Ultra high molecular weight polyethylene resin (UHMW-PE). Molecular weight is more than 4.5 million g/mol. It has excellent chemical resistance, strength, impact resistance, low temperature properties, low water absorption, and good sliding properties. Excellent release... [See More]

  • Industry: Sanitary; Repair or Construction; Mining
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene; Ultra High Molecular Weight PE Resin
  • Tensile (Break): 5772 to 6324
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Metal or MIM; Molybdenum DiSulfide
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
High Density Polyethylene (HDPE) Film
from Advanced Poly-Packaging, Inc.

HIGH DENSITY HDPE is stiff, strong film, higher haze levels, and natural high slip surface. Applies to non scratch products such as silverware, lenses, or non-coated plastic, FDA, and medical. D5-FILM30-1-Natural is a coextruded film with an HDPE (High-Density Polyethylene) barrier and exterior ply,... [See More]

  • Industry: Sanitary; Bag Production / Manufacturing, Silverware, Lenses, Non-coated Plastic
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Tensile (Break): 3700
Radel® 5500 grey (TECASON® P MT)
from Ensinger, Inc.

TECASON P MT grey is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT grey is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
  • Deflection Temperature: 405 to 417
Ertalyte® PET-P
from MCA - Advanced Materials Division

Ertalyte ® Polyethylene Terephthalate Polyester PET-P is an unreinforced, semi-crystalline grade that is produced from proprietary resin grades made by Mitsubishi Chemical Advanced Materials. Characterized by its excellent wear resistance, low coefficient of friction, high strength, and... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Polyethylene
  • Thickness: 0.2500 to 4
KYDEX® -- T
from SEKISUI KYDEX

KYDEX® T is a proprietary thermoplastic sheet that is cost-competitive with fire retardant ABS/PVC (FR-ABS) formulations but with significantly higher impact strength and extensibility. The KYDEX® product family also includes KYDEX® T-MB and KYDEX® T-LW. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
  • Chemical System: ABS; Vinyl / PVC
ACETAL Sheet - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Form / Shape: Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.2500 to 3
King ColorBoard® HDPE
from Total Plastics, Inc.

KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green. King ColorBoard ® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It ’s bright, primary colors make it ideal for sign, industrial, marine, playground and recreational applications. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.2500 to 0.7500
Redco™ Acetal
from Redwood Plastics

Redco ™ Acetal is suited for a variety of industries and applications. It acts as an electrical insulator, is FDA Approved for food applications and is an excellent material for use in applications requiring close-tolerances. Acetal withstands environments with a constant temperature up to 180... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Form / Shape: Profile or Structural Shape (optional feature)
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
LLDPE Tinted Film
from Advanced Poly-Packaging, Inc.

TINTED LLDPE is lower cost than printed bags, larger print area for thermal printing, and extends print head life. Applies to FDA. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the... [See More]

  • Industry: Sanitary; Bag Production / Manufacturing
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
Radel® 5500 red (TECASON ® P MT)
from Ensinger, Inc.

TECASON P MT red is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT red is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
  • Deflection Temperature: 405 to 417
Fluorosint® 207 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 207 Polytetrafluoroethylene PTFE is a Food Contact Compliant (FDA) grade of Fluorosint ® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and outstanding chemical and hydrolysis resistance. Possessing the lowest... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
KYDEX® -- V103
from SEKISUI KYDEX

A recycled grade of a proprietary thermoplastic sheet that is cost competitive with other grades of thermoplastic sheets while offering improved performance [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
ACETAL Sheet - Black Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Thickness: 0.0600 to 4
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
King ColorCore® HDPE
from Total Plastics, Inc.

Red on White, Green on White, Blue on White, Black on White, White on Red, White on Green, White on Blue, White on Black, Tan on Green, Brown on White, White on Brown. King ColorCore ® is a versatile, environmentally stabilized sheet with multiple layers of contrasting color. Its thin cap layers... [See More]

  • Industry: Sanitary
  • Thickness: 0.2500 to 0.7500
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
Redco™ Nylon Natural
from Redwood Plastics

Redco ™ Nylon Natural offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Redco ™ Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. Standard Color: Natural... [See More]

  • Industry: Sanitary; OEM or Industrial; Food Applications, Bearings, Rollers, and Custom Components
  • Filler: Unfilled
  • Chemical System: Polyamide
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
Mineral-filled PTFE
from Fluoro-Plastics, Inc.

PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Mineral or Inorganic
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
Opaque / Clear LLDPE Combination Film
from Advanced Poly-Packaging, Inc.

OPAQUE LLDPE Film is opaque film front and back. Applies to FDA. Thermal printing capable. AF-0100 is Advanced Poly ’s most popular film. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this film can be tailored for the customer ’s application as... [See More]

  • Industry: Sanitary; Bag Production / Manufacturing, Thermal Printing Capable
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Tensile (Break): 34
Radel® 5500 yellow (TECASON® P MT)
from Ensinger, Inc.

TECASON P MT yellow is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT yellow is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: Polysulphone; PPSU (Polyphenylsulfone)
  • Deflection Temperature: 405 to 417
Fluorosint® HPV PTFE
from MCA - Advanced Materials Division

Fluorosint ® HPV Polytetrafluoroethylene PTFE is an FDA Compliant, high performance, bearing grade of Fluorosint ®. Optimized for high PV, and low “k ” or wear factor, Fluorosint ® HPV PTFE was developed specifically for bearing applications, where other PTFE formulations... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0600 to 4
King CuttingBoard® & King CuttingBoard® XL
from Total Plastics, Inc.

White. King CuttingBoard ® is an exceptionally white natural polyethylene color, creating the bright, clean, sanitary look that commercial food processing operations require. Bacteria, odors and cleaning fluids wash completely off. King CuttingBoard ® won ’t dull knives like wood. It... [See More]

  • Industry: Sanitary
  • Thickness: 0.2500 to 1
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48 to 60
Redco™ Virgin UHMW
from Redwood Plastics

Redco ™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco ™ UHMW reduces material hang ups and enhances material flow; increasing your production... [See More]

  • Industry: Marine; Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film
Polyimide-filled PTFE
from Fluoro-Plastics, Inc.

Low Friction. Extremely low wear. Increased hardness. Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics. Ideal for stop-start applications to eliminate stick-slip. Compare this product to Rulon J* [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Polymide
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
VCI Film -- AF-1300
from Advanced Poly-Packaging, Inc.

AF-1300 is a formulation of Advanced Poly ’s most popular film and includes an infusion of special, multi-purpose corrosion inhibitor to provide protection for a wide range of ferrous and non-ferrous metals. Extruded in-house at Advanced Poly ’s production facility in Akron, Ohio, this... [See More]

  • Industry: Sanitary; OEM or Industrial; Bag Production / Manufacturing
  • Tensile (Break): 4931
  • Form / Shape: Sheet or Film
  • Elongation: 1330.0
TECADUR MT TR natural
from Ensinger, Inc.

Ensinger TECADUR MT TR natural is made from Eastman Tritan copolyester resin, and is a clear, high impact resistant plastic, with very low extractables under various solvents. It has the impact resistant plastic properties of Polycarbonate, combined with the advantage of being BPA free. This clear... [See More]

  • Industry: Sanitary
  • Material Type: BioMedical
  • Chemical System: Polycarbonate; na; Thermoplastic Polyester (PET, PBT, etc.)
  • Deflection Temperature: 171 to 210
Ketron® CLASSIX™ LSG PEEK
from MCA - Advanced Materials Division

Ketron ® CLASSIX ™ HPV Polyetheretherketone PEEK stock shapes are biocompatible, USP Class VI ISO 10993 Compliant, and have a maximum body contact duration up to 30 days. With a unique combination of mechanical properties and chemical resistance, Ketron ® CLASSIX ™ LSG PEEK... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Use Temperature: 480
  • Chemical System: PEEK
  • Tensile (Break): 15000
ACETAL Sheet ESD Natural
from Interstate Plastics, Inc.

Static dissipative ACETAL contains no carbon fibers or powders and is generally accepted for clean room use. With its surface resistivity of 109 to 1011 ohm/square and its excellent bearing and wear characteristics, [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Form / Shape: Sheet or Film
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.2500 to 2.5
King CuttingColors®
from Total Plastics, Inc.

Blue (Seafood), Yellow (Raw Poultry), Green (Vegetables),. Tan (Cooked Meat) and Red (Red Meat). King CuttingColors ® is a NSF -certified family of color-coded cutting board sheets in five different industry-standard colors to help combat cross contamination. A textured matte finish and solid... [See More]

  • Industry: Sanitary
  • Thickness: 0.5000 to 0.7500
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
Sustarin® C MDT
from Redwood Plastics

Redco ™ Acetal is suited for a variety of industries and applications. It acts as an electrical insulator, is FDA Approved for food applications and is an excellent material for use in applications requiring close-tolerances. Acetal withstands environments with a constant temperature up to 180... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Filler: Metal or MIM
  • Chemical System: Acetal or Polyoxymethylene (POM)
  • Form / Shape: Profile or Structural Shape (optional feature)
PTFE Plate
from Fluoro-Plastics, Inc.

Molded plate is available in thicknesses from 3/8ths of an inch up to four inches. Plate is inventoried in sizes from one-foot square to four feet square (sixteen square feet per sheet). Thickness tolerances range from plus .038" to minus .019" for 3/8th ” plate, up to plus .087", minus .043"... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Plate
TECAPEEK ® CF30 black
from Ensinger, Inc.

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]

  • Industry: Aerospace; Automotive; Electronics; Marine; Sanitary
  • Filler: Carbon or Graphite
  • Chemical System: PEEK; PEEK (Polyetheretherketone)
  • Use Temperature: 500 to 572
Ketron® LSG CA30 PEEK
from MCA - Advanced Materials Division

Ketron ® CA30 LSG Polyetheretherketone PEEK biocompatible stock shapes are 30% carbon fiber-reinforced, and are USP and ISO-10993-1 Compliant. Due to these characteristics, Ketron ® CA30 LSG PEEK exhibits exceptional stiffness and mechanical strength, and optimum wear and creep resistance. [See More]

  • Industry: Sanitary; Bearing & Structural
  • Use Temperature: 480
  • Chemical System: PEEK
  • Tensile (Break): 16000
ACRYLIC Mirror Sheet - Clear Extruded Mirror
from Interstate Plastics, Inc.

Fabback ACRYLIC mirror is made from optix continuously processed ACRYLIC sheet. Fabback has the industry's toughest protective back-coating, which protects against scratching during fabrication. Available in clear, textures and in over 17 vibrant colors, this durable ACRYLIC mirror is ideal for... [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Sheet or Film
  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2200
KYDEX® T - Thermoplastic Sheet
from Total Plastics, Inc.

36 Standard Colors. Call TPI for Custom Colors. KYDEX ® T is a proprietary thermoplastic sheet that is cost competitive with fire retardant ABS / PVC (FR-ABS) formulations but with significantly higher impact strength. KYDEX ® T is less hygroscopic; it typically does not require pre-drying,... [See More]

  • Industry: Aerospace; Sanitary
  • Thickness: 0.0280 to 0.2500
  • Form / Shape: Sheet or Film
  • Width / O.D.: 48
PTFE Sheet
from Fluoro-Plastics, Inc.

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
TECAPEEK® MT black polyetheretherketone
from Ensinger, Inc.

TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural. Facts. Chemical designation: PEEK (Polyetheretherketone). Color: black. Density: 1,31 g/cm3. Main Features. very good stress cracking resistance. resistance against high... [See More]

  • Industry: Sanitary
  • Material Type: BioMedical
  • Chemical System: PEEK; PEEK (Polyetheretherketone)
  • Use Temperature: 480 to 572
Ketron® LSG GF30 PEEK
from MCA - Advanced Materials Division

Ketron ® Life Science Grade (LSG) GF30 Polyetheretherketone PEEK shapes are 30% glass fiber reinforced, giving this grade superior dimensional stability, and higher stiffness and creep resistance than Ketron ® 1000 LSG PEEK. As a biocompatible, USP and ISO 10993-1 Compliant material that... [See More]

  • Industry: Sanitary; Structural
  • Tensile (Break): 85000
  • Chemical System: PEEK
  • Tensile Modulus: 8200
ACRYLIC Rod - Clear Cast
from Interstate Plastics, Inc.

Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Rod or Round Stock
  • Chemical System: Acrylic or Polyacrylate
  • Width / O.D.: 0.5000 to 6
KYNAR® Film
from Total Plastics, Inc.

bull; Exterior laminate for weather proofing. • Solar glazing. • Protection behind acid brick. • Labels where UV resistance is required. Features: • Efficient transmitter of solar energy. • Corrosion Resistant. • High dielectric strength. • Self extinguishing. [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0030 to 0.0200
Stainless Steel-filled PTFE
from Fluoro-Plastics, Inc.

Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Metal or MIM; Stainless Steel
  • Chemical System: Fluoropolymer
  • Form / Shape: Hollow or Tubular Stock; Rod or Round Stock; Plate
TECAPEEK® MT natural polyetheretherketone
from Ensinger, Inc.

Medical PEEK natural is suitable for use in medical applications and combines the excellent property profile of standard PEEK with requirements for biocompatibility. Victrex ® PEEK polymer is used for these materials and processed in compliance with the relevant product quality requirements for... [See More]

  • Industry: Sanitary
  • Filler: Unfilled
  • Chemical System: PEEK; PEEK (Polyetheretherketone)
  • Use Temperature: 480 to 572
Ketron® LSG PEEK
from MCA - Advanced Materials Division

Ketron ® 1000 Life Science Grade (LSG) Polyetheretherketone PEEK biocompatible shapes exhibit excellent chemical and corrosion resistance, and are USP and ISO 10993-1 Compliant. In addition to these characteristics, Ketron ® 1000 LSG PEEK components are sterilizable by means of steam, dry... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Use Temperature: 480
  • Chemical System: PEEK
  • Tensile (Break): 16000
Heat Stabilized Polypropylene -- PROPYLUX® HS2
from Interstate Plastics, Inc.

PROPYLUX ® HS products deliver the required attributes for orthopedic applications including biocompatibility, chemical resistance and dimensional stability. Features. Dimensionally Stable. Chemically Resistant. ISO 10993 & FDA Compliant. Sterilisable in Autoclave. Laser Markable. Easy to... [See More]

  • Industry: Sanitary; Orthopedic Applications
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Tensile (Break): 3960
KYNAR® Film
from Total Plastics, Inc.

Clear. • Exterior laminate for weather proofing. • Solar glazing. • Protection behind acid brick. • Labels where UV resistance is required. • Efficient transmitter of solar energy. • Corrosion Resistant. • High dielectric strength. • Self... [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
  • Chemical System: Fluoropolymer
  • Thickness: 0.0030 to 0.0200
Thin Film PTFE
from Fluoro-Plastics, Inc.

Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Fluoropolymer
  • Form / Shape: Sheet or Film
TECAPRO® MT white
from Ensinger, Inc.

TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross... [See More]

  • Industry: Sanitary
  • Use Temperature: 212 to 284
  • Chemical System: PP (Polypropylene); Polypropylene
  • Deflection Temperature: 187
Ketron® MD PEEK
from MCA - Advanced Materials Division

Ketron ® Metal Detectable (MD) Polyetheretherketone PEEK is an FDA and EU Compliant grade that offers extreme dimensional stability, and high strength and temperature resistance. Visual, metal, and x-ray detectable, Ketron ® MD PEEK shapes can be easily traced by conventional metal and... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Chemical System: PEEK
UHMW Low Friction Sliding Material -- TIVAR® HPV
from Interstate Plastics, Inc.

Interstate Plastics proudly offers UHMW Tivar ® HPV, a high performance UHMW bearing grade material — the leading no-slip material for extreme wear applications. Tivar ® HPV is a dry-running sliding material designed to enhance motion and reduce friction among conveying systems and... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Sheet or Film
  • Chemical System: Polyethylene
  • Thickness: 0.5000
Lexan™ GP (9034 & 9030 sheet)
from Total Plastics, Inc.

Clear, bronze, grey and green. Additional colors may be available with minimum order quantity. Based on high-performance Lexan ™ polycarbonate resin, clear sheet products offer excellent clarity with attractive aesthetic properties and high impact strength. They are also easy to design and... [See More]

  • Industry: Sanitary
  • Form / Shape: Sheet or Film
  • Chemical System: Polycarbonate
  • Features: Flame Retardant